- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Insulation Materials | RoHS | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Contact (DC) Max Power Rating R Load | Washability | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LSS-130511A7-G E-Switch | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | - | - | Polyoxymethylene (Acetal) (POM) | Brass | 10,000 Cycles | - | - | - | -30°C~105°C | Bulk | 2011 | LSS | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 50V | 500mA DC | - | - | 500mA | Gold | PC Pin | - | - | - | Standard | SP3T | On-On-On | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | - | - | 4.00mm | - | - | - | - | - | - | - | - | 7.00mm | - | RoHS Compliant | - | - | ||
![]() SS-12E01-G(B)6-00 E-Switch | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | SS, LAMB | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() EG2601 E-Switch | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Copper Alloy | 10,000 Cycles | - | - | - | -20°C~70°C | Bulk | 2001 | EG | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.50 | 30V | 300mA DC | Vertical | - | 300mA | Silver | PC Pin | - | - | - | Standard | DP6T | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | 200gf | - | - | - | Not Specified | - | - | - | 4.00mm | - | - | - | 12.3mm | 37mm | 9.5mm | - | - | 9.80mm | - | RoHS Compliant | - | Lead Free | ||
![]() CAS-220A1 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | - | - | - | Polyamide (PA), Nylon | Copper Alloy | 2,000 Cycles | - | - | - | -40°C~85°C | Bulk | - | CAS | - | - | Active | 1 (Unlimited) | J-Hook | - | - | 85°C | -40°C | - | - | 6V | 100mA DC | - | - | - | Gold | J Lead | - | - | - | Flush | DPDT | On-On | - | - | - | - | - | - | - | DPDT | 24V | - | - | - | 51 ~ 510gf | - | - | - | Not Specified | - | - | - | 0.60mm | - | - | - | - | - | - | - | - | Flush | No | RoHS Compliant | - | - | ||
![]() SS-22F18-T13 E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SS, LAMB | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MS22ASA13-RO NKK Switches | In Stock | - | - | - | Gold | Through Hole | - | - | - | - | - | - | Copper | - | - | Compliant | 125 V | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | 6 A | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | Lead Free | ||
![]() ES02MAVBE C&K | In Stock | - | - | - | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | Liquid Crystal Polymer (LCP) | Bronze | 40,000 Cycles | - | - | - | -30°C~85°C | Tray | 2009 | ES | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | - | - | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPST | On-Off | - | - | - | - | - | - | - | SPDT, SPST | - | 40,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | 2.29mm | - | - | Epoxy Sealed Terminals, IP57 | - | - | - | - | - | 3.07mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SLB224145 APEM Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | - | NO | - | - | Thermoplastic | - | 10,000 Cycles | - | - | - | -20°C~85°C | Tube | - | SLB | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.90.50 | 30V | 300mA AC/DC | - | compliant | - | Silver | PC Pin | 125V | 16mm | 6.7 mm | Standard | DPDT | On-On | - | - | - | 0.3A | EPOXY TERMINAL SEALED | 30V | - | - | - | - | SLIDE SWITCH | - | 220gf | - | 0.3A | - | Not Specified | - | 125V | - | 4.00mm | - | - | Epoxy Sealed Terminals | - | - | - | 7.5mm | - | 4.50mm | - | - | - | - | ||
![]() EG2202B E-Switch | In Stock | - | - | - | - | Panel | Panel Mount | - | - | - | - | - | Copper Alloy | - | - | - | - | -20°C~70°C | Bulk | 2006 | EG | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.50 | 30V | 200mA DC | - | - | 200mA | Silver | Solder Lug | - | 15.5mm | 7.5 mm | Standard | DPDT | On-On | Shorting | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | 300gf | - | - | - | Shorting (MBB) | - | - | - | 3.00mm | - | - | - | - | - | - | 8.1mm | - | 9.00mm | - | RoHS Compliant | - | - | ||
![]() HSS112A Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | 15,000 Cycles | - | - | - | - | Bulk | 2016 | HSS | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 12A AC | - | - | 12A | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Baton | SPST | On-Off | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 5.00mm | - | - | - | - | - | - | - | - | 16.00mm | - | ROHS3 Compliant | - | - | ||
![]() MSS225RG APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | - | STEEL | Thermoplastic | - | 10,000 Cycles | PHENOLIC | - | - | -10°C~60°C | Bulk | - | MSS | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | BIFURCATED WIPING CONTACT | 8536.50.90.50 | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | 16mm | 6.4 mm | Standard | DPDT | On-On | - | 0.02mOhm | 100000000Ohm | 0.02A | EPOXY TERMINAL SEALED | - | 500VRMS V | - | - | - | SLIDE SWITCH | - | - | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | - | 10 | 2.00mm | 0.4VA@20VDC | SOLVENT | Epoxy Sealed Terminals | - | - | - | 10.7mm | 0.118 inch | 9.50mm | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Polyetherimide (PEI) | Beryllium Copper | 40,000 Cycles | - | - | - | -30°C~85°C | Tape & Reel (TR) | 1997 | GS | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Right Angle | - | - | Gold | Gull Wing | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | SPDT | - | 40,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | 1.27mm | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 1.27mm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() HSS208N Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | 15,000 Cycles | - | - | - | - | Bulk | 2016 | HSS | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 8A AC | - | - | 8A | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Baton | DPDT | On-On | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 5.00mm | - | - | - | - | - | - | - | - | 16.00mm | - | ROHS3 Compliant | - | - | ||
![]() EG2323 E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | Copper Alloy | - | - | - | - | -20°C~70°C | Bulk | 2008 | EG | e4 | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.50 | 30V | 300mA DC | - | - | 300mA | Silver | PC Pin | - | 29mm | 9.5 mm | Standard | DP3T | On-On-On | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | 150/250gf | - | - | - | Not Specified | - | - | - | 4.00mm | - | - | - | - | - | - | 12mm | - | 9.80mm | - | RoHS Compliant | - | - | ||
![]() SLB2340R45 APEM Inc. | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | NO | THROUGH HOLE-RIGHT ANGLE | - | Thermoplastic | - | 10,000 Cycles | - | - | - | -20°C~85°C | Tube | - | SLB | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.90.50 | 30V | 300mA AC/DC | - | compliant | - | Silver | PC Pin | 125V | 16mm | 6.7 mm | Standard | DP3T | On-On-On | - | - | - | 0.3A | EPOXY TERMINAL SEALED | 30V | - | - | - | - | SLIDE SWITCH | - | 220gf | - | 0.3A | - | Not Specified | - | 125V | - | 2.00mm | - | - | Epoxy Sealed Terminals | - | - | - | 7.5mm | - | 4.50mm | - | - | - | - | ||
![]() MS22ASA13/U-RO NKK Switches | In Stock | - | - | - | Gold | Through Hole | - | - | - | - | - | - | Copper | - | - | Compliant | 125 V | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | 6 A | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | Lead Free | ||
![]() 4PM-601-S2-M1QE Carling Technologies | In Stock | - | - | - | Silver | Through Hole | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | PC Pins | - | - | 85 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS314MAH4-R-RO NKK Switches | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | Bronze | - | - | Compliant | 28 V | - | - | - | - | - | - | - | - | Gull Wing | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SP3T | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | Lead Free | ||
![]() MS13LNW03F-RO NKK Switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MS22BFW01-RO NKK Switches | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | Compliant | 250 V | - | - | - | - | - | - | - | - | Solder | - | - | 85 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | 3 A | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | Lead Free |