- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Number of Pins | Housing Material | Body Material | Number of Terminals | Actuator Material | Terminal Material | Product Weight (g) | Actuator Style | ActuatorColor | Base Material | Body Orientation | Contact Materials | Dielectric Strength | ECCN (US) | ElectricalLife | Insulation Materials | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Pole Throw Configuration | Product Depth (mm) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Switching Voltage | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Washable | Solderability | Life (Cycles) | Contact (DC) Max Power Rating R Load | Washability | Features | Electrical Life Cycles | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS24AV NKK Switches | 49 |
| Datasheet | 5 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | WHITE | - | - | Phosphor Bronze | - | - | 50,000 Cycles | CARBON COMPOSITE POLYMER | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2006 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | 3 | - | - | MOUNTING BRACKET | - | 28V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 28V | 10.2108mm | 9.4996 mm | Standard | SP3T | On-On-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | - | - | 500VAC V | - | - | 50,000 Cycles | SLIDE SWITCH | - | 260gf | Non-Illuminated | - | - | - | Non-Shorting (BBM) | - | - | 8 | - | - | WAVE | - | 0.4VA@28VDC | - | Jumper needed to achieve triple throw | - | - | - | - | - | 17.7546mm | 0.161 inch | 2.50mm | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() L101031MS02B C&K | 12 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | - | - | Nylon | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 65°C | -30°C | - | - | 20V | 0.4VA AC/DC | - | Straight | - | - | Gold | PC Pin | 20V | - | - | Standard | SPST | On-Off | - | - | - | - | - | 20V | - | - | SPST | 20V | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 3.81mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 25546NA6 APEM Inc. | 20 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | GLASS FILLED NYLON | - | - | Polyamide (PA), Nylon, Glass Filled | BRASS | - | - | - | - | - | Silver (Ag) | - | - | 10,000 Cycles | THERMOPLASTIC | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 25000N | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | - | 8536.50.90.50 | 30V | 4A AC 1A DC | BULK | Right Angle | - | 1A | - | PC Pin | 125V | 14.1mm | 12.5 mm | Standard | DPDT | On-On | - | 10mOhm | 1000000000Ohm | 1A | EPOXY TERMINAL SEALED | 250V | - | 1000VRMS V | - | 30V | 20,000 Cycles | SLIDE SWITCH | 1A | - | - | 4A | 4A@125VAC | - | Not Specified | 1A@30VDC | - | 6 | 4.00mm | - | WAVE | - | 0.4VA@20VDC | PARTIAL | Epoxy Sealed Terminals | - | - | - | - | - | 8.1mm | 0.15 inch | 6.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ES01MSABE C&K | 286 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Nylon | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Bronze | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2006 | ES | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 2 | - | - | - | - | 20V | 0.4VA AC/DC | - | Right Angle, Horizontal | 13.78mm | - | Gold | Gull Wing | 20V | - | - | Standard | SPDT | On-On | - | 50mOhm | 1GOhm | - | - | 20V | - | - | - | 20V | 40,000 Cycles | - | 100mA | - | Non-Illuminated | - | - | - | Not Specified | - | - | - | 2.29mm | - | - | 40000 cycles | - | - | Epoxy Sealed Terminals, IP57 | - | - | 6.38mm | 12.41mm | 10.03mm | - | - | 3.07mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() L102021ML04B C&K | 12 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 65°C | -30°C | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 3.56mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() CMS-4202B NIDEC Copal Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | Polyamide | - | 12 | - | - | 0.8 | Top Slide | - | Cu Alloy | Straight | - | 500VAC | EAR99 | - | - | 70 | 0.1@12VDC | 85 | 100 | -40 | Surface Mount | 4PDT | 8 | - | Bulk | - | - | - | - | Active | - | - | - | Low Profile | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30000 | 20 | - | - | - | - | - | - | 6.7 | - | - | RoHS Compliant | - | - | ||
![]() G-368S-0001 CW Industries | 2727 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | 3 | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Copper | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | 2002 | G | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 125V | 3A AC 500mA DC | - | Vertical | - | 3A | Silver | PC Pin | 125V | - | - | Standard | 3P3T | On-On-On | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | 500mA | - | - | - | - | - | Not Specified | - | - | - | 6.25mm | - | - | - | - | - | - | - | - | 8.38mm | 42.1mm | 19.8mm | - | - | 8.74mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CJS-1200TB1 Nidec Copal Electronics | 825 | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | Polyphenylene | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Copper Alloy | - | - | 200 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | CJS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 2 | 85°C | -40°C | - | - | 6V | 100mA DC | - | - | - | 100mA | Gold | Gull Wing | - | - | - | Flush | SPDT | On-On | - | - | - | - | - | - | - | - | SPDT | 24V | - | - | - | 600gf | - | - | - | - | Not Specified | - | - | - | 0.60mm | No | - | - | - | - | - | - | - | - | 5.3848mm | - | - | - | Flush | - | No | - | ROHS3 Compliant | - | - | ||
![]() 25146NAH APEM Inc. | 550 | - | Datasheet | 5 Weeks | Silver | PCB, Through Hole | Through Hole | - | - | GLASS FILLED POLYAMIDE | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | Silver (Ag) | - | - | 10,000 Cycles | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | 25000N | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 2 | - | - | - | 8536.50.90.50 | 30V | 4A AC 1A DC | - | Vertical | 12.5mm | 1A | - | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | 10mOhm | 1GOhm | 1A | EPOXY TERMINAL SEALED | 250V | 4A | - | - | 30V | 20,000 Cycles | SLIDE SWITCH | 1A | - | Non-Illuminated | 4A | 4A@125VAC | - | Not Specified | 1A@30VDC | - | - | 4.00mm | - | WAVE | - | - | - | Epoxy Sealed Terminals | - | - | - | 14.1mm | 14mm | 8.1mm | - | 2.80mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() AS22BH NKK Switches | 35 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | WHITE | - | - | Phosphor Bronze | - | - | 50,000 Cycles | CARBON COMPOSITE POLYMER | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2006 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | 3 | - | - | MOUNTING BRACKET | - | 28V | 0.4VA AC/DC | - | Right Angle | - | - | Gold | PC Pin | 28V | 9.8044mm | 10.0076 mm | Flush | DPDT | On-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | - | - | 500VAC V | - | - | 50,000 Cycles | SLIDE SWITCH | - | 260gf | Non-Illuminated | - | - | 28V | Non-Shorting (BBM) | - | - | 8 | 2.50mm | - | WAVE | - | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | - | - | - | - | 12.7254mm | 0.142 inch | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JS203011AQN C&K | 45600 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Nylon | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | Copper Alloy | - | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2011 | JS | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 2 | - | - | - | - | - | 300mA DC | - | Right Angle | 5.6mm | - | Silver | PC Pin | - | - | - | Standard | DP3T | On-On-On | - | 70mOhm | - | - | - | - | 300mA | - | - | 6V | - | - | 300mA | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | - | - | - | 2.00mm | - | No | Unknown | ROHS3 Compliant | UL94 V-2 | - | ||
![]() L113021TS03Q C&K | 12 |
| Datasheet | 14 Weeks | Silver | Panel, Solder | Panel Mount | - | - | Nylon | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 65°C | -30°C | - | - | 28V | 4A AC/DC | - | Straight | 10.8mm | 4A | Silver | Solder Lug | 125V | - | - | Standard | SP3T | On-On-Mom | - | - | - | - | - | 250V | 4A | - | SP3T | 125V | - | - | - | - | - | - | - | - | Not Specified | - | - | - | 4.06mm | - | - | - | - | - | - | - | - | - | 31.75mm | - | - | - | 8.51mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SK22D05G3NS C&K | 12 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SK24D07G3 C&K | 12 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SK24D07G4 C&K | 12 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SK22F02G9 C&K | 12 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MS22ANA03/CUL NKK Switches | 24 |
| Datasheet | 7 Weeks | - | - | Through Hole | NO | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | Silver Alloy | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2015 | MS | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 6A AC | - | - | - | - | Gold | PC Pin | 125V | 12.7mm | 11.4046 mm | Standard | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | 6A | - | - | Non-Shorting (BBM) | - | 125V | - | 2.20mm | - | WAVE | - | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | - | - | - | - | 7.5946mm | 0.189 inch | 5.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 25536NA6 APEM Inc. | 28 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | GLASS FILLED NYLON | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | Silver (Ag) | - | - | 10,000 Cycles | THERMOPLASTIC | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 2 | - | - | - | - | 30V | 4A AC 1A DC | - | Right Angle | - | 1A | - | PC Pin | 125V | 14.097mm | 7.493 mm | Standard | SPDT | On-On | - | 10mOhm | 1000000000Ohm | 3A | - | 250V | - | 1000VRMS V | - | 30V | 20,000 Cycles | - | 4A | - | Non-Illuminated | 2A | 2A@250VAC | - | Not Specified | 3A@30VDC | - | 3 | 4.00mm | - | WAVE | - | - | PARTIAL | Epoxy Sealed Terminals | - | - | - | - | - | 13.4874mm | 0.15 inch | 6.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MS13ASA13 NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | STAINLESS STEEL | - | - | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | - | - | - | Silver Alloy | - | - | 25,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2015 | MS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 3 | - | - | - | - | - | 6A AC | - | Vertical | - | 6A | Gold | PC Pin | 125V | 12.7mm | 7.112 mm | Standard | SPDT | On-Off-On | Non-Shorting | 0.02mOhm | 1000000000Ohm | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 7 | 3.50mm | - | WAVE | - | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | - | - | - | - | 18.542mm | 0.264 inch | 5.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ES03MAVBE C&K | 28 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Nylon | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Bronze | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2010 | ES | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 17.91mm | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Off-On | - | 50mOhm | - | - | - | 20V | - | - | - | 20V | 40,000 Cycles | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.29mm | - | - | - | - | - | Epoxy Sealed Terminals, IP57 | - | - | - | 6.6mm | - | - | - | 3.07mm | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free |