- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Body Material | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Switch Travel | Switch Action | Washable | Contact (DC) Max Power Rating R Load | Features | Height | Length | Width | Body Height | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL-SB-12B-12T Nidec Copal Electronics | 487 |
| Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | Copper | 10,000 Cycles | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CL-SB | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 85°C | -40°C | - | - | 12V | 200mA DC | - | - | - | - | 200mA | Gold | Gull Wing | - | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | SPDT | - | - | - | 153gf | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | - | ||
![]() CL-SB-13B-01T Nidec Copal Electronics | 4886475 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | Copper | 10,000 Cycles | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | CL-SB | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 85°C | -40°C | - | - | 12V | 200mA DC | - | - | Vertical | - | 200mA | Silver | Gull Wing | - | - | - | Standard | SP3T | On-On-On | Non-Shorting | - | - | - | - | - | - | - | SP3T | - | - | 200mA | 160/260gf | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | - | ||
![]() CL-SB-22A-12 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | Copper | 10,000 Cycles | - | - | - | -40°C~85°C | Bulk | 2016 | CL-SB | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.90.50 | - | 12V | 200mA DC | - | TAPE AND REEL | - | - | 200mA | Gold | J Lead | - | 8.5mm | 3.5 mm | Standard | DPDT | On-On | Non-Shorting | - | - | 0.2A | MOISTURE PROOF | - | - | - | - | - | SLIDE SWITCH | - | 153gf | - | - | Non-Shorting (BBM) | .2A@12VDC | - | - | - | - | - | - | - | - | - | 3.5mm | 2.00mm | ROHS3 Compliant | - | ||
![]() CL-SB-13A-01 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | Copper | 10,000 Cycles | - | - | - | -40°C~85°C | Bulk | 2016 | CL-SB | e4 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12V | 200mA DC | - | TR, 13 INCH | - | - | 200mA | Silver | J Lead | - | 12mm | 3.5 mm | Standard | SP3T | On-On-On | Non-Shorting | - | - | 0.2A | - | - | - | - | - | - | SLIDE SWITCH | - | 160/260gf | - | - | Non-Shorting (BBM) | .2A@12VDC | - | - | - | - | - | - | - | - | - | 3.25mm | 2.00mm | ROHS3 Compliant | - | ||
![]() CL-SB-13A-01T Nidec Copal Electronics | 478 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | Copper | 10,000 Cycles | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | CL-SB | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 12V | 200mA DC | - | - | - | - | 200mA | Silver | J Lead | - | - | - | Standard | SP3T | On-On-On | Non-Shorting | - | - | - | - | - | - | - | SP3T | - | - | - | 160/260gf | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | - | ||
![]() CL-SB-13A-02T Nidec Copal Electronics | 487 |
| Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | Copper | 10,000 Cycles | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CL-SB | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 12V | 200mA DC | - | - | - | - | 200mA | Gold | J Lead | - | - | - | Standard | SP3T | On-On-On | Non-Shorting | - | - | - | - | - | - | - | SP3T | - | - | - | 160/260gf | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | - | ||
Tiny WHSL | 28 | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | Polyamide (PA), Nylon | Copper Alloy | 10,000 Cycles | - | - | - | -20°C~70°C | Bulk | - | SS, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | - | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | 250gf | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | - | 4.00mm | ROHS3 Compliant | - | ||
![]() CL-SB-22B-12T Nidec Copal Electronics | 303 |
| Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | Copper | 10,000 Cycles | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CL-SB | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 85°C | -40°C | - | - | 12V | 200mA DC | - | - | Horizontal | - | 200mA | Gold | Gull Wing | - | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | DPDT | - | - | 200mA | 153gf | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | - | ||
Tiny WHSL | 28 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | - | - | Bulk | 2016 | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | - | Silver | PC Pin | - | - | - | Standard | DP3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shorting (MBB) | - | - | 4.00mm | - | - | - | - | - | - | - | - | 9.00mm | ROHS3 Compliant | - | ||
![]() CL-SB-22B-12 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | Copper | 10,000 Cycles | - | - | - | -40°C~85°C | Bulk | 2016 | CL-SB | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12V | 200mA DC | - | - | - | - | - | Gold | Gull Wing | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | 153gf | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | - | ||
![]() CL-SB-12A-12T Nidec Copal Electronics | 1387 |
| Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | Copper | 10,000 Cycles | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CL-SB | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 12V | 200mA DC | - | - | Horizontal | - | 200mA | Gold | J Lead | - | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | SPDT | - | - | 200mA | 153gf | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | - | ||
![]() AS1D-5M-10-Z Nidec Copal Electronics | 59 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | 10,000 Cycles | - | - | - | -20°C~85°C | Tray | - | AS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -20°C | - | - | 48V | 50mA AC/DC | - | - | Right Angle | - | 50mA | Gold | PC Pin | 48V | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | SPDT | - | - | 50mA | 70 ~ 500gf | - | - | Non-Shorting (BBM) | - | - | 2.20mm | - | - | - | - | - | - | - | - | 4.30mm | ROHS3 Compliant | - | ||
![]() 09.10290.01 EAO | 5760 | - | - | 8 Weeks | - | - | - | NO | - | - | - | 1000 Cycle(s) | 85°C | -40°C | - | - | - | - | - | e4 | - | Active | Not Applicable | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8536.50.90.50 | - | - | - | - | - | Right Angle | - | - | - | - | - | 10mm | 5 mm | EXTENDED RAISED TYPE | - | CHANGE-OVER | - | - | - | 0.5A | - | 12V | SOLDER | - | - | - | SLIDE SWITCH | - | - | - | - | - | .5A@12VDC | - | - | LATCHED | - | - | - | - | - | - | 2.5mm | - | ROHS3 Compliant | - | ||
![]() CL-SB-22C-12 Nidec Copal Electronics | 4886475 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | Copper | 10,000 Cycles | - | - | - | -40°C~85°C | Bulk | - | CL-SB | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -40°C | - | - | 12V | 200mA DC | - | - | - | - | 200mA | Gold | PC Pin | - | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | DPDT | - | - | - | 153gf | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | - | ||
![]() CAS-D20TB Nidec Copal Electronics | 12000 |
| Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | Polyphenylene | Polyamide (PA), Nylon | Copper Alloy | 2,000 Cycles | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | CAS | - | - | Active | 1 (Unlimited) | Gull Wing | - | 2 | - | 85°C | -40°C | - | - | 6V | 100mA DC | 1.7272mm | - | Vertical | - | 100mA | Gold | Gull Wing | - | - | - | Flush | SPDT x 2 | On-On | - | - | - | - | - | - | - | - | DPDT, SPDT | 24V | - | 100mA | 51 ~ 510gf | - | - | Not Specified | - | - | 0.60mm | - | Yes | - | Tape Seal | - | 5.3848mm | - | - | Flush | ROHS3 Compliant | Lead Free | ||
![]() AS1D-2M-10-Z Nidec Copal Electronics | 77 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | 10,000 Cycles | - | - | 48V | -20°C~85°C | Tray | - | AS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -20°C | - | 400mW | 48V | 50mA AC/DC | - | - | Vertical | - | 50mA | Gold | PC Pin | 48V | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | SPDT | - | - | 50mA | 70 ~ 500gf | - | - | Non-Shorting (BBM) | - | - | 2.20mm | - | - | - | - | 12.3mm | 9.5mm | 5mm | - | 4.30mm | ROHS3 Compliant | Lead Free | ||
![]() AS1E-2M-10-Z Nidec Copal Electronics | 56 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | 10,000 Cycles | - | - | - | -20°C~85°C | Tray | - | AS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -20°C | - | - | 48V | 50mA AC/DC | - | - | Vertical | - | 50mA | Gold | PC Pin | 48V | - | - | Standard | SPDT | On-Off-On | Non-Shorting | - | - | - | - | - | - | - | SPDT | - | - | 50mA | 70 ~ 500gf | - | - | Non-Shorting (BBM) | - | - | 2.20mm | - | - | - | - | - | - | - | - | 4.30mm | ROHS3 Compliant | - | ||
![]() CL-SB-22A-11T Nidec Copal Electronics | 253 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | Copper | 10,000 Cycles | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CL-SB | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 12V | 200mA DC | - | - | Horizontal | - | 200mA | Silver | J Lead | - | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | DPDT | - | - | 200mA | 153gf | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | - | ||
![]() ASE1D-5M-10-Z Nidec Copal Electronics | 25 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | 10,000 Cycles | - | - | - | -20°C~85°C | Tray | - | ASE | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | - | 60V | 50mA AC/DC | - | - | - | unknown | 50mA | Gold | PC Pin | 60V | - | 5.588 mm | Standard | SPDT | On-On | Non-Shorting | 0.05mOhm | 500000000Ohm | 0.05A | - | - | - | 250VAC V | - | - | SLIDE SWITCH | - | 70 ~ 500gf | 0.05A | 0.05A@60VAC | Non-Shorting (BBM) | 0.05A@60VDC | 5 | 2.20mm | - | - | 0.4VA@48VDC | Washable | 5.6mm | 9.5mm | 11.5mm | - | 2.80mm | ROHS3 Compliant | - | ||
![]() CL-SB-22C-01 Nidec Copal Electronics | 4886475 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | Copper | 10,000 Cycles | - | - | - | -40°C~85°C | Bulk | - | CL-SB | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -40°C | - | - | 12V | 200mA DC | - | - | - | - | 200mA | Silver | PC Pin | - | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | DPDT | - | - | - | 153gf | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | - |