- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Circuit Structure | Heat Resisting Property | Low Temperature Resistance | Moisture Resistance | Name | Package Specifications | Pin Type | Preheat Temp | Preheat Time | Service Thermal Range | Slider Shape | Solder Dipping Time | Soldering Time | Switch Color | Switch Length | Switch Width | Voltage, Rating | Welding Times | Working Angle | Operating Temperature | Part Status | Power Rating | Current Rating | Contact Resistance | Insulation Resistance | Mechanical Life | Switch Height | Withstanding Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SK22F02L4 XKB CONNECTIVITY | In Stock | - | Datasheet | Reclining plug | 0 | Double Pole Double Throw | - | - | - | SK22F02L4 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 10.8mm | 6.1mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 5.2mm | - | - | - | - | ||
![]() SS-22D11L5 XKB CONNECTIVITY | In Stock | - | Datasheet | - | - | - | 85°C 500h | -20°C 500h | 60°C, 90 to 95%RH 500h | - | - | - | 100°C | 60s max. | -40°C to +85°C | - | 3±1s | 350±10°C | - | - | - | - | 4s max. | - | - | - | AC 125v 3A | - | 70mΩ max./130mΩ max.Initial/Post-life | 100MΩ min. 500V DC | - | - | 500V AC for 1 minute | - | - | - | ||
![]() SS-12M11G4 XKB CONNECTIVITY | In Stock | - | Datasheet | Straight plug | 0 | Single Pole Double Throw | - | - | - | SS-12M11G4 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13mm | 7.2mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 6.6mm | - | - | - | - | ||
![]() SS-12D11L12R XKB CONNECTIVITY | In Stock | - | Datasheet | Curved plug | 0 | Single Pole Double Throw | - | - | - | SS-12D11L12R | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.5mm | 6.6mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 6.3mm | - | - | - | - | ||
![]() SK12F14L5 XKB CONNECTIVITY | In Stock | - | Datasheet | Side Insertion | 0 | Single Pole Double Throw | - | - | - | SK12F14L5 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 12.8mm | 5.9mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 9.2mm | - | - | - | - | ||
![]() SK14D02L3 XKB CONNECTIVITY | In Stock | - | Datasheet | Side Insertion | 0 | Single Pole Double Throw | - | - | - | SK14D02L3 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 14.6mm | 4.4mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 7.5mm | - | - | - | - | ||
![]() SW-200D-15T10G3 XKB CONNECTIVITY | In Stock | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() SW-105AC-10G XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | <12V | - | 10 degrees | - | Active | - | <20MA | - | - | 100,000 CYCLES | - | - | 3.6 | 6.5 | 3.6 | ||
![]() SW-200-20N20G XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | <12V | - | 10 degrees | - | Active | - | <20MA | - | - | 100,000 CYCLES | - | - | 3.6 | 9 | 3.6 | ||
![]() SW-58010PWD-4A10S1 XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | <12V | - | Sensitive | - | Active | - | <20MA | - | - | 200,000 CYCLES | - | - | 3.2 | 8.5 | 3.2 | ||
![]() SW-58010PZD-10A10S1 XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | <12V | - | Sensitive | - | Active | - | <20MA | - | - | 200,000 CYCLES | - | - | 3.2 | 8.5 | 3.2 | ||
![]() SW-18015PZR-10G12B2 XKB CONNECTIVITY | 900 |
| Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | <12V | - | More sensitive | - | Active | - | <20MA | - | - | 200,000 CYCLES | - | - | 4.5 | 11 | 4.5 | ||
![]() SW-18110W-10G12B1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-12M10G3 XKB CONNECTIVITY | In Stock | - | - | Straight plug | 0 | Single Pole Double Throw | - | - | - | SS-12M10G3 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.2mm | 7.2mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 6.6mm | - | - | - | - | ||
![]() SK22D15L5 XKB CONNECTIVITY | 2000 |
| - | Side Insertion | 0 | Double Pole Double Throw | - | - | - | SK22D15L5 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 14.6mm | 7.1mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 11.8mm | - | - | - | - | ||
![]() SS-12D06L3R XKB CONNECTIVITY | In Stock | - | Datasheet | Reclining plug | 0 | Single Pole Double Throw | - | - | - | SS-12D06L3R | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 12.95mm | 6.6mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 6.3mm | - | - | - | - | ||
![]() SS-12D06L11R XKB CONNECTIVITY | In Stock | - | Datasheet | Reclining plug | 0 | Single Pole Double Throw | - | - | - | SS-12D06L11R | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 12.95mm | 6.6mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 6.3mm | - | - | - | - | ||
![]() SS-12D11G4 XKB CONNECTIVITY | In Stock | - | Datasheet | Curved plug | 0 | Single Pole Double Throw | - | - | - | SS-12D11G4 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.5mm | 6.6mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 6.3mm | - | - | - | - | ||
![]() SS-12D11G5R XKB CONNECTIVITY | 2085 |
| Datasheet | Curved plug | 1.446 | Single Pole Double Throw | - | - | - | Toggle switch 13.5xD6.3xH6.6 Shank height 5mm Red high current toggle switch with fixing tab | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.5mm | 6.6mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 6.3mm | - | - | - | - | ||
![]() SS-12D11L7R XKB CONNECTIVITY | In Stock | - | Datasheet | Curved plug | 0 | Single Pole Double Throw | - | - | - | SS-12D11L7R | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.5mm | 6.6mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 6.3mm | - | - | - | - |