- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | AC Voltage Rating (Max) | Actuator | Actuator Style | ActuatorColor | Base Product Number | Brand | Circuit Arrangement | Contact Materials | Dimensions | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Pole Throw Configuration | Product Depth (mm) | Product Status | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Travel | Washability | Contact Configuration | Lamp Type | Mounting Angle | Features | Product Category | Travel | Product Length (mm) | Length | Width | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M43R APEM Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | STEEL | Thermoplastic | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | PHENOLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tray | - | M | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 3 | - | - | - | BIFURCATED WIPING CONTACT | 8536.50.90.50 | - | 30V | 300mA AC/DC | - | - | 300mA | Silver | PC Pin | 125V | - | - | Standard | 4P3T | On-On-On | - | 100000000Ohm | 0.3A | - | - | - | - | - | - | SLIDE SWITCH | 300mA | - | - | - | - | - | - | 0.3A | .3A@125VAC | Not Specified | - | - | - | 20 | - | 2.00mm | SOLVENT | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 0.13 inch | 10.00mm | - | - | RoHS Compliant | - | ||
![]() G-128S-0016 CW Industries | 12 |
| Datasheet | 12 Weeks | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | - | BLACK | - | - | - | Copper | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 1 | - | - | - | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | PC Pin | 125V | 30.226mm | 10.16 mm | Standard | DP3T | On-On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | 8 | - | 3.94mm | - | - | - | - | - | - | - | - | - | - | 7.493mm | 0.219 inch | 8.33mm | - | - | ROHS3 Compliant | - | ||
![]() 48ASSP3S1M2RAT Grayhill Inc. | 28 |
| - | 18 Weeks | Panel | Panel Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2014 | 48A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | 2.16mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 5.08mm | - | - | RoHS Compliant | - | ||
![]() 48BFSP3M6RT Grayhill Inc. | 28 |
| - | 18 Weeks | - | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 48B | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | 3.05mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 3.10mm | - | - | RoHS Compliant | - | ||
![]() 48ASSP1S2M7QBT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Through Hole, Right Angle, Vertical | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 48A | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | 28V | 5A AC/DC | - | - | - | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | 2.16mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 7.24mm | - | - | RoHS Compliant | - | ||
![]() SDKPA40300 ALPS | In Stock | - | - | - | - | - | - | - | - | 250 | Flush | Flush Slide | - | - | Alps Alpine | DPDT | - | - | - | 1000 | Non-Illuminated | - | Alps Alpine | - | - | - | Self-tap (For M3) | -10C to 60C | 60C | -10C | - | DPDT | 25(mm) | - | Details | 250 V | 500 V | 500 VDC | - | - | Bulk | - | SDKP | - | - | - | - | Solder | - | Power | 2 | - | 60 °C | -10 °C | - | - | Switches | - | - | - | - | 5 A | - | Solder Pin | - | - | - | - | - | - | 100 mΩ | - | - | - | - | - | DPDT | - | 1000 | - | - | DPDT | 10(+10, -5)N | PC Pins | Slide Switches | - | - | - | - | - | - | - | 5(A) | - | - | - | - | - | - | - | - | Slide Switches | 6 mm | 42(mm) | - | - | - | - | - | 15.6(mm) | No | - | - | ||
![]() G-1132-0000 CW Industries | 12 |
| Datasheet | 12 Weeks | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | - | BLACK | - | - | - | Copper | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | Solder | - | - | 1 | - | - | - | - | - | - | 125V | 11A AC 500mA DC | - | - | 11A | Silver | Solder Lug | 125V | 34.544mm | 13.97 mm | Standard | SPDT | On-Mom | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | - | - | - | - | 11A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | ON-(ON) | 4.01mm | - | - | - | - | - | - | - | - | - | - | 7.874mm | 0.36 inch | 8.74mm | - | - | ROHS3 Compliant | - | ||
![]() G-127L-0030 CW Industries | 28 |
| Datasheet | 12 Weeks | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | - | BLACK | - | - | - | Copper | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | Solder | - | - | 1 | - | - | - | - | - | - | 125V | 500mA AC/DC | - | - | 500mA | Silver | Solder Lug | 125V | 30.226mm | 10.16 mm | Screwdriver Slot | SP3T | On-On-On | 0.01mOhm | - | 0.5A | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | 8 | - | 3.94mm | - | - | - | - | - | - | - | - | - | - | 7.493mm | 0.25 inch | 0.76mm | - | - | ROHS3 Compliant | - | ||
![]() 48ASSP2S1M1QAT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Panel Mount | NO | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 48A | e4 | yes | Active | - | - | EAR99 | - | - | Gold (Au) | - | - | - | 8536.50.90.40 | - | 28V | 5A AC/DC | - | - | - | Silver | Solder Lug | 125V | 12.7mm | 6.6 mm | Standard | SPDT | On-Mom | - | - | 5A | EPOXY TERMINAL SEALED | 28V | - | - | - | - | SLIDE SWITCH | - | - | - | - | - | - | - | 5A | - | Not Specified | - | 125V | - | - | - | 2.16mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 6.35mm | - | 5.08mm | - | - | RoHS Compliant | - | ||
![]() 48ASSP2S1M6QBT Grayhill Inc. | 28 |
| - | 18 Weeks | - | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 48A | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | 28V | 5A AC/DC | - | - | - | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | 2.16mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 5.08mm | - | - | RoHS Compliant | - | ||
![]() 48ASDP1S1V2QBT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 48A | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | 28V | 5A AC/DC | - | - | - | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | 2.16mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 5.08mm | - | - | RoHS Compliant | - | ||
![]() 48ASDP1S2M1RBT Grayhill Inc. | 28 |
| - | 18 Weeks | Panel | Panel Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2014 | 48A | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | Gold | Solder Lug | 20V | - | - | Standard | DPDT | On-On | - | - | - | - | - | 20V | - | 20V | - | SLIDE SWITCH | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | 2.16mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 7.24mm | - | No | RoHS Compliant | - | ||
![]() 48ASDP1S1M6QAT Grayhill Inc. | In Stock | - | - | 18 Weeks | Brackets, Panel, Through Hole | Panel Mount, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 48A | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | Gold (Au) | - | - | - | 8536.50.90.50 | - | 28V | 5A AC/DC | - | - | 5A | Silver | PC Pin | 125V | 12.7mm | 9.53 mm | Standard | DPDT | On-On | - | - | 5A | EPOXY TERMINAL SEALED | - | 250V | - | 28V | - | SLIDE SWITCH | - | - | - | - | - | - | - | 5A | 5A@125VAC | Not Specified | 5A@28VDC | - | - | - | - | 2.16mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 11.43mm | - | 5.08mm | - | No | RoHS Compliant | - | ||
![]() 48ASDP1S2M7QBT Grayhill Inc. | 28 |
| - | 18 Weeks | - | Through Hole, Right Angle, Vertical | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | 48A | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | 28V | 5A AC/DC | - | - | - | Silver | PC Pin | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | 2.16mm | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 7.24mm | - | - | RoHS Compliant | - | ||
![]() 1101M2S4AME2 C&K Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMS-2212B Copal | In Stock | - | - | - | - | Surface Mount | - | - | Polyamide | - | - | - | - | - | - | - | Copper Alloy | 10.8 x 5 x 3.5mm | - | - | - | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 50V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | - | - | - | - | - | Slide | - | - | 70mΩ | - | - | - | - | - | - | - | - | - | 100 (Non-Switching) mA, 100 (Switching) mA | - | - | Gull Wing | - | -40 → +85°C | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | 10.8mm | 5mm | - | - | - | - | - | - | - | ||
![]() 1101M2S3CRE2 C&K Components | In Stock | - | - | - | - | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | 1101M2S3 | - | - | Copper | - | 40,000 Cycles | - | - | - | - | - | C&K | - | - | - | - | - | Bulk | - | - | Active | - | - | - | 28 V | - | -30°C ~ 65°C | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A (AC/DC) | - | - | - | Gold | PC Pin | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | 2.16mm | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | ||
![]() T2228ER-EN437W Bulgin | 28 |
| Datasheet | 24 Weeks | - | Panel Mount, Snap-In | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | 2000 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 16A AC | - | - | - | - | Solder Lug | 250V | - | - | Standard | DPDT | On-On (Line Voltage Selector) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | 115V-230V Marking | - | - | - | - | - | - | - | Flush | - | - | ROHS3 Compliant | - | ||
![]() SSSB021500 ALPS | In Stock | - | - | - | Brackets, Through Hole | - | - | - | - | - | Extended | - | - | - | Alps Alpine | - | - | - | - | 10 | Non-Illuminated | - | Alps Alpine | + 60 C | - | - 10 C | Through Hole | - | - | - | - | - | - | - | Compliant | 30 V | - | 30 VDC | - | - | Bulk | - | SSSB | - | - | - | - | PC Pins | - | General Purpose | - | - | 60 °C | -10 °C | - | - | Switches | - | - | - | 9 mm | 300 mA | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | 30 V | 10 kcycles | - | 300 mA | DPDT | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Slide Switches | 4 mm | - | 25 mm | - | - | - | - | - | No | - | Lead Free | ||
![]() R13-608D1-02-BB-5A Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |