- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Actuator Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Washability | Features | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-1-Z Nidec Copal Electronics | In Stock | - | - | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | Bulk | - | S | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 8A AC | - | - | 8A | - | Solder Lug | 125V | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 5.00mm | - | - | - | - | 9.00mm | - | ROHS3 Compliant | - | - | ||
![]() ES225N10-Z Nidec Copal Electronics | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | Bulk | 2016 | ES | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.90.50 | - | 25A AC | - | unknown | 25A | - | Screw Terminal | 125V | 33mm | 19.3 mm | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | - | - | 25A@250VAC | Non-Shorting (BBM) | - | 250V | - | 8.00mm | - | - | 21.2mm | - | 9.00mm | - | ROHS3 Compliant | - | - | ||
![]() M62A APEM Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | STEEL | Thermoplastic | - | - | - | 10,000 Cycles | PHENOLIC | - | -10°C~60°C | Tray | - | M | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | BIFURCATED WIPING CONTACT | 8536.50.90.50 | 30V | 300mA AC/DC | - | - | 300mA | Silver | PC Pin | 125V | - | - | Standard | 6PDT | On-On | - | - | 100000000Ohm | 0.3A | - | - | - | - | - | SLIDE SWITCH | - | - | 0.3A | .3A@125VAC | Not Specified | - | - | 22 | 2.00mm | SOLVENT | Epoxy Sealed Terminals | - | 0.146 inch | 12.00mm | - | ROHS3 Compliant | - | - | ||
![]() AS23BH/328 NKK Switches | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | Phosphor Bronze | 50,000 Cycles | - | - | -30°C~85°C | Tray | 2015 | AS | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 28V | - | - | Flush | DPDT | On-Off-On | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | 260gf | - | - | Non-Shorting (BBM) | - | - | - | 2.50mm | - | Epoxy Sealed Terminals | - | - | - | - | RoHS Compliant | - | - | ||
![]() ES215N10-Z Nidec Copal Electronics | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | Bulk | 2016 | ES | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | 15A AC | - | - | 15A | - | Screw Terminal | 125V | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 8.00mm | - | - | - | - | 9.00mm | - | ROHS3 Compliant | - | - | ||
![]() ES03MABE C&K | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Liquid Crystal Polymer (LCP) | - | - | Bronze | 40,000 Cycles | - | - | -30°C~85°C | Tray | 2003 | ES | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -30°C | - | - | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Off-On | - | - | - | - | - | - | SPDT | - | 40,000 Cycles | - | - | - | - | - | Not Specified | - | - | - | 2.29mm | - | Epoxy Sealed Terminals, IP57 | - | - | 3.07mm | - | RoHS Compliant | - | Lead Free | ||
![]() GF-1623-0000 CW Industries | In Stock | - | Datasheet | - | Silver | Panel | Panel Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | 2008 | GF | - | Obsolete | 1 (Unlimited) | Solder | - | - | - | 104°C | -10°C | - | - | - | 16A AC | - | - | 16A | Silver | Solder Lug | 125V | - | - | Standard | SPST | On-Off | - | - | - | - | - | - | SPST | - | 10,000 Cycles | - | - | - | - | - | Not Specified | - | - | - | 3.89mm | - | - | - | - | 8.74mm | - | RoHS Compliant | - | Lead Free | ||
![]() ES21MAVBE C&K | In Stock | - | Datasheet | - | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Liquid Crystal Polymer (LCP) | - | - | Bronze | 40,000 Cycles | - | - | -30°C~85°C | Tray | 2004 | ES | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -30°C | - | - | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | DPDT | - | 40,000 Cycles | - | - | - | - | - | Not Specified | - | - | - | 2.29mm | - | Epoxy Sealed Terminals, IP57 | - | - | 3.07mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() GF-126-3W/G-20-69 CW Industries | In Stock | - | - | - | - | PC Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GF | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | On-On | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() G-1128S-0056 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | BLACK | Copper | 6,000 Cycles | - | - | -10°C~104°C | Bulk | - | G | - | Active | 1 (Unlimited) | PC Pin | - | - | 3 | - | - | - | - | 125V | 11A AC 500mA DC | - | - | 11A | Silver | PC Pin | 125V | 42.0624mm | 13.97 mm | Standard | DP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | 10,000 Cycles | - | - | - | - | 11A@125VAC | Not Specified | 0.5A@125VDC | - | - | 6.25mm | - | - | 8.128mm | 0.3 inch | 10.31mm | - | ROHS3 Compliant | - | - | ||
![]() CAS-D20A1 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | - | - | Polyamide (PA), Nylon | - | - | Copper Alloy | 2,000 Cycles | - | - | -40°C~85°C | Bulk | 2016 | CAS | - | Active | 1 (Unlimited) | J-Hook | - | - | - | 85°C | -40°C | - | - | 6V | 100mA DC | - | - | - | Gold | J Lead | - | - | - | Flush | SPDT x 2 | On-On | - | - | - | - | - | - | DPDT | 24V | - | - | - | 51 ~ 510gf | - | - | Not Specified | - | - | - | 0.60mm | - | - | - | - | Flush | - | RoHS Compliant | - | - | ||
![]() SS-22F06-G5-A E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | SS, LAMB | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() X2225CR-437W Bulgin | In Stock | - | Datasheet | 24 Weeks | - | - | Through Hole | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 10,000 Cycles | - | - | - | Bulk | 2016 | 2000 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16A AC | - | - | - | - | PC Pin | 250V | - | - | Standard | DPDT | On-On (Line Voltage Selector) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | 115V-230V Marking | - | - | 1.00mm | - | ROHS3 Compliant | - | - | ||
![]() K232CB Bulgin | In Stock | - | Datasheet | 24 Weeks | - | - | Panel Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 10,000 Cycles | - | - | - | Bulk | 2016 | 2000 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16A AC | - | - | - | - | Quick Connect - 0.110 (2.8mm) | 250V | - | - | Standard | DP3T | On-On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | 2.30mm | - | ROHS3 Compliant | - | - | ||
![]() EG4403 E-Switch | In Stock | - | - | - | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Copper Alloy | - | - | - | -20°C~70°C | Bulk | 2008 | EG | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -20°C | - | - | 30V | 200mA DC | - | - | 200mA | Silver | PC Pin | - | - | - | Standard | 4P4T | On-On-On-On | - | - | - | - | - | - | 4P4T | - | - | - | - | 200/300/400gf | - | - | Not Specified | - | - | - | 2.00mm | - | - | - | - | 9.00mm | - | Non-RoHS Compliant | - | Lead Free | ||
![]() SS210N-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | Bulk | 2016 | SS | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 10A AC | - | - | 10A | - | Solder Lug | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | Not Specified | - | - | - | 9.00mm | - | - | - | - | 9.00mm | - | ROHS3 Compliant | - | - | ||
![]() C46206LR Switchcraft Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | - | 2 | Steel | Thermoplastic | SILVER | BLACK | Copper Alloy | - | - | - | -20°C~70°C | Bulk | 1998 | 46200R | - | Obsolete | Not Applicable | PC Pin | EAR99 | General Purpose | 2 | - | - | UL,CSA RIGID PLASTIC BODY | 8536.50.90.50 | 125V | 3A AC 500mA DC | Straight | - | 3A | - | PC Pin | 125V | - | 13.4874 mm | Standard | DPDT | On-On | Non-Shorting | - | 1000000000Ohm | 0.5A | 125V | 1000VRMS V | - | 125V | - | - | 3A | - | 3A | - | Non-Shorting (BBM) | - | - | 6 | 4.78mm | - | - | - | 0.156 inch | 8.74mm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 3-1437576-6 TE Connectivity | In Stock | - | - | - | Silver | Brackets, Through Hole | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | - | - | PC Pins | - | - | - | 100 °C | -20 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 V | - | DP3T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() HSS208N12 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | 15,000 Cycles | - | - | - | Bulk | 2016 | HSS | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 8A AC | - | - | 8A | - | Solder Lug | 125V | - | - | Baton | DPDT | On-On | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | Not Specified | - | - | - | 5.00mm | - | - | - | - | 16.00mm | - | ROHS3 Compliant | - | - | ||
![]() C62206L Switchcraft Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | STEEL | Thermoplastic | - | - | Copper Alloy | - | - | - | - | Bulk | 1998 | 62200 | e4 | Obsolete | Not Applicable | PC Pin | EAR99 | - | 2 | 70°C | -20°C | LOCKING ACTION | 8536.50.90.50 | - | 500mA AC/DC | Vertical | - | - | Silver | PC Pin | 125V | 15.88mm | 10.16 mm | Standard | DPDT | On-On | - | - | 1000000000Ohm | 0.5A | - | 1000VRMS V | - | - | - | SLIDE SWITCH | 500mA | - | 0.5A | .5A@125VAC | Non-Shorting (BBM) | .5A@125VDC | - | 6 | 3.61mm | - | - | 7.24mm | 0.156 inch | 5.16mm | - | Non-RoHS Compliant | - | Contains Lead |