- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | End Contact Plating | ActuatorColor | Contact Materials | Dimensions | ElectricalLife | Insulation Materials | Maximum Operating Temperature | Minimum Operating Temperature | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Solderability | Washability | Contact Configuration | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 46206LE Switchcraft Inc. | In Stock | - | - | - | Panel | Panel Mount | - | STEEL | Thermoplastic | SILVER | SILVER | BLACK | Copper Alloy | - | - | - | - | - | - | -20°C~70°C | Bulk | 1998 | 46200E | - | - | Obsolete | Not Applicable | Solder | EAR99 | 2 | UL AND CSA CERTIFIED | 8536.50.90.50 | 125V | 3A AC 500mA DC | - | - | - | 3A | - | Solder Lug | 125V | 34.92mm | 13.49 mm | Standard | DPDT | On-On | Non-Shorting | - | 1000000000Ohm | 0.5A | - | - | 1000VRMS V | - | SLIDE SWITCH | - | - | - | - | 3A | 3A@125VAC | Non-Shorting (BBM) | .5A@125VDC | - | - | 4.78mm | - | - | - | - | - | - | - | 11.12mm | 0.172 inch | 8.74mm | Non-RoHS Compliant | Contains Lead | ||
![]() MS20AFG01 NKK Switches | In Stock | - | - | 7 Weeks | - | Panel Mount | NO | STAINLESS STEEL | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Copper | - | 50,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | - | - | - | -30°C~85°C | - | - | MS | - | - | Active | 1 (Unlimited) | - | - | 3 | - | - | - | 0.4VA AC/DC | - | - | not_compliant | - | Gold | Solder Lug | 28V | 12.7mm | 11.4046 mm | Standard | SP3T | On-On-On | - | 0.02mOhm | 1000000000Ohm | - | EPOXY | - | 1500VAC V | 100,000 Cycles | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 3.50mm | WAVE | - | - | Jumper needed to achieve triple throw | - | - | - | 17.1958mm | 0.177 inch | 5.10mm | ROHS3 Compliant | - | ||
![]() MHSS2220 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole, Right Angle | - | GLASS FILLED NYLON | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 5,000 Cycles | GLASS FILLED NYLON | - | - | - | -20°C~70°C | Bulk | - | MHSS | - | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | 6V | 300mA DC | - | - | - | 300mA | Silver | PC Pin | - | 8.9916mm | 5.5118 mm | Standard | DPDT | On-On | - | 0.06mOhm | 100000000Ohm | 0.3A | EPOXY | 6V | 100VAC V | - | - | - | - | - | - | - | - | Not Specified | 0.3A@6VDC | - | 6 | - | WAVE | PARTIAL | - | Blue Actuator | - | - | - | 6.5024mm | 0.118 inch | 2.00mm | ROHS3 Compliant | - | ||
![]() 4M1-SSP1-S1/2-M2RE Carling Technologies | In Stock | - | Datasheet | 10 Weeks | Panel, Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | Gold (Au) | - | 30,000 Cycles | - | - | - | - | -30°C~85°C | Bulk | 2013 | 4M | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.4VA AC/DC | Vertical | - | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 6.3mm | 12.7mm | 6mm | - | - | 5.10mm | ROHS3 Compliant | Lead Free | ||
![]() MS12ANW03/CUL NKK Switches | In Stock | - | - | 7 Weeks | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Silver Alloy | - | 25,000 Cycles | - | - | - | - | -30°C~85°C | - | - | MS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 6A AC | - | - | - | - | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | 2.20mm | - | - | - | - | - | - | - | - | - | 5.10mm | ROHS3 Compliant | - | ||
![]() CL-SB-12B-12 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | Copper | - | 10,000 Cycles | - | - | - | - | -40°C~85°C | Bulk | 2016 | CL-SB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 12V | 200mA DC | - | - | - | - | Gold | Gull Wing | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | 153gf | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | - | ||
![]() CL-SB-22A-12 Copal | In Stock | - | - | - | - | Surface Mount | - | - | Polyamide | - | - | - | Copper Alloy | 8.5 x 3.5 x 3.5mm | - | - | +85°C | -40°C | 50V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | - | - | - | - | - | - | Slide | - | - | - | 70 (Gold)mΩ | - | - | - | - | - | - | - | 200 (Non-Switching) mA, 200 (Switching) mA | - | - | -40 → +85°C | - | - | - | - | - | - | - | - | - | DPDT | - | - | 8.5mm | 3.5mm | - | - | - | - | - | ||
![]() CL-SB-12B-11 Copal | In Stock | - | - | - | - | Surface Mount | - | - | Polyamide | - | - | - | Silver | 8.5 x 5.5 x 4.3mm | - | - | +85°C | -40°C | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.3mm | - | - | - | - | - | - | - | Slide | - | - | - | 50mΩ | - | - | - | - | - | 10000Operations | - | 200mA | - | Gull Wing | -40 → +85°C | - | - | - | - | - | - | - | - | - | SPDT | - | - | 8.5mm | 5.5mm | - | - | - | - | - | ||
![]() CL-SB-23B-11 Copal | In Stock | - | - | - | - | Surface Mount | - | - | Polyamide | - | - | - | Silver | 8.5 x 5.5 x 4.3mm | - | - | +85°C | -40°C | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.3mm | - | - | - | - | - | - | - | Slide | - | - | - | 50mΩ | - | - | - | - | - | 10000Operations | - | 200mA | - | Gull Wing | -40 → +85°C | - | - | - | - | - | - | - | - | - | DP3T | - | - | 8.5mm | 5.5mm | - | - | - | - | - | ||
![]() GR5-626-0820 CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GR5 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 450405020524 Würth Elektronik | In Stock | - | - | 17 Weeks | - | Surface Mount | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | Copper Alloy | - | 10,000 Cycles | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WS-SLSU | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 5V | 300mA DC | - | - | - | - | Silver | SMD (SMT) Tab | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | 10,000 Cycles | - | - | 225gf | - | - | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | - | ||
![]() SL 220SD-15-Z Nidec Copal Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL-SB-12A-12 Copal | In Stock | - | - | - | - | Surface Mount | - | - | Polyamide | - | - | - | Gold | 8.5 x 5.5 x 4.3mm | - | - | +85°C | -40°C | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.3mm | - | - | - | - | - | - | - | Slide | - | - | - | 70mΩ | - | - | - | - | - | 10000Operations | - | 200mA | - | J-Hook | -40 → +85°C | - | - | - | - | - | - | - | - | - | SPDT | - | - | 8.5mm | 5.5mm | - | - | - | - | - | ||
![]() CL-SB-23A-01 Copal | In Stock | - | - | - | - | Surface Mount | - | - | Polyamide | - | - | - | Copper Alloy | 12 x 3.5 x 5.5mm | - | - | +85°C | -40°C | 50V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5mm | - | - | - | - | - | - | - | Slide | - | - | - | 52 (Silver)mΩ | - | - | - | - | - | - | - | 200 (Non-Switching) mA, 200 (Switching) mA | - | - | -40 → +85°C | - | - | - | - | - | - | - | - | - | DP3T | - | - | 12mm | 3.5mm | - | - | - | - | - | ||
![]() CL-SB-12A-01 Copal | In Stock | - | - | - | - | Surface Mount | - | - | Polyamide | - | - | - | Copper Alloy | 8.5 x 3.5 x 5.5mm | - | - | +85°C | -40°C | 50V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5mm | - | - | - | - | - | - | - | Slide | - | - | - | 52 (Silver)mΩ | - | - | - | - | - | - | - | 200 (Non-Switching) mA, 200 (Switching) mA | - | - | -40 → +85°C | - | - | - | - | - | - | - | - | - | SPDT | - | - | 8.5mm | 3.5mm | - | - | - | - | - | ||
![]() G-1328S-0020 CW Industries | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | - | BLACK | Copper | - | 6,000 Cycles | - | - | - | - | -10°C~104°C | Bulk | - | G | - | - | Active | 1 (Unlimited) | Solder | - | 1 | - | - | 125V | 13A AC 500mA DC | - | - | - | 13A | Silver | Solder Lug | 125V | 42.0624mm | 13.97 mm | Standard | DP3T | On-On-On | - | 0.01mOhm | - | 0.5A | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | - | - | 13A@125VAC | Not Specified | .5A@125VDC | - | - | 6.25mm | - | - | - | - | - | - | - | 8.128mm | 0.26 inch | 8.74mm | ROHS3 Compliant | - | ||
![]() GR5-326-0888 CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GR5 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLC1200 APEM Inc. | In Stock | - | - | - | - | Panel Mount | NO | STEEL | Thermoplastic | - | - | - | - | - | 10,000 Cycles | PHENOLIC | - | - | - | -20°C~85°C | Bulk | - | SLC | e4 | - | Obsolete | Not Applicable | - | EAR99 | 2 | - | 8536.50.90.50 | 30V | 300mA AC/DC | - | - | compliant | - | Silver | Solder Lug | 125V | 23mm | 7.3 mm | Standard | SPDT | On-On | - | 0.02mOhm | 100000000Ohm | 0.3A | EPOXY | 30V | 500VRMS V | - | SLIDE SWITCH | - | 220gf | - | - | 0.3A | - | Not Specified | - | 125V | - | - | WAVE | SOLVENT | - | - | - | - | - | 7.2mm | 0.134 inch | 0.276 inch | RoHS Compliant | - | ||
![]() CMS-2212C Copal | In Stock | - | - | - | - | Through Hole | - | - | Polyamide | - | - | - | Copper Alloy | 10.8 x 5 x 3.5mm | - | - | +85°C | -40°C | 50V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | - | - | - | - | - | - | Slide | - | - | - | 70mΩ | - | - | - | - | - | - | - | 100 (Non-Switching) mA, 100 (Switching) mA | - | PC Pin | -40 → +85°C | - | - | - | - | - | - | - | - | - | DPDT | - | - | 10.8mm | 5mm | - | - | - | - | - | ||
![]() CL-SB-22C-02 Copal | In Stock | - | - | - | - | Through Hole | - | - | Polyamide | - | - | - | Copper Alloy | 8.5 x 3.5 x 5.5mm | - | - | +85°C | -40°C | 50V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5mm | - | - | - | - | - | - | - | Slide | - | - | - | 70 (Gold)mΩ | - | - | - | - | - | - | - | 200 (Non-Switching) mA, 200 (Switching) mA | - | PC Pin | -40 → +85°C | - | - | - | - | - | - | - | - | - | DPDT | - | - | 8.5mm | 3.5mm | - | - | - | - | - |