- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Travel | Solderability | Contact (DC) Max Power Rating R Load | Washability | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 12 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK23E01G9 C&K | 12 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SK43D01G9 C&K | 12 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK43D01G6 C&K | 12 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK22F03G15 C&K | 12 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK43D03G6 C&K | 12 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK63D01G8 C&K | 12 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK42F05G9 C&K | 12 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK23D07VG2RP C&K | 12 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK23D24G4RP C&K | 12 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SK23D03G4 C&K | 12 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 25446NAB APEM Inc. | 20 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | - | Silver (Ag) | 10,000 Cycles | THERMOPLASTIC | -40°C~85°C | Tube | - | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | 30V | 4A AC 1A DC | Vertical | 12.5mm | - | 1A | - | PC Pin | 125V | - | 7.493 mm | Flush | DPDT | On-On | - | 10mOhm | 1000000000Ohm | 3A | - | 250V | 1A | 1000VRMS V | - | 30V | 20,000 Cycles | - | 4A | - | - | 2A | 2A@250VAC | Not Specified | 3A@30VDC | - | 6 | - | 4.00mm | WAVE | - | PARTIAL | Epoxy Sealed Terminals | 14.1mm | 11.9126mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() AS24AH NKK Switches | 177 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | WHITE | Phosphor Bronze | 50,000 Cycles | CARBON COMPOSITE POLYMER | -30°C~85°C | Tray | 2006 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pins | - | 3 | - | - | MOUNTING BRACKET | - | 28V | 0.4VA AC/DC | - | 12.7mm | - | - | Gold | PC Pin | 28V | - | 10.0076 mm | Standard | SP3T | On-On-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | 28V | 100mA | 500VAC V | - | 28V | 50,000 Cycles | SLIDE SWITCH | - | 260gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | 8 | - | - | WAVE | 0.4VA@28VDC | - | Jumper needed to achieve triple throw | 9.8mm | 15.2146mm | - | 2.50mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 500SDP1S1M6QEA E-Switch | 28 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | STAINLESS STEEL | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | Silver | PC Pin | 120V | 12.7mm | 11.43 mm | Standard | DPDT | On-On | - | 0.1mOhm | 1000000000Ohm | 5A | - | - | - | - | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 8 | ON-OFF | 2.16mm | - | - | - | Epoxy Sealed Terminals | - | 7.6962mm | 0.156 inch | 4.72mm | - | - | ROHS3 Compliant | - | ||
![]() L203031TS03Q C&K | 28 |
| Datasheet | 14 Weeks | - | Panel | Panel Mount | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 28V | 4A AC/DC | - | 10.8mm | - | 4A | Silver | Solder Lug | 125V | - | - | Standard | DP3T | On-On-On | - | - | - | - | - | 250V | 4A | - | - | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 4.06mm | - | - | - | - | 31.75mm | - | - | 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() 48ASSP3S1M2RBT Grayhill Inc. | 59 |
| - | 18 Weeks | - | Panel, Through Hole | Through Hole | Stainless Steel | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2003 | 48A | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 8536.50.90.50 | 20V | 0.4VA AC/DC | Vertical | 6.6mm | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Off-On | - | 10mOhm | - | 0.02A | EPOXY TERMINAL SEALED | 20V | - | - | - | 20V | - | SLIDE SWITCH | - | - | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | - | - | - | 2.16mm | - | - | - | Epoxy Sealed Terminals | 12.7mm | 6.35mm | - | 5.08mm | No | - | RoHS Compliant | - | ||
![]() 1101M1S5ZQE2 C&K | 45 |
| Datasheet | 16 Weeks | - | Panel, Solder | Panel Mount | Stainless Steel | Polyamide (PA), Nylon | - | Copper | 40,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 28V | 6A AC/DC | Straight | 6.6mm | - | 6A | Silver | Solder Lug | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 250V | 6A | - | - | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | 19.56mm | - | - | 9.40mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() V70201MS02Q C&K | 28 |
| Datasheet | 16 Weeks | Silver | Through Hole | Through Hole | Nylon | Polyester, Glass Filled | - | Copper | 10,000 Cycles | - | -30°C~85°C | Bulk | 2011 | V | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | - | 30V | 10A AC 4A DC | Straight | 16.5mm | - | 4A | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 250V | 10A | - | SPDT | 30V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | - | - | - | - | 26.19mm | - | - | 7.36mm | - | - | ROHS3 Compliant | - | ||
![]() L102021MS02Q C&K | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2016 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 28V | 4A AC/DC | Straight | 10.79mm | - | 4A | Silver | PC Pin | 125V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 250V | 4A | - | - | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 3.81mm | - | - | - | - | 19.3mm | - | - | 8.51mm | No | - | ROHS3 Compliant | - | ||
![]() MS22BSG30 NKK Switches | 72 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | STAINLESS STEEL | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper | 50,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | -30°C~85°C | Tray | 2015 | MS | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | 28V | 0.4VA AC/DC | - | 22.85mm | not_compliant | - | Gold | PC Pin | 28V | - | 11.4046 mm | Standard | DPDT | On-On | Non-Shorting | 0.02mOhm | 1000000000Ohm | - | - | 28V | 100mA | 1500VAC V | - | 28V | 100,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Non-Shorting (BBM) | - | - | 8 | - | 2.20mm | WAVE | 0.4VA@28VDC | - | Epoxy Sealed Terminals | 13.6mm | 22.8346mm | - | 5.10mm | - | - | ROHS3 Compliant | Contains Lead |