- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Solderability | Contact (AC) Max Power Rating R Load | Washability | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EG1218A E-Switch | 28 |
| - | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Copper Alloy | 10000 cycles | - | -20°C~70°C | Bulk | 2002 | EG | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | - | 30V | 200mA DC | Straight | - | - | 200mA | Silver | PC Pin | - | 11.6078mm | 3.9878 mm | Standard | SPDT | On-On | Non-Shorting | 0.02mOhm | 100000000Ohm | 0.2A | - | - | - | 500VAC V | - | - | - | SLIDE SWITCH | - | 250gf | - | - | - | Non-Shorting (BBM) | 0.2A@30VDC | - | 3 | 2.50mm | - | - | - | - | - | - | - | 5.4102mm | 0.134 inch | 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() ES22MCBE C&K | 28 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Nylon | Liquid Crystal Polymer (LCP) | - | - | - | Bronze | 40,000 Cycles | - | -30°C~85°C | Tray | 2010 | ES | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Vertical | - | - | - | Gold | PC Pin | 20V | - | - | Standard | DPST | On-Off | - | 50mOhm | - | - | - | 20V | - | - | DPDT, DPST | 20V | 40,000 Cycles | - | 100mA | - | Non-Illuminated | - | - | Not Specified | - | - | - | 2.29mm | - | - | - | Epoxy Sealed Terminals, IP57 | - | - | - | - | - | 3.07mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 25449NAB APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | - | - | - | Silver (Ag) | 10,000 Cycles | THERMOPLASTIC | -40°C~85°C | Tube | - | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | 30V | 4A AC 1A DC | Vertical | - | - | 1A | - | PC Pin | 125V | 14.097mm | 7.493 mm | Flush | DPDT | On-Off-On | - | 10mOhm | 1000000000Ohm | 3A | - | 250V | - | 1000VRMS V | - | 30V | 20,000 Cycles | - | - | - | - | 2A | 2A@250VAC | Not Specified | 3A@30VDC | - | 6 | 4.00mm | WAVE | - | PARTIAL | Epoxy Sealed Terminals | - | - | - | 11.9126mm | 0.15 inch | - | - | - | ROHS3 Compliant | - | - | ||
![]() G-107-SI-0511 CW Industries | 808 |
| Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | Copper | - | - | -20°C~105°C | Bulk | 2004 | G | - | yes | Active | 1 (Unlimited) | Solder | - | 1 | - | - | - | - | 125V | 500mA AC/DC | Vertical | - | - | 500mA | - | Solder Lug | 125V | - | 7.747 mm | Standard | SPDT | On-On | - | - | - | 0.5A | - | - | - | 2000VRMS V | - | - | - | - | 500mA | - | - | 0.5A | 0.5A@125VAC | Not Specified | 0.5A@125VDC | - | - | 2.21mm | - | - | - | - | 6.48mm | 17.9mm | 9.78mm | - | - | 3.56mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CL-SB-22A-01T Nidec Copal Electronics | 2069 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | - | - | - | Copper | 10,000 Cycles | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CL-SB | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12V | 200mA DC | Vertical | - | unknown | 200mA | Silver | J Lead | - | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 153gf | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() S602131MS02Q C&K | 28 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2015 | S | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 125V | 12A AC 1A DC | Straight | 13.46mm | - | 1A | Silver | PC Pin | 125V | - | - | Screwdriver Slot | DPDT | On-On (Line Voltage Selector) | - | - | - | - | - | 250V | 12A | - | - | 125V | - | - | 12A | - | Non-Illuminated | - | - | Not Specified | - | - | - | 4.57mm | - | - | - | No Marking | - | 22.99mm | - | - | - | 1.27mm | No | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 500ASSP3M2RE E-Switch | 28 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | STAINLESS STEEL | Polyamide (PA), Nylon | - | - | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 500A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | 100mA | Gold | PC Pin | 20V | 10.16mm | 5.08 mm | Standard | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | 1A | - | Non-Illuminated | - | - | Not Specified | - | - | 3 | 3.05mm | - | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | - | 10.2108mm | 0.13 inch | 3.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1101M2S5AQE3 C&K | 12 |
| Datasheet | 16 Weeks | Silver | Brackets, Through Hole | Through Hole, Right Angle | Stainless Steel | Polyamide (PA), Nylon | - | - | - | Copper | 40,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -30°C | - | - | 28V | 6A AC/DC | Right Angle | 19.83mm | - | 6A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 250V | 6A | - | SPDT | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | Epoxy Sealed Terminals, Red Actuator | - | 13.57mm | - | - | - | 9.04mm | - | - | ROHS3 Compliant | - | - | ||
![]() 500SDP1S3M2QEA E-Switch | 28 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | STAINLESS STEEL | Polyamide (PA), Nylon | - | - | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | Silver | PC Pin | 120V | 12.7mm | 11.43 mm | Standard | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 5A | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | 5A | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 8 | 2.16mm | - | - | - | Epoxy Sealed Terminals | - | - | - | 7.62mm | 0.201 inch | 9.40mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() GH46P010001 APEM Inc. | 20 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | STAINLESS STEEL | Polyamide (PA), Nylon, Glass Filled | - | - | - | Silver (Ag) | 40,000 Cycles | THERMOPLASTIC | -30°C~85°C | Tube | - | G | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 30V | 3A DC | Vertical | - | - | 3A | - | PC Pin | - | 12.7mm | 11.4046 mm | Standard | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 3A | - | - | - | 1000VRMS V | - | - | - | - | 4A | - | - | 2A | 2A@250VAC | Not Specified | 3A@30VDC | 250V | 8 | 2.20mm | WAVE | - | PARTIAL | Epoxy Sealed Terminals | - | - | - | 18.5674mm | 0.157 inch | 5.10mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MS42R APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | STAINLESS STEEL | Thermoplastic | - | - | - | - | 10,000 Cycles | - | -10°C~60°C | Tube | - | MS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 4 | - | - | LOW PROFILE | 8536.50.90.50 | 6V | 300mA DC | Right Angle | - | - | 300mA | Silver | PC Pin | 6V | 14.3mm | 3.5 mm | Standard | 4PDT | On-On | - | 70mOhm | 100000000Ohm | 0.3A | MOLDED | - | - | - | - | 6V | - | SLIDE SWITCH | 300mA | - | - | - | - | Not Specified | .3A@6VDC | - | 12 | - | WAVE | - | PARTIAL | - | - | - | - | 3.5mm | 0.094 inch | 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SLB2281R5 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | STEEL | Thermoplastic | BRASS | BRASS | BRASS | - | 10,000 Cycles | PHENOLIC | -20°C~85°C | Tube | - | SLB | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 8536.50.90.50 | 30V | 300mA AC/DC | Right Angle | - | - | 300mA | Silver | PC Pin | 125V | 14mm | 6.2 mm | Standard | DPDT | On-On | - | 20mOhm | 100000000Ohm | 0.3A | EPOXY TERMINAL SEALED | 125V | - | 500VRMS V | - | 30V | - | SLIDE SWITCH | 300mA | 220gf | Non-Illuminated | 0.3A | .3A@125VAC | Not Specified | .3A@30VDC | - | 6 | 3.20mm | WAVE | - | SOLVENT | Epoxy Sealed Terminals | - | - | - | 5.5mm | 0.102 inch | 5.00mm | - | - | RoHS Compliant | - | - | ||
![]() 500SSP1S3M2REA E-Switch | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | STAINLESS STEEL | Polyamide (PA), Nylon | - | - | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 500 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Gold | PC Pin | 20V | 12.7mm | 6.6 mm | Standard | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 0.02A | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | 0.02A | .02A@20VAC | Not Specified | .02A@20VDC | - | 3 | 2.16mm | - | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | - | 6.35mm | 0.201 inch | 9.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1101M2S5CBE2 C&K | 45 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Stainless Steel | Polyamide (PA), Nylon | - | - | - | Copper | 100,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Straight | 6.6mm | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-On | - | - | - | - | - | 20V | - | - | - | 20V | - | - | - | - | - | - | - | Not Specified | - | - | - | 2.16mm | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 12.7mm | - | - | - | 9.40mm | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 3855 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | Polyamide (PA), Nylon | - | - | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | - | SK, COMAX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 300mA DC | - | - | - | - | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | 4.00mm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 39000 |
| Datasheet | 24 Weeks | Gold, Silver | Brackets, Through Hole | Through Hole | - | Polyoxymethylene (Acetal) (POM) | - | - | - | Copper Alloy | 10,000 Cycles | - | -30°C~70°C | Bulk | 2009 | OS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 12V | 100mA DC | Vertical | - | - | 100mA | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | Shorting | - | - | - | - | - | - | - | - | 12V | 10,000 Cycles | - | 100mA | - | - | - | - | Shorting (MBB) | - | - | - | 2.00mm | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 4.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 25136NAH APEM Inc. | 152 | - | Datasheet | 5 Weeks | Silver | PCB, Through Hole | Through Hole | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | - | - | - | Silver (Ag) | 10,000 Cycles | THERMOPLASTIC | -40°C~85°C | Bulk | - | 25000N | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | - | - | - | - | 30V | 4A AC 1A DC | Vertical | 7.5mm | - | 1A | - | PC Pin | 125V | - | - | Standard | SPDT | On-On | - | 10mOhm | 1GOhm | 3A | EPOXY TERMINAL SEALED | 250V | 1A | 1000VRMS V | - | 30V | 20,000 Cycles | SLIDE SWITCH | 4A | - | Non-Illuminated | 4A | 4A@125VAC | Not Specified | 3A@30VDC | - | 3 | 4.00mm | WAVE | - | PARTIAL | Epoxy Sealed Terminals | - | 14.1mm | - | 8.1mm | - | 2.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() L204051MS02Q C&K | 12 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 65°C | -30°C | - | - | 28V | 4A AC/DC | - | 10.79mm | - | 4A | Silver | PC Pin | 125V | - | - | Standard | DP4T | On-On-On-On | - | - | - | - | - | 250V | 4A | - | DP4T | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | 4.32mm | - | - | - | - | - | 28.5mm | - | - | - | 7.92mm | - | - | ROHS3 Compliant | - | - | ||
![]() S602041SS03Q C&K | 12 |
| Datasheet | 14 Weeks | Silver | Panel, Solder | Panel Mount | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2010 | S | - | - | Active | 1 (Unlimited) | Solder | - | - | 65°C | -30°C | - | - | 125V | 12A AC 1A DC | Straight | 13.46mm | - | 1A | Silver | Solder Lug | 125V | - | - | Standard | DPDT | On-On | - | - | - | - | - | 250V | 12A | - | DPDT | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | 4.57mm | - | - | - | - | - | 34.93mm | - | - | - | 12.70mm | No | - | ROHS3 Compliant | - | - | ||
![]() SLB22804 APEM Inc. | In Stock | - | Datasheet | - | - | Brackets, Through Hole | Through Hole | STEEL | Thermoplastic | - | - | - | - | 10,000 Cycles | PHENOLIC | -20°C~85°C | Tube | - | SLB | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 8536.50.90.50 | 30V | 300mA AC/DC | Straight | - | - | 300mA | Silver | PC Pin | 125V | 14mm | 6.2 mm | Standard | DPDT | On-On | - | 20mOhm | 100000000Ohm | 0.3A | EPOXY TERMINAL SEALED | 125V | - | 500VRMS V | - | 30V | - | SLIDE SWITCH | - | 220gf | Non-Illuminated | 0.3A | .3A@125VAC | Not Specified | .3A@30VDC | - | 10 | 3.20mm | WAVE | - | SOLVENT | Epoxy Sealed Terminals | - | - | - | 5.5mm | 0.102 inch | 4.00mm | - | - | RoHS Compliant | - | - |