- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Manufacturer Package Identifier | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Travel | Solderability | Life (Cycles) | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Washability | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS11CH NKK Switches | 305 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | - | WHITE | Phosphor Bronze | 50,000 Cycles | CARBON COMPOSITE POLYMER | -30°C~85°C | Tray | 2010 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 3 | - | - | - | MOUNTING BRACKET | - | 28V | 0.4VA AC/DC | Right Angle | 14mm | - | Gold | PC Pin | 28V | - | - | 6.1722 mm | Standard | SPST | On-Off | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | 28V | 100mA | 500VAC V | - | 28V | 50,000 Cycles | SLIDE SWITCH | - | 260gf | - | - | - | Non-Shorting (BBM) | - | - | 5 | - | 2.50mm | WAVE | - | - | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | 9.8mm | - | 13.9954mm | - | 3.80mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() L103011MS02Q C&K | 28 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2008 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 28V | 4A AC/DC | Straight | 10.8mm | 4A | Silver | PC Pin | 125V | - | - | - | Standard | SP3T | On-On-On | - | - | - | - | - | 250V | 4A | - | - | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 4.06mm | - | - | - | - | - | - | - | 23.9mm | - | - | - | 5.08mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() EG1205A E-Switch | 28 |
| - | 11 Weeks | - | Panel | Panel Mount | - | - | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2003 | EG | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.90.50 | 30V | 200mA DC | - | - | 200mA | Silver | Solder Lug | - | - | 26mm | 5.8 mm | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | 200gf | - | - | - | Non-Shorting (BBM) | - | - | - | - | 3.00mm | - | - | - | - | - | - | - | - | - | 6mm | - | 5.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() GF-126-0147 CW Industries | 430 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | 2003 | GF | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.50 | 125V | 3A AC 500mA DC | Vertical | - | 3A | Silver | PC Pin | 125V | - | - | - | Standard | DPDT | On-On | - | - | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 3A | 3A@125VAC | Not Specified | .5A@125VDC | - | - | - | 3.61mm | - | - | - | - | - | - | 7.24mm | 34.5mm | 10.2mm | - | - | 5.08mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() GH36P010001 APEM Inc. | 356 |
| Datasheet | 5 Weeks | Silver | Through Hole | Through Hole | STAINLESS STEEL | Polyamide (PA), Nylon, Glass Filled | - | - | Silver (Ag) | 40,000 Cycles | THERMOPLASTIC | -30°C~85°C | Bulk | - | G | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | - | 30V | 3A DC | Vertical | - | 3A | - | PC Pin | 125V | - | 12.7mm | 6.6548 mm | Standard | SPDT | On-On | - | 10mOhm | 1000000000Ohm | 3A | - | 250V | - | 1000VRMS V | - | 30V | - | SLIDE SWITCH | 4A | - | Non-Illuminated | 2A | 2A@250VAC | Not Specified | 3A@30VDC | - | 3 | - | 2.20mm | WAVE | - | - | - | PARTIAL | Epoxy Sealed Terminals | - | - | - | 17.3482mm | 0.157 inch | 5.10mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() GH36W000001 APEM Inc. | 160 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | STAINLESS STEEL | Polyamide (PA), Nylon, Glass Filled | - | - | Brass | 60,000 Cycles | THERMOPLASTIC | -30°C~85°C | Tube | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | - | 20V | 0.4VA AC/DC | - | 15.53mm | - | Gold | PC Pin | 20V | - | - | 6.6548 mm | Standard | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | 20V | - | 1000VRMS V | - | 20V | - | - | - | - | - | - | - | Not Specified | - | - | 5 | - | 2.20mm | WAVE | - | - | 0.4VA@20VDC | PARTIAL | Epoxy Sealed Terminals | - | 13.6mm | - | 15.3162mm | - | 4.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() GF-326-0150 CW Industries | 28 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | COLD ROLLED STEEL | Polyamide (PA66), Nylon 6/6 | - | BLACK | Copper | 6,000 Cycles | - | -10°C~104°C | Bulk | - | GF | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | - | - | 125V | 3A AC 500mA DC | - | - | 3A | Silver | PC Pin | 125V | - | 34.544mm | 13.97 mm | Standard | DPDT | On-On | - | 0.01mOhm | - | 0.5A | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 3A | 3A@125VAC | Not Specified | 0.5A@125VDC | - | - | - | 4.01mm | - | - | - | - | - | - | - | - | - | 7.874mm | 0.572 inch | 8.74mm | - | - | ROHS3 Compliant | - | - | ||
![]() MS22ASW13/C NKK Switches | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Silver Alloy | 25,000 Cycles | - | -30°C~85°C | Bulk | 2011 | MS | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 6A AC | - | - | - | Silver | PC Pin | 125V | - | 15.7988mm | 11.9126 mm | Standard | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | - | - | - | 100,000 Cycles | - | 3A | - | Non-Illuminated | 6A | 6A@125VAC | Non-Shorting (BBM) | - | - | - | - | 2.20mm | WAVE | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 7.5946mm | 0.264 inch | 5.10mm | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SS22SDP2LF NKK Switches | 45 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyacetal | - | - | Phosphor Bronze | 10,000 Cycles | - | -15°C~60°C | Bulk | 2012 | SS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 30V | 100mA DC | - | - | 100mA | Silver | PC Pin | 28V | - | - | - | Illuminated | DPDT | On-On | Shorting | - | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | 100mA | - | - | - | - | Shorting (MBB) | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | 2.50mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1101M1S3WQE2 C&K | 12 |
| Datasheet | 16 Weeks | - | Panel, Wire | Panel Mount | Stainless Steel | Polyamide (PA), Nylon | - | - | Copper | 40,000 Cycles | - | -30°C~65°C | Bulk | 2012 | 1000 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | - | - | - | - | - | - | 28V | 6A AC/DC | Straight | 6.6mm | 6A | Silver | Wire Wrap | 120V | - | - | - | Standard | SPDT | On-On | - | - | - | - | - | 250V | 6A | - | - | 28V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | - | - | - | Black Actuator, Epoxy Sealed Terminals | - | 19.56mm | - | - | - | 5.08mm | - | - | ROHS3 Compliant | - | - | ||
![]() 500SSP2S4M7REB E-Switch | 28 |
| Datasheet | 9 Weeks | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | STAINLESS STEEL | Polyamide (PA), Nylon | - | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2005 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | Gold | PC Pin | 20V | - | 6.604mm | 12.7 mm | Standard | SPDT | On-Mom | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | - | 3 | ON-(ON) | 2.16mm | - | - | 0.4VA@20VAC | - | - | Epoxy Sealed Terminals | - | - | - | - | 0.125 inch | 3.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() SS22SDH2LC NKK Switches | 28 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polyacetal | - | - | Phosphor Bronze | 10,000 Cycles | - | -15°C~60°C | Bulk | 2012 | SS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 30V | 100mA DC | - | - | 100mA | Silver | PC Pin | 28V | - | - | - | Illuminated | DPDT | On-On | Shorting | - | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | 100mA | - | - | - | - | Shorting (MBB) | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | 2.50mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() L202021MS12Q C&K | 12 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | Nylon | Polyamide (PA66), Nylon 6/6 | - | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2013 | L | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 65°C | -30°C | - | - | 28V | 4A AC/DC | Straight | 10.79mm | 4A | Silver | PC Pin | 125V | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | 250V | 4A | - | DPDT | 125V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 3.81mm | - | - | - | - | - | - | - | 19.3mm | - | - | - | 8.51mm | - | - | ROHS3 Compliant | - | - | ||
![]() GH36W010001 APEM Inc. | 29 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | STAINLESS STEEL | Polyamide (PA), Nylon, Glass Filled | - | - | Silver (Ag) | 40,000 Cycles | THERMOPLASTIC | -30°C~85°C | Tube | - | G | - | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | - | - | 30V | 3A DC | Right Angle | - | 3A | - | PC Pin | - | - | - | 6.6548 mm | Standard | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 3A | - | 250V | 4A | 1000VRMS V | - | 30V | - | - | - | - | - | 2A | 2A@250VAC | Not Specified | 3A@30VDC | - | 5 | - | 2.20mm | WAVE | - | - | - | PARTIAL | Epoxy Sealed Terminals | - | 13.6mm | - | 15.3162mm | - | 4.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 500SSP1S1M7QEB E-Switch | 28 |
| Datasheet | 9 Weeks | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | STAINLESS STEEL | Polyamide (PA), Nylon | - | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | - | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | Silver | PC Pin | 120V | - | 6.604mm | 12.7 mm | Standard | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 5A | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 3 | - | 2.16mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 17.78mm | 0.106 inch | 4.72mm | - | - | ROHS3 Compliant | - | - | ||
![]() AS24BP NKK Switches | 45 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | WHITE | Phosphor Bronze | 50,000 Cycles | CARBON COMPOSITE POLYMER | -30°C~85°C | Tray | 2010 | AS | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | 3 | - | - | - | - | - | 28V | 0.4VA AC/DC | Vertical | - | - | Gold | PC Pin | 28V | - | 9.8044mm | 9.1948 mm | Flush | SP3T | On-On-On | Non-Shorting | 0.05mOhm | 500000000Ohm | - | - | - | - | 500VAC V | - | - | 50,000 Cycles | SLIDE SWITCH | - | 260gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | 6 | - | 2.50mm | WAVE | - | - | 0.4VA@28VDC | - | Jumper needed to achieve triple throw | - | - | - | 12.192mm | 0.122 inch | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1201M2S3CQE2 C&K | 67 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | Stainless Steel | Polyamide (PA), Nylon | 1201M2S3CQE2 | - | Copper | 40,000 Cycles | - | -30°C~65°C | Bulk | 2006 | 1000 | - | - | Active | 1 (Unlimited) | PC Pins | - | 2 | - | - | - | - | - | 28V | 6A AC/DC | Vertical | 11.43mm | 6A | Silver | PC Pin | 120V | UL | - | - | Standard | DPDT | On-On | - | 10mOhm | 1GOhm | - | - | 250V | 6A | - | - | 28V | - | - | 6A | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | 40000 cycles | - | - | - | Black Actuator, Epoxy Sealed Terminals | 14.22mm | 12.7mm | 12.7mm | - | - | 5.08mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MS13LNW03E NKK Switches | 25 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Silver Alloy | 25,000 Cycles | - | -30°C~85°C | Tray | 2012 | MS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 6A AC | - | - | 6A | Silver | PC Pin | 125V | - | - | - | Illuminated | SPDT | On-Off-On | Non-Shorting | - | - | - | - | - | - | - | - | - | 100,000 Cycles | SLIDE SWITCH | 3A | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | 3.50mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 5.10mm | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | ||
![]() 48ASSP1S1M1QAT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Panel | Panel Mount | Stainless Steel | Polyamide (PA), Nylon | - | - | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2007 | 48A | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Gold (Au) | - | - | - | 8536.50.90.50 | 28V | 5A AC/DC | Vertical | 6.6mm | 5A | Silver | Solder Lug | 125V | - | - | - | Standard | SPDT | On-On | - | - | - | 5A | EPOXY TERMINAL SEALED | 250V | 5A | - | - | 28V | - | SLIDE SWITCH | 5A | - | - | 5A | 5A@125VAC | Not Specified | 5A@28VDC | - | - | - | 2.16mm | - | - | - | - | - | Epoxy Sealed Terminals | - | 19.56mm | - | 6.35mm | - | 5.08mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() MS13LNW03F NKK Switches | 24 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Silver Alloy | 25,000 Cycles | - | -30°C~85°C | Tray | 2012 | MS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 6A AC | - | - | 6A | Silver | PC Pin | 125V | - | - | - | Illuminated | SPDT | On-Off-On | Non-Shorting | - | - | - | - | - | - | - | - | - | 100,000 Cycles | SLIDE SWITCH | 3A | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | 3.50mm | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 5.10mm | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead |