- Manufacturer
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Lamp Type
- Switch Function
- Actuator Type
- Actuator Length
- ElectricalLife
- Contact Materials
- Illumination Color
- Termination Style
- Actuator Material
Attribute column
Categories
Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Body Material | Actuator Material | Terminal Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Solderability | Contact (DC) Max Power Rating R Load | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS23BSG40 NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | STAINLESS STEEL | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper | 50,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | MS | yes | Active | 1 (Unlimited) | PC Pin | - | 3 | - | 28V | 0.4VA AC/DC | - | - | not_compliant | - | Gold | PC Pin | 28V | 12.7mm | 11.4046 mm | Standard | DPDT | On-Off-On | Non-Shorting | 0.02mOhm | 1000000000Ohm | - | - | 1500VAC V | - | - | 100,000 Cycles | - | - | - | - | Non-Shorting (BBM) | - | 8 | 3.50mm | WAVE | 0.4VA@28VDC | Epoxy Sealed Terminals | - | 26.035mm | 0.106 inch | 5.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() S701C31S207Q C&K | 12 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2012 | S | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 15A AC | Straight | 17.27mm | - | 15A | Silver | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Snap on Cap | SPST | On-Off | - | - | - | 250V | 15A | - | - | - | - | - | - | - | - | Not Specified | - | - | 4.57mm | - | - | Red Actuator | - | - | - | 5.08mm | No | - | ROHS3 Compliant | - | - | ||
![]() MS22BNW03 NKK Switches | In Stock | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | STAINLESS STEEL | - | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | Silver Alloy | 25,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2016 | MS | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | 8536.50.90.50 | - | 6A AC | Vertical | 11.9mm | not_compliant | 6A | Silver | PC Pin | 125V | - | 11.4046 mm | Standard | DPDT | On-On | Non-Shorting | 0.01mOhm | 1000000000Ohm | 250V | 6A | 1500VAC V | 2 | - | 100,000 Cycles | SLIDE SWITCH | 6A | 3A | - | Non-Shorting (BBM) | - | 6 | 2.20mm | WAVE | - | Epoxy Sealed Terminals | 12.7mm | 19.05mm | - | 5.10mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 500SSP1S1M7REA E-Switch | 413 |
| Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | STAINLESS STEEL | - | Polyamide (PA), Nylon | - | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2004 | 500 | yes | Active | 1 (Unlimited) | PC Pin | - | 2 | - | 20V | 0.4VA AC/DC | Vertical | - | - | 400mA | Gold | PC Pin | 20V | 12.7mm | 6.604 mm | Standard | SPDT | On-On | - | 0.1mOhm | 1000000000Ohm | - | - | - | - | - | 30,000 Cycles | SLIDE SWITCH | 5A | 2A | 2A@250VAC | Not Specified | 250V | 5 | 2.16mm | - | - | Epoxy Sealed Terminals | - | 7.6962mm | 0.156 inch | 4.72mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 47000 |
| Datasheet | 24 Weeks | Gold, Silver | Brackets, PCB, Through Hole | Through Hole, Right Angle | Resin | Tin | Polyoxymethylene (Acetal) (POM) | - | Copper Alloy | 10,000 Cycles | - | -30°C~70°C | Bulk | 2011 | OS | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | 100mA DC | Right Angle | 10.6mm | - | - | Silver | PC Pin | - | - | - | Standard | DP3T | On-On-On | - | - | - | - | 100mA | - | - | 12V | 10,000 Cycles | - | 200mA | - | - | Not Specified | - | - | 2.00mm | - | - | Epoxy Sealed Terminals | 12.6mm | - | - | 4.00mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() CFS-0801B Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASE22S TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSA1204 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHS433RA TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS-113-0041 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GF-423-0019 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GF-642-0029 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GF-842-0000 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G-626-0000 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GF-126-0032 Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1437574-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |