- Manufacturer
- Thread Size
- Series
- Type
- Color
- Material
- Mounting Feature
- Size / Dimension
- Ingress Protection
- Mfr
- Package
- Product Status
- Operating Temperature
Attribute column
Categories
Accessories - Boots, Seals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Mounting Feature | Material | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Illumination Type | Thread Size | Actuator Diameter | Features | Diameter | Height | Length | Width | Diameter - Inside | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22Z-3600T Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | - | Front of Panel | Silicone | - | - | - | 2008 | A22 | 0.906 23.00mm Height | Active | 1 (Unlimited) | - | - | Pushbutton, Full Boot | - | - | Opaque | Environment Sealed | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AT4042M NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | - | Front of Panel | Silicone Rubber | - | - | Bulk | 2010 | MB | 0.335 8.50mm Height | Active | 1 (Unlimited) | Screw | - | Pushbutton, Full Boot | - | - | Black | Splash Proof | - | M6x0.75 | - | - | - | 10.8mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT4041H NKK Switches | In Stock | - | Datasheet | 5 Weeks | - | - | Front of Panel | Silicone Rubber | - | - | Bulk | 2010 | MB | 0.335 8.50mm Height | Active | 1 (Unlimited) | Screw | - | Pushbutton, Full Boot | 85°C | -30°C | Black | Splash Proof | - | 1/4-40 NS-2B | - | - | - | 10.8mm | 8.5mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() AT402E NKK Switches | In Stock | - | Datasheet | 9 Weeks | - | - | Front of Panel | Silicone Rubber | - | - | - | 2010 | - | 0.917 23.30mm Height | Active | 1 (Unlimited) | - | - | Toggle, Full Boot | - | - | Yellow | Splash Proof | - | M12x1 | - | - | - | - | 23.3mm | 18mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OC-31 IDEC | 50 | - | Datasheet | 4 Weeks | Flush | 100 | Front of Panel | Rubber | - | -50°C~60°C | - | - | - | 0.709 18.00mm Height | Active | Not Applicable | - | - | Pushbutton, Full Boot | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0098.9201 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Screw | - | - | Rubber | 449.991981mg | - | - | - | - | - | Active | Vendor Undefined | - | - | - | 60°C | -25°C | Black | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() U1024 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | Front of Panel | Silicone Rubber | - | -40°C~85°C | - | - | - | 0.905 22.99mm Height | Active | 1 (Unlimited) | - | - | Toggle, Full Boot | - | - | Black | Environment Sealed | - | 15/32-32 NS-2B | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() N1030 17 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | - | Front of Panel | Silicone Rubber | - | -70°C~204°C | - | - | - | 0.844 21.44mm Height | Active | 1 (Unlimited) | - | - | Toggle, Full Boot | - | - | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 15/32-32 NS-2B | 0.219 (5.55mm) | Secondary Inner Seal | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() N5030L RFI 2 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | - | Front of Panel | Silicone Rubber | - | -70°C~204°C | - | 2002 | - | 0.500 12.70mm Height | Active | - | - | - | Toggle, Full Boot | - | - | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 1/4-40 NS-2B | 0.062 (1.57mm) | Shielded | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT428M NKK Switches | In Stock | - | Datasheet | 5 Weeks | - | - | Front of Panel | Silicone Rubber | - | - | - | 2002 | - | 0.563 14.30mm Height | Active | 1 (Unlimited) | - | - | Toggle, Full Boot | - | - | Black | - | - | M6x0.75 | - | - | - | 14.3mm | - | 10.8mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT401P NKK Switches | In Stock | - | Datasheet | 6 Weeks | - | - | Back or Front of Panel | Nitrile Butadiene Rubber (NBR) | - | - | Bulk | 2003 | - | 0.476 12.10mm I.D. x 0.059 1.50mm Height | Active | 1 (Unlimited) | - | - | O-Ring | - | - | Black | - | - | - | - | - | 17.5mm | 1.5mm | 17.5mm | - | 12.1 mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 30M4070-2 Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Front of Panel | Silicone Rubber | - | - | - | 2012 | 30 | 0.385 9.78mm Height | Active | 1 (Unlimited) | - | - | Pushbutton, Full Boot | - | - | Clear | IP67 - Dust Tight, Waterproof | - | - | 0.540 (13.72mm) | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() U5906 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Front of Panel | Silicone Rubber | - | -40°C~85°C | - | - | - | 0.504 12.80mm Height | Active | 1 (Unlimited) | - | - | Pushbutton, Full Boot | - | - | Red | Environment Sealed | - | 15/32-32 NS-2B | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT402C NKK Switches | In Stock | - | Datasheet | 9 Weeks | - | - | Front of Panel | Silicone Rubber | - | - | - | 2010 | - | 0.917 23.30mm Height | Active | 1 (Unlimited) | - | - | Toggle, Full Boot | - | - | Red | Splash Proof | - | M12x1 | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 216C00000 C&K | 450 | - | Datasheet | 11 Weeks | - | - | Front of Panel | Rubber | - | - | - | 2011 | DM | 0.957Lx0.748W x 0.295 H 24.30mmx19.00mmx7.50mm | Active | 1 (Unlimited) | - | - | Rocker Boot | 85°C | -20°C | Clear | IP65 - Dust Tight, Water Resistant | Non-Illuminated | - | - | - | - | 7.5mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() U1302 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Front of Panel | Silicone Rubber | - | -40°C~85°C | - | - | - | 0.527 13.40mm Height | Active | 1 (Unlimited) | - | - | Pushbutton, Full Boot | - | - | Black | Environment Sealed | - | M6x0.75 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1231/31 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | - | Front of Panel | Silicone Rubber | - | -70°C~204°C | - | 2011 | - | 0.531 13.49mm Height | Active | 1 (Unlimited) | - | - | Pushbutton, Full Boot | - | - | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 1/4-40 NS-2B | 0.125 (3.18mm) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACC-KF05 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | - | Front of Panel | Methyl Silicone Rubber (MVQ) | - | - | - | 2012 | WB2, LAMB | 1.441Lx1.228W 36.60mmx31.20mm | Active | 1 (Unlimited) | - | EAR99 | Rocker Boot | - | - | Clear | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25M5044 Grayhill Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Back or Front of Panel | Silicone Rubber | - | - | - | 2016 | - | 0.488 12.40mm I.D. x 0.032 0.81mm Height | Active | 1 (Unlimited) | - | - | Sealing Washer | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() U1229 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Front of Panel | Silicone Rubber | - | -40°C~85°C | - | - | - | 0.527 13.40mm Height | Active | 1 (Unlimited) | - | - | Toggle, Full Boot | - | - | Black | Environment Sealed | - | 1/4-40 NS-2B | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |