- Manufacturer
- Thread Size
- Series
- Type
- Color
- Material
- Mounting Feature
- Size / Dimension
- Ingress Protection
- Mfr
- Package
- Product Status
- Operating Temperature
Attribute column
Categories
Accessories - Boots, Seals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Feature | Material | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Illumination Type | Thread Size | Actuator Diameter | Features | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 759D02000 C&K | In Stock | - | - | 14 Weeks | - | Front of Panel | - | - | - | - | 2002 | 7000 | 0.658 16.70mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | 85°C | -30°C | Black | - | - | 1/4-40 UNS-2A | 0.115 (2.92mm) | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() U454638MM APEM Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0098.9212 Schurter Inc. | In Stock | - | - | 9 Weeks | Screw | - | - | 449.991981mg | - | - | - | - | - | Active | Vendor Undefined | O-Ring | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A22Z-3600G Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Front of Panel | Silicone | - | - | - | 2010 | A22 | 0.945 24.00mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | - | - | Opaque | Environment Sealed | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() N9030X1/4 RFI 2 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Front of Panel | Silicone Rubber | - | -70°C~204°C | - | 2005 | - | 0.219 5.56mm Height | Active | - | Rotary Shaft Seal | - | - | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 3/8-32 NEF-2B | 0.250 (6.35mm) | Shielded | - | - | - | ROHS3 Compliant | - | ||
![]() N9040X1/8 2 APM Hexseal | In Stock | - | - | 4 Weeks | - | Front of Panel | Silicone Rubber | - | -70°C~204°C | - | 2005 | - | 0.219 5.56mm Height | Active | Not Applicable | Rotary Shaft Seal | - | - | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 1/4-32 NEF-2B | 0.125 (3.18mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1131/25 17 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Front of Panel | Silicone Rubber | - | -70°C~204°C | - | 2011 | - | 0.562 14.30mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | - | - | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M6x0.75 | 0.116 (2.95mm) | - | - | - | - | - | - | ||
![]() C1132/20 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Front of Panel | Silicone Rubber | - | -62°C~204°C | - | 2011 | - | 0.437 11.10mm Height | Active | 1 (Unlimited) | Toggle, Half Boot | - | - | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 15/32-32 NS-2B | 0.240 (6.09mm) | - | 11.0998mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() U21876 APEM Inc. | In Stock | - | Datasheet | 5 Weeks | - | Front of Panel | Silicone Rubber | - | -40°C~85°C | - | - | - | 0.161 4.10mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | - | - | Red | Environment Sealed | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2BT8 Altech Corporation | In Stock | - | Datasheet | 10 Weeks | - | Front of Panel | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Pushbutton, Full Boot | - | - | Yellow | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() N3030 2 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Front of Panel | Silicone Rubber | - | -70°C~204°C | - | 2005 | - | 0.547 13.89mm Height | Active | Not Applicable | Pushbutton, Full Boot | - | - | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 15/32-32 NS-2B | 0.422 (10.72mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() N1030B 160 ID APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Front of Panel | Silicone Rubber | - | -70°C~204°C | - | 2011 | - | 0.437 11.10mm Height | Active | 1 (Unlimited) | Toggle, Half Boot | - | - | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 15/32-32 NS-2B | 0.291 (7.39mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() 703D02000 C&K | 194 |
| - | 14 Weeks | - | Front of Panel | - | - | - | - | 2010 | 7000 | 0.945 24.00mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | 85°C | -30°C | Black | - | - | 15/32-32 NS-2B | 0.236 (6.00mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() IN1030 RFI 1 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Front of Panel | Silicone Rubber | - | -70°C~204°C | - | 2005 | - | 0.844 21.40mm Height | Active | - | Toggle, Full Boot | - | - | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 15/32-32 NS-2B | 0.219 (5.55mm) | Shielded | - | - | - | ROHS3 Compliant | - | ||
![]() U1614 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | Front of Panel | Silicone Rubber | - | -40°C~85°C | - | - | - | 0.726 18.45mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | - | - | Black | Environment Sealed | - | M10x0.75 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() C1131/28 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Bushing | Front of Panel | Silicone Rubber | - | -62°C~204°C | Bulk | 2000 | - | 0.937 23.80mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | - | - | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 15/32-32 NS-2B | 0.219 (5.55mm) | - | 15.88mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() U1612 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | Front of Panel | Silicone Rubber | - | -40°C~85°C | - | - | - | 0.726 18.45mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | - | - | Black | Environment Sealed | - | M10x0.75 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() U31 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Front of Panel | Neoprene Rubber | - | -20°C~50°C | - | - | - | 0.504 12.80mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | - | - | Black | Environment Sealed | Non-Illuminated | M12x0.75 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() U223 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | Front of Panel | Neoprene Rubber | - | -20°C~50°C | - | - | - | 0.744 18.90mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | - | - | Black | Environment Sealed | - | M12x0.75 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() L180 Bulgin | In Stock | - | - | 20 Weeks | - | Front of Panel | - | - | - | - | - | 8600 | - | Active | 1 (Unlimited) | Rocker Boot | - | - | Clear | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | ROHS3 Compliant | - |