- Manufacturer
- Thread Size
- Series
- Type
- Color
- Material
- Mounting Feature
- Size / Dimension
- Ingress Protection
- Mfr
- Package
- Product Status
- Operating Temperature
Attribute column
Categories
Accessories - Boots, Seals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Feature | Material | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Color | Ingress Protection | Illumination Type | Thread Size | Actuator Diameter | Features | Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1221/12 29 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Front of Panel | Silicone Rubber | -70°C~204°C | 2009 | - | 0.609 15.48mm Height | Active | 1 (Unlimited) | - | Pushbutton, Full Boot | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 3/8-27 NS-2B | 0.320 (8.11mm) | - | - | - | ROHS3 Compliant | - | ||
![]() 1231/35 4 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Front of Panel | Silicone Rubber | -70°C~204°C | 2009 | - | 0.653 16.60mm Height | Active | 1 (Unlimited) | - | Pushbutton, Full Boot | Clear | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 3/8-32 NEF-2B | 0.300 (7.60mm) | - | - | - | ROHS3 Compliant | - | ||
![]() N5030L 1 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Front of Panel | Silicone Rubber | -70°C~204°C | 2002 | - | 0.500 12.70mm Height | Active | 1 (Unlimited) | - | Toggle, Full Boot | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 1/4-40 NS-2B | 0.062 (1.57mm) | Secondary Inner Seal | - | - | ROHS3 Compliant | - | ||
![]() 81264-05 Littelfuse Inc. | In Stock | - | - | 16 Weeks | - | Front of Panel | Silicone Rubber | - | - | - | - | Active | - | - | Toggle, Full Boot | Red | - | - | 15/32-32 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() N1030B 160 ID BLACK APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Front of Panel | Silicone Rubber | -70°C~204°C | 2011 | - | 0.437 11.10mm Height | Active | 1 (Unlimited) | - | Toggle, Half Boot | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 15/32-32 NS-2B | 0.291 (7.39mm) | - | - | - | ROHS3 Compliant | - | ||
![]() C1231/41 APM Hexseal | In Stock | - | - | 4 Weeks | - | Front of Panel | Silicone Rubber | -62°C~204°C | 2009 | - | 0.547 13.89mm Height | Active | 1 (Unlimited) | - | Pushbutton, Full Boot | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 15/32-32 NS-2B | 0.422 (10.72mm) | - | - | - | ROHS3 Compliant | - | ||
![]() 83288 Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | - | Front of Panel | Rubber | - | 2012 | - | - | Active | Not Applicable | - | Keylock, Half Boot | Black | - | - | 13/16-24 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() U1602 APEM Inc. | In Stock |
| Datasheet | 6 Weeks | - | Front of Panel | Silicone Rubber | -40°C~85°C | - | - | 0.457 11.60mm Height | Active | 1 (Unlimited) | - | Toggle, Half Boot | Black | Environment Sealed | - | 15/32-32 NS-2B | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() U2150 APEM Inc. | In Stock | - | Datasheet | 15 Weeks | - | Front of Panel | Silicone Rubber | -40°C~85°C | - | - | 1.433Lx1.134W x 0.433 H 36.40mmx28.80mmx11.00mm | Active | 1 (Unlimited) | - | Rocker Boot | Clear | Environment Sealed | Non-Illuminated | - | - | - | 11mm | - | ROHS3 Compliant | - | ||
![]() 1131/26 2501 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Front of Panel | Silicone Rubber | -70°C~204°C | 2008 | - | 1.093 27.76mm Height | Active | 1 (Unlimited) | - | Toggle, Full Boot | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 15/32-32 NS-2B | 0.219 (5.55mm) | - | - | - | ROHS3 Compliant | - | ||
![]() C1221/22 4 APM Hexseal | In Stock | - | - | 4 Weeks | - | Front of Panel | Silicone Rubber | -62°C~204°C | 2009 | - | 0.609 15.48mm Height | Active | 1 (Unlimited) | - | Pushbutton, Full Boot | Clear | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 3/8-24 NF-2B | 0.320 (8.11mm) | - | - | - | ROHS3 Compliant | - | ||
![]() U10246 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | Front of Panel | Silicone Rubber | -40°C~85°C | - | - | 0.905 22.99mm Height | Active | 1 (Unlimited) | - | Toggle, Full Boot | Red | Environment Sealed | - | 15/32-32 NS-2B | - | - | - | - | ROHS3 Compliant | - | ||
![]() C1131/28 1 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Front of Panel | Silicone Rubber | -62°C~204°C | 2009 | - | 0.937 23.80mm Height | Active | 1 (Unlimited) | - | Toggle, Full Boot | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 15/32-32 NS-2B | 0.219 (5.55mm) | - | - | - | ROHS3 Compliant | - | ||
![]() SA1074-B Bulgin | In Stock | - | - | 20 Weeks | - | Front of Panel | - | - | - | 1300 | - | Active | 1 (Unlimited) | - | Rocker Boot | Clear | IP65 - Dust Tight, Water Resistant | - | - | - | Antimicrobial | - | - | ROHS3 Compliant | - | ||
![]() 71M1048 Grayhill Inc. | In Stock | - | - | 16 Weeks | Solder | - | - | - | - | 71 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() N5045 1 APM Hexseal | In Stock | - | - | 4 Weeks | - | Front of Panel | Silicone Rubber | -70°C~204°C | 2010 | - | 0.297 7.54mm Height | Active | 1 (Unlimited) | - | Pushbutton, Full Boot | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 8-40 NS-2B | 0.125 (3.18mm) | - | - | - | ROHS3 Compliant | - | ||
![]() L167 Bulgin | In Stock | - | - | 20 Weeks | - | Front of Panel | - | - | - | 8500 | - | Active | 1 (Unlimited) | - | Rocker Boot | Clear | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACC-F01-2 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | Front of Panel | PVC | - | 2011 | RB1 | 1.417Lx0.709W x 0.433 H 35.99mmx18.00mmx11.00mm | Active | 1 (Unlimited) | EAR99 | Rocker Boot | Clear | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT085 NKK Switches | In Stock | - | Datasheet | - | Panel | Back or Front of Panel | Nitrile Butadiene Rubber (NBR) | - | 2003 | DR | 0.295 7.50mm I.D. x 0.039 1.00mm Height | Obsolete | 1 (Unlimited) | - | O-Ring | Black | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NC3030 7/16-284 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Front of Panel | Silicone Rubber | -70°C~204°C | 2011 | - | 0.719 18.26mm Height | Active | 1 (Unlimited) | - | Pushbutton, Full Boot | Clear | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 7/16-28 UNEF-2B | 0.422 (10.72mm) | - | - | - | ROHS3 Compliant | - |