- Manufacturer
- Thread Size
- Series
- Type
- Color
- Material
- Mounting Feature
- Size / Dimension
- Ingress Protection
- Mfr
- Package
- Product Status
- Operating Temperature
Attribute column
Categories
Accessories - Boots, Seals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Mounting Feature | Material | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Voltage - Rated DC | Ingress Protection | Current Rating | Voltage - Rated AC | Body Breadth | Switch Function | Contact Resistance | Insulation Resistance | Dielectric Withstanding Voltage | Thread Size | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Contact Function | Actuator Diameter | Contact (AC) Max Power Rating R Load | Height | Body Height | Length - Termination | Actuator Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1131/26 17 M12-.10 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | - | Front of Panel | Silicone Rubber | - | - | - | -70°C~204°C | - | - | 1.093 27.76mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | Black | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | M12x1 | - | - | - | - | 0.219 (5.55mm) | - | - | - | - | - | ROHS3 Compliant | ||
![]() A3PA-5060 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | - | Front of Panel | PVC | - | - | - | - | 2006 | A3P | 1.280Lx1.280W x 0.343 H 32.50mmx32.50mmx8.70mm | Active | 1 (Unlimited) | Pushbutton, Full Boot | Clear | 250V | Environment Sealed | 5A | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 50M1070-1 Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Sealed | - | Back or Front of Panel | Silicone Rubber | - | - | - | - | 2016 | - | 0.284 7.21mm I.D. x 0.040 1.02mm Height | Active | 1 (Unlimited) | Sealing Washer | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 2ALBT7 Altech Corporation | In Stock | - | - | 10 Weeks | - | - | Front of Panel | Silicone Rubber | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Pushbutton, Full Boot | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1231/8 49 APM Hexseal | In Stock | - | - | 4 Weeks | - | - | Front of Panel | Silicone Rubber | - | - | - | -70°C~204°C | 2009 | - | 0.653 16.60mm Height | Active | - | Pushbutton, Full Boot | Clear | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | 3/8-27 NS-2B | - | - | - | - | 0.300 (7.60mm) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 2BT1 Altech Corporation | In Stock | - | - | 10 Weeks | - | - | Front of Panel | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Pushbutton, Full Boot | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U600 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Front of Panel | Neoprene Rubber | - | - | - | -20°C~55°C | - | - | 0.457 11.60mm Height | Active | 1 (Unlimited) | Toggle, Half Boot | Black | - | Environment Sealed | - | - | - | - | - | - | - | M12x0.75 | - | - | - | - | - | - | 11.6mm | - | - | - | ROHS3 Compliant | ||
![]() 2BT3 Altech Corporation | In Stock | - | - | 10 Weeks | - | - | Front of Panel | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Pushbutton, Full Boot | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() N9030X1/8 2 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | - | Front of Panel | Silicone Rubber | - | - | - | -70°C~204°C | 2011 | - | 0.219 5.56mm Height | Active | - | Rotary Shaft Seal | Gray | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | 3/8-32 NEF-2B | - | - | - | - | 0.125 (3.18mm) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1ZZ09 MEC Switches | In Stock | - | - | 22 Weeks | - | - | Back of Panel | Silicone Rubber | - | - | - | - | 2015 | Multimec® | - | Active | Not Applicable | Sealing Washer | Black | - | Environment Sealed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U16543 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Front of Panel | Silicone Rubber | - | - | - | -40°C~85°C | - | - | 0.504 12.80mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | Green | - | Environment Sealed | - | - | - | - | - | - | - | M12x0.75 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACC-P03 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | NO | Front of Panel | PVC | 10000 Cycle(s) | 125°C | -20°C | - | - | RR1, LAMB | 0.354 9.00mm Height | Active | 1 (Unlimited) | Rocker Boot | Clear | - | - | - | - | 20.701 mm | DPST | 0.035mOhm | 100000000Ohm | 1500VAC V | - | 16A | 16A@125VAC | 125V | OFF-ON | - | 0.3HP@250VAC | - | 14.5034mm | 0.315 inch | 0.217 inch | ROHS3 Compliant | ||
![]() VB1-01(506-11320-001) Carling Technologies | In Stock | - | Datasheet | 6 Weeks | - | - | Front of Panel | Silicone Rubber | - | - | - | - | 2016 | V | 2.000Lx1.050W x 0.757 H 50.80mmx26.67mmx19.23mm | Active | 1 (Unlimited) | Rocker Boot | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 83377 Littelfuse Inc. | In Stock | - | - | 9 Weeks | - | - | - | PVC | - | - | - | - | - | - | - | Active | - | Limit Switch Boot | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3050-4 APM Hexseal | In Stock | - | - | 4 Weeks | - | - | Back of Panel | Silicone Rubber | - | - | - | -70°C~204°C | 2012 | - | 0.906 23.00mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.453 (11.51mm) | - | - | - | - | - | ROHS3 Compliant | ||
![]() N3030 45 APM Hexseal | In Stock | - | - | 4 Weeks | - | - | Front of Panel | Silicone Rubber | - | - | - | -70°C~204°C | 2005 | - | 0.547 13.89mm Height | Active | - | Pushbutton, Full Boot | Green | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | 15/32-32 NS-2B | - | - | - | - | 0.422 (10.72mm) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 70135750 Crouzet | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Sealing Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 58M1422 Grayhill Inc. | In Stock | - | Datasheet | 14 Weeks | PC Mount | - | Back or Front of Panel | Silicone Rubber | - | - | - | - | 2016 | - | 0.359 9.12mm I.D. x 0.032 0.81mm Height | Active | 1 (Unlimited) | Sealing Washer | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() U454650MM APEM Inc. | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5.52008.1010300 RAFI USA | In Stock | - | - | - | - | - | Front of Panel | - | - | - | - | - | - | - | - | Active | - | Sealing Cap | Red | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |