- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Product Type
- Subcategory
- Illuminated
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Base Product Number
Attribute column
Categories
Configurable Switch Components - Body
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | (Ø) | Actuating force | Board thickness (max.) | Bulb type | Button Ø | Casing/button colour | Colour front ring | Connections | Construction type lens | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | Factory colour | Labelled | Lighting type | Material front ring | Max. temperature | Min. temperature | Print motif | Recess diameter | Switch/button features | Type of control element | With front ring | Series | Part Status | Type | Color | Function | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Durability | Usage | Adhesive | Backing, Carrier | Outline | Thermal Conductivity | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Thermal Resistivity | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2183 |
| - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | Key | No | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.590 (15.00mm) | 19.03°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 51-145.022DF EAO | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | Key | No | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.590 (15.00mm) | 19.03°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 704.512.008i EAO | In Stock | - | - | Silicone, Ceramic Filled | Square | - | - | - | - | - | - | - | - | Chrome | - | Square | - | - | IP67 | - | - | - | - | - | Plastic | - | - | - | - | - | Short thumb-grip | Yes | Tflex™ UT20000 | Active | Gap Filler Pad, Sheet | Gray | - | - | - | - | - | -- | -- | -- | 228.60mm x 228.60mm | 3.0 W/m-K | - | - | -- | - | - | - | - | 0.0130 (0.330mm) | ||
![]() 216764 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Black | - | Round | 1pc(s) | - | IP67/IP69K | - | - | - | No | - | Plastic | - | - | - | 22mm | Front ring (PVC) | - | Yes | pushPIN™ | Active | Top Mount | - | momentary | Push Pin | 0.984 (25.00mm) | 4.14°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() 216759 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 36.5mm | - | - | - | 22mm | - | Chrome | - | Round | 1pc(s) | IP67/IP69K | - | 4X, 13 | (Ø) 36.5 mm | Black | - | - | Plastic | - | - | - | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 216927 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 29.7mm | - | - | LED (monochrome) | - | - | Chrome | External contact,External LED | Round | 1pc(s) | - | IP67/IP69K | - | (Ø x H) 29.7 mm x 10 mm | Green | No | Area illumination | Plastic | - | - | None | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | momentary | Push Pin | 0.394 (10.00mm) | 10.90°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | 10mm | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 216942 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Chrome | - | Round | 1pc(s) | - | IP67/IP69K | - | - | - | Yes | - | Plastic | - | - | - | 22mm | Front ring (PVC) | - | Yes | pushPIN™ | Active | Top Mount | - | momentary | Push Pin | 0.984 (25.00mm) | 4.14°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() 216710 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | 5N | 6mm | - | - | Black | Titanium | External contact | Oval | 1pc(s) | - | IP66 | - | (W x H) 29.7 mm x 54.7 mm | - | Yes | None | Plastic | +70°C | -25°C | ↑/↓ | 22mm | planar,round | - | Yes | pushPIN™ | Active | Top Mount | - | momentary | Push Pin | 0.590 (15.00mm) | 15.85°C/W @ 100 LFM | 0.2 x 10<sup> 6</sup> cycles | - | - | - | - | - | -- | -- | - | -- | 54.7mm | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() 216761 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 36.5mm | - | - | - | 22mm | - | Black | - | Round | 1pc(s) | IP67/IP69K | - | 4X, 13 | (Ø) 36.5 mm | Black | - | - | Plastic | - | - | - | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 3SU10011BD400AA0-ZY12 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Black | - | Round | - | IP67/IP69K | - | 13 | - | - | - | - | Plastic | - | - | - | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.984 (25.00mm) | 3.70°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 3SU10011JB200AA0-ZY19 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | Round | - | IP67/IP69K | - | 13 | - | - | - | - | - | - | - | - | - | - | - | No | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.984 (25.00mm) | 3.70°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 3SU10511AD300AA0-ZY19 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Other | - | Round | - | IP67/IP69K | - | 13 | - | - | - | - | Metal | - | - | - | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.984 (25.00mm) | 3.70°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 3SU10501EA200AA0-ZY12 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Other | - | Round | - | IP67/IP69K | - | 13 | - | - | - | - | Metal | - | - | - | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.984 (25.00mm) | 3.70°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 3SU10001CD400AA0-ZY10 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Black | - | Round | - | IP67/IP69K | - | Other | - | - | - | - | Plastic | - | - | - | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.500 (12.70mm) | 25.35°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() 3SU10011AD400AA0-ZY10 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Black | - | Round | - | IP67/IP69K | - | Other | - | - | - | - | Plastic | - | - | - | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.374 (9.50mm) | 27.68°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | - | 2.126 (54.01mm) | 1.575 (40.00mm) | - | ||
![]() 3SU10307BC100AA0-ZY12 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Other | - | - | - | IP65/IP67 | - | 13 | - | - | - | - | Other | - | - | - | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 1.181 (30.00mm) | 7.40°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() 3SU10511GB200AA0-ZY19 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | Round | - | IP67/IP69K | - | 13 | - | - | - | - | - | - | - | - | - | - | - | No | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.374 (9.50mm) | 27.78°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() 3SU10511BA400AA0-ZY19 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Other | - | Round | - | IP67/IP69K | - | 13 | - | - | - | - | Metal | - | - | - | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 1.181 (30.00mm) | 7.40°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() 3SU10301AD400AA0-ZY11 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Grey | - | Round | - | IP67/IP69K | - | 13 | - | - | - | - | Metal | - | - | - | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.374 (9.50mm) | 27.78°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() 3SU10501BD100AA0-ZY13 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Other | - | Round | - | IP67/IP69K | - | 13 | - | - | - | - | Metal | - | - | - | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.984 (25.00mm) | 8.79°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - |