- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Product Type
- Subcategory
- Illuminated
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Base Product Number
Attribute column
Categories
Configurable Switch Components - Body
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | (Ø) | (Select First, Then Apply Filters) Compatible Series | Button Ø | Colour front ring | Connections | Construction type lens | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dielectric strength | Dim | ElectricalLife | Factory colour | Labelled | Lighting type | Material front ring | Max. temperature | Mfr | Min. temperature | Operating trmperature | Operation type | Package | Print motif | Product Status | Rated insulation vltage | Rated thermal current | Recess diameter | RoHS | Storage temperature | Switch/button features | Switching angle | Type of control element | With front ring | Series | Part Status | Type | Gender | Depth | Function | Number of Contacts | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact resistance | Insulation resistance | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Durability | Illumination | Mechanical life | Requires | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Degree of protection | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 111788 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Titanium | - | Round | 1pc(s) | - | IP66 | 4X, 13 | - | - | - | Black | - | - | Plastic | - | - | - | - | Key | - | - | - | - | - | 22.5mm | - | - | Front ring (PVC) | - | Key | Yes | - | - | M22-WRS-MS7 | - | - | latch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216843 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Titanium | - | Round | - | - | IP66 | 4X, 13 | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZB5FKCUST02 Schneider | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 8.64°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | -- | 2.362 (60.00mm) | 2.362 (60.00mm) | ||
![]() 9001KXSVC5 Schneider | In Stock | - | - | - | - | - | - | - | Schneider, 30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | Box | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | Harmony 9001K | - | Maintained | Female | - | - | 41 | Selector | 30mm (Round) | Socket | - | - | - | - | - | - | Non-Illuminated | - | Contact Block(s) | - | - | Actuators | - | - | - | - | ||
![]() 9001K35H42 Schneider | In Stock | - | - | - | - | - | - | - | Schneider, Harmony 9001K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | Harmony 9001K | - | Maintained | - | - | - | - | Joystick | 30mm (Round) | - | - | - | - | - | - | - | Non-Illuminated | - | Contact Block(s) | - | - | Joysticks | - | - | - | - | ||
![]() 704.209.4 EAO | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Black | - | Square | - | - | IP65 | - | - | - | - | - | No | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 19.03°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 704.239.000 EAO | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Black | - | Square | - | - | IP65 | - | - | - | - | - | No | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 5.33°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 92-341.800 EAO | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Other | - | Square | - | - | IP67 | - | - | - | - | - | No | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | 18.8 mm | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 5.33°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 704.209.7 EAO | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Black | - | Square | - | - | IP65 | - | - | - | - | - | No | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 5.33°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 51-284.0252F EAO | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 9.06°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 61-2604.0/DX EAO | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Key | No | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 216667 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Chrome | - | Round | 1pc(s) | - | IP67/IP69K | - | - | - | - | - | No | - | Plastic | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | Front ring (PVC) | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | momentary | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.90°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 086206 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Black | Type C CEE 7/16 plug 2.8 mm | Square | 1pc(s) | - | IP65 | - | - | (L x W) 25 mm x 25 mm | - | Green | No | None | Plastic | +60°C | - | -25°C | - | - | - | None | - | - | - | 16mm | - | - | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | momentary | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 15.85°C/W @ 100 LFM | >3 x 10<sup> 6</sup> cycles | - | - | - | -- | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 216743 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 36.5mm | - | 22mm | Chrome | - | Round | 1pc(s) | IP67/IP69K | - | 4X, 13 | - | (Ø) 36.5 mm | - | Black | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 216634 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Chrome | - | Round | 1pc(s) | - | IP67/IP69K | - | - | - | - | - | Yes | - | Plastic | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | Front ring (PVC) | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | momentary | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 15.85°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 216675 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Titanium | - | Round | 1pc(s) | - | IP67/IP69K | - | - | - | - | - | Yes | - | Plastic | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | Front ring (PVC) | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | momentary | - | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 9.06°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 036598 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Black | Type C CEE 7/16 plug 2.8 mm | Square | 1pc(s) | - | IP65 | 1 | - | (L x W) 18 mm x 18 mm | - | White | - | None | Plastic | +60°C | - | -25°C | - | - | - | None | - | - | - | 16mm | - | - | - | 1 x 45 ° | Toggle | Yes | pushPIN™ | Active | Top Mount | - | - | latch | - | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 9.06°C/W @ 100 LFM | >3 x 10<sup> 6</sup> cycles | - | - | - | -- | -- | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() ECS-E1(S) ECE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 V AC, 1min. | - | 100,000 operations | - | - | - | - | - | - | - | -25℃ ~ +70℃ (without icing or condensation); -25℃ ~ +55℃ (for illuminated type) | - | - | - | - | 650 V | 10 A | - | - | -40℃ ~ +85℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mΩ max. (initial) | 100MΩ min. at 500 V DC | - | - | - | - | - | 300,000 operations | - | - | - | - | IP 65 (from the front of the panel) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 V AC, 1min. | - | 100,000 operations | - | - | - | - | - | - | - | -25℃ ~ +70℃ (without icing or condensation); -25℃ ~ +55℃ (for illuminated type) | - | - | - | - | 650 V | 10 A | - | - | -40℃ ~ +85℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mΩ max. (initial) | 100MΩ min. at 500 V DC | - | - | - | - | - | 300,000 operations | - | - | - | - | IP 65 (from the front of the panel) | - | - | - | ||
![]() ESS ECE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |