- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Body Material | Shape | Actuator Material | Actuator | Actuator Style | Alternate PN | Approvals | Base Product Number | Base/Housing Material | Brand | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Hole Size | Mounting Styles | ON Travel | Operating Temperature-Max | Operating Temperature-Min | Operation Direction | Package | Package Type | Part Life Cycle Code | Pole Throw Configuration | Product Status | Risk Rank | RoHS | Rohs Code | Switch Configuration | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Number of Positions | Terminal Finish | Color | HTS Code | Subcategory | Current Rating (Amps) | Pitch | Ingress Protection | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Voltage | Contact Voltage(DC)-Max | Termination Type | Current | Cable Length | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Control Type | Actuator Travel | Switch Action | Washable | Actuator Level | Operating Force-Max | Contact Configuration | Product | Connection Type | Lamp Type | Mounting Angle | Features | Operating Voltage | Product Category | Grade | Temperature | IP Rating | Height | Length | Width | Body Height | Height Above Board | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASLW212620D-G Idec | 40 |
| - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | IDEC | - | - | - | 1 | - | - | IDEC | - | - | - | - | - | - | Φ22mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | 0 | - | Green | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Selector Switch Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | ||
![]() HW1F-31F02H2D-G Idec | In Stock | - | - | - | - | - | - | - | - | - | - | Knob | - | - | - | - | - | IDEC | - | - | - | 1 | - | Illuminated | IDEC | - | - | + 50 C | - | - 25 C | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | HW | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Control Switches | Green | - | - | - | - | - | - | - | - | - | Selector | - | - | - | - | - | - | - | - | LED | - | - | - | Control Switches | - | - | IP65 | - | - | - | - | - | - | ||
Tiny WHSL | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | 1 | - | Illuminated | IDEC | - | - | + 50 C | - | - 25 C | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Control Switches | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | Control Switches | - | - | IP65 | - | - | - | - | - | - | ||
![]() LAD-SA Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 937 | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | - | - | IDEC | - | - | - | 1 | - | - | IDEC | - | - | - | - | - | - | Φ22mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | - | - | Red | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | ||
![]() CFS-0600TA Nidec Copal Electronics | In Stock | - | - | 7 Weeks | Gold | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | Polyamide (PA) | Slide | Flush | - | - | CFS-0600 | PPS (Polyphenylene Sulfide) | Nidec Copal | Copper Alloy | - | 1,000 Cycles | 1000 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | Nidec | CFS-0600TA | - | + 85 | Nidec Copal Electronics | - 40 C | Surface Mount | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | Active | 6PST | Active | 5.78 | Details | Yes | OFF (ON) | - | - | 6 VDC, 24 VDC, 50 VDC | 6VDC | -40°C ~ 85°C | Reel | CFS | e4 | - | - | General Purpose Slide Switch | 6 | Gold (Au) | - | - | Switches | 100mA | 0.100" (2.54mm), Full | - | unknown | 100 mA | Gold | J Lead | - | - | Slide (Standard) | SPST | OFF - ON | - | - | - | - | - | - | - | - | 25 mA, 100 mA | 6PST | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | Horizontal | Tape Seal | - | Slide Switches | - | - | - | - | 0.657" (16.70mm) | - | - | 0.154" (3.90mm) | UL 94 V-0 | ||
Tiny WHSL | 40 |
| - | - | - | - | - | - | - | - | - | Knob | - | - | - | - | - | IDEC | - | - | - | 1 | - | Illuminated | IDEC | - | - | + 50 C | - | - 25 C | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | HW | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Control Switches | Amber | - | - | - | - | - | - | - | - | - | Selector | - | - | - | - | - | - | - | - | LED | - | - | - | Control Switches | - | - | IP65 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Knob | - | - | - | - | - | IDEC | - | - | - | 1 | - | Illuminated | IDEC | - | - | + 50 C | - | - 25 C | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | HW | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Control Switches | Amber | - | - | - | - | - | - | - | - | - | Selector | - | - | - | - | - | - | - | - | LED | - | - | - | Control Switches | - | - | IP65 | - | - | - | - | - | - | ||
![]() CS115I Hubbell Wiring Device-Kellems | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | - | - | - | - | HUBBELL INC | No | Hubbell | CS115I | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | 5.61 | - | - | Single Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 120/277 VAC | - | - | 15 Amps | - | - | TOGGLE SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Specification | -40 to 167 Degrees F | - | - | - | - | - | - | - | ||
Tiny WHSL | 47 |
| - | - | - | - | - | - | - | - | - | Knob | - | - | - | - | - | IDEC | - | - | - | 1 | - | Illuminated | IDEC | - | - | + 50 C | - | - 25 C | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | HW | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Control Switches | Amber | - | - | - | - | - | - | - | - | - | Selector | - | - | - | - | - | - | - | - | LED | - | - | - | Control Switches | - | - | IP65 | - | - | - | - | - | - | ||
![]() ASD311N-202 Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KAE07TGGR E-Switch | 15 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | N801107 | - | - | - | E-Switch | Copper | - | 2,000 Cycles | 900 | - | - | E-Switch | - | - | - | E-Switch | - | - | - | PCB Mount | - | - | - | - | Tape & Reel (TR) | Tape-Reel | - | - | Active | - | Details | - | - | - | - | - | 24VDC | -20°C ~ 85°C | - | KAE | - | - | - | - | 7 | - | - | - | Switches | 25mA | 0.100" (2.54mm), Full | - | - | - | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | 2,000 Cycles | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | 0.741" (18.82mm) | - | - | 0.148" (3.75mm) | - | ||
![]() RDTAR08R1T E-Switch | 15 |
| - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | U200035 | - | - | - | E-Switch | - | - | 10,000 Steps | 50 | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | - | - | - | - | Tube | Tube | - | - | Active | - | Details | - | - | - | - | - | 42VDC | -40°C ~ 85°C | - | RDT | - | - | - | - | 8 | - | - | - | Switches | 150mA | 0.100" (2.54mm), Full | - | - | - | Gold | PC Pin | - | - | Rotary for Tool | Octal | - | - | - | - | - | - | - | 10,000 Steps | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | 0.394" (10.01mm) | - | - | 0.394" (10.01mm) | - | ||
![]() 2TP69-7NB Honeywell | 2160 |
| - | - | - | Flush | NO | PANEL MOUNT | - | - | - | Rocker | Rocker | - | - | - | - | Honeywell | - | 0.5 A to 18 A | - | 1 | HONEYWELL SENSING AND CONTROL | Non-Illuminated | Honeywell | 2TP69-7NB | TP | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | Active | - | - | 5.71 | Details | Yes | - | MICRO SWITCH | 2.081164 oz | - | - | - | Bulk | - | - | - | EAR99 | - | - | - | - | 8536.50.90.65 | Switches | - | - | - | unknown | - | - | Screw | - | - | - | - | DPDT | 18 A | - | 28 V | SCREW | - | - | - | ROCKER SWITCH | - | DPDT | - | Rocker Switches | - | 10 A | - | - | - | 277 V | - | - | - | - | - | - | LATCHED | - | - | - | - | Rocker Switches | - | - | - | - | - | Rocker Switches | - | - | - | 44.45 mm | 55.12 mm | 22.6 mm | - | - | - | ||
![]() LW6MJ-3C64MGGG Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASLW29910D-A-24V Idec | 31 |
| - | - | - | - | - | - | - | Square | - | - | - | - | - | - | - | IDEC | - | - | - | 1 | - | - | IDEC | - | - | - | - | - | - | Φ22mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | - | - | Amber | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | ||
![]() CFS-1000TA Nidec Copal Electronics | In Stock | - | - | - | Gold | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | Polyamide (PA) | Slide | Flush | - | - | CFS-1000 | - | Nidec Copal | Copper Alloy | - | 1,000 Cycles | 1000 | - | Non-Illuminated | Nidec | - | - | + 85 | Nidec Copal Electronics | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | - | 0.034568 oz | 6 VDC, 24 VDC, 50 VDC | 6VDC | -40°C ~ 85°C | Reel | CFS | - | - | - | General Purpose Slide Switch | 10 | - | - | - | Switches | 100mA | 0.100" (2.54mm), Full | - | - | 100 mA | Gold | J Lead | - | - | Slide (Standard) | SPST | OFF - ON | - | - | - | - | - | - | - | - | 25 mA, 100 mA | 10PST | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | Horizontal | Tape Seal | - | Slide Switches | - | - | - | - | 1.059" (26.90mm) | - | - | 0.154" (3.90mm) | UL 94 V-0 | ||
![]() CFS-0802TA Nidec Copal Electronics | 882 |
| - | 8 Weeks | Gold | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | Polyamide (PA) | Slide | Raised | - | - | CFS-0802 | - | Nidec Copal | Copper Alloy | - | 1,000 Cycles | 800 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | Nidec | CFS-0802TA | - | + 85 | Nidec Copal Electronics | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | Active | - | Active | 5.75 | Details | Yes | - | - | 0.028925 oz | 6 VDC, 24 VDC, 50 VDC | 6VDC | -40°C ~ 85°C | Reel | CFS | e4 | - | - | General Purpose Slide Switch | 8 | Gold (Au) | - | - | Switches | 100mA | 0.100" (2.54mm), Full | - | unknown | 100 mA | Gold | J Lead | - | - | Slide (Standard) | SPST | OFF - ON | - | - | - | - | - | - | - | - | 100 mA | 8PST | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | 8PST | - | - | - | Horizontal | - | - | Slide Switches | - | - | - | - | 0.858" (21.80mm) | - | - | 0.177" (4.50mm) | UL 94 V-0 | ||
![]() HS6E-P44B03-G Idec | 2617 |
| - | - | - | - | - | - | - | - | - | - | - | - | cULus;CE;TUV | - | - | IDEC | - | - | - | 1 | - | Non-Illuminated | IDEC | HS6E-P44B03-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | HS6E | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Meters | - | - | - | - | - | Interlock Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | 24 VDC | Interlock Switches | - | - | IP67 | - | - | - | - | - | - | ||
![]() ESE-22MH28 Panasonic | 45 |
| - | 10 Weeks | - | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | - | - | ESE-22 | - | Panasonic | - | - | 50,000 Cycles | 500 | PANASONIC CORP | Non-Illuminated | Panasonic | ESE22MH28 | - | - | Panasonic Electronic Components | - | - | - | Chassis Mount | 2.1 mm | 70 °C | -10 °C | Horizontal | Tape & Reel (TR) | - | Active | - | Active | 5.79 | Details | Yes | - | - | - | 5 VDC | - | -10°C ~ 70°C | - | ESE22 | e2 | Yes | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | 8536.50.70.00 | Switches | 10mA (DC) | - | - | unknown | 10 mA | - | Solder Terminal | 5.7 mm | 5 mm | Angled Toggle (Detector) | SPST-NO | Off-Mom | 0.01 A | - | 5 V | SOLDER | - | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 300 mN | Detector Switches | - | - | - | - | - | - | - | - | 0.110 (2.8mm) | - | - | 1.2 mm | MOMENTARY | - | - | 0.3 N | - | - | - | - | - | - | - | Detector Switches | - | - | - | - | - | - | 1.9 mm | - | - |