- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Body Material | Shape | Actuator Material | Approvals | Brand | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mounting Hole Size | RoHS | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | HTS Code | Subcategory | Voltage - Rated DC | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Current Rating | Base Part Number | Contact Finish | Termination Style | Approval Agency | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Lead/Base Style | Switch Type | Number of Decks | Terminal Type | Product Type | Switching Voltage | Contact (DC) Max Rating R Load | Lens Color | Index Stops | Depth Behind Panel | Number of Switch Sections | Contact Function | Switch Action | Washable | Actuator Level | Body Color | Switching Current | Lamp Type | Features | Product Category | Contacts | IP Rating | Height | Length | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW1K-31DE20N1-1H Idec | In Stock | - | - | - | - | - | - | - | - | Round | - | CE, CSA, UL | IDEC | - | 10A | - | 1 | IDEC | CW1K-31DE20N1-1H | 22mm | Yes | 1 oz | - | - | - | - | CW | - | - | - | - | - | - | - | 3 | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Key Selector Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keylock Switches | 2NO | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() 94HAB16WT Grayhill Inc. | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | - | Plastic | - | - | - | - | - | Copper Alloy | - | 10000 cycles | - | - | - | - | - | - | 50VDC | -40°C~85°C | Tube | 2003 | 94H | e3 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 16 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8536.50.90.20 | - | 50V | 0.100 2.54mm Full | - | Straight | 2.54mm | 12.7mm | 100mA | - | Gold | Gull Wing | UL | 11 mm | Rotary for Tool | Hexadecimal | 50mOhm | 1000000000Ohm | 0.03A | - | 300mA | 500VRMS V | SP16T | 30V | 10,000 Cycles | Gull Wing | ROTARY CODED SWITCH | - | - | - | 30V | .03A@30VDC | - | - | - | 1 | BINARY CODED | - | Yes | Flush, Recessed | NATURAL | 30mA | - | Sealed | - | - | - | 5.72mm | 0.390 9.91mm | - | 0m | 0.225 5.72mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SDA10H0SBR C&K | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | Polyamide | - | - | Beryllium Copper | - | 1,000 Cycles | - | - | - | - | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2011 | SDA | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 10 | - | - | - | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.3mm | 25mA | - | Gold | Gull Wing | - | - | Slide (Standard) | SPST | 50mOhm | - | - | - | 100mA | - | - | 50V | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | - | - | - | - | 1.076 27.34mm | - | 0m | 0.175 4.45mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SDA03H1BD C&K | In Stock |
| - | 15 Weeks | Through Hole | Through Hole | DIP | - | Polyphenylene Sulfide (PPS) | - | Polyamide | - | - | Beryllium Copper | - | 1,000 Cycles | - | - | - | - | - | - | 24VDC | -40°C~85°C | Tube | 2004 | SDA | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 3 | - | - | - | 24V | 0.100 2.54mm Full | - | Straight | 2.54mm | 8.38mm | 25mA | - | Gold | PC Pin | - | - | Slide (Standard) | SPST | 50mOhm | - | - | - | 100mA | - | - | 24V | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | - | - | 0.378 9.60mm | - | 1mm | 0.228 5.80mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 7814Z-1-051E Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16VAC/DC | -55°C~125°C | Tape & Reel (TR) | 2007 | 7814 | e3 | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | - | 2 | Tin (Sn) | - | - | 16V | - | TAPE AND REEL | - | - | 5.6mm | 100mA | 7814Z | - | J Lead | - | - | Rotary for Tool | SPDT | - | - | - | 16V | 100mA | - | - | 16V | 50 Cycles | - | ROTARY SWITCH | 1 | - | - | - | - | - | Adjustable | - | 1 | - | LATCHED | No | Flush, Recessed | - | - | - | - | - | - | - | - | 0.177 4.50mm | 5.76mm | - | 0.226 5.74mm | - | - | ROHS3 Compliant | - | ||
![]() LW6S-32LC6 Idec | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, TUV, UR | IDEC | - | - | - | - | IDEC | LW6S-32LC6 | - | - | - | - | - | - | - | LW-Silhouette | - | - | - | - | - | - | - | 3 | - | - | Selector Switches Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q.C./Solder | - | - | - | - | - | 2.05 | - | - | - | - | - | - | - | - | - | - | DPDT | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() LW6J-3C34RRG Idec | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, TUV, UR | - | - | - | - | - | IDEC | LW6J-3C34RRG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder/Q.C. | - | - | - | Red | - | 2.05 | - | - | - | - | - | - | - | - | - | - | 3PDT | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() LW6MJ-31C24VRRG Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LW7F-31C25R Idec | In Stock | - | - | - | - | - | - | - | - | - | - | ULR;CSA;TUV;CE | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | LW-Silhouette | - | - | - | - | - | - | - | - | - | - | Selector Switches Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q.C./Solder | - | - | - | Red | - | 2.05 Inches | - | - | - | - | - | - | - | LED | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | ||
![]() LW6J-2C54WWB Idec | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, TUV, UR | - | - | - | - | - | IDEC | LW6J-2C54WWB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder/Q.C. | - | - | - | White | - | 2.05 | - | - | - | - | - | - | - | - | - | - | SPDT | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() LW6MJ-3C64MWWD Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LW6J-32C24MGRD Idec | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, TUV, UR | - | - | - | - | - | IDEC | LW6J-32C24MGRD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | Green, Red | - | 2.38 | - | - | - | - | - | - | - | - | - | - | DPDT | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() LW6F-32C65W Idec | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, TUV, UR | IDEC | - | - | - | - | IDEC | LW6F-32C65W | - | - | - | - | - | - | - | LW-Silhouette | - | - | - | - | - | - | - | - | - | - | Selector Switches Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder/Q.C. | - | - | - | White | - | 2.05 | - | - | - | - | - | - | - | LED | - | - | DPDT | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() LW6MF-32C33W Idec | In Stock | - | - | - | - | - | - | - | - | - | - | ULR;CSA;TUV;CE | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | LW-Silhouette | - | - | - | - | - | - | - | - | - | - | Selector Switches Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q.C./Solder | - | - | - | White | - | 2.05 Inches | - | - | - | - | - | - | - | LED | - | - | 3PDT | - | - | - | - | - | - | - | - | - | - | ||
![]() LW6MJ-3C34VWWG Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LW6MF-32C73Y Idec | In Stock | - | - | - | - | - | - | - | - | - | - | ULR;CSA;TUV;CE | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | LW-Silhouette | - | - | - | - | - | - | - | - | - | - | Selector Switches Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q.C./Solder | - | - | - | Yellow | - | 2.05 Inches | - | - | - | - | - | - | - | LED | - | - | 3PDT | - | - | - | - | - | - | - | - | - | - | ||
![]() KSD62S Otax | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LW6J-3C24VRGE Idec | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, TUV, UR | - | - | - | - | - | IDEC | LW6J-3C24VRGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | Green, Red | - | 1.91 | - | - | - | - | - | - | - | - | - | - | DPDT | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() KSD52S Otax | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | UL;CSA | IDEC | - | - | - | 1 | IDEC | ACSNO-354-SB-C3016 | - | - | - | - | - | - | - | CS | - | - | - | - | - | - | Ammeter Switch;Voltmeter Switch | 5 | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - |