- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Weight | Body Material | Actuator Material | Terminal Material | AC Voltage Rating (Max) | Actuator Style | ActuatorColor | Body Orientation | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | ElectricalLife | For Use With | Insulation Materials | Maximum Movement Differential | Maximum Pre-Travel | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Pole Throw Configuration | Product Depth (mm) | Rad Hardened | RoHS | Seal | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rated | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Lead/Base Style | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Terminal Type | Switching Voltage | Contact Timing | Release Force | Index Angle | Number of Switch Sections | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Action | Washable | Actuator Level | Solderability | Life (Cycles) | Body Color | Switching Current | Washability | Bushing Diameter | Bushing Type | Features | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Diameter | Length | Body Height | Actuator Length | Height Above Board | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 210-12LPSTF CTS Electrocomponents | 28 | - | Datasheet | 8 Weeks | - | - | Through Hole | - | NO | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20VDC | - | -40°C~85°C | Tube | 2008 | 210 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 12 | Tin (Sn) | - | - | - | 8536.50.90.65 | - | 100mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | 6.7 mm | Slide (Standard) | SPST | - | - | 0.1A | BOTTOM SEALED; TOP TAPE SEALED | 20V | - | - | - | - | - | - | - | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | 12 | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | - | Epoxy Sealed Terminals, Tape Seal | - | - | - | - | 1.258 31.95mm | 3.8mm | - | 0.180 4.57mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABS4616319 Panasonic | In Stock | - | - | - | - | Screw, Wire | - | - | - | - | - | - | - | - | 250 | Roller Lever | - | Straight | Gold | 30 | 1000VRMS | 200 kcycles | - | - | 0.5 | 2.5 | 0.8 | Screw | -40C to 85C | 85C | -40C | SPDT | 6.4(mm) | - | Compliant | - | N.O./N.C. | - | - | - | - | - | Case | - | - | - | - | - | - | Wire Leads | - | - | - | 85 °C | -40 °C | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | 100(Mohm) | - | - | - | 250 V | - | - | - | SPDT | 30 V | 5 Mcycles | - | - | - | 1 N | - | Wire Lead | - | - | 0.02 | - | - | 0.1(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 24.3(mm) | - | - | - | - | - | 25.4(mm) | - | - | - | - | IP67 | ||
![]() PT65101L254 APEM Inc. | 13979 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic | Polyamide | BRASS | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | - | PT65 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | 10 | Matte Tin (Sn) | - | - | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | 24V | 150mA | 0.100 2.54mm Full | Right Angle | 2.54mm | - | 400mA | Gold | PC Pin | 6.5 mm | Rotary for Tool | BCD | 0.08mOhm | 100MOhm | 0.4A | MOLDED | - | - | - | - | - | SP10T | 24V | 10,000 Cycles | - | ROTARY CODED SWITCH | - | - | - | - | 24V | BREAK-BEFORE-MAKE | - | 36 deg | 1 | - | 6 | ON-OFF | - | Yes | Flush, Recessed | WAVE | - | - | 400mA | SOLVENT | - | - | Sealed - Flux Protection | - | - | - | - | 0.393 10.00mm | - | - | 0.394 10.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CD10CL1CK C&K | In Stock | - | - | - | Gold/Nickel | - | - | - | - | - | - | - | - | - | - | SPINDLE | - | Straight | Copper Alloy | - | - | - | - | - | - | - | - | Through Hole | -25C to 85C | - | - | SP10T | 8(mm) | No | - | Process/O-Ring | N.O./N.C. | 2.54(mm) | 10 | - | 20(V) | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20(V) | - | 8(mm) | - | - | - | - | - | 7.47(mm) | - | - | - | - | - | ||
![]() A6RS-162RS Omron Electronics Inc-EMC Div | 88 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | DIP | - | - | 600mg | - | - | - | - | - | - | - | Gold | - | - | 5,000 Steps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -25°C~80°C | Tube | 2002 | A6RS | - | yes | Active | Not Applicable | Gull Wing | EAR99 | 16 | - | - | - | - | 8536.50.90.20 | 24V | - | 0.100 2.54mm Full | Straight | 2.54mm | - | 25mA | - | Gull Wing | 9.8 mm | Rotary with Shaft | Hexadecimal | 200mOhm | 100MOhm | 0.025A | - | - | - | 25mA | - | - | SP16T | 24V | - | - | ROTARY CODED SWITCH | - | - | - | - | 24V | - | - | - | 1 | - | - | - | LATCHED | No | Raised | - | - | - | 25mA | - | - | - | - | - | - | - | - | 0.386 9.80mm | 3.25mm | 7.3mm | 0.472 12.00mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() CHS-08TA Nidec Copal Electronics | 22 | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6VDC | - | -40°C~85°C | Tape & Reel (TR) | 2004 | CHS | - | - | Active | 1 (Unlimited) | J-Hook | - | 8 | - | 85°C | -40°C | - | - | 6V | 100mA | 0.050 1.27mm Half | Vertical | - | - | 100mA | Gold | J Lead | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | - | 8PST, SPST | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | - | Tape Seal | - | - | - | - | 0.461 11.71mm | - | - | 0.098 2.50mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() FR01AC10PB-S NKK Switches | 50 | - | Datasheet | 11 Weeks | - | Panel | Panel Mount | - | - | GLASS FILLED POLYAMIDE | - | Polyamide (PA), Nylon, Glass Filled | - | PHOSPHOR BRONZE | - | - | - | - | Copper Alloy | - | - | 10,000 Steps | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | -25°C~85°C | Tube | 2012 | FR01 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 10 | - | - | - | METAL SHAFT | 8536.50.90.20 | 5V | - | 0.100 2.54mm Full | - | - | - | 100mA | Gold | PC Pin | - | Rotary with Shaft | BCD Complement | - | - | - | - | 5V | - | - | 250VAC V | 1 | - | - | 10,000 Steps | - | ROTARY SWITCH | - | - | Illuminated | - | - | BREAK-BEFORE-MAKE | - | 36 deg | - | - | 9 | - | - | No | Raised | - | - | - | - | - | 0.236 inch | M6P0.75 | - | - | - | - | - | 0.516 13.11mm | - | - | 1.104 28.05mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ND3FR10H-R NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | GLASS FILLED POLYAMIDE | - | Polyamide (PA), Nylon, Glass Filled | - | BRASS | - | - | WHITE | - | Beryllium Copper | - | - | 20,000 Steps | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | -25°C~85°C | Tape & Reel (TR) | 2010 | ND3 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | - | 10 | - | - | - | - | - | 5V | - | 0.050 1.27mm Half | - | - | - | 100mA | Gold | Gull Wing | 8.0264 mm | Rotary for Tool | BCD | 0.08mOhm | - | 0.1A | - | 5V | - | - | 250VAC V | - | - | - | 20,000 Steps | Gull Wing | ROTARY SWITCH | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | 20000 cycles | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 0.320 8.13mm | 7.8994mm | - | 0.316 8.03mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() A6RV-101RS Omron Electronics Inc-EMC Div | 28 | - | Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | DIP | - | - | 800mg | - | - | - | - | - | - | - | Gold | - | - | 5,000 Steps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -25°C~80°C | Tube | 2002 | A6RV | - | yes | Active | Not Applicable | PC Pins | EAR99 | 10 | - | - | - | - | 8536.50.90.20 | 24V | - | 0.100 2.54mm Full | Right Angle | 2.54mm | - | 25mA | - | PC Pin | 6.64 mm | Rotary with Shaft | BCD | 200mOhm | 100MOhm | 0.025A | DUST PROOF | - | - | - | - | - | SP10T, SPST | 24V | - | - | ROTARY CODED SWITCH | 25mA | - | - | - | 24V | - | - | - | 1 | - | - | - | LATCHED | No | Raised | - | - | - | 25mA | - | - | - | Sealed | - | - | - | - | 0.386 9.80mm | 9.9mm | 7.3mm | 0.390 9.90mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() FR01KR10H NKK Switches | 12 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | GLASS FILLED POLYAMIDE | - | Polyamide (PA), Nylon, Glass Filled | - | PHOSPHOR BRONZE | - | - | ORANGE | - | Copper Alloy | - | - | 10,000 Steps | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | -25°C~85°C | Bulk | 2005 | FR01 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | 10 | - | - | - | PLASTIC SHAFT | 8536.50.90.20 | - | 100mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | Rotary with Shaft | BCD | 0.1mOhm | - | 0.1A | - | 5V | - | - | 250VAC V | - | - | - | 10,000 Steps | - | ROTARY CODED SWITCH | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 36 deg | - | - | 3 | - | - | No | Raised | - | - | - | - | - | - | - | - | - | - | - | - | 0.393 10.00mm | 6.5532mm | - | 0.394 10.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 76RSB09ST Grayhill Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | -40°C~85°C | Tube | 2007 | 76 | e3 | yes | Obsolete | 1 (Unlimited) | PC Pins | - | 9 | Matte Tin (Sn) | - | - | - | - | 30V | - | 0.100 2.54mm Full | Straight | 2.54mm | - | 150mA | Gold | PC Pin | - | Rocker | SPST | - | - | 0.15A | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | 150mA | - | - | - | - | - | - | - | 9 | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | - | Tape Seal | - | - | - | - | 0.980 24.89mm | 7.42mm | 0m | 0.292 7.41mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() A6RV-162RF Omron Electronics Inc-EMC Div | 347 | - | Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | DIP | - | - | 800mg | - | - | - | - | - | - | - | Gold | - | - | 5,000 Steps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -25°C~80°C | Tube | 2002 | A6RV | - | yes | Active | Not Applicable | PC Pins | EAR99 | 16 | - | - | - | - | 8536.50.90.20 | 24V | - | 0.100 2.54mm Full | Right Angle | 2.54mm | - | 25mA | - | PC Pin | 6.64 mm | Rotary for Tool | Hexadecimal | 200mOhm | 100MOhm | 0.025A | DUST PROOF | - | - | 25mA | - | - | SP16T | 24V | - | - | ROTARY CODED SWITCH | 25mA | - | - | - | 24V | - | - | - | 1 | - | - | - | LATCHED | No | Flush, Recessed | - | - | - | 25mA | - | - | - | Sealed | - | - | - | - | 0.386 9.80mm | 9.9mm | 0m | 0.390 9.90mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() A6TN-0101 Omron Electronics Inc-EMC Div | 120 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -30°C~85°C | Tube | 2010 | A6TN | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 10 | - | - | - | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | - | PC Pin | 7.5 mm | Slide (Standard) | SPST | - | - | 0.025A | - | - | - | - | - | - | - | 24V | - | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | 10 | - | - | - | LATCHED | Yes | Flush, Recessed | - | - | - | - | - | - | - | - | - | - | - | - | 1.076 27.34mm | 4.25mm | - | 0.189 4.80mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() FR01SR10P-S NKK Switches | 12 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | GLASS FILLED POLYAMIDE | - | Polyamide (PA), Nylon, Glass Filled | - | PHOSPHOR BRONZE | - | - | ORANGE | - | Copper Alloy | - | - | 10,000 Steps | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | -25°C~85°C | Tube | 2014 | FR01 | - | yes | Active | 1 (Unlimited) | PC Pin | - | 10 | - | - | - | - | - | 5V | - | 0.100 2.54mm Full | - | - | - | 100mA | Gold | PC Pin | - | Rotary with Knob | BCD | 0.1mOhm | - | 0.1A | - | 5V | - | - | 250VAC V | - | - | - | 10,000 Steps | - | ROTARY CODED SWITCH | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 36 deg | - | - | 3 | - | - | No | Raised | - | - | - | - | - | - | - | - | - | - | - | - | 0.393 10.00mm | 3.81mm | - | 0.284 7.21mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 704.074.2LX EAO Switch | 45 | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAO 04 Series Emergency Stop Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | 8 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 mm | - | - | - | - | - | - | No SVHC | - | - | - | ||
![]() SDA02H1SBD C&K | 128 | - | - | 15 Weeks | - | Surface Mount | Surface Mount | DIP | - | - | - | Polyphenylene Sulfide (PPS) | Polyamide | - | - | - | - | - | Beryllium Copper | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tube | 2008 | SDA | - | - | Active | 1 (Unlimited) | Gull Wing | - | 2 | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | Straight | 2.54mm | 9.3mm | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | 50mOhm | - | - | - | - | - | 100mA | - | - | - | 24V | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | - | - | - | - | - | - | 0.278 7.06mm | - | 1mm | 0.214 5.45mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CFS-0101MB Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Copper Alloy | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6VDC | - | -40°C~85°C | Tube | 2015 | CFS | e4 | yes | Active | 1 (Unlimited) | Gull Wing | - | 1 | - | - | - | - | - | 6V | - | 0.100 2.54mm Full | - | - | - | 100mA | Gold | Gull Wing | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | - | 0.146 3.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() A6E-5104-N Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | WHITE | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C~70°C | Tube | 2013 | A6E-N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 5 | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | 9.906 mm | Slide (Standard) | SPST | 0.2mOhm | 100000000Ohm | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | - | - | - | - | - | - | 0.554 14.06mm | - | - | 0.277 7.05mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 90HBJ06T Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Thermoplastic | - | - | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tube | 2011 | 90HB | e3 | yes | Active | 3 (168 Hours) | J-Bend | EAR99 | 6 | Matte Tin (Sn) | - | - | - | - | 24V | - | 0.100 2.54mm Full | Straight | - | - | 25mA | Gold | J Lead | 7.37 mm | Slide (Standard) | SPST | 0.02mOhm | 1000000000Ohm | 0.1A | - | - | - | 100mA | 500VRMS V | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | 6 | - | - | - | - | No | Flush, Recessed | REFLOW | - | - | - | - | - | - | - | - | - | - | - | 0.670 17.02mm | 4.83mm | - | 0.220 5.59mm | - | - | - | RoHS Compliant | - | - | ||
![]() KAN1108RT E-Switch | 993 | - | - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | POLYPHENYLENE SULPHIDE | - | Polyphenylene Sulfide (PPS) | - | BRASS | - | - | WHITE | - | Copper Alloy | - | - | 2,000 Cycles | - | POLYPHENYLENE SULPHIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -40°C~85°C | Tube | 2006 | KAN | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | - | - | - | 24V | - | 0.050 1.27mm Half | - | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | - | - | - | 500VRMS V | - | - | - | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | BLACK | - | - | - | - | Tape Seal | - | - | - | - | 0.448 11.39mm | 1.651mm | - | 0.063 1.60mm | - | - | - | ROHS3 Compliant | - | - |