- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Body Material | Actuator Material | Terminal Material | ActuatorColor | Approvals | Brand | Contact Materials | ElectricalLife | Insulation Materials | Manufacturer | Manufacturer Part Number | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Terminal Type | Contact Timing | Contact (DC) Max Rating R Load | Lens Color | Depth Behind Panel | Index Angle | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Body Color | Actuator Angle | Washability | Lamp Type | Features | Contacts | IP Rating | Length | Body Height | Actuator Length | Height Above Board | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KAP1108E E-Switch | 1 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYESTER | - | - | - | 24VDC | -40°C~85°C | Tube | 2006 | KAP | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 8 | - | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | - | - | 25mA | Gold | PC Pin | - | 10.795 mm | Piano | SPST | 0.05mOhm | 100000000Ohm | 0.1A | - | 50V | - | 500VRMS V | - | - | 2,000 Cycles | - | - | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | - | - | - | 8 | 16 | OFF-(ON) | No | Raised | WAVE | - | 30 deg | - | - | - | - | - | 0.861 21.87mm | - | - | 0.402 10.20mm | - | ROHS3 Compliant | Lead Free | ||
![]() IKH0803000 APEM Inc. | 53 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | Thermoplastic | - | - | WHITE | - | - | Phosphor Bronze | 1,000 Cycles | - | - | - | - | 24VDC | -20°C~70°C | Tube | - | IKH | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | 8 | Tin (Sn) | - | - | VERY LOW PROFILE | - | - | 50V | - | 0.050 1.27mm Half | - | - | 1.27mm | - | - | 25mA | Gold | Gull Wing | - | 4.5 mm | Slide (Standard) | SPST | 0.1mOhm | 100MOhm | 0.025A | - | 24V | - | 300VAC V | - | - | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | 8 | - | - | Yes | Flush, Recessed | - | BLACK | - | - | - | Tape Seal | - | - | 0.448 11.39mm | 1.5mm | - | 0.063 1.60mm | - | ROHS3 Compliant | - | ||
![]() SD02H1B C&K | 21 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | Polyphthalamide (PPA) | Nylon | - | - | - | - | Beryllium Copper | 2,000 Cycles | - | - | - | - | 25VDC | -40°C~85°C | Tube | 2012 | SD | - | - | Active | 1 (Unlimited) | PC Pins | - | 2 | - | - | - | - | - | - | 25V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 100mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | - | - | - | - | 100mA | - | - | 25V | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Yes | Raised | - | - | - | - | - | Tape Seal | - | - | 0.258 6.55mm | - | 250μm | 0.178 4.52mm | No | ROHS3 Compliant | - | ||
![]() SD09H1SB C&K | 21 | - | Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | - | - | Polyphthalamide (PPA) | Nylon | - | - | - | - | Beryllium Copper | 2,000 Cycles | - | - | - | - | 25VDC | -40°C~85°C | Tube | 2012 | SD | - | - | Active | 1 (Unlimited) | Gull Wing | - | 9 | - | 85°C | -40°C | - | - | - | 25V | 100mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 100mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | - | - | 100mA | - | SPST | 25V | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Yes | Raised | - | - | - | - | - | Tape Seal | - | - | 0.958 24.33mm | - | 250μm | 0.180 4.57mm | No | ROHS3 Compliant | - | ||
![]() 418127270912 Würth Elektronik | 52 | - | Datasheet | 18 Weeks | Gold | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | 2,000 Cycles | - | - | - | - | 24VDC | -40°C~85°C | Tube | - | WS-DITV | - | - | Active | 1 (Unlimited) | PC Pin | - | 12 | - | 85°C | -40°C | - | - | - | 24V | 25mA | 0.100 2.54mm Full | - | - | - | - | - | 25mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | - | - | 1.217 30.92mm | - | - | 0.173 4.40mm | - | ROHS3 Compliant | - | ||
![]() SD02H0SBDR C&K | 36 | - | Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | - | - | Polyphthalamide (PPA) | Nylon | - | - | - | - | Beryllium Copper | 2,000 Cycles | - | - | - | - | 25VDC | -40°C~85°C | Tape & Reel (TR) | 2012 | SD | - | - | Active | 1 (Unlimited) | Gull Wing | - | 2 | - | 85°C | -40°C | - | - | - | 25V | 100mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 100mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | - | - | 100mA | - | SPST | 25V | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | - | 0.258 6.55mm | - | 0m | 0.155 3.94mm | No | ROHS3 Compliant | - | ||
![]() SD04H0SB1R C&K | 36 | - | Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | - | - | Polyphthalamide (PPA) | - | - | - | - | - | Beryllium Copper | 2,000 Cycles | - | - | - | - | 25VDC | -40°C~85°C | Tape & Reel (TR) | 2009 | SD | - | - | Active | 1 (Unlimited) | Gull Wing | - | 4 | - | 85°C | -40°C | - | - | - | 25V | 100mA | 0.100 2.54mm Full | - | Straight | - | - | - | 100mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | - | - | 100mA | - | SPST | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | Tape Seal | - | - | 0.458 11.63mm | - | - | 0.170 4.33mm | - | ROHS3 Compliant | - | ||
![]() 219-4MSTF CTS Electrocomponents | 1254 | - | - | 8 Weeks | - | - | Surface Mount | NO | - | - | - | - | - | - | - | Beryllium Copper | 2,000 Cycles | - | - | - | - | 20VDC | -55°C~85°C | Tube | 2008 | 219 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 4 | Tin (Sn) | - | - | - | 8536.50.90.65 | - | - | 100mA | 0.100 2.54mm Full | - | - | - | - | - | - | Gold | Gull Wing | - | 6.7 mm | Slide (Standard) | SPST | - | - | 0.1A | BOTTOM SEALED; TOP TAPE SEALED | 20V | - | - | - | - | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | 4 | - | - | Yes | Raised | - | - | - | - | - | Epoxy Sealed Terminals, Tape Seal | - | - | 0.458 11.63mm | 3.8mm | - | 0.170 4.33mm | - | RoHS Compliant | - | ||
![]() 76RSB04T Grayhill Inc. | 146 | - | Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2007 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | - | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | - | 150mA | Gold | PC Pin | 8 | - | Rocker | SPST | - | - | 0.15A | - | - | 150mA | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | 150mA | - | - | - | - | - | - | 4 | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | - | 0.480 12.19mm | - | 0m | 0.292 7.41mm | - | RoHS Compliant | Lead Free | ||
![]() FR01FC16P NKK Switches | 28 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon, Glass Filled | - | PHOSPHOR BRONZE | YELLOW | - | - | Copper Alloy | 10,000 Steps | - | - | - | - | 5VDC | -25°C~85°C | Bulk | 2005 | FR01 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 16 | - | - | - | - | 8536.50.90.20 | - | 5V | - | 0.100 2.54mm Full | TUBE | Straight | - | - | - | 100mA | Gold | PC Pin | - | 10 mm | Rotary for Tool | Hexadecimal Complement | 0.1mOhm | 1GOhm | 0.1A | - | 5V | 100mA | 250VAC V | SP16T | - | 10,000 Steps | ROTARY CODED SWITCH | - | - | BREAK-BEFORE-MAKE | - | - | - | 22.5 deg | 1 | 3 | - | No | Flush, Recessed | - | - | - | - | - | - | - | - | 0.393 10.00mm | 3.8mm | - | 0.150 3.81mm | - | ROHS3 Compliant | Lead Free | ||
![]() 94HAC16JRT Grayhill Inc. | 21 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | - | Plastic | - | - | - | - | - | Copper Alloy | 10000 Cycle(s) | - | - | - | - | 50VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | J-Lead | EAR99 | 16 | - | - | - | - | 8536.50.90.20 | - | 50V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | - | - | 100mA | Gold | J Lead | - | 11 mm | Rotary for Tool | Hexadecimal Complement | - | - | 0.03A | - | 30V | 300mA | - | SP16T | - | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | .03A@30VDC | - | - | - | 1 | - | - | Yes | Flush, Recessed | - | - | - | - | - | Sealed | - | - | 0.390 9.91mm | 11.25mm | - | 0.250 6.35mm | - | RoHS Compliant | Lead Free | ||
![]() LW6F-32C36G Idec | 39 | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, TUV, UR | IDEC | - | - | - | IDEC | LW6F-32C36G | Non-Compliant | - | - | - | - | LW-Silhouette | - | - | - | - | - | - | - | - | - | - | - | - | Selector Switches Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder/Q.C. | - | - | Green | 2.05 | - | - | - | - | - | - | - | - | - | - | LED | - | 3PDT | IP65 | - | - | - | - | - | - | - | ||
![]() LW6MJ-3C24MWWE Idec | 2991 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LW6J-33C24RGD Idec | 2281 | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, TUV, UR | - | - | - | - | IDEC | LW6J-33C24RGD | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder/Q.C. | - | - | Green, Red | 2.05 | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | IP65 | - | - | - | - | - | - | - | ||
![]() ND3FC10H NKK Switches | 39 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | GLASS FILLED REINFORCED NYLON | Polyamide (PA), Nylon, Glass Filled | - | BRASS | RED | - | - | Beryllium Copper | 20,000 Steps | GLASS FILLED POLYAMIDE | - | - | - | 5VDC | -25°C~85°C | Tray | 2010 | ND3 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | - | 10 | - | - | - | COMPLEMENT CODED | - | - | 5V | - | 0.050 1.27mm Half | - | - | - | - | - | 100mA | Gold | Gull Wing | - | 8.0264 mm | Rotary for Tool | BCD Complement | 0.03mOhm | - | 0.1A | - | 5V | - | 250VAC V | - | - | 20,000 Steps | ROTARY CODED SWITCH | - | - | BREAK-BEFORE-MAKE | - | - | - | 36 deg | - | - | ON-ON | Yes | Flush, Recessed | WAVE | - | - | SOLVENT | - | Epoxy Sealed Terminals | - | - | 0.320 8.13mm | 5.207mm | - | 0.316 8.03mm | - | ROHS3 Compliant | Contains Lead | ||
![]() A6SN-4102-P Omron Electronics Inc-EMC Div | 316 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | 24VDC | -30°C~85°C | Tape & Reel (TR) | 2010 | A6SN | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 4 | - | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | - | unknown | 25mA | - | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | - | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | Tape Seal | - | - | 0.476 12.09mm | - | - | 0.175 4.45mm | - | RoHS Compliant | - | ||
![]() PT65126L508 APEM Inc. | 39 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Polyoxymethylene | BRASS | - | - | - | Phosphor Bronze | 10000 Cycle(s) | - | - | - | - | 24VDC | -20°C~70°C | Tube | - | PT65 | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | - | - | - | O-RING Si RUBBER ACTUATOR SEAL | - | - | - | 150mA | 0.100 2.54mm Full | - | Right Angle | 2.54mm | - | - | - | Gold | PC Pin | - | - | Rotary for Tool | Octal | - | 100000000Ohm | 0.4A | MOLDED | - | - | - | SP8T | 24V | 10,000 Cycles | ROTARY CODED SWITCH | - | - | BREAK-BEFORE-MAKE | - | - | - | 45 deg | 1 | 6 | ON-OFF | Yes | Flush, Recessed | WAVE | - | - | SOLVENT | - | Sealed - Flux Protection | - | - | 0.393 10.00mm | 10mm | - | 0.394 10.00mm | - | ROHS3 Compliant | - | ||
![]() FR01AR16HB-06XL-W NKK Switches | 28 | - | Datasheet | 8 Weeks | - | Through Hole | Panel Mount, Right Angle | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | Copper Alloy | 10,000 Steps | - | - | - | - | 5VDC | -25°C~85°C | Bulk | 2014 | FR01 | - | - | Active | 1 (Unlimited) | - | - | 16 | - | - | - | - | - | - | - | 100mA | 0.100 2.54mm Full | - | - | - | - | - | - | Gold | PC Pin | - | - | Rotary with Shaft | Hexadecimal | - | - | - | - | - | - | - | - | - | 10,000 Steps | - | - | - | - | - | - | - | - | - | - | - | Yes | Raised | - | - | - | - | - | - | - | - | 0.516 13.11mm | - | - | 0.433 11.00mm | - | ROHS3 Compliant | - | ||
![]() FR01KC16P NKK Switches | 12 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | Copper Alloy | 10,000 Steps | - | - | - | - | 5VDC | -25°C~85°C | Bulk | 2005 | FR01 | - | yes | Active | 1 (Unlimited) | PC Pins | - | 16 | - | - | - | - | - | - | 5V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 100mA | Gold | PC Pin | - | - | Rotary with Shaft | Hexadecimal Complement | - | 1GOhm | - | - | - | 100mA | - | SP16T | - | 10,000 Steps | ROTARY SWITCH | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | - | - | 0.393 10.00mm | - | - | 0.426 10.82mm | - | ROHS3 Compliant | - | ||
![]() FR01FC16H NKK Switches | 28 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Nylon | Polyamide (PA), Nylon, Glass Filled | - | PHOSPHOR BRONZE | YELLOW | - | - | Copper Alloy | 10,000 Steps | - | - | - | - | 5VDC | -25°C~85°C | Bulk | 2005 | FR01 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 16 | - | - | - | - | 8536.50.90.20 | - | 5V | - | 0.100 2.54mm Full | TUBE | Right Angle | - | - | - | 100mA | Gold | PC Pin | - | 10 mm | Rotary for Tool | Hexadecimal Complement | 0.1mOhm | 1GOhm | 0.1A | - | 5V | 100mA | 250VAC V | SP16T | - | 10,000 Steps | ROTARY CODED SWITCH | - | - | BREAK-BEFORE-MAKE | - | - | - | 22.5 deg | 1 | 3 | - | No | Flush, Recessed | - | - | - | - | - | - | - | - | 0.393 10.00mm | 6.55mm | - | 0.394 10.00mm | - | ROHS3 Compliant | - |