- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Body Material | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | Actuator Style | ActuatorColor | Contact Materials | Contact Rating | ElectricalLife | For Use With | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Actuator Orientation | Contact (DC) Max Rating R Load | Number of Switch Sections | Switch Action | Washable | Actuator Level | Body Color | Number of Switches | Operating Force-Max | Contact Configuration | Features | Circuit Configuration | IP Rating | Length | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 195-10MS CTS Electrocomponents | 21 | - | Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | - | NO | THROUGH HOLE-STRAIGHT | - | Plastic | - | TIN | COPPER ALLOY | COPPER ALLOY | TIN | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | 24VDC | -40°C~85°C | Tube | 2005 | 195 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 10 | - | - | - | SHIP AT OFF POSITION | 8536.50.90.40 | - | 50mA | 0.100 2.54mm Full | - | - | - | - | - | - | Tin | PC Pin | - | 9.78 mm | Piano | SPST | - | 0.5mOhm | - | 0.05A | EPOXY TERMINAL SEALED | 24V | - | - | 500VAC V | - | - | - | - | - | - | - | - | 10 | - | No | Raised | - | - | - | - | Epoxy Sealed Terminals | - | - | 1.086 27.58mm | 7.9mm | - | 0.311 7.90mm | - | - | RoHS Compliant | - | ||
![]() SD08H1SBD C&K | 21 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Polyphthalamide (PPA) | Nylon | - | - | - | - | - | - | Beryllium Copper | - | 2,000 Cycles | - | - | - | - | - | - | - | - | 25VDC | -40°C~85°C | Tube | 2011 | SD | - | - | Active | 1 (Unlimited) | Gull Wing | - | 8 | - | - | - | - | - | 25V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.91mm | - | 100mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | 100mA | - | - | - | - | 25V | 2,000 Cycles | - | - | - | - | - | No | Raised | - | - | - | - | - | - | - | 0.858 21.80mm | - | - | 0.165 4.20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 76SB12ST Grayhill Inc. | 49 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | Copper Alloy | - | 2,000 Cycles | - | - | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2010 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 12 | - | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | - | 150mA | Gold | PC Pin | - | - | Rocker | SPST | - | - | - | 0.15A | - | - | - | 150mA | - | - | - | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | - | - | 12 | - | Yes | Raised | - | - | - | - | Tape Seal | - | - | 1.280 32.51mm | 7.42mm | 580μm | 0.315 8.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() KSP82 Otax | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 315 Littelfuse | 122 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCDTS6-5K Multicomp | 3158 | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | Round Button | - | - | 50mA at 12VDC | 200000 Cycle(s) | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCDTS6-5K | 70 °C | -25 °C | Contact Manufacturer | 4.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 6.2 mm | 6.2 mm | DOME TYPE | - | SPST | - | - | 0.05 A | - | 12 V | SOLDER | - | - | - | - | Non Illuminated | - | - | KEYPAD SWITCH | Top Actuated | - | - | MOMENTARY-TACTILE | - | - | - | 1 | 0.98 N | - | - | 1X1 | - | - | 3.5 mm | - | - | - | - | - | - | ||
![]() WCAS82103 Otax | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTSC-21R Multicomp | 4352 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multicomp Pro MCDTS2 Series Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1MS2T6B11M1QE Multicomp | 377 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSS22S Otax | 540 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR01FC16P-W NKK Switches | 72 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | Copper Alloy | - | 10,000 Steps | - | - | - | - | - | - | - | - | 5VDC | -25°C~85°C | Bulk | 2014 | FR01 | - | - | Active | 1 (Unlimited) | PC Pin | - | 16 | - | - | - | - | - | 5V | - | 0.100 2.54mm Full | - | - | - | - | - | 100mA | Gold | PC Pin | - | - | Rotary for Tool | Hexadecimal Complement | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Steps | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | - | 0.393 10.00mm | - | - | 0.150 3.81mm | - | - | ROHS3 Compliant | - | ||
![]() SDA07H1SKD C&K | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | DIP | - | - | - | Polyphthalamide (PPA) | Polyamide | - | - | - | - | - | - | Beryllium Copper | - | 1,000 Cycles | - | - | - | - | - | - | - | - | 24VDC | -20°C~85°C | Tube | 2001 | SDA | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 7 | - | 85°C | -20°C | - | - | 24V | 25mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | 50mOhm | - | - | - | - | - | - | - | - | SPST | - | 50V | 1,000 Cycles | - | - | - | - | - | No | Raised | - | - | - | - | - | - | - | 0.778 19.76mm | - | 990μm | 0.214 5.45mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() SDA05H0KD C&K | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | DIP | - | - | - | Polyphthalamide (PPA) | - | - | - | - | - | - | - | Beryllium Copper | - | 1,000 Cycles | - | - | - | - | - | - | - | - | 24VDC | -20°C~85°C | Tube | 2001 | SDA | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 5 | - | 85°C | -20°C | - | - | 24V | 25mA | 0.100 2.54mm Full | - | - | 2.54mm | - | - | 25mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | - | 5 | SPST | - | 50V | 1,000 Cycles | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | 0.578 14.68mm | - | - | 0.189 4.80mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() A6S-3101-PH Omron Electronics Inc-EMC Div | 55 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tape & Reel (TR) | 2004 | A6S-H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 3 | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | 25mA | Gold | Gull Wing | - | 6.2 mm | Slide (Standard) | SPST | - | 200mOhm | - | 0.025A | - | - | - | - | - | - | - | - | 24V | 1,000 Cycles | SLIDE DIP SWITCH | - | - | 3 | - | No | Flush, Recessed | - | - | - | - | - | - | - | 0.337 8.56mm | - | 0m | 0.146 3.70mm | - | - | RoHS Compliant | - | ||
![]() IKH0403000 APEM Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Thermoplastic | - | - | - | - | - | - | WHITE | Phosphor Bronze | - | 1,000 Cycles | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | - | IKH | e3 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 4 | Tin (Sn) | - | - | VERY LOW PROFILE | 8536.50.90.65 | 24V | - | 0.050 1.27mm Half | - | Straight | 1.27mm | - | - | 25mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | 0.1mOhm | 100MOhm | 0.025A | - | - | - | 25mA | 300VAC V | - | - | - | - | - | SLIDE DIP SWITCH | - | - | 4 | - | Yes | Flush, Recessed | BLACK | - | - | - | Tape Seal | - | - | 0.248 6.31mm | 1.5mm | - | 0.063 1.60mm | - | - | ROHS3 Compliant | - | ||
![]() A6HR-6104-P Omron | In Stock | - | Datasheet | 14 Weeks | Gold | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 cycles | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e4 | - | - | - | Gull Wing | EAR99 | 6 | - | 85°C | -30°C | - | - | 24V | - | 1.27mm | TAPE AND REEL | - | - | - | - | 25mA | - | - | - | - | - | - | - | - | - | 0.025A | - | - | - | - | - | - | SPST | - | 24V | - | - | - | .025A@24VDC | 6 | MOMENTARY | - | - | - | - | - | - | - | - | - | 8.7376mm | 4.2mm | - | - | No | - | RoHS Compliant | - | ||
![]() A6SR-0101-P Omron | In Stock | - | Datasheet | 18 Weeks | Gold | Surface Mount | - | - | - | - | 1.22g | - | - | - | - | - | - | - | - | - | - | 1000 cycles | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | e4 | - | - | - | Gull Wing | EAR99 | 10 | - | 70°C | -20°C | LOW PROFILE | 8536.50.90.40 | 24V | - | 2.54mm | TAPE AND REEL | Straight | 2.54mm | - | - | 25mA | - | - | - | 6 mm | - | - | - | 200mOhm | - | 0.025A | - | - | - | - | - | - | SPST | - | 24V | 1000 cycles | - | - | .025A@24VDC | 10 | MOMENTARY | No | - | - | - | - | - | - | - | - | 25.2984mm | 5mm | 0m | - | - | - | RoHS Compliant | - | ||
![]() 76RSB02SLT Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | Copper Alloy | - | 2,000 Cycles | - | - | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2015 | 76 | - | - | Active | 1 (Unlimited) | PC Pins | - | 2 | - | 85°C | -40°C | - | - | 30V | 150mA | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | - | - | Rocker | SPST | - | - | - | - | - | - | - | 150mA | - | - | SPST | - | 30V | 2,000 Cycles | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | Position Identification Line, Tape Seal | - | - | 0.280 7.11mm | - | - | 0.292 7.41mm | No | - | RoHS Compliant | - | ||
![]() A6SN-3104-P Omron Electronics Inc-EMC Div | 852 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | 24VDC | -30°C~85°C | Tape & Reel (TR) | 2010 | A6SN | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 3 | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | - | - | - | unknown | 25mA | - | Gull Wing | - | 7.5 mm | Slide (Standard) | SPST | - | - | - | 0.025A | - | - | - | - | - | - | - | - | 24V | - | SLIDE DIP SWITCH | - | - | 3 | LATCHED | Yes | Raised | - | - | - | - | - | - | - | 0.376 9.55mm | 4.25mm | - | 0.214 5.45mm | - | - | RoHS Compliant | - | ||
![]() 1MD5T1B1M1RE Multicomp | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - |