- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Body Material | Actuator Material | Terminal Material | Actuator Style | ActuatorColor | Contact Materials | Contact Rating | ElectricalLife | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pole Throw Configuration | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Base Part Number | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Lead/Base Style | Switch Type | Contact Current Rating | Number of Decks | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Switching Voltage | Contact Timing | Actuator Orientation | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Angle | Number of Switch Sections | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Action | Washable | Actuator Level | Solderability | Switching Current | Washability | Contact Configuration | Features | IP Rating | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1MD5T1B1M1RE Multicomp | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MD3T2B2M6RE Multicomp | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 2MD3T2B2M6RE | - | 85 °C | -30 °C | Contact Manufacturer | - | 5.3 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PANEL MOUNTABLE | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 9.09 mm | 8.13 mm | TOGGLE | - | DPDT | - | - | - | 0.4 A | EPOXY TERMINAL SEALED | 20 V | - | SOLDER | - | - | - | Non Illuminated | - | - | - | TOGGLE SWITCH | - | - | 0.4 A | - | - | - | - | - | 20 V | - | - | - | - | - | LATCHED | - | - | - | - | - | DPDT | - | - | - | - | - | 9.14 mm | - | - | - | - | - | - | ||
![]() 1M43T1B5M1QE Multicomp | 734 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS0B23 Multicomp | 481 | - | - | - | - | - | - | - | - | - | - | - | - | - | Round Button | - | - | 50mA at 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1M32T1B5M1QE Multicomp | 115 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1MD4T1B5M1QE Multicomp | 135 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR01KR10H-06XL-S NKK Switches | 16 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Copper Alloy | - | 10,000 Steps | - | - | - | - | - | - | - | - | - | - | - | 5VDC | -25°C~85°C | Tube | 2014 | FR01 | - | - | Active | 1 (Unlimited) | - | - | 10 | - | - | - | - | - | 5V | 100mA | 0.100 2.54mm Full | - | - | - | - | - | - | - | Gold | PC Pin | - | - | - | Rotary with Shaft | BCD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Steps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | - | 0.393 10.00mm | - | - | - | 0.394 10.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() JS0208AP4-R NKK Switches | 19 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | - | - | GLASS FILLED POLYAMIDE | Polyamide (PA), Nylon, Glass Filled | - | BRASS | - | - | Beryllium Copper | - | 2,000 Cycles | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tape & Reel (TR) | 2012 | JS | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | - | - | 25mA | - | Gold | Gull Wing | - | - | 6.1976 mm | Slide (Standard) | SPST | - | - | 0.05mOhm | 100000000Ohm | 0.025A | - | - | - | - | - | 500VAC V | - | - | - | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | - | 0.837 21.26mm | - | - | - | 0.170 4.33mm | - | - | ROHS3 Compliant | - | ||
![]() FR01FR10H NKK Switches | 28 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Nylon | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Copper Alloy | - | 10,000 Steps | - | - | - | - | - | - | - | - | - | - | - | 5VDC | -25°C~85°C | Bulk | 2005 | FR01 | - | yes | Active | 1 (Unlimited) | PC Pins | - | 10 | - | - | - | - | - | 5V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | 100mA | - | Gold | PC Pin | - | - | - | Rotary for Tool | BCD | - | - | - | 1GOhm | - | - | - | - | - | 100mA | - | SP10T | - | - | 10,000 Steps | - | ROTARY SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | 0.393 10.00mm | - | - | - | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() ND3FC10P NKK Switches | 87 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | GLASS FILLED REINFORCED NYLON | Polyamide (PA), Nylon, Glass Filled | - | BRASS | - | RED | Beryllium Copper | - | 20,000 Steps | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | 5VDC | -25°C~85°C | Tray | 2010 | ND3 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10 | - | - | - | COMPLEMENT CODED | 8536.50.90.20 | 5V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 100mA | - | Gold | Gull Wing | - | - | 7.9248 mm | Rotary for Tool | BCD Complement | - | - | 0.03mOhm | - | 0.1A | - | 5V | - | - | 100mA | 250VAC V | - | - | - | 20,000 Steps | Gull Wing | ROTARY CODED SWITCH | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | 36 deg | - | - | - | ON-ON | - | Yes | Flush, Recessed | WAVE | - | SOLVENT | - | Epoxy Sealed Terminals | - | - | 0.320 8.13mm | - | 5.588mm | - | 0.220 5.59mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() FR01FC10H-S NKK Switches | 29 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Nylon | Polyamide (PA), Nylon, Glass Filled | - | PHOSPHOR BRONZE | - | YELLOW | Copper Alloy | - | 10,000 Steps | - | - | - | - | - | - | - | - | - | - | - | 5VDC | -25°C~85°C | Tube | 2006 | FR01 | - | yes | Active | 1 (Unlimited) | PC Pin | - | 10 | - | - | - | - | - | 5V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | 100mA | - | Gold | PC Pin | - | - | - | Rotary for Tool | BCD Complement | - | - | 0.1mOhm | 1GOhm | 0.1A | - | 5V | - | - | 100mA | 250VAC V | SP10T | - | - | 10,000 Steps | - | ROTARY CODED SWITCH | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | 36 deg | - | - | 3 | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | 0.393 10.00mm | - | 6.5532mm | - | 0.394 10.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() A6T-1102 Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | DIP | - | - | - | - | - | - | - | - | Gold | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | 2004 | A6T | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | 1 | - | - | - | WITH SEAL TAPE | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | - | - | PC Pin | - | - | 3.48 mm | Slide (Standard) | SPST | - | - | 200mOhm | - | 0.025A | - | - | - | - | 25mA | 500VAC V | - | - | 24V | 1,000 Cycles | - | - | 25mA | - | - | - | - | MAKE-BEFORE-BREAK | - | - | - | - | 1 | - | 2 | ON-OFF | LATCHED | Yes | Flush, Recessed | - | - | - | - | Tape Seal | - | - | 0.137 3.48mm | - | 3.6mm | 0m | 0.142 3.60mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() RTE1000N14 C&K | 21 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | Polyphenylene Sulfide (PPS) | Polymer | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | -25°C~85°C | Tube | 2007 | RTE | - | - | Active | 1 (Unlimited) | PC Pins | - | 10 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | - | 8mm | - | 100mA | - | Gold | PC Pin | - | - | - | Rotary for Tool | BCD | - | - | 100mOhm | - | - | - | - | - | - | 100mA | - | SP, SP10T | - | 30V | 20,000 Steps | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | 100mA | - | - | - | - | - | 0.291 7.40mm | 7.2mm | - | 0m | 0.167 4.25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M22-K10 Eaton | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25C to 70C | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6@240VAC(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6KS-102RS-P Omron | In Stock | - | Datasheet | 20 Weeks | Gold | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | 20000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | - | - | - | - | Gull Wing | EAR99 | 10 | - | 80°C | -30°C | - | 8536.50.90.20 | 24V | - | 2.54mm | TAPE AND REEL | - | - | - | - | 25mA | - | - | - | - | - | 7.2 mm | EXTENDED TYPE | - | BINARY CODED DECIMAL | - | - | - | 0.025A | - | - | - | - | - | - | SP10T | - | 24V | - | - | ROTARY CODED SWITCH | - | - | - | - | - | - | - | .025A@24VDC | - | - | 1 | - | - | - | LATCHED | No | - | - | - | - | - | - | - | - | 7.1882mm | - | 3mm | - | - | - | - | RoHS Compliant | - | ||
![]() S-4010TB Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | Copper Alloy | - | 10,000 Steps | - | - | - | - | - | - | - | - | - | - | - | 2.4VDC | -25°C~70°C | Tape & Reel (TR) | 2015 | S-4000 | - | - | Active | 1 (Unlimited) | Gull Wing | - | 10 | - | 70°C | -25°C | - | - | 2.4V | 100mA | 0.050 1.27mm Half | - | - | - | - | - | 100mA | - | Gold | Gull Wing | - | - | - | Rotary for Tool | BCD | - | - | - | - | - | - | - | - | - | - | - | SP | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | 0.189 4.80mm | - | - | - | 0.102 2.60mm | - | - | ROHS3 Compliant | - | ||
![]() 90HBW03PRT Grayhill Inc. | 21 | - | - | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Thermoplastic | - | - | - | - | Copper Alloy | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 90HB | e3 | yes | Active | 3 (168 Hours) | Gull Wing | EAR99 | 3 | Matte Tin (Sn) | - | - | - | - | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | 10.03mm | - | 25mA | - | Gold | Gull Wing | - | - | - | Slide (Standard) | SPST | - | - | 20mOhm | 1000000000Ohm | 0.1A | - | - | - | - | 100mA | 500VRMS V | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | .1A@6VDC | - | - | 3 | - | - | - | - | Yes | Flush, Recessed | REFLOW | - | - | - | Tape Seal | - | 4.83mm | 0.370 9.40mm | - | - | 0m | 0.190 4.83mm | No | - | RoHS Compliant | Lead Free | ||
![]() ND3KR10B NKK Switches | 131 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | GLASS FILLED REINFORCED NYLON | Polyamide (PA), Nylon, Glass Filled | - | BRASS | - | WHITE | Beryllium Copper | - | 20,000 Steps | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | 5VDC | -25°C~85°C | Tray | 2010 | ND3 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | - | 10 | - | - | - | REAL CODED, BRACKET | - | 5V | - | 0.100 2.54mm Full | - | - | - | - | - | 100mA | - | Gold | Gull Wing | - | - | 7.9248 mm | Rotary with Shaft | BCD | - | - | 0.03mOhm | - | 0.1A | - | 5V | - | - | - | 250VAC V | - | - | - | 20,000 Steps | - | ROTARY CODED SWITCH | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | 36 deg | - | - | - | ON-ON | - | Yes | Raised | WAVE | - | SOLVENT | - | Epoxy Sealed Terminals | - | - | 0.320 8.13mm | - | 5.588mm | - | 0.346 8.80mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 7829H-1-051LF Bourns Inc. | 28 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 50 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | 16VAC/DC | -55°C~125°C | Tube | 2012 | 7829 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | - | - | - | - | - | - | - | - | - | Straight | - | 6.35mm | - | 100mA | 7829H | - | PC Pin | 16V | - | - | Rotary for Tool | SPDT | - | Non-Shorting | 2Ohm | - | - | - | - | 16V | - | 100mA | - | - | - | 16V | 50 Cycles | - | ROTARY SWITCH | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | - | LATCHED | Yes | Raised | - | - | - | - | - | - | - | 0.250 6.35mm | - | 3.94mm | 640μm | 0.180 4.57mm | - | - | ROHS3 Compliant | - | ||
![]() PT65301L508 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic | Polyamide | BRASS | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | - | PT65 | e3 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | Matte Tin (Sn) | - | - | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | - | 150mA | 0.100 2.54mm Full | TRAY | Right Angle | 2.54mm | - | - | - | - | Gold | PC Pin | - | - | 6.5 mm | Rotary with Shaft | BCD | - | - | 0.08mOhm | - | 0.4A | MOLDED | - | - | - | - | - | SP10T | - | 24V | 10,000 Cycles | - | ROTARY CODED SWITCH | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | 36 deg | 1 | - | 6 | ON-OFF | - | Yes | Raised | WAVE | - | SOLVENT | - | Sealed - Flux Protection | - | - | 0.393 10.00mm | - | - | 7.3mm | 0.394 10.00mm | - | - | ROHS3 Compliant | - |