- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Weight | Body Material | Actuator Material | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Manufacturer | Manufacturer Part Number | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Lead/Base Style | Switch Type | Contact Current Rating | Contact Timing | Index Angle | Number of Switch Sections | Contact Function | Switch Action | Washable | Actuator Level | Solderability | Life (Cycles) | Washability | Features | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FR01KR16H NKK Switches | 12 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Nylon | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Copper Alloy | 10,000 Steps | - | - | - | - | 5VDC | -25°C~85°C | Bulk | 2005 | FR01 | - | yes | Active | 1 (Unlimited) | PC Pin | - | 16 | - | - | - | - | - | 5V | - | 0.100 2.54mm Full | Right Angle | - | - | 100mA | Gold | PC Pin | - | Rotary with Shaft | Hexadecimal | - | 1GOhm | - | - | - | 100mA | - | - | SP16T | - | 10,000 Steps | - | ROTARY SWITCH | - | - | - | - | - | - | No | Raised | - | - | - | - | - | 0.393 10.00mm | - | - | - | 0.394 10.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 206-7 CTS Electrocomponents | 5690 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | NO | - | - | Plastic | - | - | - | - | 10,000 Cycles | - | - | - | - | 24VDC | -55°C~85°C | Tube | - | 206 | e4 | - | Active | Not Applicable | - | EAR99 | 7 | - | - | - | 8536.50.90.65 | - | - | 50mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | Slide (Standard) | SPST | - | - | 0.05A | - | 24V | - | - | - | - | - | - | - | SLIDE DIP SWITCH | - | - | - | 7 | - | - | No | Raised | - | - | - | - | - | 0.786 19.96mm | - | - | - | 0.334 8.48mm | - | - | RoHS Compliant | - | - | ||
![]() A6E-9104-N Omron Electronics Inc-EMC Div | 35 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | WHITE | - | 1,000 Cycles | - | - | - | - | 24VDC | -20°C~70°C | Tube | 2013 | A6E-N | - | - | Active | 1 (Unlimited) | PC Pin | - | 9 | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | PC Pin | - | Slide (Standard) | SPST | 0.2mOhm | 100000000Ohm | 0.025A | - | - | - | 500VAC V | - | - | - | 1,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | No | Raised | - | - | - | - | - | 0.954 24.23mm | - | 5.842mm | - | 0.277 7.05mm | - | Unknown | RoHS Compliant | - | - | ||
![]() ND3FR16H NKK Switches | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | GLASS FILLED REINFORCED NYLON | - | Polyamide (PA), Nylon, Glass Filled | - | BRASS | WHITE | Beryllium Copper | 20,000 Steps | GLASS FILLED POLYAMIDE | - | - | - | 5VDC | -25°C~85°C | Tray | 2015 | ND3 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 16 | - | - | REAL CODED | 8536.50.90.20 | - | 5V | - | 0.050 1.27mm Half | Right Angle | - | - | 100mA | Gold | Gull Wing | 8.0264 mm | Rotary for Tool | Hexadecimal | 0.03mOhm | 1000000000Ohm | 0.1A | - | 5V | 100mA | 250VAC V | - | - | - | 20,000 Steps | Gull Wing | ROTARY CODED SWITCH | - | BREAK-BEFORE-MAKE | 22.5 deg | - | ON-ON | - | Yes | Flush, Recessed | WAVE | - | SOLVENT | Epoxy Sealed Terminals | - | 0.320 8.13mm | - | 5.207mm | - | 0.316 8.03mm | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() 76PRB05T Grayhill Inc. | 21 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2015 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 5 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | Straight | - | - | 150mA | Gold | PC Pin | - | Piano | SPST | - | - | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | - | - | - | - | 5 | - | - | No | Raised | - | - | - | - | - | 0.580 14.73mm | - | - | - | 0.301 7.65mm | - | - | RoHS Compliant | - | - | ||
![]() KAE01SGGT E-Switch | 50 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | BRASS | - | Copper | 2,000 Cycles | - | - | - | - | 24VDC | -20°C~85°C | Tube | 2012 | KAE | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 1 | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | 25mA | Gold | Gull Wing | 6.2992 mm | Slide (Standard) | SPST | 0.05mOhm | - | 0.025A | - | - | - | 500VAC V | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | 0.141 3.58mm | - | - | - | 0.148 3.75mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDA05H1SBD C&K | In Stock |
| - | 15 Weeks | - | Surface Mount | Surface Mount | DIP | - | - | - | Polyphenylene Sulfide (PPS) | Polyamide | - | - | Beryllium Copper | 1,000 Cycles | - | - | - | - | 24VDC | -40°C~85°C | Tube | 2011 | SDA | - | - | Active | 1 (Unlimited) | Gull Wing | - | 5 | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | Straight | 2.54mm | 9.3mm | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | 50mOhm | - | - | - | - | 100mA | - | - | - | 24V | 1,000 Cycles | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | 0.578 14.68mm | - | - | 1mm | 0.214 5.45mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LF1B-D4S-2THWW4 Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LF1B-D4S-2THWW4 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | 5.8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 580 mm | 27.5 mm | - | - | - | - | - | - | - | IP54 | ||
![]() TDP08H0SBD1 C&K | 340 | - | - | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyamide | - | - | Copper Alloy | 1,000 Cycles | - | - | - | - | 24VDC | -40°C~85°C | Tube | 2010 | TDP | - | - | Active | 1 (Unlimited) | Gull Wing | - | 8 | - | - | - | - | - | 24V | - | 0.050 1.27mm Half | Straight | 1.27mm | 8.12mm | 25mA | Gold | Gull Wing | - | Piano | SPST | 100mOhm | - | - | - | - | 25mA | - | - | - | 24V | 1,000 Cycles | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | 0.444 11.28mm | - | - | 0m | 0.161 4.10mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 78F03RAT Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Plastic | - | - | - | Copper Alloy | 10,000 Cycles | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | - | - | - | - | - | 30V | - | 0.100 2.54mm Full | Right Angle | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | DPST | - | - | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | No | Raised | - | - | - | - | - | 0.680 17.27mm | - | - | - | 0.380 9.64mm | - | - | RoHS Compliant | - | - | ||
![]() 78RB10T Grayhill Inc. | 49 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2003 | 78 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | Matte Tin (Sn) | - | - | 8536.50.90.65 | - | 30V | - | 0.100 2.54mm Full | Straight | 2.54mm | - | 150mA | Gold | PC Pin | 9.65 mm | Slide (Standard) | SPST | - | - | 0.15A | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | 10 | - | - | No | Flush, Recessed | - | - | - | - | - | 1.080 27.43mm | - | 6.73mm | 0m | 0.265 6.73mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SPA08B C&K | 20 |
| - | 20 Weeks | - | Through Hole | Through Hole | SIP | - | - | - | Polyphenylene Sulfide (PPS) | Nylon | - | - | Beryllium Copper | 1,000 Cycles | - | - | - | - | 20VDC | -30°C~60°C | Tube | 2010 | SPA | - | - | Active | 1 (Unlimited) | PC Pins | - | 8 | - | - | - | - | - | 20V | - | 0.100 2.54mm Full | Right Angle | 2.54mm | 3.2mm | 10mA | Gold | PC Pin | - | Slide (Standard) | SPST | 50mOhm | - | - | - | - | 10mA | - | - | - | 100μV | 1,000 Cycles | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | 0.942 23.92mm | - | - | 0m | 0.244 6.20mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() A6TR-0104 Omron Electronics Inc-EMC Div | 212 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | 1.28g | - | - | - | - | - | 1,000 Cycles | - | - | - | - | 24VDC | -20°C~70°C | Tube | 2008 | A6TR | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | - | - | LOW PROFILE | 8536.50.90.40 | - | 24V | - | 0.100 2.54mm Full | Straight | 2.54mm | - | 25mA | - | PC Pin | 6 mm | Piano | SPST | 200mOhm | - | 0.025A | - | - | - | - | - | - | 24V | 1000 cycles | - | - | 25mA | - | - | 10 | - | MOMENTARY | No | Raised | - | - | - | - | 4.2mm | 0.996 25.30mm | 6.2mm | - | 900μm | 0.197 5.00mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() A6SR-6104 Omron Electronics Inc-EMC Div | 169 |
| Datasheet | 16 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | 730mg | - | - | - | - | - | 1,000 Cycles | - | - | - | - | 24VDC | -20°C~70°C | Tube | 2008 | A6SR | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | LOW PROFILE | - | - | 24V | - | 0.100 2.54mm Full | Straight | 2.54mm | - | 25mA | - | Gull Wing | - | Piano | SPST | 200mOhm | 100MOhm | 0.025A | - | - | - | - | 6 | - | 24V | 1000 cycles | - | - | 25mA | - | - | 6 | - | MOMENTARY | No | Raised | - | - | - | - | 5mm | 0.596 15.14mm | 9.8mm | - | 900μm | 0.197 5.00mm | - | Unknown | RoHS Compliant | - | - | ||
![]() SDA04H1BD C&K | 315 | - | - | 15 Weeks | - | Through Hole | Through Hole | DIP | - | - | - | Polyphenylene Sulfide (PPS) | Polyamide | - | - | Beryllium Copper | 1,000 Cycles | - | - | - | - | 24VDC | -40°C~85°C | Tube | 2011 | SDA | - | - | Active | 1 (Unlimited) | PC Pins | - | 4 | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | Straight | 2.54mm | 8.38mm | 25mA | Gold | PC Pin | - | Slide (Standard) | SPST | 50mOhm | - | - | - | - | 100mA | - | - | - | 24V | 1,000 Cycles | - | - | - | - | - | - | - | - | No | Raised | - | 10000 cycles | - | - | - | 0.476 12.09mm | - | - | 1mm | 0.228 5.80mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() FR01AC16PB NKK Switches | 28 |
| Datasheet | 11 Weeks | - | Through Hole | Panel Mount | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Copper Alloy | 10,000 Steps | - | - | - | - | 5VDC | -25°C~85°C | Bulk | 2014 | FR01 | - | yes | Active | 1 (Unlimited) | - | - | 16 | - | - | - | - | - | - | 100mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | - | Rotary with Shaft | Hexadecimal Complement | - | - | - | - | - | - | - | - | - | - | 10,000 Steps | - | ROTARY SWITCH | - | - | - | - | - | - | No | Raised | - | - | - | - | - | 0.516 13.11mm | - | - | - | 1.104 28.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDA06H0SBR C&K | 548 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Polyphenylene Sulfide (PPS) | Polyamide | - | - | Beryllium Copper | 1,000 Cycles | - | - | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2011 | SDA | - | - | Active | 1 (Unlimited) | Gull Wing | - | 6 | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | Straight | 2.54mm | 9.3mm | 25mA | Gold | Gull Wing | - | Slide (Standard) | SPST | 50mOhm | - | - | - | - | 100mA | - | - | - | 50V | 1,000 Cycles | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | 1000 cycles | - | Tape Seal | - | 0.676 17.17mm | - | - | 0m | 0.175 4.45mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 210-12LPSD CTS Electrocomponents | 21 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | NO | - | - | - | - | - | - | Beryllium Copper | 1,000 Cycles | - | - | - | - | 20VDC | -40°C~85°C | Tube | 2016 | 210 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 12 | Tin (Sn) | - | - | 8536.50.90.65 | - | - | 100mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | 6.7 mm | Slide (Standard) | SPST | - | - | 0.1A | BOTTOM SEALED | 20V | - | - | - | - | - | - | - | SLIDE DIP SWITCH | - | - | - | 12 | - | - | No | Flush, Recessed | - | - | - | Epoxy Sealed Terminals | - | 1.258 31.95mm | - | 3.8mm | - | 0.180 4.57mm | - | - | RoHS Compliant | - | - | ||
![]() 209-10MSF CTS Electrocomponents | 28 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | NO | - | - | - | - | - | - | Beryllium Copper | 2,000 Cycles | - | - | - | - | 20VDC | -40°C~85°C | Tube | 2008 | 209 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 10 | Tin (Sn) | - | - | 8536.50.90.65 | - | - | 100mA | 0.100 2.54mm Full | - | - | - | - | Gold | PC Pin | 6.7 mm | Slide (Standard) | SPST | - | - | 0.1A | BOTTOM SEALED | 20V | - | - | - | - | - | - | - | SLIDE DIP SWITCH | - | - | - | 10 | - | - | No | Raised | - | - | - | Epoxy Sealed Terminals | - | 1.058 26.87mm | - | 3.8mm | - | 0.190 4.83mm | - | - | RoHS Compliant | - | - | ||
![]() FR02FC10P NKK Switches | 12 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | Nylon | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Copper Alloy | 10,000 Steps | - | - | - | - | 5VDC | -25°C~85°C | Bulk | 2006 | FR02 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10 | - | - | - | - | - | 5V | - | 0.100 2.54mm Full | Straight | - | - | 100mA | Gold | Gull Wing | - | Rotary for Tool | BCD Complement | - | 1GOhm | - | - | - | 100mA | - | - | SP10T | - | 10,000 Steps | Gull Wing | ROTARY CODED SWITCH | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | 0.393 10.00mm | - | - | - | 0.154 3.90mm | - | - | ROHS3 Compliant | - | - |