- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Body Material | Number of Terminals | Actuator Material | Terminal Material | Product Weight (g) | Actuator Length (mm) | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Coding | Contact Materials | Contact Rating | Dielectric Strength | ECCN (US) | ElectricalLife | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum DC Voltage Rating (V) | Maximum Nonswitching Current (mA) | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | Row Space (mm) | Seal | Seal Description | Seal Location | Switch Configuration | Terminal Pitch (mm) | Total Pitch (mm) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Lead/Base Style | Switch Type | Contact Current Rating | Switching Voltage | Contact Timing | Actuator Orientation | Contact (DC) Max Rating R Load | Index Angle | Number of Switch Sections | PCB Hole Count | Contact Function | Switch Action | Washable | Actuator Level | Solderability | Life (Cycles) | Body Color | Number of Switches | Switching Current | Operating Force-Max | Washability | Contact Configuration | Features | Circuit Configuration | Electrical Life Cycles | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2MS1T2B2M7RE Multicomp | 2484 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1AS3T2B4M2RE Multicomp | 354 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCAK104BSSSWPMM Multicomp | 457 | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCDTS6-1N Multicomp | 11938 | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | Round Button | - | - | - | - | - | - | 50mA at 12VDC | - | - | 200000 Cycle(s) | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCDTS6-1N | - | - | - | - | - | - | - | - | - | 70 °C | -25 °C | Contact Manufacturer | - | - | 4.66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 6.2 mm | 6.2 mm | DOME TYPE | - | SPST | - | - | 0.05 A | - | 12 V | SOLDER | - | - | - | Non Illuminated | - | - | - | KEYPAD SWITCH | - | - | - | Top Actuated | - | - | - | - | - | MOMENTARY-TACTILE | - | - | - | - | - | 1 | - | 1.57 N | - | - | - | 1X1 | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | - | ||
![]() 76HPSB04GWRT Grayhill Inc. | 10 |
| - | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tape & Reel (TR) | 2011 | 76HP | e3 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 4 | Matte Tin (Sn) | - | - | 30V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | 10.77mm | - | 150mA | Gold | Gull Wing | - | - | 9.65 mm | Piano | SPST | - | 30mOhm | - | 0.15A | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | - | - | - | - | - | - | - | 4 | - | - | - | No | Raised | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.480 12.19mm | - | 7.75mm | - | 0.337 8.56mm | - | - | RoHS Compliant | Lead Free | ||
![]() BD06AV C&K | 358 |
| Datasheet | 16 Weeks | Gold, Silver, Tin | Through Hole | Through Hole, Right Angle | DIP | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Glass, Nylon | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | -40°C~85°C | Tube | 2001 | BD | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 6 | - | - | - | 25V | - | 0.100 2.54mm Full | - | Right Angle | 2.54mm | 11.69mm | - | 100mA | Gold | PC Pin | - | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | 100mA | - | - | - | 25V | 10,000 Cycles | - | - | 100mA | - | - | - | - | - | - | - | - | - | Yes | Raised | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.680 17.27mm | - | - | 900μm | 0.380 9.64mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() S-1030AW NIDEC Copal Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 0.87 | 0 | Flush Screwdriver | - | - | - | Straight | BCH Complement | - | - | 300VAC | EAR99 | - | - | - | - | - | 100 | 0.1@5VDC | 5 | 100 | 85 | - | 1000 | -40 | Through Hole | - | - | - | SP16T | 10 | - | 7.62 | O-Ring(Silicone Rubber) | O-Ring(Silicone Rubber) | - | N.O./N.C. | - | - | - | - | Tray | - | - | - | - | Active | - | - | - | Rotary DIP Code Switch | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | 10 | - | - | - | - | - | - | 7 | - | RoHS Compliant | - | ||
![]() SD02H1SBR C&K | 21 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | Polyphthalamide (PPA) | - | Nylon | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25VDC | -40°C~85°C | Tape & Reel (TR) | 2012 | SD | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 2 | - | - | - | 25V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 100mA | Gold | Gull Wing | - | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | 100mA | - | - | - | 25V | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Raised | - | - | - | - | - | - | - | - | Tape Seal | - | - | - | - | - | 0.258 6.55mm | - | - | - | 0.180 4.57mm | - | No | ROHS3 Compliant | - | ||
![]() S-1030A Nidec Copal Electronics | 410 | - | Datasheet | 11 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 10,000 Steps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | -40°C~85°C | Bulk | 2004 | S-1000A | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 16 | - | - | 8536.50.90.20 | 5V | - | 0.100 2.54mm Full | BAG | Vertical | - | - | - | 100mA | Gold | PC Pin | - | - | 10 mm | Rotary for Tool | Hexadecimal Complement | - | 0.1mOhm | 1000000000Ohm | 0.1A | DUST PROOF; MOISTURE PROOF | - | - | - | 300VAC V | SP16T | - | 5V | - | - | ROTARY CODED SWITCH | 100mA | - | - | - | - | 22.5 deg | 1 | 5 | BINARY CODED | - | Yes | Flush, Recessed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.393 10.00mm | - | 7mm | - | 0.275 6.99mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 94HCB16T Grayhill Inc. | 5309 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50VDC | -40°C~85°C | Tube | 2007 | 94H | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 16 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8536.50.90.20 | 50V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 100mA | Gold | PC Pin | UL | - | 9.65 mm | Rotary with Shaft | Hexadecimal | - | 50mOhm | 5GOhm | 0.03A | - | - | - | 300mA | 500VAC V | SP16T | - | 30V | 10,000 Cycles | - | ROTARY CODED SWITCH | - | 30V | - | - | .03A@30VDC | - | 1 | 6 | BINARY CODED | - | Yes | Raised | - | - | NATURAL | - | 30mA | - | - | - | Sealed | - | - | - | - | 5.71mm | 0.390 9.91mm | 8.89mm | - | 4.32mm | 0.395 10.02mm | - | No | RoHS Compliant | Lead Free | ||
![]() DHS10S APEM Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | - | GLASS FILLED POLYPHENYLENE SULPHIDE | - | Polyphenylene Sulfide (PPS), Glass Filled | - | Polyamide | COPPER ALLOY | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | 1,000 Cycles | - | GLASS FILLED POLYPHENYLENE SULPHIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6VDC | -40°C~80°C | Tape & Reel (TR) | - | DHS | e4 | yes | Discontinued | 1 (Unlimited) | Gull Wing | EAR99 | - | 10 | - | ULTRA-COMPACT LOW PROFILE | 8536.50.90.65 | - | 100mA | 0.050 1.27mm Half | TAPE AND REEL | Straight | 1.27mm | - | - | - | Gold | Gull Wing | - | - | 6.2 mm | Slide (Standard) | SPST | - | 100mOhm | - | 0.1A | EPOXY TERMINAL SEALED | - | - | - | 250VDC V | - | - | 6V | - | - | SLIDE DIP SWITCH | - | - | - | - | - | - | 10 | - | ON-OFF | - | Yes | Flush, Recessed | WAVE | - | BLACK | - | - | - | SOLVENT | - | Tape Seal | - | - | - | - | - | 0.568 14.43mm | - | 2.21mm | 0m | 0.087 2.20mm | - | - | ROHS3 Compliant | - | ||
![]() A6S0102PHA03 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 0.87 | 0 | Recessed Slide | 6.2 | 3 | 26.34 | Straight | - | - | - | 500VAC | EAR99 | - | - | - | - | - | 200 | 0.025@24VDC | 24 | - | 70 | 1000 | 100 | -20 | Surface Mount | - | - | - | SPST | 9.8 | - | 8.9 | Tape | Tape | Top | OFF ON | 2.54 | 22.86 | - | - | Tape and Reel | - | - | - | - | Active | - | - | - | DIP Switch | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | 26.34 | - | - | - | - | - | - | 3.7 | - | RoHS Compliant | - | ||
![]() 78F02SRAT Grayhill Inc. | 32 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 2 | - | - | - | 30V | - | 0.100 2.54mm Full | - | Right Angle | - | - | - | 150mA | Gold | PC Pin | - | - | 6.73 mm | Slide (Standard) | DPST | - | - | - | 0.15A | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | 2 | - | - | - | Yes | Raised | - | - | - | - | - | - | - | - | Tape Seal | - | - | - | - | - | 0.480 12.19mm | - | 9.65mm | - | 0.380 9.64mm | - | - | RoHS Compliant | - | ||
![]() 90HBW07PRT Grayhill Inc. | 28 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 90HB | e3 | yes | Active | 3 (168 Hours) | Gull Wing | EAR99 | - | 7 | Matte Tin (Sn) | - | 8536.50.90.65 | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | - | - | 25mA | Gold | Gull Wing | - | - | - | Slide (Standard) | SPST | - | 0.02mOhm | 1000000000Ohm | 0.1A | - | - | - | 100mA | 500VRMS V | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | .1A@6VDC | - | 7 | - | - | - | Yes | Flush, Recessed | REFLOW | - | - | - | - | - | - | - | Tape Seal | - | - | - | - | - | 0.770 19.56mm | - | 4.83mm | - | 0.190 4.83mm | - | No | RoHS Compliant | Lead Free | ||
![]() PT65112L508 APEM Inc. | 28 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Thermoplastic | - | - | BRASS | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | - | PT65 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | 4 | - | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | - | 150mA | 0.100 2.54mm Full | - | - | - | - | - | - | Gold | PC Pin | - | - | 6.8 mm | Rotary for Tool | BCD | - | 0.08mOhm | 100000000Ohm | - | MOLDED | - | - | - | - | - | - | - | 10,000 Cycles | - | ROTARY CODED SWITCH | - | - | BREAK-BEFORE-MAKE | - | - | 90 deg | 1 | 6 | ON-OFF | - | Yes | Flush, Recessed | WAVE | - | - | - | - | - | SOLVENT | - | Sealed - Flux Protection | - | - | - | - | - | 0.393 10.00mm | - | 10mm | - | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() A6RS-161RF-P Omron Electronics Inc-EMC Div | 423 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | DIP | - | - | - | - | 600mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5,000 Steps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -25°C~80°C | Tape & Reel (TR) | 2002 | A6RS | - | yes | Active | Not Applicable | Gull Wing | EAR99 | - | 16 | - | - | 8536.50.90.20 | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | 25mA | - | Gull Wing | - | - | 9.8 mm | Rotary for Tool | Hexadecimal | - | 200mOhm | - | 0.025A | - | - | - | - | - | SP16T | - | 24V | - | - | ROTARY CODED SWITCH | - | - | - | - | - | - | 1 | - | - | LATCHED | No | Flush, Recessed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.386 9.80mm | - | 3.25mm | 0m | 0.185 4.70mm | - | - | RoHS Compliant | - | ||
![]() SDA12H0SBD C&K | 21 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | DIP | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | Polyamide | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -40°C~85°C | Tube | 2011 | SDA | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 12 | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | Gold | Gull Wing | - | - | - | Slide (Standard) | SPST | - | 50mOhm | - | - | - | - | - | 100mA | - | - | - | 24V | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.279 32.50mm | - | - | 0m | 0.175 4.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SD05H1SB C&K | 36 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | Polyphthalamide (PPA) | - | Nylon | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25VDC | -40°C~85°C | Tube | 2012 | SD | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 5 | - | - | - | 25V | - | 0.100 2.54mm Full | - | Straight | 14.17mm | - | - | 100mA | Gold | Gull Wing | - | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | 100mA | - | - | - | 25V | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Raised | - | 2000 cycles | - | - | - | - | - | - | Tape Seal | - | - | - | - | - | 0.558 14.17mm | - | - | 250μm | 0.180 4.57mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() JS0408FP4 NKK Switches | 24 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -30°C~85°C | Bulk | 2012 | JS | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8 | - | - | - | 24V | - | 0.050 1.27mm Half | - | - | - | - | - | 25mA | Gold | Gull Wing | - | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | Gull Wing | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.445 11.30mm | - | - | - | 0.087 2.20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() KAE05SGGR E-Switch | 28 |
| Datasheet | 11 Weeks | - | - | Surface Mount | - | NO | - | - | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | Copper | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~85°C | Tape & Reel (TR) | 2013 | KAE | - | - | Active | 1 (Unlimited) | - | - | - | 5 | - | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | - | - | Gold | Gull Wing | - | - | 6.2992 mm | Slide (Standard) | SPST | - | - | 100000000Ohm | - | - | 24V | - | - | - | - | - | - | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.541 13.74mm | - | - | - | 0.148 3.75mm | - | - | ROHS3 Compliant | Lead Free |