- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Weight | Body Material | Actuator Material | Terminal Material | ActuatorColor | Approvals | Contact Materials | ElectricalLife | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Lead Pitch | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Number of Channels | Contact Current(DC)-Max | Sealing | Number of Circuits | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Lead/Base Style | Switch Type | Contact Current Rating | Number of Inputs | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Angle | Number of Switch Sections | PCB Hole Count | Input Current | Contact Function | Switch Action | Washable | Actuator Level | Solderability | Life (Cycles) | Washability | Contact Configuration | Features | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KAE04LAGT E-Switch | 28 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | BRASS | - | - | Copper | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~85°C | Tube | 2012 | KAE | - | - | Active | 1 (Unlimited) | PC Pin | - | 4 | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | - | - | 25mA | Gold | PC Pin | - | - | 6.2992 mm | Slide (Standard) | - | SPST | - | 0.05mOhm | 100000000Ohm | - | 0.025A | - | - | - | - | - | 500VAC V | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | No | Raised | - | - | - | - | - | - | 0.441 11.20mm | - | - | - | 0.169 4.30mm | - | - | ROHS3 Compliant | - | ||
![]() 97R04ST Grayhill Inc. | 2474 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | Polyamide (PA), Nylon | Nylon, Thermoplastic | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -40°C~85°C | Tube | 2007 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 4 | - | - | - | LOW PROFILE | 8536.50.90.65 | 24V | - | 0.050 1.27mm Half | - | Straight | 1.27mm | 8.1mm | - | 25mA | Gold | Gull Wing | - | - | - | Slide (Standard) | - | SPST | - | 100mOhm | - | - | 0.025A | - | - | - | - | 25mA | - | - | - | 24V | 1,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | Tape Seal | - | 0.248 6.31mm | - | - | 0m | 0.061 1.55mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ND3FC16H-R NKK Switches | 16 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | GLASS FILLED POLYAMIDE | - | Polyamide (PA), Nylon, Glass Filled | - | BRASS | RED | - | Beryllium Copper | 20,000 Steps | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | 5VDC | -25°C~85°C | Tape & Reel (TR) | 2010 | ND3 | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 16 | - | - | - | - | - | 5V | - | 0.050 1.27mm Half | - | - | - | - | - | 100mA | Gold | Gull Wing | - | - | 8.0264 mm | Rotary for Tool | - | Hexadecimal Complement | - | 0.08mOhm | 1000000000Ohm | - | 0.1A | - | - | 5V | - | - | 250VAC V | - | - | - | 20,000 Steps | Gull Wing | ROTARY CODED SWITCH | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | 20000 cycles | - | - | Epoxy Sealed Terminals | - | 0.320 8.13mm | - | 7.8994mm | - | 0.316 8.03mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() S-2230A Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Copper Alloy | 10,000 Steps | - | - | - | - | - | - | - | - | - | - | 5VDC | -40°C~85°C | Bulk | 2012 | S-2000A | - | - | Active | 1 (Unlimited) | PC Pin | - | 10 | - | 85°C | -40°C | - | - | 5V | 100mA | 0.100 2.54mm Full | - | - | - | - | - | 100mA | Gold | PC Pin | - | - | - | Rotary with Knob | - | BCD Complement | - | - | - | - | - | - | - | - | - | - | - | SP10T | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Raised | - | - | - | - | - | - | 0.393 10.00mm | - | - | - | 0.472 12.00mm | - | - | ROHS3 Compliant | - | ||
![]() FC4A-N08B1 Idec | In Stock | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | CE, UL | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 °C | 0 °C | - | - | - | - | - | - | - | - | 70 mm | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 7 mA | - | - | - | - | - | - | - | - | - | - | 23.5 mm | 90 mm | - | - | - | - | Unknown | - | - | ||
![]() P60AS701 APEM Inc. | 19879254 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | Thermoplastic | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~85°C | Tube | - | P60AS | e0 | - | Active | 1 (Unlimited) | - | EAR99 | 10 | Tin/Lead (Sn/Pb) | - | - | - | 8536.50.90.20 | - | - | 0.100 2.54mm Full | - | - | - | - | - | - | Gold | Gull Wing | - | - | - | Rotary for Tool | - | BCD | - | - | - | - | 0.4A | - | - | 24V | - | - | - | - | - | - | 10,000 Steps | - | ROTARY CODED SWITCH | 150mA | - | - | - | - | - | - | - | 1 | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | 0.393 10.00mm | - | 6.2mm | - | 0.244 6.20mm | - | - | ROHS3 Compliant | - | ||
![]() 90B02ST Grayhill Inc. | In Stock |
| - | 18 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | - | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 24VDC | -40°C~85°C | Tube | 2007 | 90B | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | - | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | - | - | - | 25mA | Gold | PC Pin | - | - | 6.9 mm | Slide (Standard) | - | SPST | - | - | - | - | 0.1A | - | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | 3A | - | - | - | - | .1A@6VDC | - | - | 2 | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | Tape Seal | - | 0.270 6.86mm | - | 4.19mm | - | 0.195 4.95mm | No | - | RoHS Compliant | Lead Free | ||
![]() A6E-6101 Omron Electronics Inc-EMC Div | 12800 | - | Datasheet | - | - | PCB, Through Hole | Through Hole | DIP | - | - | 12 | - | 1.32g | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | 2003 | A6E | e4 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | 6 | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | Gold | PC Pin | - | - | 9.9 mm | Slide (Standard) | - | SPST | - | 200mOhm | 100MOhm | - | 0.025A | BOTTOM SEALED | - | - | - | 25mA | 500VAC V | - | - | 24V | 1,000 Cycles | - | - | 25mA | - | - | - | MAKE-BEFORE-BREAK | - | - | - | 1 | 12 | - | ON-OFF | - | No | Flush, Recessed | - | - | - | - | Sealed - Flux Protection | - | 0.661 16.80mm | - | - | 0m | 0.236 6.00mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() A6TR-8101 Omron Electronics Inc-EMC Div | 28 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 1.02g | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | 2008 | A6TR | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | - | - | - | LOW PROFILE | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | - | PC Pin | - | - | 6 mm | Piano | - | SPST | - | 200mOhm | - | - | 0.025A | - | - | - | - | - | - | - | - | 24V | 1000 cycles | - | - | 25mA | - | - | - | - | - | - | - | 8 | - | - | - | MOMENTARY | No | Flush, Recessed | - | - | - | - | - | 4.2mm | 0.796 20.22mm | 6.2mm | - | 900μm | 0.197 5.00mm | - | No SVHC | RoHS Compliant | - | ||
![]() 206-3 CTS Electrocomponents | 1196 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | NO | - | - | - | - | Plastic | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | 24VDC | -55°C~85°C | Tube | - | 206 | e4 | - | Active | Not Applicable | - | EAR99 | 3 | - | - | - | - | - | - | 50mA | 0.100 2.54mm Full | - | - | - | - | - | - | Gold | PC Pin | - | - | 9.78 mm | Slide (Standard) | - | SPST | - | - | - | - | 0.05A | - | - | 24V | - | - | - | - | - | - | - | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | 3 | - | - | - | - | No | Raised | - | - | - | - | - | - | 0.386 9.80mm | - | 7.6mm | - | 0.334 8.48mm | - | - | RoHS Compliant | - | ||
![]() A6TR-6104 Omron Electronics Inc-EMC Div | 97 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 760mg | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | 2008 | A6TR | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 6 | - | - | - | LOW PROFILE | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | - | PC Pin | - | 2.54mm | - | Piano | - | SPST | - | 200mOhm | - | - | 0.025A | - | - | - | - | 25mA | - | - | - | 24V | 1000 cycles | - | - | 25mA | - | - | - | - | - | - | - | 6 | - | - | - | MOMENTARY | No | Raised | - | - | - | - | - | 4.2mm | 0.596 15.14mm | 6.2mm | - | 900μm | 0.197 5.00mm | - | No SVHC | RoHS Compliant | - | ||
![]() RTE0300N05 C&K | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | Polymer | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | 50VDC | -25°C~85°C | Tube | 2006 | RTE | - | - | Obsolete | 1 (Unlimited) | PC Pins | - | 3 | - | 85°C | -25°C | - | - | 50V | 100mA | 0.100 2.54mm Full | - | Straight | - | 8mm | - | 100mA | Silver | PC Pin | - | - | - | Rotary for Tool | - | SP3T | - | 100mOhm | - | - | - | - | 3 | - | - | 100mA | - | SP3T | - | 50V | 1,500 Steps | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | 1500 cycles | - | - | - | 3.65mm | 0.291 7.40mm | 7.2mm | - | 0m | 0.167 4.25mm | No | - | RoHS Compliant | Lead Free | ||
![]() JS0208AP4 NKK Switches | 110 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Beryllium Copper | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Bulk | 2012 | JS | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | - | - | 25mA | Gold | Gull Wing | - | - | - | Slide (Standard) | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | Gull Wing | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | 0.837 21.26mm | - | - | - | 0.170 4.33mm | - | - | ROHS3 Compliant | - | ||
![]() XTD4B3A Eaton | 285 | - | - | - | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | EATON CORP | - | Eaton Corporation | XTD4B3A | 65 °C | ROHS COMPLIANT | Active | 2.22 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | - | - | BAG | - | - | - | compliant | - | - | - | 33 mm | - | 19 mm | - | - | - | DPDT | - | - | - | 15 A | - | - | 28 V | SOLDER | - | - | - | Non Illuminated | - | - | - | TOGGLE SWITCH | - | - | 20 A | - | - | - | 125 V | - | - | - | - | - | LATCHED | - | - | - | - | - | DPDT | - | - | - | - | 18.8 mm | - | - | - | - | - | - | ||
![]() 78C08SRAT Grayhill Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Plastic | Polybutylene, Thermoplastic | - | - | - | Phosphor Bronze | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | 2010 | 78C | e4 | - | Obsolete | 1 (Unlimited) | PC Pins | EAR99 | 8 | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Right Angle | 2.54mm | - | - | 25mA | Gold | PC Pin | - | - | 5.9 mm | Slide (Standard) | - | SPST | - | 50mOhm | - | - | 0.025A | - | - | - | - | 25mA | - | - | - | 24V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | 8 | - | - | - | - | Yes | Raised | - | - | - | - | Tape Seal | - | 0.880 22.35mm | - | 9.9mm | 1mm | 0.390 9.90mm | - | - | RoHS Compliant | Lead Free | ||
![]() PT65506 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Thermoplastic | Polyamide | BRASS | - | - | Phosphor Bronze | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | - | PT65 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | 16 | Tin (Sn) | - | - | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | 24V | 150mA | 0.100 2.54mm Full | TRAY | Straight | 2.54mm | - | - | 400mA | Gold | PC Pin | - | - | 10 mm | Rotary with Knob | - | Hexadecimal Complement | - | 0.08mOhm | 100MOhm | - | 0.4A | MOLDED | - | - | - | - | - | SP16T | - | 24V | 10,000 Cycles | - | ROTARY CODED SWITCH | - | - | - | - | BREAK-BEFORE-MAKE | - | - | 22.5 deg | 1 | 6 | - | ON-OFF | - | Yes | Raised | WAVE | - | SOLVENT | - | Sealed - Flux Protection | - | 0.393 10.00mm | - | 6.5mm | 4.4mm | 0.469 11.90mm | - | - | ROHS3 Compliant | - | ||
![]() 76RSB12ST Grayhill Inc. | 5988 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 30VDC | -40°C~85°C | Tube | 2005 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 12 | - | - | - | - | 8536.50.90.65 | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | - | - | 9.65 mm | Rocker | - | SPST | - | - | - | - | 0.15A | - | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | 12 | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | Tape Seal | - | 1.280 32.51mm | - | 7.42mm | 0m | 0.292 7.41mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 418121270808 Würth Elektronik | 544 | - | Datasheet | 18 Weeks | Gold | - | Surface Mount | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | - | WS-DISV | - | - | Active | 1 (Unlimited) | Gull Wing | - | 8 | - | 85°C | -40°C | - | - | 24V | 25mA | 0.100 2.54mm Full | - | - | - | - | - | 25mA | Gold | Gull Wing | - | - | - | Slide (Standard) | - | SPST | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | 0.837 21.26mm | - | - | - | 0.173 4.40mm | - | - | ROHS3 Compliant | - | ||
![]() KSD22S Otax | 540 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSS82 Otax | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |