- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Weight | Body Material | Actuator Material | Terminal Material | Actuator Style | ActuatorColor | Brand | CoilResistance | Contact Current | Contact Materials | Contact Rating | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Coil Voltage | Coil Type | Switching Voltage | Contact Timing | Actuator Orientation | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Index Angle | Number of Switch Sections | PCB Hole Count | Contact Function | Switch Action | Washable | Actuator Level | Solderability | Life (Cycles) | Number of Switches | Switching Current | Operating Force-Max | Washability | Contact Configuration | Product | Features | Circuit Configuration | Input Voltage | Product Category | Contacts | IP Rating | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD07 C&K | 21 |
| Datasheet | 16 Weeks | Gold, Silver, Tin | PCB, Through Hole | Through Hole | DIP | - | - | Bronze, Glass, Gold, Nylon, Polyester | - | Polybutylene Terephthalate (PBT), Glass Filled | Glass, Nylon | - | - | - | - | - | - | Phosphor Bronze | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | -40°C~85°C | Tube | 2009 | BD | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 7 | - | - | - | - | 5pF | - | 25V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | - | 100mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | 100mA | - | 1 | - | - | 25V | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Raised | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | 0.780 19.81mm | 9.65mm | - | 900μm | 0.297 7.54mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() MCMT5-F-V Multicomp | 2399 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.57N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R13-244A-02-BB-3A Multicomp | 7036 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R13-112F-02-BB-0A Multicomp | 4067 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R13-234I-05-BB-0A Multicomp | 5605 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCDTS6-3K Multicomp | 10005 | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | Round Button | - | - | - | - | - | 50mA at 12VDC | 200000 Cycle(s) | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCDTS6-3K | - | 70 °C | -25 °C | - | Contact Manufacturer | 4.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 6.2 mm | 6.2 mm | DOME TYPE | - | SPST | - | - | 0.05 A | - | 12 V | SOLDER | - | - | - | - | Non Illuminated | - | - | KEYPAD SWITCH | - | - | - | - | - | - | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | MOMENTARY-TACTILE | - | - | - | - | 1 | - | 0.98 N | - | - | - | - | 1X1 | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | - | - | ||
![]() 1MS1T1B1M1RE Multicomp | 856 | - | - | - | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 1MS1T1B1M1RE | - | 85 °C | -30 °C | - | Contact Manufacturer | 5.32 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 12.7 mm | 6.86 mm | TOGGLE | - | SPDT | - | - | - | EPOXY TERMINAL SEALED | - | SOLDER | - | - | - | - | Non Illuminated | - | - | TOGGLE SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LATCHED | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | 8.89 mm | - | - | - | - | - | - | - | ||
![]() AML21CBE3AA Honeywell | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | 25000 Cycle(s) | - | - | HONEYWELL SENSING AND CONTROL | Honeywell Sensing and Control | AML21CBE3AA | - | - | - | - | Obsolete | 5.79 | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.50.90.31 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 18.92 mm | 18.92 mm | BUTTON TYPE | - | SPDT | - | - | 2 A | - | 24 V | SOLDER | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 mm | - | - | - | - | - | - | - | ||
![]() 7692K13 Eaton | 396 | - | - | - | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | 7692K13 | - | - | - | ROHS COMPLIANT | Active | 2.2 | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | 36.49 mm | 34.11 mm | LEVER | - | 4PDT | - | - | - | - | - | SCREW | - | - | - | - | - | - | - | TOGGLE SWITCH | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | 125 V | - | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.93 mm | - | - | - | - | - | - | - | ||
![]() MCPTF-V Multicomp | 36526 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular Button | - | - | - | - | - | 50mA at 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6RS-101RF-P Omron Electronics Inc-EMC Div | 379 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | DIP | - | - | - | 600mg | - | - | - | - | - | - | - | - | - | - | 5,000 Steps | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -25°C~80°C | Tape & Reel (TR) | 2002 | A6RS | - | yes | Active | Not Applicable | Gull Wing | EAR99 | - | 10 | - | - | - | 8536.50.90.20 | - | - | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | 25mA | - | Gull Wing | - | 9.8 mm | Rotary for Tool | BCD | BINARY CODED DECIMAL | 200mOhm | - | 0.025A | - | - | - | - | - | - | SP10T | - | 24V | - | ROTARY CODED SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | LATCHED | No | Flush, Recessed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.386 9.80mm | - | 3.25mm | 0m | 0.185 4.70mm | - | - | RoHS Compliant | - | - | ||
![]() FR01AC10PB NKK Switches | 28 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | Copper Alloy | - | 10,000 Steps | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | -25°C~85°C | Bulk | 2012 | FR01 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 10 | - | - | - | - | - | - | 5V | - | 0.100 2.54mm Full | - | - | - | - | - | 100mA | Gold | PC Pin | - | - | Rotary with Shaft | BCD Complement | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 10,000 Steps | ROTARY SWITCH | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.516 13.11mm | - | - | - | 1.104 28.05mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 97C02SRT Grayhill Inc. | 3497 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | Polyamide (PA), Nylon | - | BRASS | - | WHITE | - | - | - | Copper Alloy | - | 1000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 2 | - | - | LOW PROFILE | 8536.50.90.65 | - | - | 24V | - | 0.050 1.27mm Half | TAPE AND REEL | Horizontal | - | 6.71mm | - | 25mA | Gold | Gull Wing | - | 3.76 mm | Slide (Standard) | SPST | - | 0.1mOhm | 100000000Ohm | - | - | - | - | 25mA | 300VAC V | - | - | - | 24V | 1,000 Cycles | SLIDE DIP SWITCH | 25mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | ON-ON | - | Yes | Flush, Recessed | - | - | - | - | - | - | - | - | Tape Seal | - | - | - | - | - | 0.148 3.77mm | - | 1.5mm | - | 0.063 1.60mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() A6KSV-164RF-P Omron | 14 | - | Datasheet | - | Gold | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | - | - | Gull Wing | EAR99 | - | 16 | 80°C | -30°C | - | 8536.50.90.20 | - | - | 24V | - | 1.27mm | TAPE AND REEL | - | - | - | - | 25mA | - | - | - | 3 mm | FLAT TYPE | - | BINARY CODED HEXADECIMAL | - | - | 0.025A | - | - | - | - | - | - | SP16T | - | 24V | - | ROTARY CODED SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | .025A@24VDC | - | - | 1 | - | - | LATCHED | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.1882mm | - | 7.43mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() A6SR-4104-P Omron Electronics Inc-EMC Div | 642 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | 480mg | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tape & Reel (TR) | 2009 | A6SR | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 4 | - | - | LOW PROFILE | - | - | - | - | 25mA | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | - | Gold | Gull Wing | - | 6 mm | Piano | SPST | - | 200mOhm | - | 0.025A | - | - | - | - | - | - | - | - | 24V | 1000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | No | Raised | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.396 10.06mm | - | 5mm | 900μm | 0.197 5.00mm | - | - | RoHS Compliant | - | - | ||
![]() CVS-04TB Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Stainless Steel | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 6VDC | -40°C~85°C | Tape & Reel (TR) | 2006 | CVS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 4 | 85°C | -40°C | - | - | - | - | 6V | 100mA | 0.039 1.00mm | - | Vertical | - | - | - | 100mA | Gold | Gull Wing | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | - | - | 4PST, SPST | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 0.057 1.45mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() RQ2V-CN-D24 Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | 1.44kohm | 8A | Silver Nickel Alloy | 8A | - | Plastic | 1 | - | IDEC | RQ2V-CN-D24 | PCB, Thru-Hole | - | - | - | - | - | - | - | - | - | - | RQ | - | - | - | - | PCB Pin | - | Low Profile | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | PCB Mount Relay | - | - | 24VDC | Non Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | Power Relays | - | - | 24VDC | General Purpose Relays | DPDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFS-0601MA Nidec Copal Electronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Copper Alloy | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 6VDC | -40°C~85°C | Tube | 2015 | CFS | e4 | yes | Active | 1 (Unlimited) | J-Hook | - | - | 6 | - | - | - | - | - | - | 6V | - | 0.100 2.54mm Full | - | - | - | - | - | 100mA | Gold | J Lead | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | - | - | 6PST, SPST | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.657 16.70mm | - | - | - | 0.154 3.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() CFS-1001MC Nidec Copal Electronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Copper Alloy | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 6VDC | -40°C~85°C | Tube | 2015 | CFS | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | 10 | - | - | - | - | - | - | 6V | - | 0.100 2.54mm Full | - | - | - | - | - | 100mA | Gold | PC Pin | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.059 26.90mm | - | - | - | 0.177 4.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() PT65121 APEM Inc. | 888 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Thermoplastic | Polyoxymethylene | BRASS | - | - | - | - | - | Phosphor Bronze | - | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -20°C~70°C | Tube | - | PT65 | e4 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 4 | - | - | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 10mm | - | 400mA | Gold | PC Pin | - | - | Rotary for Tool | SP4T | - | 0.08mOhm | 100MOhm | - | MOLDED | - | - | 150mA | - | - | - | - | 24V | 10,000 Cycles | ROTARY CODED SWITCH | 150mA | - | - | - | - | - | - | - | - | 24V | BREAK-BEFORE-MAKE | - | - | - | 90 deg | 1 | 6 | ON-ON | - | Yes | Flush, Recessed | WAVE | - | - | 400mA | - | SOLVENT | - | - | Sealed - Flux Protection | - | - | - | - | - | 0.393 10.00mm | - | 6.5mm | - | 0.256 6.50mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - |