- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Body Material | Actuator Material | Terminal Material | (Select First, Then Apply Filters) Compatible Series | Actuator | ActuatorColor | Approvals | Brand | Cap Color | Colour front ring | Construction type lens | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | Designed for | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Illuminated | Input Frequency | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material front ring | Mfr | Mounting | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Part Life Cycle Code | Power Factor Correction | Product Status | Risk Rank | RoHS | Rohs Code | Type of electric connection | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage-Output 1 | Voltage, Rating | With front ring | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Frequency | Contact Finish | Termination Style | Number of Outputs | Body Length or Diameter | Lead Pitch | Number of Contacts | Body Breadth | Actuator Type | Output Voltage | Max Output Current | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Row Spacing | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Output Current | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Output Power | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Current - Output 1 | Product Type | Operating Temperature Range | Illumination Color | Switching Voltage | Contact Timing | Max Output Power | Index Angle | Number of Switch Sections | Nominal Output Voltage | PCB Hole Count | Contact Function | Switch Action | Washable | Power | Actuator Level | Requires | Solderability | Life (Cycles) | Body Color | Overload Protection | Min Input Voltage (AC) | Switching Current | Washability | Product | Switching Capacity | Lamp Type | Features | Nominal Input Voltage (AC) | Product Category | IP Rating | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KAN1110RT E-Switch | 1414 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | POLYPHENYLENE SULPHIDE | - | Polyphenylene Sulfide (PPS) | - | BRASS | - | - | WHITE | - | - | - | - | - | Copper Alloy | - | - | - | 2,000 Cycles | - | - | - | - | - | POLYPHENYLENE SULPHIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | KAN | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 10 | - | - | - | - | - | - | - | - | 24V | - | 0.050 1.27mm Half | - | - | - | - | - | - | 25mA | - | Gold | Gull Wing | - | - | - | - | - | Slide (Standard) | - | - | SPST | - | - | 0.05mOhm | - | - | - | 0.025A | - | - | - | - | - | - | - | 500VRMS V | - | - | - | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Flush, Recessed | - | - | - | BLACK | - | - | - | - | - | - | - | Tape Seal | - | - | - | - | 0.541 13.74mm | - | 1.651mm | - | 0.063 1.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() CS-4-12XB Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | PCB, Surface Mount | Surface Mount | - | - | - | - | - | - | Epoxy | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 200 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16VDC | - | - | - | - | - | - | - | -25°C~70°C | Bulk | - | CS-4 | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | unknown | - | - | Gold | Gull Wing | - | - | - | 1 | - | Rotary for Tool | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | 16V | - | - | ROTARY SWITCH | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Flush, Recessed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3mm | 0.197 5.00mm | 6.2mm | - | - | 0.091 2.30mm | - | - | RoHS Compliant | - | - | ||
![]() 418117270903 Würth Elektronik | 70 | - | Datasheet | 28 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | WS-DITV | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 3 | - | 85°C | -40°C | - | - | - | - | - | 24V | 25mA | 0.100 2.54mm Full | - | - | - | - | - | - | 25mA | - | Gold | PC Pin | - | - | - | - | - | Slide (Standard) | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Raised | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.339 8.62mm | - | - | - | 0.189 4.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() HW1M-2222-22N9 Idec | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | HW Series | - | - | 22 mm Pushbutton Switch | IDEC CORP | - | - | - | IDEC | HW1M-2222-22N9 | - | - | - | - | - | - | - | - | - | Obsolete | - | - | 5.81 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | HW | - | - | - | - | - | - | Joystick | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | compliant | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TOGGLE SWITCH | - | - | - | Switch Contact Blocks / Switch Kits | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | Switch Contact Blocks / Switch Kits | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW1A-P2-A Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | HW1A-P2-A | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | 50 °C | -25 °C | Orange | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS5R-A24 Idec | In Stock | - | - | - | - | DIN Rail, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, cULus, TUV, UL508 | - | - | - | - | - | - | - | - | - | - | - | - | - | 47-63 Hz | - | IDEC | PS5R-A24 | - | - | - | DIN Rail, Panel | - | - | - | - | - | - | No | - | - | No | - | - | - | - | 240 V | 340 V | - | - | 24 V | - | - | 14-140 °F | - | - | - | - | - | - | - | - | - | - | - | - | 60 °C | -10 °C | - | - | - | - | 7.5 W | - | - | - | - | - | - | - | - | - | 300 mA | 833 MHz | - | - | 1 | - | - | - | - | - | 24 V | 300 mA | - | - | - | - | - | - | - | - | - | - | - | - | 264 V | - | - | - | 0.3 A | - | - | - | - | 7.2 W | - | - | - | - | 300 mA | - | - | - | - | - | 7.5 W | - | - | 24 V | - | - | - | - | 7.2 W | - | - | - | - | - | Yes | 85 V | - | - | - | - | - | - | 120 VAC, 208 VAC, 240 VAC | - | - | 75 mm | 70 mm | 44.958 mm | - | - | - | - | Unknown | - | - | - | ||
![]() NDFR16P NKK Switches | 19 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | - | - | - | - | - | - | -25°C~75°C | Tray | 2012 | ND | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | 16 | - | - | - | - | - | - | - | - | 5V | - | 0.100 2.54mm Full | - | Straight | - | - | - | - | 100mA | - | Gold | PC Pin | - | - | - | - | - | Rotary for Tool | - | - | Hexadecimal | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | SP16T | - | - | - | 20,000 Steps | ROTARY CODED SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Flush, Recessed | - | - | 20000 cycles | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | 0.312 7.92mm | - | - | - | 0.205 5.20mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() DPL02 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | DIP | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | Polybutylene Terephthalate (PBT), Glass Filled | Glass fibre, Polybutylene | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 2,000 Cycles | - | - | - | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | -20°C~70°C | Tube | - | DPL | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | - | - | EXTENDED ACTUATOR | 8536.50.90.65 | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | - | 2.54mm | - | - | 50mA | - | Gold | PC Pin | - | - | - | - | 6.63 mm | Piano | - | - | SPST | - | - | 50mOhm | 100000000Ohm | - | - | 0.05A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | 500VDC V | - | - | - | - | 24V | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 4 | ON-OFF | - | No | - | Raised | - | WAVE | - | BLACK | - | - | - | SOLVENT | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 0.261 6.63mm | - | - | 1.77mm | 0.402 10.20mm | - | - | RoHS Compliant | - | - | ||
![]() XB6CW3B5B Schneider Electric | 28 |
| - | - | Silver Alloy | - | Panel Mount, Front | - | - | - | Plastic | Plastic | - | - | - | - | - | Square | - | - | Schneider Electric | Green | Black | Square | - | IP65/IP67 | Other | - | 1,000,000 Cycles | 1 | - | SCHNEIDER ELECTRIC SA | Illuminated | - | - | Schneider Electric | XB6CW3B5B | - | Plastic | Schneider Electric | - | Panel Mount | 0 | 1 | 1 | Box | Active | - | Active | 5.76 | Details | Yes | Flat plug-in connection | - | - | - | - | 120 V | 24 VDC | - | - | Yes | -25°C ~ 70°C | - | - | XB6 | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | Black | - | - | Switches | - | - | 3A (AC), 220mA (DC) | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | unknown | - | - | - | Quick Connect | - | - | - | - | - | Square, Button, Flush | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 16.00mm Dia | - | - | - | Green | - | 12 VDC | LED, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | SPST | - | Pushbutton Switches | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | Spring return, flush | - | Pushbutton Switches | IP65 | 18 mm | 50 mm | 18 mm | - | - | - | - | - | - | - | - | ||
![]() A6S-5102-PH Omron Electronics Inc-EMC Div | 1092 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2004 | A6S-H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 5 | - | - | - | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | 2.54mm | - | unknown | 25mA | - | Gold | Gull Wing | - | - | - | - | 6.2 mm | Slide (Standard) | - | - | SPST | - | - | 200mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | Yes | - | Flush, Recessed | - | - | - | - | - | - | - | - | - | - | - | Tape Seal | - | - | - | - | 0.537 13.64mm | - | 3mm | 0m | 0.146 3.70mm | - | - | RoHS Compliant | - | - | ||
![]() C42315-A1347-A124. TE Connectivity | In Stock | - | Datasheet | - | - | Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | C42315-A1347-A124 | C42315-A1347 | - | - | - | - | - | - | - | - | Obsolete | - | - | 5.83 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | EAR99 | - | 24 | - | 85 °C | -40 °C | - | - | 8536.50.90.40 | - | - | - | - | - | - | - | - | 2.54 mm | - | unknown | - | - | - | - | - | 60.96 mm | 2.54 mm | - | 12.42 mm | - | - | - | - | SPST | - | 100 mΩ | 100 GΩ | 7.62 mm | - | - | - | - | - | - | - | SOLDER | - | - | - | 24 | SPST | - | - | - | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | MOMENTARY | No | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | - | - | - | - | 8.1 mm | 60.62 mm | 12.42 mm | 8.1 mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() A6E-3101 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | - | - | 700.006425mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2004 | A6E | e4 | yes | Obsolete | Not Applicable | PC Pins | EAR99 | - | 3 | - | - | - | - | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | - | 2.54mm | - | - | 25mA | - | Gold | PC Pin | - | - | - | - | 9.9 mm | Slide (Standard) | - | - | SPST | - | - | 200mOhm | 100000000Ohm | - | - | 0.025A | - | - | BOTTOM SEALED | - | - | - | - | 500VAC V | - | - | - | - | 24V | - | 1,000 Cycles | SLIDE DIP SWITCH | 25mA | - | - | - | - | - | - | MAKE-BEFORE-BREAK | - | - | 1 | - | 6 | ON-OFF | - | No | - | Flush, Recessed | - | - | 1000 cycles | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | 0.361 9.17mm | - | - | 0m | 0.236 6.00mm | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() BPA09B C&K | 36 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole, Right Angle | DIP | - | - | - | - | - | Polyphenylene Sulfide (PPS) | Polyamide | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2010 | BPA | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 9 | - | 85°C | -40°C | - | - | - | - | - | 5V | 100mA | 0.100 2.54mm Full | - | Straight | - | 2.54mm | - | - | 100mA | - | Gold | PC Pin | - | - | - | - | - | Piano | - | - | SPST | - | - | 50mOhm | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | SPST | - | 24V | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Raised | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.976 24.79mm | - | - | 2.1mm | 0.287 7.30mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 416131160806 Würth Elektronik | 2594 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | - | - | Polyphthalamide (PPA) | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WS-DISV | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 6 | - | 85°C | -40°C | Black | - | - | - | - | 24V | 25mA | 0.050 1.27mm Half | - | - | - | - | - | - | 25mA | - | Gold | Gull Wing | - | - | - | - | - | Slide (Standard) | - | - | SPST | - | - | 50mOhm | 100MOhm | - | - | - | - | - | - | 6 | - | - | - | - | - | - | SPST | - | 24V | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Flush, Recessed | - | - | - | - | - | - | - | - | - | - | - | Tape Seal | - | - | - | 2mm | 0.346 8.79mm | 5.6mm | - | - | 0.098 2.50mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() FR01KC10H-06XL NKK Switches | 19 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 10,000 Steps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2014 | FR01 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 10 | - | - | - | - | - | - | - | - | 5V | - | 0.100 2.54mm Full | - | - | - | - | - | - | 100mA | - | Gold | PC Pin | - | - | - | - | - | Rotary with Shaft | - | - | BCD Complement | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Steps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Raised | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.393 10.00mm | - | - | - | 0.394 10.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 209-2LPST CTS Electrocomponents | 10 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20VDC | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | 209 | e3 | yes | Active | Not Applicable | - | EAR99 | - | 2 | Tin (Sn) | - | - | - | - | 8536.50.90.65 | - | - | - | 100mA | 0.100 2.54mm Full | - | - | - | - | - | - | - | - | Gold | PC Pin | - | - | - | - | 6.55 mm | Slide (Standard) | - | - | SPST | - | - | - | - | - | - | 0.1A | - | - | BOTTOM SEALED; TOP TAPE SEALED | - | - | - | - | - | - | - | - | - | - | - | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Yes | - | Flush, Recessed | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals, Tape Seal | - | - | - | - | 0.258 6.55mm | - | 3.8mm | - | 0.180 4.57mm | - | - | RoHS Compliant | - | - | ||
![]() SDA05H1SKD C&K | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | DIP | - | - | - | - | - | Polyphthalamide (PPA) | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | -20°C~85°C | Tube | 2001 | SDA | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | - | 5 | - | 85°C | -20°C | - | - | - | - | - | 24V | 25mA | 0.100 2.54mm Full | - | - | - | 2.54mm | - | - | 25mA | - | Gold | Gull Wing | - | - | - | - | - | Slide (Standard) | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | SPST | - | 50V | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Raised | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.578 14.68mm | - | - | - | 0.214 5.45mm | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() ZB4BS944 Schneider Electric | 67 | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Schneider, Harmony XB4 | - | - | - | Schneider Electric | Red | - | - | - | - | - | 22 mm Pushbutton Switches | - | 1 | Harmony pushbuttons and switches | - | No | - | - | Schneider Electric | - | - | - | Schneider Electric | - | - | - | - | - | Box | - | - | Active | - | - | - | - | 3.456848 oz | - | - | - | - | - | - | 600 V ac, 600V dc | - | - | - | - | Harmony XB4 | - | - | - | - | - | - | Key Operated | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E-Stop, Round | - | - | - | - | 22mm (Round) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | Switch Actuators | - 25 C to + 70 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Block(s) | - | - | - | - | - | - | - | Actuators | - | - | NEMA 1/2/3/4/4X/13; IP66 | - | Switch Actuators | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD08H1SB C&K | 21 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | Polyphthalamide (PPA) | Nylon | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25VDC | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2011 | SD | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 8 | - | - | - | - | - | - | - | - | 25V | - | 0.100 2.54mm Full | - | Straight | - | 2.54mm | 9.91mm | - | 100mA | - | Gold | Gull Wing | - | - | - | - | - | Slide (Standard) | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | 25V | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Raised | - | - | - | - | - | - | - | - | - | - | - | Tape Seal | - | - | - | - | 0.858 21.80mm | - | - | 250μm | 0.180 4.57mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() PT65101L508 APEM Inc. | 23 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Thermoplastic | Polyamide | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | -20°C~70°C | Tube | - | PT65 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 10 | Tin (Sn) | - | - | - | O-RING Si RUBBER ACTUATOR SEAL | 8536.50.90.20 | - | - | 24V | 150mA | 0.100 2.54mm Full | - | Right Angle | - | 2.54mm | - | - | 400mA | - | Gold | PC Pin | - | - | - | - | 6.5 mm | Rotary for Tool | - | - | BCD | - | - | 0.08mOhm | 100MOhm | - | - | 0.4A | - | - | MOLDED | - | - | - | - | - | - | - | SP10T | - | 24V | - | 10,000 Cycles | ROTARY CODED SWITCH | - | - | - | - | - | - | 24V | - | - | 36 deg | 1 | - | 6 | - | - | Yes | - | Flush, Recessed | - | - | - | - | - | - | 400mA | - | - | - | - | Sealed - Flux Protection | - | - | - | - | 0.393 10.00mm | - | - | - | 0.394 10.00mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - |