- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Body Material | Actuator Material | Terminal Material | Approvals | Contact Materials | ElectricalLife | Insulation Materials | Manufacturer | Manufacturer Part Number | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Lead Length | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Number of Circuits | Contact Voltage(DC)-Max | Max Current Rating | Memory Size | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Timing | Contact (DC) Max Rating R Load | Display Type | Number of Switch Sections | PCB Hole Count | Contact Function | Switch Action | Washable | Actuator Level | Solderability | Life (Cycles) | Actuator Angle | Communications | Expandable | Features | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDD01H0SB1R C&K | 550 | - | - | 17 Weeks | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Copper Alloy | 200 Cycles | - | - | - | 24VDC | -30°C~85°C | Tape & Reel (TR) | 2016 | TDD | - | - | Active | 1 (Unlimited) | Gull Wing | - | 2 | - | - | - | - | 24V | - | - | - | - | - | - | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | 200 Cycles | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | Tape Seal | - | 0.236 6.00mm | - | - | - | 0.091 2.30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 76PSB08T Grayhill Inc. | 3105 |
| - | 16 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | 30VDC | -40°C~85°C | Tube | 2003 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | - | - | - | 5pF | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | - | 5A | Gold | PC Pin | - | Piano | 3.96mm | SPST | 30mOhm | 5GOhm | - | - | - | 150mA | - | - | - | - | 30V | 2,000 Cycles | - | 150mA | - | - | - | 8 | - | - | - | No | Raised | - | - | - | - | - | - | 7.65mm | 0.880 22.35mm | - | - | - | 0.301 7.65mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SDA07H0BD C&K | 21 |
| - | 15 Weeks | - | Through Hole | Through Hole | DIP | - | Polyphenylene Sulfide (PPS) | Polyamide | - | - | Beryllium Copper | 1,000 Cycles | - | - | - | 24VDC | -40°C~85°C | Tube | 2011 | SDA | - | - | Active | 1 (Unlimited) | PC Pins | - | 7 | - | - | - | - | 24V | 25mA | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 100mA | Gold | PC Pin | - | Slide (Standard) | - | SPST | 50mOhm | - | - | - | - | 100mA | - | - | - | - | 24V | 1,000 Cycles | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | 0.778 19.76mm | - | - | 0m | 0.183 4.65mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() KAP1104E E-Switch | 28 |
| - | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | 2,000 Cycles | GLASS FILLED POLYESTER | - | - | 24VDC | -40°C~85°C | Tube | 2006 | KAP | - | - | Active | 1 (Unlimited) | PC Pin | - | 4 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | - | - | 25mA | Gold | PC Pin | 10.795 mm | Piano | - | SPST | 0.05mOhm | 100000000Ohm | 0.1A | - | 50V | - | - | 500VRMS V | - | - | - | 2,000 Cycles | - | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | - | 4 | 8 | OFF-(ON) | - | No | Raised | WAVE | - | 30 deg | - | - | - | - | 0.461 11.71mm | - | - | - | 0.402 10.20mm | - | - | ROHS3 Compliant | - | ||
![]() 206-5E CTS Electrocomponents | 21 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | - | Plastic | - | - | - | - | 10,000 Cycles | - | - | - | 24VDC | -55°C~85°C | Tube | 2014 | 206 | - | - | Active | 1 (Unlimited) | - | - | 5 | - | - | - | - | - | 50mA | 0.100 2.54mm Full | - | - | - | - | - | - | Gold | PC Pin | - | Slide (Standard) | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | - | 0.586 14.88mm | - | - | - | 0.434 11.02mm | - | - | RoHS Compliant | - | ||
![]() JS0308PP4 NKK Switches | 28 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | 2,000 Cycles | - | - | - | 24VDC | -25°C~70°C | Bulk | 2010 | JS | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 8 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | 2.54mm | - | - | 25mA | Gold | PC Pin | - | Piano | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | No | Raised | - | 2000 cycles | - | - | - | - | - | 0.846 21.49mm | - | - | - | 0.362 9.20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 78B05T Grayhill Inc. | 6141 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | 30VDC | -40°C~85°C | Tube | 2003 | 78 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 5 | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | - | SPST | - | - | - | - | - | 150mA | - | - | 1 | - | 30V | 2,000 Cycles | SLIDE DIP SWITCH | 4A | - | - | - | 5 | - | - | - | No | Raised | - | - | - | - | - | - | - | 0.580 14.73mm | - | 6.73mm | 1.27mm | 0.315 8.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() KAE08LGGT E-Switch | 2920 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | BRASS | - | Copper | 2,000 Cycles | - | - | - | 24VDC | -20°C~85°C | Tube | 2012 | KAE | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | - | - | 25mA | Gold | Gull Wing | 6.2992 mm | Slide (Standard) | - | SPST | 0.05mOhm | 100000000Ohm | 0.025A | - | - | - | - | 500VAC V | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | - | 0.841 21.36mm | - | 3.7592mm | - | 0.175 4.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FR01KR16H-06XL-S NKK Switches | 12 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Copper Alloy | 10,000 Steps | - | - | - | 5VDC | -25°C~85°C | Tube | 2014 | FR01 | - | - | Active | 1 (Unlimited) | PC Pin | - | 16 | - | - | - | - | 5V | - | 0.100 2.54mm Full | - | - | - | - | - | 100mA | Gold | PC Pin | - | Rotary with Shaft | - | Hexadecimal | - | - | - | - | - | - | - | - | - | SP | - | 10,000 Steps | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | - | 0.393 10.00mm | - | - | - | 0.394 10.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SDA08H1SBDR C&K | In Stock |
| - | 15 Weeks | - | - | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Beryllium Copper | 1,000 Cycles | - | - | - | 24VDC | -40°C~85°C | Cut Tape (CT) | 2016 | SDA | - | - | Active | 1 (Unlimited) | - | - | 8 | - | - | - | - | - | 25mA | 0.100 2.54mm Full | - | - | - | - | - | - | Gold | Gull Wing | - | Slide (Standard) | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | - | 0.876 22.26mm | - | - | - | 0.214 5.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FC5A-C24R2C Idec | In Stock | - | - | - | - | - | DIN Rail,Panel Mount | - | - | - | - | - | CE, cUL, UL | - | - | - | IDEC | FC5A-C24R2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54 kB | - | - | - | - | - | - | - | - | - | I/O Indicator LEDs | - | - | - | - | - | - | - | - | - | RS-232C | Up to 88 I/O Points | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6SN-9101-P Omron | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | 1000 cycles | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | - | - | - | Gull Wing | - | 9 | 85°C | -30°C | - | - | 24V | - | 2.54mm | TAPE AND REEL | - | - | - | unknown | 25mA | - | - | 7.5 mm | - | - | - | - | - | 0.025A | - | - | - | - | - | - | SPST | 24V | - | SLIDE DIP SWITCH | - | - | .025A@24VDC | - | 9 | - | - | LATCHED | Yes | - | - | - | - | - | - | - | - | 24.7904mm | - | 4.25mm | - | - | - | - | RoHS Compliant | - | ||
![]() KAS1106ET E-Switch | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Phosphor Bronze | 2,000 Cycles | - | - | - | 24VDC | -40°C~85°C | Tube | 2003 | KAS | - | - | Active | 1 (Unlimited) | PC Pin | - | 6 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | - | - | - | - | 25mA | Gold | PC Pin | - | Slide (Standard) | - | SPST | 0.1mOhm | 100000000Ohm | 0.025A | - | - | - | - | 500VRMS V | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | 12 | - | - | Yes | Raised | - | - | - | - | - | Tape Seal | - | 0.654 16.61mm | - | 5.9944mm | - | 0.275 6.99mm | - | - | ROHS3 Compliant | - | ||
![]() BPA08SB C&K | In Stock |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | DIP | - | Polyphenylene Sulfide (PPS) | Polyamide | - | - | Beryllium Copper | 1,000 Cycles | - | - | - | 5VDC | -20°C~85°C | Tube | 2010 | BPA | - | - | Active | 1 (Unlimited) | Gull Wing | - | 8 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 11.15mm | - | 100mA | Gold | Gull Wing | - | Piano | - | SPST | 50mOhm | - | - | - | - | 100mA | - | - | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | - | - | - | - | - | Yes | Raised | - | - | - | - | - | - | - | 0.878 22.30mm | - | - | 2.1mm | 0.274 6.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BPA01RB C&K | 21 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyphenylene Sulfide (PPS) | Polyamide | - | - | Beryllium Copper | 1,000 Cycles | - | - | - | 5VDC | -20°C~85°C | Tube | 2010 | BPA | - | - | Active | 1 (Unlimited) | PC Pins | - | 1 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | - | 10.25mm | - | 100mA | Gold | PC Pin | - | Piano | - | SPST | 50mOhm | - | - | - | - | 100mA | - | - | - | - | 24V | 1,000 Cycles | - | - | - | - | - | - | - | - | - | Yes | Raised | - | - | - | - | - | - | - | 0.176 4.48mm | - | - | 2.1mm | 0.287 7.30mm | No | - | ROHS3 Compliant | - | ||
![]() 418311170804 Würth Elektronik | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | PBT | Polyphenylene Sulfide (PPS) | - | - | - | Gold | 2,000 Cycles | - | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | - | WS-DISU | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 4 | 85°C | -40°C | Black | - | 24V | 25mA | 0.100 2.54mm Full | - | - | - | - | - | 25mA | Gold | Gull Wing | - | Piano | - | SPST | 50mOhm | 100MOhm | - | 4 | - | - | - | - | - | SPST | 24V | 5,000 Cycles | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | 6.5mm | 0.439 11.16mm | 11.16mm | - | - | 0.275 6.99mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 418117270909 Würth Elektronik | 36 |
| Datasheet | 28 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 2,000 Cycles | - | - | - | 24VDC | -40°C~85°C | Tube | - | WS-DITV | - | - | Active | 1 (Unlimited) | PC Pin | - | 9 | 85°C | -40°C | - | - | 24V | 25mA | 0.100 2.54mm Full | - | - | - | - | - | 25mA | Gold | PC Pin | - | Slide (Standard) | - | SPST | - | - | - | - | - | - | - | - | - | SPST | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | - | 0.939 23.86mm | - | - | - | 0.189 4.80mm | - | - | ROHS3 Compliant | - | ||
![]() A6S-9104-H Omron Electronics Inc-EMC Div | 164 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount | DIP | - | - | - | - | - | - | 1,000 Cycles | - | - | - | 24VDC | -20°C~70°C | Tube | 2004 | A6S-H | e4 | yes | Active | Not Applicable | Gull Wing | - | 9 | - | - | - | - | 24V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 25mA | - | Gull Wing | 6.2 mm | Slide (Standard) | - | SPST | 200mOhm | - | 0.025A | - | - | 25mA | - | - | - | - | 24V | 1,000 Cycles | - | 25mA | - | - | - | 9 | - | - | LATCHED | No | Raised | - | - | - | - | - | - | - | 0.937 23.80mm | - | 3mm | 700μm | 0.173 4.40mm | - | Unknown | RoHS Compliant | - | ||
![]() 418217170910 Würth Elektronik | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Gold | 2,000 Cycles | - | - | - | 24VDC | -40°C~85°C | Tube | - | WS-DITU | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 10 | 85°C | -40°C | Red | - | 24V | 25mA | 0.100 2.54mm Full | - | - | - | - | - | 25mA | Gold | PC Pin | - | Slide (Standard) | - | SPST | 50mOhm | 100MOhm | - | 10 | - | - | - | - | 10 | SPST | 24V | 5,000 Cycles | - | 25mA | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | 9.6mm | 1.039 26.40mm | 7.99mm | - | - | 0.378 9.60mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 418311170802 Würth Elektronik | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | PBT | Polyphenylene Sulfide (PPS) | - | - | - | Gold | 2,000 Cycles | - | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | - | WS-DISU | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 2 | 85°C | -40°C | Black | - | 24V | 25mA | 0.100 2.54mm Full | - | - | - | - | - | 25mA | Gold | Gull Wing | - | Piano | - | SPST | 50mOhm | 100MOhm | - | 2 | - | - | - | - | 2 | SPST | 24V | 5,000 Cycles | - | 25mA | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | 6.5mm | 0.239 6.08mm | 6.08mm | - | - | 0.275 6.99mm | - | No SVHC | ROHS3 Compliant | - |