- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Body Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Base Product Number | Body Orientation | Brand | Contact Materials | Dielectric Withstand Volts | ElectricalLife | EU RoHS Compliant | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Indexing Angle | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Style | Part Life Cycle Code | Pole Throw Configuration | Power Rating (Max) | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Seal | Status | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Lead Pitch | Body Breadth | Actuator Type | Housing Color | Lead Length | Brand Name | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Row Spacing | Contact Current(DC)-Max | Sealing | ELV | Number of Circuits | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Switching Voltage | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Number of Switch Sections | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Action | Washable | Actuator Level | Solderability | Life (Cycles) | Body Color | Contact (AC) Max Power Rating R Load | Switching Current | Contact Configuration | Switching Capacity | Lamp Type | Features | Terminal Length | Product Category | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-1825006-3 TE Connectivity | 94 |
| Datasheet | - | - | Gold/Nickel | - | Through Hole | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Slide | Flush Slide | - | 1825006 | Straight | - | Copper Alloy | - | 1,000 Cycles | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | -45C to 100C | - | - | Tube | - | - | - | SPST | - | 8.4(mm) | Active | No | - | - | - | - | - | TAPE(POLYIMIDE FILM) | - | - | OFF ON | 2.54(mm) | 8 | - | - | - | 24(V) | 24VDC | -30°C ~ 85°C | Tube | GDS | - | - | Active | - | - | - | 8 | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | - | 25mA | Gold | PC Pins | - | - | - | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 0.025(A) | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | - | - | Tape Seal | - | - | - | 20.18(mm) | - | 0.794 (20.17mm) | - | - | - | 0.114 (2.90mm) | 2.7(mm) | - | - | - | - | ||
![]() 1-1825002-7 TE Connectivity | 2397 | - | Datasheet | - | Production (Last Updated: 5 days ago) | Gold Flash/Nickel | Through Hole | Through Hole | - | - | - | Polyphenylene | Polyphenylene Sulfide (PPS) | Polyamide | - | - | - | - | - | Flush | Flush Slide | - | 1-1825002 | Straight | - | Copper Alloy | - | 1,000 Cycles | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | -30C to 85C | - | - | Tube | - | - | - | SPST | - | 8.35(mm) | Active | No | - | Compliant | - | - | - | No | - | - | OFF ON | 2.54(mm) | 10 | - | - | 5 V | 24(V) | 24VDC | -30°C ~ 85°C | Tube | ADF | - | - | Active | PC Pins, Solder | - | Switch | 10 | - | 85 °C | -30 °C | - | - | - | 400 mW | 25mA | 0.100 (2.54mm), Full | - | Straight | 2.54 mm | - | - | 100mA | Gold | PC Pins | - | - | - | Slide (Standard) | Black | 4 mm | - | SPST | - | 50 mΩ | - | - | - | - | Compliant | - | - | - | - | 100 mA | SPST | 24 V | 1,000 Cycles | DIP | 1 A | SPST | - | - | - | - | - | - | - | - | - | - | - | 0.1(A) | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | - | - | -- | - | - | - | 27.4(mm) | 4 mm | 1.078 (27.38mm) | - | - | 0 m | 0.189 (4.80mm) | 4.81(mm) | - | - | UL94 V-0 | Lead Free | ||
![]() 1825002-1 TE Connectivity | 7 |
| Datasheet | 27 Weeks | - | Gold Flash/Nickel | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Flush | Flush Slide | - | 1825002 | Straight | - | Copper Alloy | - | 1,000 Cycles | - | - | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | - | 1825002-1 | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -30C to 85C | 85 °C | -30 °C | Tube | ROHS COMPLIANT | - | Active | SPST | - | 8.35(mm) | Active | No | 1.71 | - | Yes | - | - | No | - | OFF (ON) | OFF ON | 2.54(mm) | 2 | - | - | - | 24(V) | 24VDC | -30 to 85 °C | Tube | ADF | - | Yes | Active | - | EAR99 | - | 2 | - | - | - | - | 8536.50.90.65 | - | - | 25mA | 0.100 (2.54mm), Full | TUBE | - | 2.54 mm | - | compliant | 100mA | Gold | PC Pins | 7.06 mm | - | 7.49 mm | Slide (Standard) | - | - | Alcoswitch | SPST | SPST | - | - | - | 0.1 A | - | - | - | 24 V | - | SOLDER | - | - | - | 1,000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | 2 | 0.1(A) | - | - | LATCHED | Yes | Flush, Recessed | - | - | - | - | - | - | - | - | -- | - | - | - | 7.06(mm) | - | 0.278 (7.06mm) | - | 3.51 mm | - | 0.189 (4.80mm) | 4.81(mm) | - | - | - | - | ||
![]() 1825006-5 TE Connectivity | 660 | - | Datasheet | 19 Weeks, 6 Days | - | Gold/Nickel | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Slide | Flush Slide | - | 1825006 | Straight | - | Copper Alloy | - | 1,000 Cycles | - | - | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | - | 1825006-5 | - | +85°C | TE Connectivity ALCOSWITCH Switches | -30°C | Through Hole | Through Hole | -45C to 100C | 100 °C | -45 °C | Tube | ROHS COMPLIANT | DIP | Active | SPST | - | 8.4(mm) | Active | No | 1.31 | - | Yes | - | - | TAPE(POLYIMIDE FILM) | - | OFF (ON) | OFF ON | 2.54(mm) | 4 | - | - | - | 24(V) | 24VDC | -45 to 100 °C | Tube | GDS | - | Yes | Active | - | EAR99 | - | 4 | - | - | - | LOW PROFILE | 8536.50.90.65 | - | - | 25mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | compliant | 25mA | Gold | PC Pins | 10.01 mm | - | 6.2 mm | Slide (Standard) | - | - | Alcoswitch | SPST | SPST | - | - | - | 0.025 A | TAPE SEALED | - | - | 24 V | - | SOLDER | - | - | - | 1,000 Cycles | DIP | 25 mA@ 24 V dc | SPST | - | - | -30 → +85°C | - | - | - | - | - | - | - | 4 | 0.025(A) | - | - | LATCHED | Yes | Flush, Recessed | - | - | - | - | - | SPST | - | - | Tape Seal | - | - | - | 10.01(mm) | - | 0.394 (10.01mm) | - | 2.7 mm | - | 0.114 (2.90mm) | 2.7(mm) | - | - | - | - | ||
![]() 1825360-5 TE Connectivity | 10092 | - | Datasheet | - | - | Gold Flash/Nickel | - | Through Hole | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Extended | Raised Slide | - | - | Straight | - | Copper Alloy | - | 1,000 Cycles | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | Through Hole | -30C to 85C | - | - | - | - | - | - | SPST | - | 7.5(mm) | - | No | - | - | - | - | - | No | - | - | OFF ON | 2.54(mm) | 8 | - | - | - | 24(V) | 24VDC | -30°C ~ 85°C | Tube | ADE | - | - | Active | - | - | - | 8 | - | - | - | - | - | - | - | - | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | - | 100mA | Gold | PC Pins | - | - | - | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 0.1(A) | - | - | - | Yes | Raised | - | - | - | - | - | - | - | - | -- | - | - | - | 22.25(mm) | - | 0.876 (22.26mm) | - | - | - | 0.228 (5.80mm) | 4.5(mm) | - | - | - | - | ||
![]() 1825360-3 TE Connectivity | 29 | - | Datasheet | 27 Weeks | - | Gold Flash/Nickel | - | Through Hole | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Extended | Raised Slide | - | 1825360 | Straight | TE Connectivity / P&B | Copper Alloy | - | 1,000 Cycles | - | 35 | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | - | 1825360-3 | 1825360 | +85°C | TE Connectivity ALCOSWITCH Switches | -30°C | Through Hole | Through Hole | -30C to 85C | - | - | Tube | - | DIP | Active | SPST | - | 7.5(mm) | Active | No | 1.71 | Details | Yes | - | - | No | - | OFF (ON) | OFF ON | 2.54(mm) | 4 | 0.352740 oz | - | - | 24(V) | 24VDC | -30 to 85 °C | Tube | ADE | - | - | Active | - | EAR99 | - | 4 | - | - | - | - | - | Switches | - | 100mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | compliant | 100mA | Gold | PC Pins | - | - | - | Slide (Standard) | - | - | Alcoswitch | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | DIP | 100 mA@ 24 V dc | SPST | PC Pins | DIP Switches | -30 → +85°C | - | - | - | - | - | - | - | - | 0.1(A) | - | - | - | Yes | Raised | - | - | - | - | - | SPST | - | - | -- | - | DIP Switches / SIP Switches | - | 12.09(mm) | - | 0.476 (12.09mm) | - | - | - | 0.228 (5.80mm) | 4.5(mm) | - | - | - | - | ||
![]() 1825057-5 TE Connectivity | 1036 | - | Datasheet | 27 Weeks | Production (Last Updated: 6 days ago) | Gold Flash/Nickel | Through Hole | Through Hole | NO | THROUGH HOLE-STRAIGHT | 6 | Polyphenylene | Polyphenylene Sulfide (PPS) | Polyamide | GOLD | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD | Extended | Extended Slide | WHITE | 1825057 | Straight | - | Copper Alloy | 500VAC V | 1,000 Cycles | - | - | TE CONNECTIVITY LTD | Non-Illuminated | - | POLYPHENYLENE SULPHIDE | TE Connectivity | ACTIVE (Last Updated: 6 days ago) | 1825057-5 | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -30C to 85C | 85 °C | -30 °C | Bulk | ROHS COMPLIANT | - | Active | SPST | - | 8.35(mm) | Active | No | 1.68 | Compliant | Yes | TE CONNECTIVITY - 1825057-5 - DIP SWITCH, 6POS, SPST, SLIDE | 8536509065, 8536509065/8536509065, 8536509065/8536509065/8536509065, 8536509065/8536509065/8536509065/8536509065 | No | - | - | OFF ON | 2.54(mm) | 6 | - | - | 5 V | 24(V) | 24VDC | -30 to 85 °C | Tube | ADE | e4 | Yes | Active | PC Pins | EAR99 | Switch | 6 | Gold (Au) - with Nickel (Ni) barrier | 85 °C | -30 °C | UL | 8536.50.90.65 | - | 400 mW | 100mA | 0.100 (2.54mm), Full | TUBE | Straight | 2.54 mm | 7.49 mm | compliant | 100mA | Gold | PC Pins | 17.22 mm | - | 7.49 mm | Slide (Standard) | Black | 4 mm | Alcoswitch | SPST | SPST | 50 mΩ | 1 GΩ | - | 0.1 A | - | Compliant | 6 | 24 V | - | SOLDER | 100 mA | SPST | 24 V | 1,000 Cycles | DIP | 100 mA | SPST | - | - | - | - | - | - | - | - | - | - | 6 | 0.1(A) | 6 | OFF-ON | LATCHED | Yes | Raised | WAVE | 1 kcycles | BLACK | - | - | - | 400 mW | - | -- | 0.106 inch | - | - | 17.22(mm) | 3.5052 mm | 0.678 (17.22mm) | 7.5 mm | 3.51 mm | 1 mm | 0.228 (5.80mm) | 5.8(mm) | No | No SVHC | UL94 V-0 | Lead Free | ||
![]() 1825360-6 TE Connectivity | 2518 | - | Datasheet | - | - | Gold Flash/Nickel | - | Through Hole | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Extended | Raised Slide | - | - | Straight | TE Connectivity | Copper Alloy | - | 1,000 Cycles | - | 15 | - | Non-Illuminated | - | - | TE Connectivity | - | - | - | +85°C | - | -30°C | - | Through Hole | -30C to 85C | - | - | - | - | DIP | - | SPST | - | 7.49(mm) | - | No | - | Details | - | - | - | No | - | - | OFF ON | 2.54(mm) | 10 | 1.763698 oz | - | - | 24(V) | 24VDC | -30°C ~ 85°C | Tube | ADE | - | - | Active | - | - | - | 10 | - | - | - | - | - | Switches | - | - | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | - | 100mA | Gold | PC Pins | - | - | - | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | DIP | 100 mA @ 24 V dc | SPST | - | DIP Switches | -30 → +85°C | - | - | - | - | - | - | - | - | 0.1(A) | - | - | - | Yes | Raised | - | - | - | - | - | SPST | - | - | -- | - | DIP Switches / SIP Switches | - | 27.38(mm) | - | 1.076 (27.34mm) | - | - | - | 0.228 (5.80mm) | 4.5(mm) | - | - | - | - | ||
![]() 3-5435668-4 TE Connectivity | 132 |
| Datasheet | 9 Weeks | - | Gold/Nickel | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | - | Polyester (PET), Glass Filled | - | - | - | - | - | - | Rocker | Recessed Rocker | - | 5435668 | Straight | TE Connectivity / P&B | Copper Alloy | - | 2,000 Cycles | - | 25 | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | - | 3-5435668-4 | 5435668 | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -55C to 105C | - | - | Tube | ROHS COMPLIANT | - | Active | SPST | - | 9.65(mm) | Active | No | 1.32 | Details | Yes | - | - | Tape | - | OFF (ON) | OFF ON | 2.54(mm) | 4 | 0.034251 oz | - | - | - | 5VDC | -55 to 105 °C | Tube | 7100 | - | - | Active | - | EAR99 | - | 4 | - | - | - | LOW PROFILE | 8536.50.90.65 | Switches | - | 60mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | compliant | 60mA | Gold | PC Pins | 12.19 mm | - | 9.65 mm | Rocker | - | - | Alcoswitch | SPST | SPST | - | - | - | - | TAPE SEALED | - | - | - | - | SOLDER | - | - | - | 2,000 Cycles | DIP | - | SPST | - | DIP Switches | - | - | - | - | - | - | - | - | 4 | - | - | - | LATCHED | Yes | Flush, Recessed | - | - | - | - | - | - | - | - | Tape Seal | - | DIP Switches / SIP Switches | - | 12.19(mm) | - | 0.480 (12.19mm) | - | 7.49 mm | - | 0.290 (7.37mm) | 8.64(mm) | - | - | - | - | ||
![]() 5435640-2 TE Connectivity | 2000 | - | Datasheet | 9 Weeks | Production (Last Updated: 1 week ago) | Gold/Nickel | Through Hole | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | Polyester | Polyester (PET), Glass Filled | Polyester | - | - | - | - | - | Rocker | Raised Rocker | - | 5435640 | Straight | - | Copper Alloy | - | 2,000 Cycles | - | - | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | 5-435640-2 | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -55C to 105C | - | - | Tube | ROHS COMPLIANT | - | Obsolete | SPST | - | 9.65(mm) | Active | No | 5.59 | Compliant | Yes | DIP Switches / SIP Switches SPST 4POS RCKR UNSLD T/H DIP SWITCH | - | No | - | OFF (ON) | OFF ON | 2.54(mm) | 4 | - | - | 40 V | 40(V) | 5VDC | -55 to 105 °C | Box/Carton | 7100 | - | - | Active | PC Pins | EAR99 | Switch | 4 | - | 70 °C | -55 °C | - | 8536.50.90.65 | - | - | 60mA | 0.100 (2.54mm), Full | - | Straight | 2.54 mm | 9.65 mm | compliant | 60mA | Gold | PC Pins | 12.19 mm | - | 9.65 mm | Rocker | Blue | 3.556 mm | Alcoswitch | SPST | SPST | 50 mΩ | - | - | - | - | Compliant | 4 | - | - | SOLDER | - | SPST | 24 V | 2000 | SLIDE DIP SWITCH | 1 A | SPST | - | - | - | - | - | - | - | - | - | - | 4 | 1@40VDC(A) | - | - | LATCHED | No | Raised | - | - | - | - | - | - | - | - | -- | - | - | - | 12.19(mm) | 8.636 mm | 0.480 (12.19mm) | - | 7.37 mm | 1.27 mm | 0.340 (8.64mm) | 8.64(mm) | No | Unknown | - | Lead Free | ||
![]() BP03RKE C&K | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Piano | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | -20C to 60C | - | - | - | - | - | - | SPST | - | 13(mm) | - | No | - | - | - | - | - | Epoxy | - | - | OFF ON | 2.54(mm) | 3 | - | - | - | 24(V) | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000/SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.31(mm) | - | - | - | - | - | - | 8(mm) | - | - | - | - | ||
![]() 3-435668-0 TE Connectivity | In Stock | - | Datasheet | 6 Weeks | Production (Last Updated: 6 days ago) | Gold/Nickel | Through Hole | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | Polyester | Polyester (PET), Glass Filled | THERMOPLASTIC | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | Recessed Rocker | WHITE | 435668 | Straight | TE Connectivity / Alcoswitch | Copper Alloy | 500VDC V | 2,000 Cycles | - | 11 | TE CONNECTIVITY LTD | Non-Illuminated | - | GLASS FILLED POLYESTER | TE Connectivity | - | 3-435668-0 | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | -55C to 105C | 105 °C | -55 °C | Tube | - | - | Active | SPST | - | 9.65(mm) | Obsolete | No | 2.12 | Compliant | No | - | - | Tape/Bottom | - | - | OFF ON | 2.54(mm) | 10 | - | - | 40 V | 24(V) | 5VDC | -55°C ~ 105°C | Tube | 7100 | - | - | Obsolete | PC Pins | EAR99 | Switch | 10 | - | 105 °C | -55 °C | LOW PROFILE | 8536.50.90.65 | Switches | - | 60mA | 0.100 (2.54mm), Full | - | Straight | 2.54 mm | - | compliant | 60mA | Gold | PC Pins | 27.43 mm | - | 9.65 mm | Rocker | Blue | 3.556 mm | Alcoswitch | SPST | SPST | 0.1 mΩ | 1000000000 Ω | - | 0.015 A | TAPE SEALED | Compliant | - | 24 V | - | SOLDER | - | SPST | - | 2,000 Cycles | DIP | 1 A | - | - | DIP Switches | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | 10 | 0.06@5VDC(A) | 20 | ON-OFF | LATCHED | Yes | Flush, Recessed | - | - | BLUE | - | - | - | - | - | Tape Seal | 0.14 inch | DIP Switches / SIP Switches | - | 27.43(mm) | 7.366 mm | 1.080 (27.43mm) | - | 7.37 mm | 0 m | 0.290 (7.37mm) | 7.37(mm) | No | - | UL94 V-0 | Lead Free | ||
![]() 1-1825013-1 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 1 year ago) | Gold/Nickel | Through Hole | Through Hole | - | - | - | Thermoplastic | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Flush Screwdriver | - | 1-1825013 | Straight | - | Copper Alloy | - | 10,000 Steps | - | - | - | - | - | - | - | ACTIVE (Last Updated: 1 year ago) | - | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -30C to 85C | - | - | Tube | - | - | - | SP16T | - | 8.25(mm) | Obsolete | No | - | Compliant | - | - | - | Process | - | - | N.O./N.C. | 2.54(mm) | 16 | - | 20 V | 20 V | 20(V) | 20VAC/DC | -30 to 85 °C | Tape and Reel | MRD | - | - | Active | PC Pins | - | Switch | 16 | - | 85 °C | -30 °C | - | - | - | - | 0.4VA | 0.100 (2.54mm), Full | - | Straight | 2.54 mm | - | - | 0.4VA | Gold | PC Pins | - | - | - | Rotary for Tool | - | - | - | Hexadecimal | - | 100 mΩ | - | - | - | - | Compliant | - | - | 20 V | - | - | SP16T | 20 V | 20000 | - | 1 mA | - | - | - | - | - | - | - | 20 V | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | 20 mA | - | - | - | Process Sealed | - | - | 20(V) | 7.01(mm) | - | 0.276 (7.00mm) | - | - | 0 m | 0.130 (3.30mm) | 3.3(mm) | - | - | UL94 V-0 | - | ||
![]() 1825428-6 TE Connectivity | In Stock | - | Datasheet | - | - | Gold/Nickel | - | Through Hole | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Raised Slide | - | 1825428 | Straight | - | Copper Alloy | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | -30C to 85C | - | - | Tube | - | - | - | SPST | - | 8.38(mm) | Active | No | - | - | - | - | - | - | - | - | OFF ON | 2.54(mm) | 8 | - | - | - | 20(V) | 24VDC | -30°C ~ 85°C | Tube | ARE | - | - | Active | - | - | - | 8 | - | - | - | - | - | - | - | 100mA | 0.100 (2.54mm), Full | - | - | - | - | - | 100mA | Gold | PC Pins | - | - | - | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Raised | - | - | - | - | - | - | - | - | -- | - | - | - | 22.3(mm) | - | 0.878 (22.30mm) | - | - | - | 0.228 (5.80mm) | 5.79(mm) | - | - | - | - | ||
![]() 2-1825059-9 TE Connectivity | 2 |
| Datasheet | 27 Weeks | Production (Last Updated: 1 week ago) | Gold Flash | Surface Mount | Surface Mount | NO | SURFACE MOUNT-STRAIGHT | - | Polyphenylene | Polyphenylene Sulfide (PPS) | Polyamide | - | - | - | - | - | Flush | Flush Slide | - | 2-1825059 | Straight | - | Copper Alloy | - | 1,000 Cycles | - | - | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | 2-1825059-9 | - | - | TE Connectivity ALCOSWITCH Switches | - | Surface Mount | Surface Mount | -30C to 85C | 85 °C | -30 °C | Tube | ROHS COMPLIANT | - | Active | SPST | - | 9.3(mm) | Active | No | 1.33 | Compliant | Yes | - | - | Tape | - | OFF (ON) | OFF ON | 2.54(mm) | 6 | - | - | 24 V | 24(V) | 24VDC | -30 to 85 °C | Tape and Reel | ADF | - | - | Active | Gull Wing, SMD/SMT | EAR99 | Switch | 6 | - | 85 °C | -30 °C | - | 8536.50.90.65 | - | - | 25mA | 0.100 (2.54mm), Full | TAPE AND REEL; TUBE | Straight | 2.54 mm | - | compliant | 100mA | Gold | Gull Wing | 17.22 mm | - | 7.5 mm | Slide (Standard) | Black | - | Alcoswitch | SPST | SPST | 50 mΩ | - | - | 1 A | TAPE SEALED | - | 6 | 24 V | - | SOLDER | 100 mA | SPST | 24 V | 1,000 Cycles | DIP | 100 mA | SPST | - | - | - | - | - | - | - | - | - | - | 6 | 0.1(A) | - | - | LATCHED | Yes | Flush, Recessed | - | 1 kcycles | - | - | - | - | - | - | Tape Seal | - | - | - | 17.22(mm) | 3.5052 mm | 0.678 (17.22mm) | - | 3.5 mm | 0 m | 0.177 (4.50mm) | 4.44(mm) | No | - | UL94 V-0 | Lead Free | ||
![]() 54792-1 TE Connectivity | In Stock | - | Datasheet | 22 Weeks | - | Gold/Nickel | - | Through Hole, Right Angle | NO | THROUGH HOLE-STRAIGHT | - | - | Polyester (PET), Glass Filled | - | GOLD OVER NICKEL | COPPER ALLOY | - | COPPER ALLOY | GOLD OVER NICKEL | Rotary | Flush Screwdriver | - | 54792 | Right Angle | TE Connectivity / AMP | Copper Alloy | 300VAC V | -- | - | 13 | TE CONNECTIVITY LTD | Non-Illuminated | 22.5 deg | GLASS FILLED POLYESTER | TE Connectivity | - | 54792-1 | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -40C to 70C | - | - | Tube | - | - | Active | 4PDT | - | 22.99(mm) | Active | No | 2.32 | Details | Yes | - | - | Tape/Bottom | - | - | OFF ON | 2.54(mm) | 16 | 0.035274 oz | - | - | 28(V) | 28VDC | -40 to 70 °C | Tube | -- | - | No | Active | - | EAR99 | - | 16 | - | - | - | SCREWDRIVER SLOT | 8536.50.70.00 | Switches | - | 100mA | 0.100 (2.54mm), Full | - | - | - | - | compliant | 100mA | Gold | PC Pins | 9.4742 mm | - | 9.144 mm | Rotary for Tool | - | - | Alcoswitch | Hexadecimal Complement | HEXADECIMAL COMPLEMENT | 0.1 mΩ | 1000000000 Ω | - | - | BOTTOM SEALED | - | - | - | - | SOLDER | - | - | - | -- | ROTARY CODED SWITCH | - | - | - | Rotary Switches | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | 1 | 0.1(A) | 16 | ON-ON | LATCHED | Yes | Flush, Recessed | - | - | BLACK | - | - | - | - | - | Tape Seal | 0.14 inch | Rotary Switches | - | 9.47(mm) | - | 0.905 (22.99mm) | - | 22.86 mm | - | 0.385 (9.78mm) | 9.14(mm) | - | - | - | - | ||
![]() 1-1825057-0 TE Connectivity | In Stock | - | Datasheet | 13 Weeks | Production (Last Updated: 4 days ago) | Gold Flash/Nickel | Through Hole | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | Polyphenylene | - | Polyamide | - | - | - | - | - | - | Extended Slide | - | 1825057 | Straight | - | Copper Alloy | - | 1 kcycles | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 1-1825057-0 | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -30C to 85C | 85 °C | -30 °C | Tape & Reel (TR) | ROHS COMPLIANT | - | Active | SPST | - | 8.35(mm) | Active | No | 1.35 | Compliant | Yes | - | - | No | - | OFF (ON) | OFF ON | 2.54(mm) | 12 | - | - | 5 V | 24(V) | - | -30 to 85 °C | Tube | ADE | - | Yes | - | PC Pins | EAR99 | Switch | 12 | - | 85 °C | -30 °C | - | 8536.50.90.65 | - | - | - | 2.54 mm | TUBE | Straight | 2.54 mm | 7.49 mm | compliant | - | - | PC Pins | 32.51 mm | 2.54 mm | 7.49 mm | Standard | Black | 4 mm | TE Connectivity | SPST | SPST | 50 mΩ | 1 GΩ | 7.62 mm | 0.1 A | - | Compliant | - | 24 V | - | SOLDER | 100 mA | SPST | 24 V | - | SLIDE DIP SWITCH | 20 mA | - | - | - | - | - | - | - | - | - | - | - | 12 | 0.1(A) | - | - | LATCHED | Yes | Raised | - | - | - | - | - | - | - | - | - | - | - | - | 32.51(mm) | 3.5052 mm | 32.51 mm | 7.5 mm | 3.61 mm | 1 mm | - | 5.8(mm) | No | - | UL94 V-0 | Lead Free | ||
![]() 5161390-5 TE Connectivity | In Stock | - | Datasheet | - | - | Tin | - | Through Hole | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | Slide | Slide | - | 5161390 | Straight | TE Connectivity | Phosphor Bronze | - | 2,000 Cycles | - | 500 | - | Non-Illuminated | - | - | TE Connectivity | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -25C to 70C | - | - | Box | - | - | - | SPST | - | 9.9(mm) | Active | No | - | Details | - | - | - | No | - | ON (OFF) | OFF ON | 2.54(mm) | 5 | 0.072065 oz | - | - | 50(V) | 50VDC | -25 to 70 °C | Box/Carton | DIP | - | - | Active | - | - | - | 5 | - | - | - | - | - | Switches | - | 25mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | - | 25mA | Tin | PC Pins | - | - | - | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | DIP | - | SPST | - | DIP Switches | - | - | - | - | - | - | - | - | - | 25@50VDC(A) | - | - | - | No | Raised | - | - | - | - | - | - | - | - | -- | - | DIP Switches / SIP Switches | - | 15.24(mm) | - | 0.600 (15.24mm) | - | - | - | 0.335 (8.50mm) | 8.5(mm) | - | - | - | - | ||
![]() 1-1825013-9 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 year ago) | Gold/Nickel | Surface Mount | Surface Mount | - | - | - | Thermoplastic | Polyphenylene Sulfide (PPS) | Nylon, Polyamide | - | - | - | - | - | Rotary | Flush Screwdriver | - | - | Straight | - | Copper Alloy | - | 10,000 Steps | - | - | - | Non-Illuminated | - | - | - | ACTIVE (Last Updated: 1 year ago) | - | - | - | TE Connectivity ALCOSWITCH Switches | - | Surface Mount | Surface Mount | -30C to 85C | - | - | Tube | - | - | - | 16P | - | 8.99 mm | Obsolete | No | - | Compliant | - | - | - | Process | - | - | - | 2.54 mm | 16 | - | 20 V | 20 V | 20V | 20VAC/DC | -30 to 85 °C | Tube | MRD | - | - | Active | Gull Wing | - | Switch | 16 | - | 85 °C | -30 °C | - | - | - | - | 0.4VA | 0.100 (2.54mm), Full | - | Straight | 2.54 mm | 8.99 mm | - | 0.4VA | Gold | Gull Wing | - | - | - | Rotary for Tool | Black | - | - | Hexadecimal | - | 50 mΩ | - | - | - | - | Compliant | - | - | 20 V | - | - | SP16T | 20 V | 20000 | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | - | Process Sealed | - | - | 20V | 7.01 mm | - | 0.276 (7.00mm) | - | - | 0 m | 0.122 (3.10mm) | 3.1 mm | No | - | UL94 V-0 | Lead Free | ||
![]() 1825008-6 TE Connectivity | In Stock | - | Datasheet | 21 Weeks | - | Gold Flash/Nickel | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Shaft | - | 1825008 | Right Angle | - | Copper Alloy | - | 20,000 Steps | Yes | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 1825008-6 | 1825008 | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -30C to 85C | 85 Cel | -30 Cel | Tube | ROHS COMPLIANT | - | Active | SP10T | 0.4 W | 19.3(mm) | Active | No | 0.72 | - | Yes | - | - | No | Active | - | N.O./N.C. | 2.54(mm) | 10 | - | - | - | 20(V) | 20VAC/DC | -30 to 85 °C | Tube | DR | - | Yes | Active | - | EAR99 | - | 10 | - | - | - | - | 8536.50.90.20 | - | - | 0.4VA | 0.100 (2.54mm), Full | TUBE | - | - | - | compliant | 0.4VA | Gold | PC Pins | 12 mm | - | 10 mm | Rotary with Shaft | - | - | Alcoswitch | BCD | BINARY CODED DECIMAL | - | - | - | 0.0200 A | - | - | - | 20 V | - | SOLDER | - | - | - | 20,000 Steps | ROTARY CODED SWITCH | - | - | - | - | - | - | 0.0200 A | - | - | - | - | 20 V | 1 | - | - | - | LATCHED | No | Raised | - | - | - | - | - | - | - | - | -- | - | - | 20(V) | 10(mm) | - | 0.393 (10.00mm) | - | 10 mm | - | 0.413 (10.50mm) | 10.5(mm) | - | - | - | - |