- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Body Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | Alternate PN | Base Product Number | Base/Housing Material | Body Orientation | Brand | Contact Materials | Contact Sizes | CSA | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Head Dia (in) | Head Dia (mm) | ID (in) | ID (mm) | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | MaxPanel Thickness (in) | MaxPanel Thickness (mm) | Mfr | Minimum Operating Temperature | Mounting | Mounting Hole Dia. (in) | Mounting Hole Dia. (mm) | Mounting Hole Diameter mm | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Overall Height (mm) | Package | Package Description | Package Style | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Power Rating (Max) | Product Depth (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seal | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Termination Method | Total # of Positions | UL | Unit Weight | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Resistor Type | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Lead Length | Brand Name | Circuit | Failure Rate | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Number of Circuits | Contact Voltage(DC)-Max | Termination Type | Accessory Type | Throw Configuration | Manufacturer Size Code | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Terminal Type | Product Type | Operating Temperature Range | Shielded | Illumination Color | ESR | Temperature Range | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | Current Rating (Max) | PCB Hole Count | Resistance Tolerance | Switch Action | Washable | Outside Diameter | Actuator Level | Solderability | Body Color | Bushing, Grommet Type | Contact Configuration | Bushing Type | Lamp Type | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Product Width | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Body Height | Height Above Board | Diameter - Inside | Height (in) | Height (mm) | Panel Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GDS04STR TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | GDS04 | - | - | - | Copper Alloy | - | - | - | 1,000 Cycles | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | GDS04STR | GD | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | Obsolete | - | - | 5.75 | - | No | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -30°C ~ 85°C | Tape & Reel (TR) | GDS | - | Obsolete | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | - | - | unknown | 25mA | Gold | Gull Wing | - | - | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Flush, Recessed | - | - | - | - | - | - | - | Tape Seal | - | - | - | - | - | - | - | 0.394 (10.01mm) | - | 0.114 (2.90mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() GDB06S TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | GDB06 | - | - | - | Copper Alloy | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -30°C ~ 85°C | Bulk | GDB | - | Obsolete | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | - | - | - | 25mA | Gold | Gull Wing | - | - | Rocker | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Flush, Recessed | - | - | - | - | - | - | - | Tape Seal | - | - | - | - | - | - | - | 0.638 (16.21mm) | - | 0.209 (5.30mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() GDR06S TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | GDR06 | - | - | - | Copper Alloy | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | MIL-PRF-55365/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -30°C ~ 85°C | Tube | GDR | - | Obsolete | - | - | - | - | - | 6 | - | - | - | - | - | - | 4.7 uF | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | - | - | - | 25mA | Gold | Gull Wing | - | - | Rocker | - | - | - | SPST | P | - | - | - | - | - | - | - | - | - | - | - | - | H | 1,000 Cycles | - | - | - | - | - | - | - | - | 1.5 Ohm | - | - | - | - | - | - | - | - | Yes | - | Flush, Recessed | - | - | - | - | - | - | - | Tape Seal | - | - | 7.24 mm | 7.24 x 3.81 x 2.79 | - | - | - | 0.638 (16.21mm) | - | 0.309 (7.85mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() GDP10 TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | GDP10 | - | - | - | Copper Alloy | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -30°C ~ 85°C | Tube | GDP | - | Obsolete | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | - | - | - | 25mA | Gold | PC Pin | - | - | Piano | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Flush, Recessed | - | - | - | - | - | - | - | Tape Seal | - | - | - | - | - | - | - | 1.038 (26.37mm) | - | 0.303 (7.70mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() GDP08S TE Connectivity | 621 | - | - | - | - | - | - | Surface Mount, Right Angle | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | GDP08 | - | - | - | Copper Alloy | - | - | - | 1,000 Cycles | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | GDP08S | GD | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | Obsolete | - | - | 8.7 | - | No | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -30°C ~ 85°C | Tube | GDP | - | Obsolete | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | - | - | compliant | 25mA | Gold | Gull Wing | - | - | Piano | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | PIANO DIP SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Flush, Recessed | - | - | - | - | - | - | - | Tape Seal | - | - | - | - | - | - | - | 0.838 (21.29mm) | - | 0.343 (8.70mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() SSH10 TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | SSH | - | - | - | Beryllium Copper | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20VAC/DC | -30°C ~ 85°C | Tube | SSH | - | Obsolete | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 0.4VA | 0.100 (2.54mm), Full | - | - | - | - | - | - | 0.4VA | Gold | PC Pin | - | - | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Flush, Recessed | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | - | - | - | 1.098 (27.89mm) | - | 0.169 (4.30mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() 2084 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | - | Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | SB 687-8 | - | - | - | Heyco | - | - | Certified - File 8919 | - | - | 7500 | - | 0.78 | 19.8 | 0.50 | 12.7 | - | - | - | Heyco | - | - | - | - | 0.125 | 3.2 | - | - | - | 0.687 | 17.4 | 17,4 | - | - | - | - | 10.3 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Recognized - File E15331 | 0.776027 oz | - | - | - | - | - | - | Snap Bushings | - | - | - | - | - | Reducer Bushing | - | - | - | - | White | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bushings | - | - | - | - | -18C to +105C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grommets & Bushings | - | - | - | - | - | - | - | - | - | 0.41 | 10.3 | - | - | - | - | - | 94V-2 | - | ||
![]() 2083 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | - | - | Nylon 6/6 | - | 1.149091 g | - | - | - | - | - | - | - | - | - | SB 687-8 | - | - | - | Heyco | - | - | Certified - File 8919 | - | - | 7500 | Cable, Wires | 0.78 | 19.8 | 0.50 | 12.7 | - | - | - | Heyco | - | - | - | - | 0.125 | 3.2 | Heyco Products Corporation | - | - | 0.687 | 17.4 | 17,4 | - | - | - | - | 10.3 | Box | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | Recognized - File E15331 | 0.670205 oz | - | - | - | - | - | Bulk | Snap Bushings | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular - 0.687 (17.45mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bushings | - | - | - | - | -18C to +105C | - | - | - | - | - | - | - | - | - | - | - | - | Bushing | - | - | - | - | - | - | Grommets & Bushings | - | - | - | - | - | - | - | - | 0.500 (12.70mm) | 0.41 | 10.3 | 0.125 (3.18mm) | - | UL94 V-2 | - | - | 94V-2 | - | ||
![]() GDH04STR04 TE Connectivity | 15000 |
| - | - | - | Gold/Nickel | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | - | Rocker | Recessed Rocker | - | - | - | Straight | TE Connectivity / Alcoswitch | Copper Alloy | - | - | - | 1000 Cycle(s) | 2000 | - | - | - | - | - | TE CONNECTIVITY LTD | Non-Illuminated | - | - | - | GDH04STR04 | - | - | - | - | - | - | - | - | - | - | Surface Mount | -30C to 85C | 85 °C | -30 °C | - | - | ROHS COMPLIANT | - | 1571983-5 | Active | SPST | - | 8.13(mm) | - | - | No | 3.34 | Details | Yes | Tape | - | OFF ON | 1.27(mm) | - | 4 | - | 0.007055 oz | - | 24(V) | - | - | - | Tape and Reel | - | - | - | - | EAR99 | - | - | - | 4 Position | - | - | - | - | - | 8536.50.90.65 | - | Switches | - | - | - | TAPE AND REEL | - | 1.27 mm | - | - | compliant | - | - | Gull Wing | 6.18 mm | 6.18 mm | - | - | - | Alcoswitch | - | - | SPST | - | - | - | 0.025 A | TAPE SEALED | - | - | 24 V | SOLDER | - | - | - | - | SLIDE DIP SWITCH | - | SPST | - | DIP Switches | - | - | - | - | - | - | - | 4 | 0.025(A) | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | 6.2(mm) | - | - | 2.31 mm | - | - | - | - | - | 2.3(mm) | - | - | - | - | - | ||
![]() 5435802-1 TE Connectivity | 2227 |
| - | 9 Weeks | - | Tin | - | Through Hole, Right Angle | NO | THROUGH HOLE-STRAIGHT | - | GLASS FILLED POLYESTER | - | Polyester (PET), Glass Filled | - | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | Piano | Piano | - | 5435802 | Polyester | Straight | - | Copper Alloy | - | - | 500VDC V | 7,000 Cycles | - | - | - | - | - | - | TE CONNECTIVITY LTD | Non-Illuminated | GLASS FILLED POLYESTER | TE Connectivity | - | 5435802-1 | 5435802 | - | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | - | - | - | PCB Mount | - | 105 °C | -55 °C | - | Tube | ROHS COMPLIANT | - | - | Active | - | - | - | Active | - | - | 1.67 | - | Yes | - | - | - | - | Solder | - | - | - | - | - | - | 24VDC | -55 to 105 °C | Tube | 7000 | Yes | Active | - | EAR99 | - | - | - | 8 | - | - | - | Header | LOW PROFILE | 8536.50.90.65 | - | - | - | 25mA | 2.5400 mm | - | - | 2.54 mm | - | - | compliant | 25mA | Gold | PC Pin | 22.352 mm | 7.366 mm | Piano | Black | - | Alcoswitch | SPST | - | SPST | - | 0.1 mΩ | 1000000000 Ω | 0.025 A | - | - | - | 24 V | SOLDER | - | - | - | 7,000 Cycles | DIP | - | SPST | PC Pins | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 8 | - | 16 | - | LATCHED | No | - | Raised | WAVE | BLACK | - | - | - | - | - | -- | 0.14 inch | - | 12.7 mm | - | - | - | - | 0.880 (22.35mm) | 9.652 mm | 0.290 (7.37mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-5435668-0 TE Connectivity | In Stock | - | - | 9 Weeks | - | Gold | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | - | - | Polyester (PET), Glass Filled | - | - | - | - | - | - | Rocker | Recessed Rocker | - | 5435668 | - | Straight | TE Connectivity | Copper Alloy | - | - | - | 2,000 Cycles | 11 | - | - | - | - | - | TE CONNECTIVITY LTD | Non-Illuminated | - | TE Connectivity | - | 3-5435668-0 | 5435668 | + 105 C | - | - | TE Connectivity ALCOSWITCH Switches | - 55 C | Through Hole | - | - | - | Through Hole | - | - | - | - | Tube | ROHS COMPLIANT | - | - | Active | SPST | - | 9.65(mm) | Active | - | No | 1.9 | Details | Yes | Tape | - | OFF ON | 2.54(mm) | - | 10 | - | - | - | - | 5 VDC | 5VDC | -55°C ~ 105°C | Tube | 7100 | - | Active | - | EAR99 | - | - | - | 10 | - | - | - | - | LOW PROFILE | 8536.50.90.65 | - | Switches | 2 W | 60mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | High Reliability, MIL-PRF-39007 | compliant | 60mA | Gold | PC Pins | 27.43 mm | 9.65 mm | Rocker | - | - | Alcoswitch | SPST | - | SPST | - | - | - | - | TAPE SEALED | - | - | - | SOLDER | - | - | - | 2,000 Cycles | DIP | - | SPST | - | DIP Switches | - 55 C to + 105 C | - | - | - | - | - | - | 10 | - | - | 1 | LATCHED | Yes | - | Flush, Recessed | - | - | - | - | - | - | Straight | Tape Seal | - | DIP Switches / SIP Switches | - | - | - | 27.43(mm) | - | 1.080 (27.43mm) | 7.49 mm | 0.290 (7.37mm) | - | - | - | - | 7.37(mm) | - | - | - | - | - | ||
![]() 1825008-2 TE Connectivity | In Stock | - | - | - | - | Gold Flash | - | Through Hole, Right Angle | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Flush | Flush Screwdriver | - | 1825008 | - | Right Angle | - | Copper Alloy | - | - | - | 10,000 Steps | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | - | - | - | Through Hole | -30C to 85C | - | - | - | Tube | - | - | - | - | SP10T | 0.4 W | 11.99(mm) | Active | - | No | - | - | - | No | - | N.O./N.C. | 2.54(mm) | - | 10 | - | - | - | 20(V) | - | 20VAC/DC | -30 to 85 °C | Tube | DRD | - | Active | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | 250 mW | 0.4VA | 0.100 (2.54mm), Full | - | - | - | - | High Reliability, MIL-PRF-39017 | - | 0.4VA | Gold | PC Pins | - | - | Rotary for Tool | - | - | - | BCD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Steps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Yes | - | Flush, Recessed | - | - | - | - | - | - | - | -- | - | - | - | - | 20(V) | 10(mm) | - | 0.393 (10.00mm) | - | 0.413 (10.50mm) | - | - | - | - | 10.5(mm) | - | - | - | - | - | ||
![]() 5-1825059-3 TE Connectivity | 8 |
| - | 13 Weeks | - | Gold | - | Surface Mount | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1825059 | - | Right Angle | - | Copper Alloy | 8 | - | - | 1000 Cycle(s) | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | 5-1825059-3 | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | Cable Mount | - | - | - | - | - | 85 °C | -30 °C | - | Bulk | ROHS COMPLIANT | - | - | Active | SPST | - | - | Active | - | - | 5.49 | - | Yes | - | OFF (ON) | - | - | Solder | - | - | - | - | - | - | - | -55 to 125 °C | - | ADF | - | - | - | EAR99 | - | - | - | 10 | - | - | - | Receptacle | - | 8536.50.90.65 | - | - | - | - | - | TAPE AND REEL | - | - | - | - | compliant | - | - | - | 27.36 mm | 7.5 mm | Standard | - | - | TE Connectivity | SPST | - | SPST | - | - | - | 0.1 A | TAPE SEALED | - | - | 24 V | SOLDER | - | - | - | - | SLIDE DIP SWITCH | - | - | - | - | - | No | - | - | - | - | - | 10 | - | - | - | LATCHED | Yes | - | Flush, Recessed | - | - | - | - | - | - | - | - | - | - | 18.92 mm | - | - | - | - | - | 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-5435802-5 TE Connectivity | 2900 |
| - | - | Production (Last Updated: 6 days ago) | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polyester | - | Polyester (PET), Glass Filled | Polyester | - | - | - | - | - | Piano | Piano | - | 1-5435802 | - | - | TE Connectivity / P&B | Copper Alloy | - | - | - | 7,000 Cycles | 25 | - | - | - | - | - | - | Non-Illuminated | - | TE Connectivity | ACTIVE (Last Updated: 6 days ago) | - | - | +85°C | - | - | TE Connectivity ALCOSWITCH Switches | -30°C | Through Hole | - | - | - | PCB Mount | - | - | - | - | Tube | - | DIP | - | - | SPST | - | - | Active | - | - | - | Details | - | - | OFF (ON) | - | - | - | - | - | 0.074604 oz | 50 V | - | - | 24VDC | -55 to 105 °C | Tube | 7000 | - | Active | PC Pins | - | 200 ppm/K | Switch | 261 Ohm | 4 | 105 °C | -55 °C | - | - | - | - | - | Switches | 0.05 W | 25mA | 0.100 (2.54mm), Full | - | Straight | 2.54 mm | 9.65 mm | General Purpose | - | 25mA | Gold | PC Pin | - | - | Piano | Black | 3.556 mm | - | SPST | - | - | - | - | - | - | - | Compliant | 4 | - | - | - | SPST | - | 7,000 Cycles | DIP | 100 mA @ 24 V dc | SPST | PC Pins | DIP Switches | -30 → +85°C | - | - | - | - | - | - | - | - | - | 1 | - | Yes | - | Raised | - | - | - | SPST | - | - | Right Angle | Tape Seal | - | DIP Switches / SIP Switches | 0.6 | 0.3 | - | - | 7.366 mm | 0.480 (12.19mm) | - | 0.290 (7.37mm) | - | - | - | - | - | - | No | Unknown | UL94 V-0 | Lead Free | ||
![]() ADF12S TE Connectivity | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Brass | - | - | - | - | - | ADF12 | - | - | - | Copper Alloy | - | - | - | 1,000 Cycles | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | Stearns | - | 566842000 | AD | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | Obsolete | - | - | 5.63 | Non-Compliant | No | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -30°C ~ 85°C | Tube | ADF | - | Obsolete | - | - | - | Switch | - | 12 | - | - | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | - | - | unknown | 100mA | Gold | Gull Wing | - | - | Slide (Standard) | Black | - | Alcoswitch | SPST | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Friction Disc Kits | SPST | - | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Flush, Recessed | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | 1.280 (32.51mm) | - | 0.181 (4.60mm) | - | - | - | - | - | - | - | - | UL94 V-0 | Contains Lead | ||
![]() ADF03SA TE Connectivity | In Stock | - | - | - | - | Gold | Surface Mount | Surface Mount | - | - | - | Polyester | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | Miscellaneous | - | 63-8699 | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -30°C ~ 85°C | Tube | ADF | - | Obsolete | - | - | - | Switch | - | 3 | - | - | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | - | - | - | 100mA | Gold | J Lead | - | - | Slide (Standard) | Grey | - | - | SPST | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | SPST | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Flush, Recessed | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | 0.378 (9.60mm) | - | 0.203 (5.15mm) | - | - | - | - | - | - | - | - | UL94 V-0 | Contains Lead | ||
![]() 5161390-6 TE Connectivity | 110 |
| - | - | - | Tin | - | Through Hole | - | - | Cast Iron | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | Slide | - | 5161390 | - | Straight | TE Connectivity / Alcoswitch | Phosphor Bronze | - | - | - | 2,000 Cycles | 500 | - | - | - | - | - | - | Non-Illuminated | - | Maurey Power Transmission | - | 43V5.0 | - | +70°C | - | - | TE Connectivity ALCOSWITCH Switches | -25°C | Through Hole | - | - | - | Through Hole | -25C to 70C | - | - | - | Box | - | DIP | - | - | SPST | - | 9.9(mm) | Active | - | No | - | Details | - | No | ON (OFF) | OFF ON | 2.54(mm) | - | 6 | - | 0.085222 oz | - | 50(V) | - | 50VDC | -25 to 70 °C | Box/Carton | DIP | - | Active | - | - | - | - | - | 6 | - | - | - | - | - | - | - | Switches | - | 25mA | 0.100 (2.54mm), Full | - | - | - | - | - | - | 25mA | Tin | PC Pins | - | - | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | DIP | 25 mA @ 50 V dc | - | - | DIP Switches | -25 → +70°C | - | - | - | - | - | - | - | 25@50VDC(A) | - | - | - | No | 5 Inches | Raised | - | - | - | SPST | SDS | - | - | -- | - | DIP Switches / SIP Switches | - | - | - | 17.78(mm) | - | 0.700 (17.78mm) | - | 0.335 (8.50mm) | - | - | - | - | 8.5(mm) | - | - | - | - | - | ||
![]() 1-5161390-4 TE Connectivity | In Stock | - | - | - | - | Tin | - | Through Hole | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | Slide | - | 5161390 | - | Straight | TE Connectivity / Alcoswitch | Phosphor Bronze | - | - | - | 2,000 Cycles | 150 | - | - | - | - | - | - | Non-Illuminated | - | TE Connectivity | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | - | - | - | Through Hole | - | - | - | - | Box | - | - | - | - | SPST | - | 9.9(mm) | Active | - | No | - | Details | - | No | OFF (ON) | OFF ON | 2.54(mm) | - | 14 | - | - | - | - | - | 50VDC | -25°C ~ 70°C | Box/Carton | DIP | - | Active | - | - | - | - | - | 14 | - | - | - | - | - | - | - | Switches | - | 25mA | 0.100 (2.54mm), Full | - | - | - | - | - | - | 25mA | Tin | PC Pins | - | - | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | DIP | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Raised | - | - | - | - | - | - | - | -- | - | DIP Switches / SIP Switches | - | - | - | 38.1(mm) | - | 1.50 (38.10mm) | - | 0.335 (8.50mm) | - | - | - | - | 8.5(mm) | - | - | - | - | - | ||
![]() 204-3ST CTS | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | Raised Slide | - | - | - | Straight | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | + 85 C | - | - | - | - 55 C | Surface Mount | - | - | - | Surface Mount | -55C to 85C | - | - | - | - | - | - | - | - | SPST | - | 10.4(mm) | - | - | No | - | - | - | Tape/Epoxy | OFF (ON) | OFF ON | 2.54(mm) | - | 3 | - | - | - | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | - | - | - | - | - | - | - | - | 3 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 100 mA | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.8(mm) | - | - | - | - | - | - | - | - | 10.14(mm) | - | - | - | - | - | ||
![]() 219-7LPST CTS | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | Flush Slide | - | - | - | Straight | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | + 85 C | - | - | - | - 55 C | Surface Mount | - | - | - | Surface Mount | -55C to 85C | - | - | - | - | - | - | - | - | SPST | - | 9.91(mm) | - | - | No | - | - | - | Tape/Bottom | ON (OFF) | ON OFF | 2.54(mm) | - | 7 | - | - | - | 20(V) | 50 VDC | - | -55 to 85 °C | Tube | 219 | - | - | - | - | - | - | - | 7 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 100 mA | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | 0.1(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.25(mm) | - | - | - | - | - | - | - | - | 4.05(mm) | - | - | - | - | - |