- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Material | Housing Material | Body Material | Terminal Material | Actuator | Actuator Style | Approvals | Base Product Number | Body Orientation | Contact Materials | Dielectric Strength | ElectricalLife | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package | Pole Throw Configuration | Product Depth (mm) | Product Status | Rad Hardened | RoHS | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Arrangement | Terminal Pitch (mm) | Total # of Positions | Type of Connection | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Color | Subcategory | Current Rating (Amps) | Pitch | Terminal Pitch | Current Rating | Pin Count | Contact Finish | Termination Style | Actuator Type | Circuit | ELV | Throw Configuration | Mechanical Life | Switch Type | Contact Form | Terminal Type | Product Type | Wire Strip Length | Wire Size (AWG) | Current Rating (Max) | Washable | Actuator Level | Stud Size | Output Code | Lamp Type | Features | Insulated | Product Length (mm) | Length | Height Above Board | Length (in) | Product Height (mm) | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 219-8ES CTS | 15000 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | - | - | SMD | ON (OFF) | - | - | - | - | - | - | 20 VDC | - | - | -55 to 85 °C | - | - | - | - | - | - | - | - | - | - | 100 mA | 16 | - | SMD/SMT | - | - | - | - | 2000 Cycles | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 220AMC16R CTS | In Stock | - | - | Gold | - | - | - | - | - | - | Shaft | Shaft | - | - | - | Beryllium Copper | 250 VAC | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | - | SP16T | - | - | - | - | - | DIP | - | - | 3 x 2 | - | - | - | - | 50 VDC | - | - | -40 to 85 °C | - | - | - | - | 16 Position | - | Switches | - | - | - | 100 mA | 6 | - | Solder Pad | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | Hexadecimal | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-215 CTS | 1000 | - | - | Gold | - | - | - | - | - | - | Slide | - | - | - | - | Copper Alloy | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Through Hole | PCB Mount | - | - | DPST | - | - | - | - | - | - | OFF (ON) | - | - | - | - | - | - | 50 VDC | - | - | -55 to 85 °C | - | 206 | - | - | 5 Position | - | - | - | - | 2.54 mm | 100 mA | - | - | Solder Pin | - | - | - | - | - | DIP | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-211 CTS | In Stock | - | - | Gold | - | - | - | - | - | - | Slide | Raised Slide | - | - | Straight | Copper Alloy | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Through Hole | Through Hole | -55C to 85C | - | DPST | 9.78(mm) | - | No | - | No | - | OFF (ON) | OFF ON | - | 2.54(mm) | 1 | - | 24(V) | 50 VDC | - | - | -55 to 85 °C | Tube | 206 | - | - | 1 Position | - | - | - | - | 2.54 mm | 100 mA | - | - | PC Pins | - | - | - | - | 10000 | DIP | DPST | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | 7.26(mm) | - | - | - | 8.49(mm) | - | - | ||
![]() 206-10RAST CTS | In Stock | - | - | Gold | - | - | - | - | - | - | Slide | Raised Slide | - | - | Right Angle | - | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Through Hole | Through Hole | -55C to 85C | - | SPST | 13.47(mm) | - | No | - | Tape/Epoxy | - | OFF (ON) | OFF ON | - | 2.54(mm) | 10 | - | 24(V) | 50 VDC | - | - | -55 to 85 °C | Tube | - | - | - | 10 Position | - | - | - | - | 2.54 mm | 100 mA | - | - | PC Pins | - | - | - | - | 10000 | DIP | SPST | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | 27.58(mm) | - | - | - | 10.16(mm) | - | - | ||
![]() 195-2MS CTS | In Stock | - | - | Tin | - | - | - | - | - | - | Piano | Piano | - | - | - | Copper Alloy | - | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | -40 to 85 °C | - | - | - | - | 2 Position | - | - | - | - | 2.54 mm | 50 mA | - | - | Solder Pin | - | - | - | - | 2000 Cycles | DIP | SPST | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-123ST CTS | In Stock | - | - | Gold | - | - | - | - | - | - | Slide | - | - | - | - | Copper Alloy | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Through Hole | PCB Mount | - | - | SPDT | - | - | - | - | - | - | OFF (ON) | - | - | - | - | - | - | 50 VDC | - | - | -55 to 85 °C | - | - | - | - | 3 Position | - | - | - | - | 2.54 mm | 100 mA | - | - | Solder Pin | - | - | - | - | - | DIP | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-10LPSTRF CTS | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | - | - | SMD | OFF (ON) | - | - | - | - | - | - | 20 VDC | - | - | -55 to 85 °C | - | - | - | - | - | - | - | - | - | - | 100 mA | 20 | - | SMD/SMT | - | - | - | - | 2000 Cycles | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-9LPS CTS | In Stock | - | - | Gold | - | - | - | - | - | - | Flush | - | - | - | - | Beryllium Copper | - | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | - | - | ON (OFF) | - | - | - | - | - | - | 50 VDC | - | - | -40 to 85 °C | - | - | - | - | 9 Position | - | - | - | - | 2.54 mm | 100 mA | - | - | Solder Pin | - | - | - | - | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-6S CTS | In Stock | - | - | Gold | - | - | - | - | - | - | Slide | Raised Slide | - | - | Straight | Copper Alloy | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Through Hole | Through Hole | -55C to 85C | - | SPST | 9.78(mm) | - | No | - | Epoxy | - | OFF (ON) | OFF ON | - | 2.54(mm) | 6 | - | 24(V) | 50 VDC | - | - | -55 to 85 °C | Tube | 206 | - | - | 6 Position | - | - | - | - | 2.54 mm | 100 mA | - | - | PC Pins | - | - | - | - | 10000 | DIP | SPST | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | 17.42(mm) | - | - | - | 8.49(mm) | - | - | ||
![]() 206-312RAST CTS | In Stock | - | - | Gold | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Through Hole | PCB Mount | - | - | 3PST | - | - | - | - | - | - | OFF (ON) | - | - | - | - | - | - | 50 VDC | - | - | -55 to 85 °C | - | - | - | - | 2 Position | - | - | - | - | 2.54 mm | 100 mA | - | - | Solder Pin | - | - | - | - | - | DIP | 3PST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-7LPSTRF CTS | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | - | - | SMD | OFF (ON) | - | - | - | - | - | - | 20 VDC | - | - | -55 to 85 °C | - | - | - | - | - | - | - | - | - | - | 100 mA | 14 | - | SMD/SMT | - | - | - | - | 2000 Cycles | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-122ST CTS | In Stock | - | - | Gold | - | - | - | - | - | - | Slide | Raised Slide | - | - | Straight | Copper Alloy | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Through Hole | Through Hole | -55C to 85C | - | SPDT | 9.78(mm) | - | No | - | Tape/Epoxy | - | OFF (ON) | OFF ON | - | 2.54(mm) | 2 | - | 24(V) | 50 VDC | - | - | -55 to 85 °C | Tube | 206 | - | - | 2 Position | - | - | - | - | 2.54 mm | 100 mA | - | - | PC Pins | - | - | - | - | 10000 | DIP | SPDT | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | 12.34(mm) | - | - | - | 8.49(mm) | - | - | ||
![]() 209-6MS CTS | In Stock | - | - | Gold | - | - | - | - | - | - | Slide | - | - | - | - | Beryllium Copper | - | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | - | - | ON (OFF) | - | - | - | - | - | - | 50 VDC | - | - | -40 to 85 °C | - | - | - | - | 6 Position | - | - | - | - | 2.54 mm | 100 mA | - | - | Solder Pin | - | - | - | - | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-9MSJR CTS | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | 20 VDC | - | - | -55 to 85 °C | - | 219 | - | - | - | - | - | - | - | - | 100 mA | 18 | - | J Form Lead | - | - | - | - | 2000 Cycles | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDHZSX6 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | CDHZSX6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RRD1010K TE Connectivity | In Stock | - | - | - | - | Through Hole | - | - | Polyphenylene Sulfide (PPS) | Copper | - | - | CSA, UL | RRD1 | - | Copper Alloy | - | 10,000 Steps | - | Burndy | YAV2CL3 | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | Tube | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 20VAC/DC | 2 AWG | -30°C ~ 85°C | - | RRD | - | - | 10 | - | - | 0.4VA | 0.100 (2.54mm), Full | - | - | - | Gold | PC Pin | Rotary for Tool | BCD | - | - | 10,000 Steps | - | - | Ring | - | 0.625 | 2 AWG | - | Yes | Flush, Recessed | #8, #10 | - | - | - | Non-Insulated | - | 0.394 (10.01mm) | 0.287 (7.30mm) | - | - | - | Contains Lead | ||
![]() ADPA04SA TE Connectivity | In Stock | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyester | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Copper Alloy | - | 1,000 Cycles | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | Tube | - | - | Obsolete | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -30°C ~ 85°C | Tube | ADPA | Obsolete | Switch | 4 | - | - | 25mA | 0.100 (2.54mm), Full | - | 100mA | - | Gold | J Lead | Piano | SPST | Non-Compliant | SPST | 1,000 Cycles | - | - | - | - | - | - | - | Yes | Raised | - | - | - | -- | - | - | 0.478 (12.14mm) | 0.301 (7.65mm) | - | - | UL94 V-0 | Contains Lead | ||
![]() 1-1825013-5 TE Connectivity | In Stock | - | - | - | - | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | 1825013 | - | Beryllium Copper | - | 10,000 Steps | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | Tube | - | - | Obsolete | - | - | - | - | - | - | - | - | - | Push-In, Spring | - | - | 20VAC/DC | - | -30°C ~ 85°C | Tube | MRD | Active | - | 16 | green | - | 0.4VA | 0.100 (2.54mm), Full | - | 0.4VA | - | Gold | Gull Wing | Rotary for Tool | Hexadecimal Complement | - | - | 20,000 Steps | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | Process Sealed | - | - | 0.276 (7.00mm) | 0.122 (3.10mm) | - | - | - | - | ||
![]() DRS16RA TE Connectivity | In Stock | - | - | - | - | Through Hole, Right Angle | Alloy Steel | - | Polyphenylene Sulfide (PPS) | - | - | Shaft | - | - | Right Angle | Copper Alloy | - | 20,000 Steps | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | -30C to 85C | Tube | SP16T | 42.5(mm) | Obsolete | No | - | No | - | - | N.O./N.C. | - | 2.54(mm) | 16 | - | 20(V) | - | 20VAC/DC | - | -30°C ~ 85°C | Tube | DR | Obsolete | - | 16 | - | - | 0.4VA | 0.100 (2.54mm), Full | - | 0.4VA | - | Gold | PC Pins | Rotary with Shaft | Hexadecimal | - | - | 20,000 Steps | - | - | - | - | - | - | - | No | Raised | - | - | - | -- | - | 13.1(mm) | 0.515 (13.08mm) | 0.413 (10.50mm) | 1-1/4 | 10.5(mm) | - | Contains Lead |