- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | Actuator Material | Actuator | Actuator Style | Alternate PN | Base Product Number | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Number of Positions | Subcategory | Current Rating (Amps) | Pitch | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Actuator Type | Circuit | Mechanical Life | Switch Type | Product Type | Illumination Color | Washable | Actuator Level | Lamp Type | Mounting Angle | Features | Product Category | Length | Height Above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KAN1104RR-ON E-Switch | 2000 |
| - | Surface Mount | Polyphenylene Sulfide (PPS) | - | - | - | N111204 | - | E-Switch | Copper Alloy | 2,000 Cycles | 4000 | - | - | E-Switch | - | - | - | E-Switch | - | PCB Mount | Tape & Reel (TR) | Tape-Reel | - | Active | - | Details | - | 24VDC | -40°C ~ 85°C | - | KAN | 4 | Switches | 25mA | 0.050" (1.27mm), Half | - | - | Gold | Gull Wing | Slide (Standard) | SPST | 2,000 Cycles | - | DIP Switches | - | Yes | Flush, Recessed | - | - | - | DIP Switches / SIP Switches | 0.248" (6.31mm) | 0.064" (1.63mm) | ||
![]() DR4NH-10R-B E-Switch | 32 |
| - | Through Hole | Polyamide (PA9T), Nylon | - | - | - | 06-DR4NH10RB | - | - | Copper | 15,000 Cycles | - | E-SWITCH INC | Non-Illuminated | E-Switch Inc | DR4NH-10R-B | DR4NH-10R-B | - | E-Switch | - | - | Tube | Tube | Active | Active | 5.82 | - | - | 24VDC | -25°C ~ 80°C | - | DR | 10 | - | 25mA | 0.100" (2.54mm), Full | compliant | - | Gold | PC Pin | Rotary with Shaft | BCD | - | ROTARY CODED SWITCH | - | - | No | Raised | - | - | - | - | 0.386" (9.80mm) | 0.464" (11.79mm) | ||
![]() KAE08LGGR E-Switch | 32 |
| - | Surface Mount | - | - | - | - | N800308 | - | E-Switch | Copper | 2,000 Cycles | 700 | - | - | E-Switch | - | - | - | E-Switch | - | PCB Mount | Tape & Reel (TR) | Tape-Reel | - | Active | - | Details | - | 24VDC | -20°C ~ 85°C | - | KAE | 8 | Switches | 25mA | 0.100" (2.54mm), Full | - | - | Gold | Gull Wing | Slide (Standard) | SPST | 2,000 Cycles | - | DIP Switches | - | No | Raised | - | - | - | DIP Switches / SIP Switches | 0.837" (21.26mm) | 0.174" (4.41mm) | ||
![]() RDTAR16S2R E-Switch | 32 |
| - | Surface Mount | - | - | - | - | U200050 | - | E-Switch | - | 10,000 Steps | 600 | - | - | E-Switch | - | - | - | E-Switch | - | - | Tape & Reel (TR) | Tape-Reel | - | Active | - | Details | - | 42VDC | -60°C ~ 125°C | - | RDT | 16 | Switches | 150mA | 0.100" (2.54mm), Full | - | - | Gold | Gull Wing | Rotary for Tool | Hexadecimal | 10,000 Steps | - | Rotary Switches | - | Yes | Flush, Recessed | - | - | - | Rotary Switches | 0.394" (10.01mm) | 0.268" (6.81mm) | ||
![]() A6TN0005A Omron Electronics Inc-EMC Div | In Stock | - | - | Through Hole | - | - | - | - | - | A6T | - | - | 1,000 Cycles | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | Box | - | - | Active | - | - | - | 24VDC | -30°C ~ 85°C | - | A6T | 5 | - | 25mA | 0.100" (2.54mm), Full | - | - | - | PC Pin | Slide (Standard) | SPST | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | 0.575" (14.60mm) | 0.189" (4.80mm) | ||
![]() A6SN0058R Omron Electronics Inc-EMC Div | 695 |
| - | Surface Mount | - | - | - | - | - | A6SN0058 | - | - | 1,000 Cycles | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | Box | - | - | Active | - | - | - | 24VDC | -30°C ~ 85°C | - | A6S-H | 5 | - | 25mA | 0.100" (2.54mm), Full | - | - | - | Gull Wing | Slide (Standard) | SPST | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | 0.575" (14.60mm) | 0.175" (4.45mm) | ||
![]() A6CV0016G Omron Electronics Inc-EMC Div | In Stock | - | - | Through Hole, Right Angle | - | - | - | - | - | A6CV0016 | - | - | 2,000 Steps | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | Box | - | - | Active | - | - | - | 30VDC | -20°C ~ 70°C | - | A6C | - | - | 100mA | 0.100" (2.54mm), Full | - | - | - | PC Pin | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
![]() A6SN0011B Omron Electronics Inc-EMC Div | 100 | - | - | Surface Mount | - | - | - | - | - | A6SN0011 | - | - | 1,000 Cycles | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | Box | - | - | Active | - | - | - | 24VDC | -30°C ~ 85°C | - | A6S-H | 1 | - | 25mA | 0.100" (2.54mm), Full | - | - | - | Gull Wing | Slide (Standard) | SPST | - | - | - | - | Yes | Raised | - | - | - | - | 0.176" (4.48mm) | 0.215" (5.46mm) | ||
![]() A6SN0020A Omron Electronics Inc-EMC Div | 15 | - | - | Surface Mount | - | - | - | - | - | A6SN0020 | - | - | 1,000 Cycles | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | Box | - | - | Active | - | - | - | 24VDC | -30°C ~ 85°C | - | A6S-H | 10 | - | 25mA | 0.100" (2.54mm), Full | - | - | - | Gull Wing | Slide (Standard) | SPST | - | - | - | - | Yes | Raised | - | - | - | - | 1.075" (27.30mm) | 0.215" (5.45mm) | ||
![]() A6SR0018H Omron Electronics Inc-EMC Div | In Stock | - | - | Surface Mount | - | - | - | - | - | A6SR0018 | - | - | 1,000 Cycles | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | Box | - | - | Active | - | - | - | 24VDC | -20°C ~ 70°C | - | A6S-H | - | - | 25mA | 0.100" (2.54mm), Full | - | - | - | Gull Wing | Piano | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
![]() A6SR0015C Omron Electronics Inc-EMC Div | 408 | - | - | Surface Mount | - | - | - | - | - | A6SR0015 | - | - | 1,000 Cycles | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | Box | - | - | Active | - | - | - | 24VDC | -20°C ~ 70°C | - | A6S-H | - | - | 25mA | 0.100" (2.54mm), Full | - | - | - | Gull Wing | Piano | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
![]() A6RS0001G Omron Electronics Inc-EMC Div | In Stock | - | - | Through Hole | - | - | - | - | - | A6R | - | - | 5,000 Steps | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | Box | - | - | Active | - | - | - | 24VDC | -25°C ~ 80°C | - | A6R | - | - | 25mA | 0.100" (2.54mm), Full | - | - | - | PC Pin | - | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
![]() A6TN0004C Omron Electronics Inc-EMC Div | 27 | - | - | Through Hole | - | - | - | - | - | A6T | - | - | 1,000 Cycles | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | Box | - | - | Active | - | - | - | 24VDC | -30°C ~ 85°C | - | A6T | 4 | - | 25mA | 0.100" (2.54mm), Full | - | - | - | PC Pin | Slide (Standard) | SPST | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | 0.476" (12.10mm) | 0.189" (4.80mm) | ||
![]() A6SR0019F Omron Electronics Inc-EMC Div | In Stock | - | - | Surface Mount | - | - | - | - | - | A6SR0019 | - | - | 1,000 Cycles | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | Box | - | - | Active | - | - | - | 24VDC | -20°C ~ 70°C | - | A6S-H | - | - | 25mA | 0.100" (2.54mm), Full | - | - | - | Gull Wing | Piano | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
![]() A6TR0001G Omron Electronics Inc-EMC Div | In Stock | - | - | Through Hole | - | - | - | - | - | A6T | - | - | 1,000 Cycles | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | Box | - | - | Active | - | - | - | 24VDC | -20°C ~ 70°C | - | A6T | - | - | 25mA | 0.100" (2.54mm), Full | - | - | - | PC Pin | Slide (Standard) | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
![]() A6SN0063E Omron Electronics Inc-EMC Div | 386 |
| - | Surface Mount | - | - | - | - | - | A6SN0063 | - | - | 1,000 Cycles | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | Box | - | - | Active | - | - | - | 24VDC | -30°C ~ 85°C | - | A6S-H | 10 | - | 25mA | 0.100" (2.54mm), Full | - | - | - | Gull Wing | Slide (Standard) | SPST | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | 1.075" (27.30mm) | 0.175" (4.45mm) | ||
![]() A6EN0006G Omron Electronics Inc-EMC Div | 130 | - | - | Through Hole | - | - | - | - | - | A6EN0006 | - | - | 1,000 Cycles | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | Box | - | - | Active | - | - | - | 24VDC | -20°C ~ 70°C | - | A6E | - | - | 25mA | 0.100" (2.54mm), Full | - | - | - | PC Pin | Slide (Standard) | - | - | - | - | - | No | - | - | - | - | - | - | - | ||
![]() RDS-16S-7229-A-JSMT-TR CUI Devices | 14 |
| - | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Flatted | Arrow | - | RDS-16S | CUI Devices | Copper Alloy | 10,000 Steps | 1300 | - | Non-Illuminated | CUI Devices | - | - | + 85 C | CUI Devices | - 40 C | PCB Mount | Tape & Reel (TR) | - | - | Active | - | - | 50 VDC | 50VDC | -40°C ~ 85°C | Reel | RDS-7229-JSMT | 16 | Switches | 100mA | 0.100" (2.54mm), Full | - | 100 mA | Gold | J Lead | Rotary for Tool | Hexadecimal | - | DIP | DIP Switches | - | No | Flush, Recessed | - | SMD/SMT | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | 0.283" (7.20mm) | 0.118" (3.00mm) | ||
![]() RDS-10S-7229-A-D CUI Devices | 275 |
| - | Through Hole | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Flatted | Arrow | - | RDS-10S | CUI Devices | Copper Alloy | 10,000 Steps | 70 | - | Non-Illuminated | CUI Devices | - | - | + 85 C | CUI Devices | - 40 C | PCB Mount | Tube | - | - | Active | - | - | 50 VDC | 50VDC | -40°C ~ 85°C | Tube | RDS-7229-D | 10 | Switches | 100mA | 0.100" (2.54mm), Full | - | 100 mA | Gold | PC Pin | Rotary for Tool | BCD | - | DIP | DIP Switches | - | No | Flush, Recessed | - | SMD/SMT | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | 0.283" (7.20mm) | 0.114" (2.90mm) | ||
![]() RDS-16S-7229-C-JSMT CUI Devices | 50 |
| - | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Flatted | Crossed | - | RDS-16S | CUI Devices | Copper Alloy | 10,000 Steps | 70 | - | Non-Illuminated | CUI Devices | - | - | + 85 C | CUI Devices | - 40 C | PCB Mount | Tube | - | - | Active | - | - | 50 VDC | 50VDC | -40°C ~ 85°C | Tube | RDS-7229-JSMT | 16 | Switches | 100mA | 0.100" (2.54mm), Full | - | 100 mA | Gold | J Lead | Rotary for Tool | Hexadecimal | - | DIP | DIP Switches | - | No | Flush, Recessed | - | - | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | 0.283" (7.20mm) | 0.118" (3.00mm) |