- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Body Material | Shape | Actuator Material | Actuator | Actuator Style | Approvals | Base Product Number | Brand | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Color | HTS Code | Subcategory | Current Rating (Amps) | Pitch | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Illumination | Mechanical Life | Switch Type | Contact Form | Operating Force | Terminal Type | Product Type | Illumination Color | Contact Timing | Contact (DC) Max Rating R Load | Lens Color | Depth Behind Panel | Control Type | Switch Travel | Switch Action | Washable | Actuator Level | Lamp Type | Mounting Angle | Features | Product Category | Contacts | IP Rating | Length | Body Height | Actuator Length | Height Above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RDS-10S-7229-A-SMT-TR CUI Devices | 14 |
| - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Flatted | Arrow | - | RDS-10S | CUI Devices | Copper Alloy | - | 10,000 Steps | 1300 | - | Non-Illuminated | CUI Devices | - | + 85 C | CUI Devices | - 40 C | - | PCB Mount | Tape & Reel (TR) | - | Active | - | - | - | - | 50 VDC | 50VDC | -40°C ~ 85°C | Reel | RDS-7229-SMT | - | - | - | 10 | - | - | Switches | 100mA | 0.100" (2.54mm), Full | - | 100 mA | Gold | Gull Wing | - | - | Rotary for Tool | BCD | - | - | - | - | - | - | - | DIP | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | SMD/SMT | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | - | - | 0.283" (7.20mm) | - | - | 0.118" (3.00mm) | ||
![]() RDS-10S-7229-R-SMT-TR CUI Devices | 5 |
| - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Raised | Arrow | - | RDS-10S | CUI Devices | Copper Alloy | - | 10,000 Steps | 800 | - | Non-Illuminated | CUI Devices | - | + 85 C | CUI Devices | - 40 C | - | PCB Mount | Tape & Reel (TR) | - | Active | - | - | - | - | 50 VDC | 50VDC | -40°C ~ 85°C | Reel | RDS-7229-SMT | - | - | - | 10 | - | - | Switches | 100mA | 0.100" (2.54mm), Full | - | 100 mA | Gold | Gull Wing | - | - | Rotary with Shaft | BCD | - | - | - | - | - | - | - | DIP | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | No | Raised | - | SMD/SMT | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | - | - | 0.283" (7.20mm) | - | - | 0.236" (6.00mm) | ||
![]() A6TN0017E Omron Electronics Inc-EMC Div | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | A6T | - | - | - | 1,000 Cycles | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | Box | - | Active | - | - | - | - | - | 24VDC | -30°C ~ 85°C | - | A6T | - | - | - | 7 | - | - | - | 25mA | 0.100" (2.54mm), Full | - | - | - | PC Pin | - | - | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Raised | - | - | - | - | - | - | 0.776" (19.70mm) | - | - | 0.228" (5.80mm) | ||
![]() RDS-4S-7229-C-SMT-TR CUI Devices | 5 |
| - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Flatted | Crossed | - | RDS-4S | CUI Devices | Copper Alloy | - | 10,000 Steps | 1300 | - | Non-Illuminated | CUI Devices | - | + 85 C | CUI Devices | - 40 C | - | PCB Mount | Tape & Reel (TR) | - | Active | - | - | - | - | 50 VDC | 50VDC | -40°C ~ 85°C | Reel | RDS-7229-SMT | - | - | - | 4 | - | - | Switches | 100mA | 0.100" (2.54mm), Full | - | 100 mA | Gold | Gull Wing | - | - | Rotary for Tool | SPST | - | - | - | - | - | - | - | DIP | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | - | - | 0.283" (7.20mm) | - | - | 0.118" (3.00mm) | ||
![]() RDS-4S-7229-S-CR CUI Devices | 98 |
| - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Raised | Slotted | - | RDS-4S | CUI Devices | Copper Alloy | - | 10,000 Steps | 70 | - | Non-Illuminated | CUI Devices | - | + 85 C | CUI Devices | - 40 C | - | PCB Mount | Tube | - | Active | - | - | - | - | 50 VDC | 50VDC | -40°C ~ 85°C | Tube | RDS-7229-CR | - | - | - | 4 | - | - | Switches | 100mA | 0.100" (2.54mm), Full | - | 100 mA | Gold | PC Pin | - | - | Rotary with Shaft | SPST | - | - | - | - | - | - | - | DIP | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | No | Raised | - | - | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | - | - | 0.283" (7.20mm) | - | - | 0.232" (5.90mm) | ||
![]() RDS-10S-7229-A-JSMT CUI Devices | 446 |
| - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Flatted | Arrow | - | RDS-10S | CUI Devices | Copper Alloy | - | 10,000 Steps | 70 | - | Non-Illuminated | CUI Devices | - | + 85 C | CUI Devices | - 40 C | - | PCB Mount | Tube | - | Active | - | - | - | - | 50 VDC | 50VDC | -40°C ~ 85°C | Tube | RDS-7229-JSMT | - | - | - | 10 | - | - | Switches | 100mA | 0.100" (2.54mm), Full | - | 100 mA | Gold | J Lead | - | - | Rotary for Tool | BCD | - | - | - | - | - | - | - | DIP | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | SMD/SMT | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | - | - | 0.283" (7.20mm) | - | - | 0.118" (3.00mm) | ||
![]() RDS-16S-7229-S-JSMT-TR CUI Devices | 14 |
| - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Raised | Slotted | - | RDS-16S | CUI Devices | Copper Alloy | - | 10,000 Steps | 800 | - | Non-Illuminated | CUI Devices | - | + 85 C | CUI Devices | - 40 C | - | PCB Mount | Tape & Reel (TR) | - | Active | - | - | - | - | 50 VDC | 50VDC | -40°C ~ 85°C | Reel | RDS-7229-JSMT | - | - | - | 16 | - | - | Switches | 100mA | 0.100" (2.54mm), Full | - | 100 mA | Gold | J Lead | - | - | Rotary with Shaft | Hexadecimal | - | - | - | - | - | - | - | DIP | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | No | Raised | - | SMD/SMT | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | - | - | 0.283" (7.20mm) | - | - | 0.236" (6.00mm) | ||
![]() RDS-4S-7229-C-CR CUI Devices | 18 |
| - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Flatted | Crossed | - | RDS-4S | CUI Devices | Copper Alloy | - | 10,000 Steps | 70 | - | Non-Illuminated | CUI Devices | - | + 85 C | CUI Devices | - 40 C | - | PCB Mount | Tube | - | Active | - | - | - | - | 50 VDC | 50VDC | -40°C ~ 85°C | Tube | RDS-7229-CR | - | - | - | 4 | - | - | Switches | 100mA | 0.100" (2.54mm), Full | - | 100 mA | Gold | PC Pin | - | - | Rotary for Tool | SPST | - | - | - | - | - | - | - | DIP | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | - | - | 0.283" (7.20mm) | - | - | 0.114" (2.90mm) | ||
![]() RDS-10S-7229-A-ASMT-TR CUI Devices | 14 |
| - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Flatted | Arrow | - | RDS-10S | CUI Devices | Copper Alloy | - | 10,000 Steps | 580 | - | Non-Illuminated | CUI Devices | - | + 85 C | CUI Devices | - 40 C | - | PCB Mount | Tape & Reel (TR) | - | Active | - | - | - | - | 50 VDC | 50VDC | -40°C ~ 85°C | Reel | RDS-7229-ASMT | - | - | - | 10 | - | - | Switches | 100mA | 0.050" (1.27mm), Half | - | 100 mA | Gold | Gull Wing | - | - | Rotary for Tool | BCD | - | - | - | - | - | - | - | DIP | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | SMD/SMT | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | - | - | 0.283" (7.20mm) | - | - | 0.291" (7.40mm) | ||
![]() RDS-16S-7229-S-JSMT CUI Devices | 288 |
| - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Raised | Slotted | - | RDS-16S | CUI Devices | Copper Alloy | - | 10,000 Steps | 70 | - | Non-Illuminated | CUI Devices | - | + 85 C | CUI Devices | - 40 C | - | PCB Mount | Tube | - | Active | - | - | - | - | 50 VDC | 50VDC | -40°C ~ 85°C | Tube | RDS-7229-JSMT | - | - | - | 16 | - | - | Switches | 100mA | 0.100" (2.54mm), Full | - | 100 mA | Gold | J Lead | - | - | Rotary with Shaft | Hexadecimal | - | - | - | - | - | - | - | DIP | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | No | Raised | - | SMD/SMT | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | - | - | 0.283" (7.20mm) | - | - | 0.236" (6.00mm) | ||
![]() RDS-4S-7229-R-ASMT-TR CUI Devices | 5 |
| - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Raised | Arrow | - | RDS-4S | CUI Devices | Copper Alloy | - | 10,000 Steps | 580 | - | Non-Illuminated | CUI Devices | - | - | CUI Devices | - | - | PCB Mount | Tape & Reel (TR) | - | Active | - | - | - | - | 50 VDC | 50VDC | -40°C ~ 85°C | Reel | RDS-7229-ASMT | - | - | - | 4 | - | - | Switches | 100mA | 0.050" (1.27mm), Half | - | 100 mA | Gold | Gull Wing | - | - | Rotary with Shaft | SPST | - | - | - | - | - | - | - | DIP | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | No | Raised | - | - | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | - | - | 0.283" (7.20mm) | - | - | 0.291" (7.40mm) | ||
![]() LB7MK-32T6C Idec | 30 |
| - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | IDEC | - | - | - | 1 | - | - | IDEC | LB7MK-32T6C | - | - | - | 18.2mm x 18.2mm | - | - | - | - | - | - | - | 1 oz | - | - | - | - | LB | - | - | - | 3 | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Key Selector Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Keylock Switches | 2NO, 2NC | - | - | - | - | - | ||
![]() LW6F-2C16W Idec | 21 |
| - | - | - | - | - | - | - | Round | Knob | CE, CSA, TUV, UR | - | IDEC | - | - | - | 1 | - | Illuminated | IDEC | LW6F-2C16W | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | 30 VDC | - | - | - | LW-Silhouette | - | - | Knob Type Selector | - | - | - | Selector Switches Illuminated | - | - | - | 0.1 A, 3 A | - | Quick Connect | - | - | - | - | - | - | - | - | 1 Pole | - | - | - | SPDT | - | Solder/Q.C. | Control Switches | White | - | - | White | 2.05 | Selector | - | - | - | - | LED | - | - | Control Switches | SPDT | IP65 | - | - | - | - | ||
![]() CAS-D20A1 Copal | 3335 | - | - | Surface Mount | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Copper Alloy | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V | - | -40°C ~ 85°C | Bulk | CAS | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 100mA (DC) | Gold | J Lead | - | - | Flush | SPDT x 2 | On-On | - | - | - | - | - | - | - | - | 51 ~ 510gf | - | - | - | Not Specified | - | - | - | - | 0.60mm | - | - | - | - | - | - | - | - | - | - | - | Flush | - | ||
![]() AML22CBC8AD Honeywell | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | 25000 Cycle(s) | - | HONEYWELL SENSING AND CONTROL | - | Honeywell Sensing and Control | AML22CBC8AD | - | - | - | - | - | - | Active | - | 5.8 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.50.90.33 | - | - | - | unknown | - | - | - | 18.92 mm | 18.92 mm | BUTTON TYPE | - | DPDT | 2 A | 24 V | QUICK CONNECT/SOLDER | - | RED LED | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | ALTERNATE | - | - | - | - | - | - | - | - | - | 36 mm | - | - | ||
![]() LA3F-21C62-Y IDEC | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LA3F-21C62-Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | Yellow | - | - | - | - | - | - | LED | - | - | - | 4NO, 2NC | IP65 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Round | - | - | - | CE, CSA, UL | - | IDEC | - | - | - | 1 | - | - | IDEC | ASLW224602D-104-R | - | - | - | Φ22mm | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | 2 | Red | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Selector Switch Illuminated | - | - | - | Red | 3.41 | - | - | - | - | - | LED | - | - | Pushbutton Switches | 2NC | IP65 | - | - | - | - | ||
![]() CW1K-3DE11N2-6H Idec | 9 |
| - | - | - | - | - | Round | - | - | - | CE, CSA, UL | - | IDEC | - | 10A | - | 1 | - | - | IDEC | CW1K-3DE11N2-6H | - | - | - | 22mm | - | - | - | - | - | Yes | - | 1 oz | - | - | - | - | CW | - | - | - | 3 | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Key Selector Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | Keylock Switches | - | IP65 | - | - | - | - | ||
Tiny WHSL | 9 |
| - | - | - | - | - | - | - | Knob | - | - | - | IDEC | - | - | - | 1 | - | Illuminated | IDEC | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | 24 VDC | - | - | - | HW | - | - | - | - | - | - | Switches | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | Control Switches | Yellow | - | - | - | - | Selector | - | - | - | - | LED | - | - | Control Switches | - | IP65 | - | - | - | - | ||
![]() LA1K-3D Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LA1K-3D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |