- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator | Actuator Style | Approvals | Body Orientation | Brand | Contact Materials | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package | Package Style | Pole Throw Configuration | Product Depth (mm) | Product Status | Rad Hardened | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Arrangement | Terminal Pitch (mm) | Total # of Positions | Voltage Rating (VDC) | Voltage Rating DC | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Number of Positions | Subcategory | Pitch | Terminal Pitch | Current Rating | Pin Count | Termination Style | Actuator Type | Note | Current - Output | Mechanical Life | Voltage - Output | Switch Type | Contact Current Rating | Contact Form | Frequency - Switching | Utilized IC / Part | Supplied Contents | Product Type | Operating Temperature Range | Board Type | Power - Output | Main Purpose | Current Rating (Max) | Outputs and Type | Regulator Topology | Contact Configuration | Output Code | Lamp Type | Product Category | Product Length | Product Width | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7MB4048S25P Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.9 | 15.24 mm | - | - | ||
![]() 219-5LPSTR CTS | 2000 |
| - | Gold | - | Flush | Flush Slide | - | Straight | - | Beryllium Copper | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | - | SPST | 9.91(mm) | - | No | Tape/Bottom | - | ON (OFF) | ON OFF | - | 2.54(mm) | 5 | 20(V) | 50 VDC | - | - | -55 to 85 °C | Tape and Reel | 219 | 5 Position | - | - | 2.54 mm | 100 mA | - | Gull Wing | - | - | - | 2000 Cycles | - | DIP | - | SPST | - | - | - | - | - | - | - | - | 0.1(A) | - | - | - | - | - | - | - | - | 14.17(mm) | 4.05(mm) | ||
![]() 220AMC10R CTS | In Stock | - | - | Gold | - | Shaft | Shaft | - | Straight | - | Beryllium Copper | 250 VAC | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | Surface Mount | Surface Mount | -40C to 85C | - | - | SP10T | 9.5(mm) | - | No | - | DIP | - | N.O./N.C. | 3 x 2 | 2.54(mm) | 10 | 50(V) | 50 VDC | - | - | -40 to 85 °C | Tape and Reel | 220 | 10 Position | Switches | - | - | 100 mA | 6 | Gull Wing | - | - | - | 10000 | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | 0.1(A) | - | - | - | BCD | - | - | - | - | 7.2(mm) | 8.3(mm) | ||
![]() 220ADC04 CTS | In Stock | - | - | Gold | Through Hole | Shaft | Shaft | - | - | - | Beryllium Copper | 250V ac | - | Non-Illuminated | - | - | +85°C | - | -40°C | Through Hole | Through Hole | - | - | DIP | SP4T | - | - | - | - | DIP | - | - | 3 x 2 | - | - | - | 50 VDC | - | 50V dc | -40 to 85 °C | - | - | 4 | Switches | - | - | 100 mA | 6 | Solder Pin | Knurled Slotted Shaft | - | - | 10000Operations | - | - | 100 mA | - | - | - | - | Rotary Switches | -40 → +85°C | - | - | - | - | - | - | - | BCD | - | - | - | - | - | - | ||
![]() BPC01B32 IDEC | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | EGC3070FFGQ02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP3928-EVB Diodes | 47 |
| - | - | - | - | - | - | - | Diodes Incorporated | - | - | 1 | - | Diodes Incorporated | - | - | Diodes Incorporated | - | - | PCB Mount | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 85 ~ 300 VAC | - | - | Bulk | - | - | Switches | - | - | - | - | - | - | - | 600mA | - | - | - | - | - | - | AP3928 | Board(s) | DIP Switches | - | Fully Populated | 10 W | AC/DC Converter | - | 1, Non-Isolated | Buck | - | - | - | DIP Switches / SIP Switches | - | - | - | - | ||
![]() 206-2LPST CTS | In Stock | - | - | Gold | - | Flush | - | - | - | - | Copper Alloy | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | - | - | OFF (ON) | - | - | - | - | - | 50 VDC | - | - | -55 to 85 °C | - | 206 | 2 Position | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-2MSF CTS | In Stock | - | - | Gold Flash | - | Medium | - | - | - | - | Beryllium Copper | - | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | - | DIP | OFF (ON) | - | - | - | - | - | 50 VDC | - | - | -40 to 85 °C | - | - | 2 Position | - | - | 2.54 mm | 100 mA | 4 | Solder Pin | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204-5ST CTS | 683 | - | - | Gold | - | Slide | Raised Slide | - | Straight | - | Copper Alloy | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | - | SPST | 10.4(mm) | - | No | Tape/Epoxy | - | OFF (ON) | OFF ON | - | 2.54(mm) | 5 | 24(V) | 50 VDC | - | - | -55 to 85 °C | Tube | 204 | 5 Position | - | - | 2.54 mm | 100 mA | - | Gull Wing | - | - | - | 5000 | - | DIP Sealed | - | SPST | - | - | - | - | - | - | - | - | 0.05(A) | - | - | SPST | - | - | - | - | - | 14.88(mm) | 10.14(mm) | ||
![]() 209-6LPST CTS | In Stock | - | - | Gold | Through Hole | Flush | Flush Slide | - | Straight | - | Beryllium Copper | 500V ac | - | Non-Illuminated | - | - | +85°C | - | -40°C | Through Hole | Through Hole | -40C to 85C | - | DIP | SPST | 8(mm) | - | No | Tape/Bottom | - | - | ON OFF | - | 2.54(mm) | 6 | 20(V) | 50 VDC | - | 5 V dc, 20 V dc, 50 (Non Switching) V dc | -40 to 85 °C | Tube | - | 6 | - | - | 2.54 mm | 100 mA | - | PC Pins | Slide | - | - | 2000 | - | DIP | 0.1 (Switching) mA, 100 (Non Switching) mA, 100 (Switching) mA | SPST | - | - | - | - | -40 → +85°C | - | - | - | 0.1(A) | - | - | SPST | - | - | - | - | - | 16.71(mm) | 4.58(mm) | ||
![]() 210-8MS CTS | 1240 | - | - | Gold Flash | Through Hole | Slide | Raised Slide | - | Straight | - | Beryllium Copper | 500V ac | - | Non-Illuminated | - | - | +85°C | - | -40°C | Through Hole | Through Hole | -40C to 85C | - | DIP | SPST | 8(mm) | - | No | Bottom | - | ON (OFF) | ON OFF | - | 2.54(mm) | 8 | 20(V) | 50 VDC | - | 5 V dc, 20 V dc, 50 (Non Switching) V dc | -40 to 85 °C | Tube | - | 8 | - | - | 2.54 mm | 100 mA | - | PC Pins | Slide | - | - | 1000 | - | DIP | 0.1 (Switching) mA, 100 (Non Switching) mA, 100 (Switching) mA | SPST | - | - | - | - | -40 → +85°C | - | - | - | 0.1(A) | - | - | SPST | - | - | - | - | - | 21.79(mm) | 4.83(mm) | ||
![]() 218-6LPSTJRF CTS | In Stock | - | - | Gold | - | Flush | - | - | - | - | Beryllium Copper | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | 50 VDC | - | - | -55 to 85 °C | - | - | 6 Position | - | - | 1.27 mm | 100 mA | 12 | J Form Lead | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-10MSFD CTS | In Stock | - | - | Gold Flash | - | Medium | - | - | - | - | Beryllium Copper | - | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | - | DIP | OFF (ON) | - | - | - | - | - | 50 VDC | - | - | -40 to 85 °C | - | - | 10 Position | - | - | 2.54 mm | 100 mA | 20 | Solder Pin | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-12RAS CTS | In Stock | - | - | Gold | - | Slide | - | - | - | - | - | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | -55 to 85 °C | - | 206RA | 12 Position | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-5LPSTFD CTS | In Stock | - | - | Gold | - | Flush | - | - | - | - | Beryllium Copper | - | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | 50 VDC | - | - | -40 to 85 °C | - | - | 5 Position | - | - | 2.54 mm | 100 mA | 10 | Solder Pin | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-6MST CTS | 5000 |
| - | Gold | - | Slide | Raised Slide | - | Straight | - | Beryllium Copper | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | - | SPST | 9.91(mm) | - | No | Tape/Bottom | - | ON (OFF) | ON OFF | - | 2.54(mm) | 6 | 20(V) | 50 VDC | - | - | -55 to 85 °C | Tube | 219 | 6 Position | - | - | 2.54 mm | 100 mA | - | Gull Wing | - | - | - | 2000 Cycles | - | DIP Sealed | - | SPST | - | - | - | - | - | - | - | - | 0.1(A) | - | - | SPST | - | - | - | - | - | 16.71(mm) | 4.3(mm) | ||
![]() 219-6LPSRF CTS | In Stock | - | - | Gold | - | - | - | - | - | - | Beryllium Copper | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | SMD | OFF (ON) | - | - | - | - | - | 20 VDC | - | - | -55 to 85 °C | - | - | - | - | - | - | 100 mA | 12 | SMD/SMT | - | - | - | 2000 Cycles | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-8MST CTS | 4500 |
| - | Gold | Surface Mount | Slide | Raised Slide | - | Straight | - | Beryllium Copper | 500V dc | - | Non-Illuminated | - | - | +85°C | - | -55°C | Surface Mount | Surface Mount | -55C to 85C | - | DIP | SPST | 9.91(mm) | - | No | Tape/Bottom | - | - | ON OFF | - | 2.54(mm) | 8 | 20(V) | 50 VDC | - | 5 V dc, 20 V dc, 50 (Non Switching) V dc | -55 to 85 °C | Tube | 219 | 8 | - | - | 2.54 mm | 100 mA | - | Gull Wing | Slide | - | - | 2000 Cycles | - | DIP | 0.1 (Switching) mA, 100 (Non Switching) mA, 100 (Switching) mA | SPST | - | - | - | - | -55 → +85°C | - | - | - | 0.1(A) | - | - | SPST | - | - | - | - | - | 21.79(mm) | 4.3(mm) | ||
![]() 221AMA16R CTS | In Stock | - | - | Gold | - | Flush | Slotted Shaft | - | - | - | Beryllium Copper | 350 VAC | - | Non-Illuminated | - | - | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | 50 VDC | - | - | -40 to 85 °C | - | 221 | 16 Position | Switches | - | - | 100 mA | 6 | Gull Wing Lead | - | - | - | 20000 Cycles | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | Hexadecimal | - | - | - | - | - | - | ||
![]() 218-2LPSTJRF CTS | In Stock | - | - | Gold | - | - | - | - | - | - | Beryllium Copper | - | - | Non-Illuminated | - | - | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | - | SMD | OFF (ON) | - | - | - | - | - | 24 VDC | - | - | -55 to 85 °C | - | - | - | - | - | - | 25 mA | 4 | J Form Lead | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |