- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Body Material | Core Material | Actuator | Actuator Style | Brand | Contact Materials | Contact Rating | Dielectric Strength | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Pole Throw Configuration | Product Status | RoHS | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Current Rating (Amps) | Pitch | Terminal Pitch | Current Rating | Contact Finish | Termination Style | Actuator Type | Circuit | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Power Line Protection | Voltage - Breakdown (Min) | Mechanical Life | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Switch Type | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Contact Form | Product Type | Bidirectional Channels | Illumination Color | Capacitance @ Frequency | Washable | Actuator Level | Output Code | Lamp Type | Features | Product Category | Height | Length | Width | Actuator Length | Height Above Board | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FD400J4 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Handle | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | 600 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENF4001-3PB4 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KAS1109ET E-Switch | 24 |
| - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Extended | - | - | Phosphor Bronze | - | - | EAR99 | 2,000 Cycles | - | 8537.10.91.70 | Non-Illuminated | Unavailable | - | - | - | + 85 C | E-Switch | - 20 C | - | PCB Mount | Bulk | - | Active | - | - | 24 VDC | 24VDC | -20°C ~ 85°C | - | KAS | - | - | - | - | - | 9 | - | - | - | - | 25mA | 0.100 (2.54mm), Full | 2.54 mm | 25 mA | Gold | PC Pin | Slide (Standard) | SPST | - | - | - | - | - | 2,000 Cycles | - | - | DIP | - | - | SPST | - | - | - | - | Yes | Raised | - | - | - | - | - | 0.954 (24.23mm) | - | - | 0.278 (7.06mm) | - | ||
![]() DJ-04-V-T/R Diptronics | In Stock | - | - | Gold | - | - | - | - | - | - | Raised | - | Diptronics | - | - | - | - | - | 1000 | - | Non-Illuminated | - | - | Diptronics | - | + 85 C | - | - 20 C | - | PCB Mount | - | - | - | Details | 0.022889 oz | 24 VDC | - | - | Cut Tape | DJ | - | - | - | - | - | 4 Position | - | - | - | Switches | - | - | 7.62 mm | 25 mA | - | J Form Lead | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | 1 mm | - | - | ||
![]() DJR-03-V-T/R Diptronics | In Stock | - | - | Gold | - | - | - | - | - | - | Recessed | Recessed | Diptronics | - | - | - | - | - | 1000 | - | Non-Illuminated | - | - | Diptronics | - | + 85 C | - | - 20 C | - | PCB Mount | - | - | - | Details | - | 24 VDC | - | - | Cut Tape | DJR | - | - | - | - | - | 3 Position | - | - | - | Switches | - | - | 5.08 mm | 25 mA | - | J Form Lead | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | 1 mm | - | - | ||
![]() DJ-03-V Diptronics | In Stock | - | - | Gold | - | - | - | - | - | - | Raised | Raised | Diptronics | - | - | - | - | - | 55 | - | Non-Illuminated | - | - | Diptronics | - | + 85 C | - | - 20 C | - | PCB Mount | - | - | - | Details | - | 24 VDC | - | - | Tube | - | - | - | - | - | - | 3 Position | - | - | - | Switches | - | - | 5.08 mm | 25 mA | - | J Form Lead | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | 1 mm | - | - | ||
![]() DJ-05-V-T/R Diptronics | In Stock | - | - | Gold | - | - | - | - | - | - | Raised | - | Diptronics | - | - | - | - | - | 1000 | - | Non-Illuminated | - | - | Diptronics | - | + 85 C | - | - 20 C | - | PCB Mount | - | - | - | Details | - | 24 VDC | - | - | Cut Tape | DJ | - | - | - | - | - | 5 Position | - | - | - | Switches | - | - | 10.16 mm | 25 mA | - | J Form Lead | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | 1 mm | - | - | ||
![]() DJR-03-V Diptronics | In Stock | - | - | Gold | - | - | - | - | - | - | Recessed | Recessed | Diptronics | - | - | - | - | - | 55 | - | Non-Illuminated | - | - | Diptronics | - | + 85 C | - | - 20 C | - | PCB Mount | - | - | - | Details | - | 24 VDC | - | - | Tube | - | - | - | - | - | - | 3 Position | - | - | - | Switches | - | - | 5.08 mm | 25 mA | - | J Form Lead | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | 1 mm | - | - | ||
![]() DJ-02-V-T/R Diptronics | In Stock | - | - | Gold | - | - | - | - | - | - | Raised | - | Diptronics | - | - | - | - | - | 1000 | - | Non-Illuminated | - | - | Diptronics | - | + 85 C | - | - 20 C | - | PCB Mount | - | - | - | Details | - | 24 VDC | - | - | Cut Tape | DJ | - | - | - | - | - | 2 Position | - | - | - | Switches | - | - | 2.54 mm | 25 mA | - | J Form Lead | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | 1 mm | - | - | ||
![]() 2319747-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-7070ETA Nidec | In Stock | - | - | Gold | Surface Mount | - | - | - | - | - | Screwdriver Slot | Flush Screwdriver | Nidec Copal | Copper Alloy | 100 mA | 250 VAC | - | - | 500 | - | Non-Illuminated | - | - | ABB | KT5FP | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | SP16T | - | Details | - | 5 VDC | - | -40 to 85 °C | Reel | S-7000 | - | - | - | J-Hook | - | 16 Position | 85 °C | -40 °C | - | Switches | - | - | - | - | - | J Form Lead | - | - | - | SP16T | 5 V | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | BCH, Complementary | - | - | Coded Rotary Switches | 2.9 mm | 7.2 mm | 7.2 mm | - | - | No | ||
![]() 4-2319764-5 TE Connectivity | 801 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206312 RS Pro | In Stock | - | - | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TA) | Tape & Reel (TR) | -- | - | Active | -- | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | No | 144V | - | 400W | 1.9A | - | 209V | 130V | - | - | 1 | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 189614 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2319764-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2319747-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA3F-21C68V-A IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACS580-0P-017A-6+B6+F5+J9-ABBI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2319847-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | 38 | - | - | - | - | TE Connectivity | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | ||
![]() 1-2319747-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | 900 | - | - | - | - | TE Connectivity | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | ||
![]() 2-435469-1 TE Connectivity | In Stock | - | - | - | - | Through Hole | - | - | Polyester (PET), Glass Filled | Powdered Iron | - | - | - | Copper Alloy | - | - | - | 7,000 Cycles | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Thru-Hole | Tube | - | Obsolete | - | - | - | 24VDC | -55°C to +105°C | Tube | 7000 | 0.05 | Obsolete | - | - | - | 1 | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | 25mA | Gold | PC Pin | Toggle | DPST | Pb | - | - | - | - | 7,000 Cycles | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | -- | - | - | 0.280 (7.11mm) | - | - | 0.460 (11.68mm) | - |