- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | Actuator Material | Actuator | Actuator Style | Base Product Number | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Number of Positions | Subcategory | Current Rating (Amps) | Pitch | Current Rating | Contact Finish | Termination Style | Actuator Type | Circuit | Mechanical Life | Switch Type | Product Type | Washable | Actuator Level | Mounting Angle | Features | Product Category | Length | Height Above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RDS-4S-7229-A-SMT-TR CUI Devices | 5 |
| - | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Flatted | Arrow | RDS-4S | CUI Devices | Copper Alloy | 10,000 Steps | 1300 | Non-Illuminated | CUI Devices | + 85 C | CUI Devices | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 50 VDC | 50VDC | -40°C ~ 85°C | Reel | RDS-7229-SMT | 4 | Switches | 100mA | 0.100" (2.54mm), Full | 100 mA | Gold | Gull Wing | Rotary for Tool | SPST | - | DIP | DIP Switches | No | Flush, Recessed | - | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | 0.283" (7.20mm) | 0.118" (3.00mm) | ||
![]() RDS-4S-7229-S-JSMT-TR CUI Devices | 5 |
| - | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Raised | Slotted | RDS-4S | CUI Devices | Copper Alloy | 10,000 Steps | 800 | Non-Illuminated | CUI Devices | + 85 C | CUI Devices | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 50 VDC | 50VDC | -40°C ~ 85°C | Reel | RDS-7229-JSMT | 4 | Switches | 100mA | 0.100" (2.54mm), Full | 100 mA | Gold | J Lead | Rotary with Shaft | SPST | - | DIP | DIP Switches | No | Raised | SMD/SMT | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | 0.283" (7.20mm) | 0.236" (6.00mm) | ||
![]() RDS-10S-7229-S-JSMT CUI Devices | 34 |
| - | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Raised | Slotted | RDS-10S | CUI Devices | Copper Alloy | 10,000 Steps | 70 | Non-Illuminated | CUI Devices | + 85 C | CUI Devices | - 40 C | PCB Mount | Tube | Active | 50 VDC | 50VDC | -40°C ~ 85°C | Tube | RDS-7229-JSMT | 10 | Switches | 100mA | 0.100" (2.54mm), Full | 100 mA | Gold | J Lead | Rotary with Shaft | BCD | - | DIP | DIP Switches | No | Raised | SMD/SMT | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | 0.283" (7.20mm) | 0.236" (6.00mm) | ||
![]() RDS-16S-7229-R-JSMT CUI Devices | 13 |
| - | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Raised | Arrow | RDS-16S | CUI Devices | Copper Alloy | 10,000 Steps | 70 | Non-Illuminated | CUI Devices | + 85 C | CUI Devices | - 40 C | PCB Mount | Tube | Active | 50 VDC | 50VDC | -40°C ~ 85°C | Tube | RDS-7229-JSMT | 16 | Switches | 100mA | 0.100" (2.54mm), Full | 100 mA | Gold | J Lead | Rotary with Shaft | Hexadecimal | - | DIP | DIP Switches | No | Raised | SMD/SMT | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | 0.283" (7.20mm) | 0.236" (6.00mm) | ||
![]() RDS-16S-7229-S-SMT-TR CUI Devices | 14 |
| - | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Raised | Slotted | RDS-16S | CUI Devices | Copper Alloy | 10,000 Steps | 800 | Non-Illuminated | CUI Devices | + 85 C | CUI Devices | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 50 VDC | 50VDC | -40°C ~ 85°C | Reel | RDS-7229-SMT | 16 | Switches | 100mA | 0.100" (2.54mm), Full | 100 mA | Gold | Gull Wing | Rotary with Shaft | Hexadecimal | - | DIP | DIP Switches | No | Raised | - | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | 0.283" (7.20mm) | 0.236" (6.00mm) | ||
![]() RDS-10S-7229-A-SMT-TR CUI Devices | 14 |
| - | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Flatted | Arrow | RDS-10S | CUI Devices | Copper Alloy | 10,000 Steps | 1300 | Non-Illuminated | CUI Devices | + 85 C | CUI Devices | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 50 VDC | 50VDC | -40°C ~ 85°C | Reel | RDS-7229-SMT | 10 | Switches | 100mA | 0.100" (2.54mm), Full | 100 mA | Gold | Gull Wing | Rotary for Tool | BCD | - | DIP | DIP Switches | No | Flush, Recessed | SMD/SMT | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | 0.283" (7.20mm) | 0.118" (3.00mm) | ||
![]() RDS-10S-7229-R-SMT-TR CUI Devices | 5 |
| - | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Raised | Arrow | RDS-10S | CUI Devices | Copper Alloy | 10,000 Steps | 800 | Non-Illuminated | CUI Devices | + 85 C | CUI Devices | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 50 VDC | 50VDC | -40°C ~ 85°C | Reel | RDS-7229-SMT | 10 | Switches | 100mA | 0.100" (2.54mm), Full | 100 mA | Gold | Gull Wing | Rotary with Shaft | BCD | - | DIP | DIP Switches | No | Raised | SMD/SMT | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | 0.283" (7.20mm) | 0.236" (6.00mm) | ||
![]() RDS-16S-7229-C-D CUI Devices | 134 |
| - | Through Hole | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Flatted | Crossed | RDS-16S | CUI Devices | Copper Alloy | 10,000 Steps | 70 | Non-Illuminated | CUI Devices | + 85 C | CUI Devices | - 40 C | PCB Mount | Tube | Active | 50 VDC | 50VDC | -40°C ~ 85°C | Tube | RDS-7229-D | 16 | Switches | 100mA | 0.100" (2.54mm), Full | 100 mA | Gold | PC Pin | Rotary for Tool | Hexadecimal | - | DIP | DIP Switches | No | Flush, Recessed | - | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | 0.283" (7.20mm) | 0.114" (2.90mm) | ||
![]() RDS-16S-7229-A-SMT CUI Devices | 837 |
| - | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Flatted | Arrow | RDS-16S | CUI Devices | Copper Alloy | 10,000 Steps | 70 | Non-Illuminated | CUI Devices | + 85 C | CUI Devices | - 40 C | PCB Mount | Tube | Active | 50 VDC | 50VDC | -40°C ~ 85°C | Tube | RDS-7229-SMT | 16 | Switches | 100mA | 0.100" (2.54mm), Full | 100 mA | Gold | Gull Wing | Rotary for Tool | Hexadecimal | - | DIP | DIP Switches | No | Flush, Recessed | - | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | 0.283" (7.20mm) | 0.118" (3.00mm) | ||
![]() RDS-16S-7229-C-SMT-TR CUI Devices | 37 |
| - | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Flatted | Crossed | RDS-16S | CUI Devices | Copper Alloy | 10,000 Steps | 1300 | Non-Illuminated | CUI Devices | + 85 C | CUI Devices | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 50 VDC | 50VDC | -40°C ~ 85°C | Reel | RDS-7229-SMT | 16 | Switches | 100mA | 0.100" (2.54mm), Full | 100 mA | Gold | Gull Wing | Rotary for Tool | Hexadecimal | - | DIP | DIP Switches | No | Flush, Recessed | - | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | 0.283" (7.20mm) | 0.118" (3.00mm) | ||
![]() RDS-16S-7229-A-ASMT-TR CUI Devices | 21 |
| - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Flatted | Arrow | RDS-16S | CUI Devices | Copper Alloy | 10,000 Steps | 580 | Non-Illuminated | CUI Devices | - | CUI Devices | - | PCB Mount | Tape & Reel (TR) | Active | 50 VDC | 50VDC | -40°C ~ 85°C | Reel | RDS-7229-ASMT | 16 | Switches | 100mA | 0.050" (1.27mm), Half | 100 mA | Gold | Gull Wing | Rotary for Tool | Hexadecimal | - | DIP | DIP Switches | No | Flush, Recessed | - | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | 0.283" (7.20mm) | 0.291" (7.40mm) | ||
![]() RDS-16S-7229-R-JSMT-TR CUI Devices | 37 |
| - | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Raised | Arrow | RDS-16S | CUI Devices | Copper Alloy | 10,000 Steps | 800 | Non-Illuminated | CUI Devices | + 85 C | CUI Devices | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 50 VDC | 50VDC | -40°C ~ 85°C | Reel | RDS-7229-JSMT | 16 | Switches | 100mA | 0.100" (2.54mm), Full | 100 mA | Gold | J Lead | Rotary with Shaft | Hexadecimal | - | DIP | DIP Switches | No | Raised | SMD/SMT | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | 0.283" (7.20mm) | 0.236" (6.00mm) | ||
![]() A6SN0020A Omron Electronics Inc-EMC Div | 15 | - | - | Surface Mount | - | - | - | - | A6SN0020 | - | - | 1,000 Cycles | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | Box | Active | - | 24VDC | -30°C ~ 85°C | - | A6S-H | 10 | - | 25mA | 0.100" (2.54mm), Full | - | - | Gull Wing | Slide (Standard) | SPST | - | - | - | Yes | Raised | - | - | - | 1.075" (27.30mm) | 0.215" (5.45mm) | ||
![]() A6SR0018H Omron Electronics Inc-EMC Div | In Stock | - | - | Surface Mount | - | - | - | - | A6SR0018 | - | - | 1,000 Cycles | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | Box | Active | - | 24VDC | -20°C ~ 70°C | - | A6S-H | - | - | 25mA | 0.100" (2.54mm), Full | - | - | Gull Wing | Piano | - | - | - | - | No | - | - | - | - | - | - | ||
![]() RDS-16S-7229-S-D CUI Devices | 240 |
| - | Through Hole | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Raised | Slotted | RDS-16S | CUI Devices | Copper Alloy | 10,000 Steps | 70 | Non-Illuminated | CUI Devices | + 85 C | CUI Devices | - 40 C | PCB Mount | Tube | Active | 50 VDC | 50VDC | -40°C ~ 85°C | Tube | RDS-7229-D | 16 | Switches | 100mA | 0.100" (2.54mm), Full | 100 mA | Gold | PC Pin | Rotary with Shaft | Hexadecimal | - | DIP | DIP Switches | No | Raised | - | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | 0.283" (7.20mm) | 0.232" (5.90mm) | ||
![]() A6TN0017E Omron Electronics Inc-EMC Div | In Stock | - | - | Through Hole | - | - | - | - | A6T | - | - | 1,000 Cycles | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | Box | Active | - | 24VDC | -30°C ~ 85°C | - | A6T | 7 | - | 25mA | 0.100" (2.54mm), Full | - | - | PC Pin | Slide (Standard) | SPST | - | - | - | Yes | Raised | - | - | - | 0.776" (19.70mm) | 0.228" (5.80mm) | ||
![]() RDS-16S-7229-A-JSMT-TR CUI Devices | 14 |
| - | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Flatted | Arrow | RDS-16S | CUI Devices | Copper Alloy | 10,000 Steps | 1300 | Non-Illuminated | CUI Devices | + 85 C | CUI Devices | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 50 VDC | 50VDC | -40°C ~ 85°C | Reel | RDS-7229-JSMT | 16 | Switches | 100mA | 0.100" (2.54mm), Full | 100 mA | Gold | J Lead | Rotary for Tool | Hexadecimal | - | DIP | DIP Switches | No | Flush, Recessed | SMD/SMT | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | 0.283" (7.20mm) | 0.118" (3.00mm) | ||
![]() RDS-10S-7229-A-D CUI Devices | 275 |
| - | Through Hole | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Flatted | Arrow | RDS-10S | CUI Devices | Copper Alloy | 10,000 Steps | 70 | Non-Illuminated | CUI Devices | + 85 C | CUI Devices | - 40 C | PCB Mount | Tube | Active | 50 VDC | 50VDC | -40°C ~ 85°C | Tube | RDS-7229-D | 10 | Switches | 100mA | 0.100" (2.54mm), Full | 100 mA | Gold | PC Pin | Rotary for Tool | BCD | - | DIP | DIP Switches | No | Flush, Recessed | SMD/SMT | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | 0.283" (7.20mm) | 0.114" (2.90mm) | ||
![]() RDS-16S-7229-C-JSMT CUI Devices | 50 |
| - | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Flatted | Crossed | RDS-16S | CUI Devices | Copper Alloy | 10,000 Steps | 70 | Non-Illuminated | CUI Devices | + 85 C | CUI Devices | - 40 C | PCB Mount | Tube | Active | 50 VDC | 50VDC | -40°C ~ 85°C | Tube | RDS-7229-JSMT | 16 | Switches | 100mA | 0.100" (2.54mm), Full | 100 mA | Gold | J Lead | Rotary for Tool | Hexadecimal | - | DIP | DIP Switches | No | Flush, Recessed | - | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | 0.283" (7.20mm) | 0.118" (3.00mm) | ||
![]() RDS-10S-7229-C-JSMT CUI Devices | 5 |
| - | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Flatted | Crossed | RDS-10S | CUI Devices | Copper Alloy | 10,000 Steps | 70 | Non-Illuminated | CUI Devices | + 85 C | CUI Devices | - 40 C | PCB Mount | Tube | Active | 50 VDC | 50VDC | -40°C ~ 85°C | Tube | RDS-7229-JSMT | 10 | Switches | 100mA | 0.100" (2.54mm), Full | 100 mA | Gold | J Lead | Rotary for Tool | BCD | - | DIP | DIP Switches | No | Flush, Recessed | SMD/SMT | IP67 - Dust Tight, Waterproof | DIP Switches / SIP Switches | 0.283" (7.20mm) | 0.118" (3.00mm) |