- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Material | Housing Material | Weight | Body Material | Shape | Package Cooled | Material Finish | PCB Mounting Orientation | Actuator | Actuator Style | Base Product Number | Body Orientation | Brand | Contact Materials | Content | Dielectric Strength | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package | Package Style | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Rad Hardened | RoHS | RoHS-compliant | Schedule B | Seal | Switch Configuration | Switch Function Configuration | Switching current (max.) | Terminal Pitch (mm) | Total # of Positions | Unit Weight | Usage Level | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Subcategory | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Pin Count | Contact Finish | Termination Style | Actuator Type | Housing Color | Lead Length | ESR (Equivalent Series Resistance) | Circuit | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Operating Mode | Accessory Type | Frequency Tolerance | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Product Type | Operating Temperature Range | Screening Level | Control Type | Current Rating (Max) | Washable | Actuator Level | Thermal Resistance @ Natural | Contact Configuration | Power Dissipation @ Temperature Rise | Lamp Type | Mounting Angle | Features | Product Category | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Height Above Board | Product Height (mm) | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADP09SA04 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() BPC01B24K2 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EDS02SGRNTU04Q TE Connectivity | 387 |
| - | - | Gold/Nickel | - | Surface Mount | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Recessed | Recessed Slide | EDS02 | Straight | TE Connectivity / Alcoswitch | Copper Alloy | - | - | - | 2,000 Cycles | 95 | - | TE CONNECTIVITY LTD | Non-Illuminated | - | TE Connectivity | - | EDS02SGRNTU04Q | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 20 C | - | Surface Mount | -20C to 85C | Tube | - | 2319848-2 | Active | SPST | 9.8(mm) | Active | No | Details | - | - | No | - | OFF ON | - | 2.54(mm) | 2 | - | - | - | - | 24(V) | - | 24VDC | -20°C ~ 85°C | Tube | EDS | - | Active | - | - | 2 | - | - | Switches | 25mA | 0.100 (2.54mm), Full | - | 2.54 mm | unknown | 25mA | - | - | - | Gold | Gull Wing | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | 2000 | DIP | 25 @ 24 mA @ V dc | SPST | DIP Switches | - | - | - | 0.025(A) | No | Flush, Recessed | - | SPST | - | - | Straight | -- | DIP Switches / SIP Switches | - | - | 4.98(mm) | - | - | - | 0.196 (4.98mm) | - | 0.134 (3.40mm) | 3.4(mm) | - | - | ||
![]() GDS04STR04 TE Connectivity | 126 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | Copper Alloy | - | 300V ac | - | - | 1000 | - | - | Non-Illuminated | - | TE Connectivity | - | - | - | +85°C | - | -30°C | - | PCB Mount | - | - | SMT | 1825006-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.027831 oz | - | - | - | - | - | 24V dc | - | MouseReel | - | - | - | - | - | 4 | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | 1000 (Electrical)Operations | - | 25 mA | - | DIP Switches | -30 → +85°C | - | - | - | - | - | - | SPST | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SX5601-2GA03 Siemens | 2707 |
| - | - | Gold | - | - | - | Round | - | Thermoplastic | 159g | - | - | - | - | Vertical | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | +90°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Yes | - | - | - | - | 2A | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | Header, Pin, Plug | 3SX5601-2GA03 | 7 | - | - | - | - | 3.96 mm | Vertical | - | - | 7 A | - | - | - | - | - | - | Black | 3.18 mm | - | - | - | - | - | - | - | Connection Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mm | - | - | - | UL94 V-0 | - | ||
![]() 1825444-1 TE Connectivity | In Stock | - | - | - | Gold Flash/Nickel | - | Through Hole | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Flush Screwdriver | 1825444 | Straight | - | Copper Alloy | - | - | - | 10,000 Steps | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | -30C to 85C | Bulk | - | - | - | SP10T | 10.01(mm) | Active | No | - | - | - | - | - | N.O./N.C. | - | 2.54(mm) | 10 | - | - | - | - | 20(V) | - | 20VAC/DC | -30°C ~ 85°C | - | RRD | - | - | - | - | 10 | - | - | - | 0.4VA | 0.100 (2.54mm), Full | - | - | - | - | - | - | - | Gold Alloy | PC Pins | Rotary for Tool | - | - | - | BCD | - | - | - | - | - | - | - | 10,000 Steps | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | - | 20(V) | - | 10.01(mm) | - | - | - | 0.394 (10.01mm) | - | 0.287 (7.30mm) | 7.31(mm) | - | - | ||
![]() HE6B-M211 IDEC | 150 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | SN74HC688N-TII | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | ||
![]() ASD3L11NU-203 IDEC | 12 |
| - | - | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | IDEC | - | - | - | - | - | 1 | - | - | - | - | IDEC | - | ASD3L11NU-203 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | Top Mount | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 3.93°C/W @ 100 LFM | - | - | - | - | - | - | - | - | Control Switches | - | - | Selector | - | - | - | -- | - | -- | - | - | - | Control Switches | - | - | - | -- | - | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - | - | ||
![]() EDS06SGRNTU04Q TE Connectivity | In Stock | - | - | - | Gold | - | Surface Mount | QFN | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Recessed | Recessed | EDS06 | - | TE Connectivity / Alcoswitch | Copper Alloy | - | - | - | 2,000 Cycles | 31 | - | TE CONNECTIVITY LTD | Non-Illuminated | - | TE Connectivity | - | EDS06SGRNTU04Q | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 20 C | - | Surface Mount | -40C to 85C | Tube | - | 2319848-6 | Active | - | 5(mm) | Active | - | Details | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | 24VDC | -20°C ~ 85°C | Bulk | EDS | - | Active | - | - | 6 | - | - | Switches | 25mA | 0.100 (2.54mm), Full | - | 2.54 mm | unknown | 25mA | - | - | 4 | Gold | Gull Wing | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | 2,000 Cycles | DIP | - | SPST | DIP Switches | - | Industrial | - | - | No | Flush, Recessed | - | - | - | - | Straight | -- | DIP Switches / SIP Switches | - | - | 7(mm) | - | - | - | 0.596 (15.14mm) | - | 0.134 (3.40mm) | 0.9(mm) | - | - | ||
![]() EDS02SNNNTR04Q TE Connectivity | 1039 |
| - | - | Gold/Nickel | - | Surface Mount | QFN | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Raised | Raised Slide | EDS02 | Straight | TE Connectivity / Alcoswitch | Copper Alloy | - | - | - | 2,000 Cycles | 900 | - | - | Non-Illuminated | - | TE Connectivity | - | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 20 C | - | Surface Mount | -40C to 85C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 3-2319847-3 | - | SPST | 5(mm) | Active | No | Details | - | - | No | - | OFF ON | - | 2.54(mm) | 2 | - | Industrial grade | - | - | 24(V) | - | 24VDC | -20°C ~ 85°C | Bulk | EDS | - | Active | - | - | 2 | - | - | Switches | 25mA | 0.100 (2.54mm), Full | - | 2.54 mm | - | 25mA | - | - | 4 | Gold | J-Bend | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | 2000 | DIP | 25 @ 24 mA @ V dc | SPST | DIP Switches | - | Industrial | - | 0.025(A) | No | Raised | - | SPST | - | - | Straight | -- | DIP Switches / SIP Switches | - | - | 7(mm) | - | - | - | 0.196 (4.98mm) | - | 0.152 (3.85mm) | 0.9(mm) | - | - | ||
![]() DRS10RA TE Connectivity | In Stock | - | - | - | - | - | Through Hole, Right Angle | QFN | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | DRS10 | - | - | Copper Alloy | - | - | - | 20,000 Steps | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Surface Mount | -40C to 85C | Tube | - | - | - | - | 5(mm) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | 20VAC/DC | -30°C ~ 85°C | Bulk | DR | - | Obsolete | - | - | 10 | - | - | - | 0.4VA | 0.100 (2.54mm), Full | - | - | - | 0.4VA | - | - | 4 | Gold | PC Pin | Rotary with Shaft | - | - | - | BCD | - | - | - | - | - | - | - | 20,000 Steps | - | - | - | - | - | Industrial | - | - | No | Raised | - | - | - | - | - | -- | - | - | - | 7(mm) | - | - | - | 0.515 (13.08mm) | - | 0.413 (10.50mm) | 0.9(mm) | - | Contains Lead | ||
![]() 204-123STR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GDR10S04 TE Connectivity | In Stock | - | - | - | Gold/Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | Recessed Rocker | - | Straight | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | -30C to 85C | - | - | - | - | SPST | 11(mm) | - | No | - | - | - | - | - | OFF ON | - | 2.54(mm) | 10 | - | - | - | - | 24(V) | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025(A) | - | - | - | - | - | - | - | - | - | - | - | 26.37(mm) | - | - | - | - | - | - | 7.86(mm) | - | - | ||
![]() EDSP06SGRFSTR04 TE Connectivity | 2051 |
| - | Production (Last Updated: 1 week ago) | Gold/Nickel | Surface Mount | Surface Mount, Right Angle | - | - | - | Nylon | - | Polyamide (PA), Nylon | - | - | - | - | - | SHORT PIANO | EDSP06 | Straight | TE Connectivity / Alcoswitch | Copper Alloy | - | - | - | 2,000 Cycles | 700 | - | - | Non-Illuminated | - | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 20 C | - | Surface Mount | -20C to 85C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 5-2319764-8 | - | SPST | 9.8(mm) | Active | No | Details | - | 8536509065 | Tape | - | ON OFF | - | 2.54(mm) | 6 | - | - | - | 24 V | 24(V) | - | 24VDC | -20°C ~ 85°C | Tape and Reel | EDSP | - | Active | - | Switch | 6 | 85 °C | -20 °C | Switches | 25mA | 0.100 (2.54mm), Full | - | 2.54 mm | - | 25mA | - | - | - | Gold | Gull Wing | Piano | Black | - | - | SPST | - | - | - | - | - | - | - | 2000 | DIP | - | SPST | DIP Switches | - | - | - | 0.025(A) | Yes | Flush, Recessed | - | - | - | - | Straight | -- | DIP Switches / SIP Switches | - | - | 15.14(mm) | - | 5.0038 mm | - | 0.596 (15.14mm) | - | 0.197 (5.00mm) | 5(mm) | - | - | ||
![]() ENF162-3PY6 Cooper Bussmann | In Stock | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | - | - | - | - | - | - | Non-Illuminated | - | Eaton | - | - | - | - | - | - | - | Surface Mount | -40C to 85C | - | - | - | - | - | 5(mm) | - | - | N | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | - | Bulk | - | - | - | - | Enclosed Non-Fusible Disconnect Switch | - | - | - | Switches | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Control Switches | - | Industrial | - | - | - | - | - | - | - | - | - | - | Control Switches | - | - | 7(mm) | - | - | - | - | - | - | 0.9(mm) | - | - | ||
![]() HA1F-3C22V-W IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M-1-CAP IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCTIIR-08-T Multicomp | 1003 | - | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | 20 MHz | ±50ppm | - | - | - | - | - | - | 50 Ohms | - | - | - | - | 11pF | Fundamental | - | ±30ppm | - | DIP | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
![]() 219-12MST CTS | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Slide | Raised Slide | - | Straight | - | Beryllium Copper | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | + 85 C | - | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | - | - | - | SPST | 9.91(mm) | - | No | - | - | - | Tape/Bottom | ON (OFF) | ON OFF | - | 2.54(mm) | 12 | - | - | - | - | 20(V) | 50 VDC | - | -55 to 85 °C | Tube | 219 | - | - | - | - | 12 Position | - | - | - | - | - | - | 2.54 mm | - | 100 mA | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | 0.1(A) | - | - | - | - | - | - | - | - | - | - | - | 31.95(mm) | - | - | - | - | - | - | 4.3(mm) | - | - | ||
![]() 206-3LPST CTS | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Flush | Flush Slide | - | Straight | - | Copper Alloy | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | + 85 C | - | - 55 C | Through Hole | Through Hole | -55C to 85C | - | - | - | - | SPST | 9.78(mm) | - | No | - | - | - | Tape/Epoxy | OFF (ON) | OFF ON | - | 2.54(mm) | 3 | - | - | - | - | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | 206 | - | - | - | - | 3 Position | - | - | - | - | - | - | 2.54 mm | - | 100 mA | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | DIP | - | SPST | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | - | - | - | 9.8(mm) | - | - | - | - | - | - | 7.6(mm) | - | - |