- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator | Actuator Style | Body Orientation | Contact Materials | Dielectric Strength | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package Style | Pole Throw Configuration | Product Depth (mm) | Rad Hardened | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Number of Positions | Subcategory | Terminal Pitch | Current Rating | Pin Count | Termination Style | Actuator Type | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Product Type | Operating Temperature Range | Current Rating (Max) | Contact Configuration | Output Code | Lamp Type | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 206-121S CTS | In Stock | - | - | Gold | - | Slide | - | - | Copper Alloy | - | Non-Illuminated | + 85 C | - 55 C | Through Hole | PCB Mount | - | - | SPDT | - | - | - | - | OFF (ON) | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | - | 1 Position | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | DIP | - | SPDT | - | - | - | - | - | - | - | - | ||
![]() 193-3MSRN CTS | In Stock | - | - | Gold | - | - | - | - | - | - | Non-Illuminated | - | - | Surface Mount | PCB Mount | - | - | SPST | - | - | - | SMD | ON (OFF) | - | - | - | - | - | - | -40 to 85 °C | - | 193 | - | - | - | - | 6 | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | ||
![]() 204-313ST CTS | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | - | Non-Illuminated | - | - | Surface Mount | PCB Mount | - | - | 3PST | - | - | - | - | OFF (ON) | - | - | - | - | - | - | -55 to 85 °C | - | 204 | - | - | - | - | - | Gull Wing Lead | - | - | DIP | - | 3PST | - | - | - | - | - | - | - | - | ||
![]() 210-4MST CTS | In Stock | - | - | Gold Flash | - | Slide | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | ON (OFF) | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | - | 4 Position | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 219-3LPST CTS | 18 | - | - | Gold | - | Flush | Flush Slide | Straight | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | SPST | 9.91(mm) | No | Tape/Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | 3 | 20(V) | 50 VDC | - | -55 to 85 °C | Tube | 219 | 3 Position | - | 2.54 mm | 100 mA | - | Gull Wing | - | 2000 Cycles | DIP | - | SPST | - | - | 0.1(A) | - | - | - | 9.09(mm) | 4.05(mm) | ||
![]() 206-2RA CTS | In Stock | - | - | Gold | - | Slide | Raised Slide | Right Angle | - | - | Non-Illuminated | + 85 C | - 55 C | Through Hole | Through Hole | -55C to 85C | - | SPST | 13.47(mm) | No | No | - | OFF (ON) | OFF ON | 2.54(mm) | 2 | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | - | 2 Position | - | 2.54 mm | 100 mA | - | PC Pins | - | 10000 | DIP | - | SPST | - | - | 0.05(A) | - | - | - | 7.26(mm) | 10.16(mm) | ||
![]() 218-8LPSTJ CTS | 1227 | - | - | Gold | Surface Mount | Flush | Recessed Slide | Straight | Beryllium Copper | 350V ac | Non-Illuminated | +85°C | -55°C | Surface Mount | Surface Mount | -55C to 85C | DIP | SPST | 6.05(mm) | No | Tape/Bottom | - | ON (OFF) | ON OFF | 1.27(mm) | 8 | 24(V) | 50 VDC | 24 V dc, 50 (Non Switching) V dc | -55 to 85 °C | Tube | - | 8 | - | 1.27 mm | 100 mA | - | J-Bend | Slide | 1000 | DIP Sealed | 100 (Non Switching) mA, 25 (Switching) mA | SPST | - | -55 → +85°C | 0.025(A) | SPST | - | - | 11.33(mm) | 2.7(mm) | ||
![]() 221ADC16 CTS | In Stock | - | - | Gold | - | Shaft | Slotted Shaft | Straight | Beryllium Copper | 350 VAC | Non-Illuminated | + 85 C | - 40 C | Through Hole | Through Hole | -40C to 85C | - | SP16T | 9.65(mm) | No | - | DIP | - | N.O./N.C. | 2.54(mm) | 16 | 50(V) | 50 VDC | - | -40 to 85 °C | Tube | 221 | 16 Position | Switches | - | 100 mA | 6 | PC Pins | - | 20000 Cycles | - | - | - | Rotary Switches | - | 0.1(A) | - | Hexadecimal | - | 9.91(mm) | 11.94(mm) | ||
![]() 218-2LPSJRF CTS | In Stock | - | - | Gold | - | Flush | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | SMD | OFF (ON) | - | - | - | - | 24 VDC | - | -55 to 85 °C | - | - | 2 Position | - | 1.27 mm | 25 mA | 4 | SMD/SMT | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 219-6LPSR CTS | 1400 | - | - | Gold | - | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | - | ON (OFF) | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | - | - | - | - | 100 mA | - | SMD/SMT | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 210-3MSFD CTS | In Stock | - | - | Gold Flash | - | Medium | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | DIP | OFF (ON) | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | - | 3 Position | - | 2.54 mm | 100 mA | 6 | Solder Pin | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 204-2ST CTS | In Stock | - | - | Gold | - | Slide | - | - | Copper Alloy | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | - | OFF (ON) | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | - | 2 Position | - | 2.54 mm | 100 mA | - | Gull Wing Lead | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 204-8ST CTS | In Stock | - | - | Gold | - | Slide | Raised Slide | Straight | Copper Alloy | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | SPST | 10.4(mm) | No | Tape/Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 8 | 24(V) | 50 VDC | - | -55 to 85 °C | Tube | 204 | 8 Position | - | 2.54 mm | 100 mA | - | Gull Wing | - | 5000 | DIP | - | SPST | - | - | 0.05(A) | - | - | - | 22.5(mm) | 10.14(mm) | ||
![]() 218-12LPSTF CTS | In Stock | - | - | Gold | - | Flush | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | SMD | OFF (ON) | - | - | - | - | 24 VDC | - | -55 to 85 °C | - | - | 12 Position | - | 1.27 mm | 25 mA | 24 | SMD/SMT | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 219-10LPSTR CTS | In Stock | - | - | Gold | - | Flush | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | - | ON (OFF) | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | - | 10 Position | - | 2.54 mm | 100 mA | - | SMD/SMT | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 218-8LPSJ CTS | In Stock | - | - | Gold | - | Flush | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | SMD | ON (OFF) | - | - | - | - | 24 VDC | - | -55 to 85 °C | - | - | 8 Position | - | 1.27 mm | 25 mA | 16 | SMD/SMT | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 219-7MSTR CTS | In Stock | - | - | Gold | - | Slide | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | - | ON (OFF) | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | - | 7 Position | - | 2.54 mm | 100 mA | - | SMD/SMT | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 218-10LPSTR CTS | 3400 | - | - | Gold | - | Flush | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | - | ON (OFF) | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | 218 | 10 Position | - | 1.27 mm | 100 mA | - | Gull Wing Lead | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 219-8LPSJ CTS | In Stock | - | - | Gold | - | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | SMD | ON (OFF) | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | - | - | - | - | 100 mA | 16 | J Form Lead | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | ||
![]() 219-5MSJF CTS | In Stock | - | - | Gold | - | - | - | - | Beryllium Copper | - | Non-Illuminated | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | SMD | OFF (ON) | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | - | - | - | - | 100 mA | 10 | J Form Lead | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - |