- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Material | Housing Material | Body Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Approvals | Base Product Number | Body Orientation | Brand | CoilResistance | Contact Materials | Contact Resistance Max | Dielectric Strength | Dielectric Withstand Volts | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Operation | Package | Package Description | Package Style | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pole Throw Configuration | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Arrangement | Terminal Pitch (mm) | Total # of Positions | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Wavelength-dominant | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Pitch | Packing Method | Voltage - Supply | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Base Part Number | Pin Count | Contact Finish | Termination Style | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Housing Color | Lead Length | Brand Name | Circuit | Switch Function | Contact Resistance | Configuration | Insulation Resistance | Contact Current(DC)-Max | Sealing | Interface | ELV | Number of Circuits | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Voltage - Forward (Vf) (Typ) | Throw Configuration | Viewing Angle | Max Voltage Rating (DC) | Mechanical Life | Current - Test | Switch Type | Contact Current Rating | Lens Style | Family | Contact Form | Lens Size | Terminal Type | Product Type | Operating Temperature Range | Millicandela Rating | Temperature Range | Operate Time | Lens Transparency | Wavelength - Peak | Coil Voltage | Switching Voltage | Taper | Contact Timing | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Lens Color | Contact Rating (Current) | Coil Power | Must Release Voltage | Depth Behind Panel | Number of Switch Sections | Current Rating (Max) | Legend | PCB Hole Count | Contact Function | Number of Taps | Switch Action | Washable | Actuator Level | Temperature Coefficient (Typ) | Body Color | Resistance (Ohms) | Switching Current | Background Color | Contact Configuration | Output Code | Language | Lamp Type | Mounting Angle | Features | Terminal Length | Product Category | Contacts | IP Rating | Product Length (mm) | Height | Length | Body Height | Actuator Length | Height Above Board | Height (Max) | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NDA-04BTV Diptronics | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Piano | Piano | - | - | - | - | Diptronics | - | - | - | - | - | - | - | 39 | - | - | Non-Illuminated | - | - | Diptronics | - | - | + 85 C | - | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | Tube | NDA | - | - | - | - | - | - | 4 Position | - | - | - | - | - | - | Switches | - | - | - | - | - | 2.54 mm | - | 25 mA | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NDA-04KV Diptronics | In Stock | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diptronics | - | - | - | - | - | - | - | 40 | - | - | - | - | - | Diptronics | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | NDA | - | - | - | Soldering | - | - | - | - | - | Black | Male | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NDA-02KV Diptronics | In Stock | - | - | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diptronics | - | - | - | - | - | - | 2000 Cycle(s) | 73 | - | DIPTRONICS MANUFACTURING INC | - | - | - | Diptronics | NDA-02KV | - | - | - | - | - | - | PCB Mount | - | - | 85 °C | -40 °C | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | 5.46 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | NDA | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8536.50.90.65 | Switches | - | - | TUBE | - | - | - | compliant | - | - | - | - | - | 6.44 mm | - | 6.2 mm | - | - | - | - | - | SPST | - | - | - | 0.025 A | - | - | - | - | 24 V | SOLDER | - | - | - | - | - | - | - | SLIDE DIP SWITCH | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | 9.9 mm | - | - | - | - | - | - | - | ||
![]() NDA-05BTV Diptronics | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Piano | Piano | - | - | - | - | Diptronics | - | - | - | - | - | - | - | 32 | - | - | Non-Illuminated | - | - | Diptronics | - | - | + 85 C | - | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | Tube | NDA | - | - | - | - | - | - | 5 Position | - | - | - | - | - | - | Switches | - | - | - | - | - | 2.54 mm | - | 25 mA | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NDA-06TV Diptronics | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Piano | Piano | - | - | - | - | Diptronics | - | - | - | - | - | - | - | 28 | - | - | Non-Illuminated | - | - | Diptronics | - | - | + 85 C | - | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | Tube | NDA | - | - | - | - | - | - | 6 Position | - | - | - | - | - | - | Switches | - | - | - | - | - | 2.54 mm | - | 25 mA | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD10RA8RTT CIT | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 15,000 Steps | - | - | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 50VDC | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 150mA | 0.100 (2.54mm), Full | - | - | - | - | - | - | - | - | Gold | PC Pin | - | - | - | Rotary for Tool | - | - | - | Octal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | 0.256 (6.50mm) | - | - | - | - | - | ||
![]() 22304 Brady Corporation | In Stock | - | - | - | - | - | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 8-MSOP | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | 22304 | - | - | Non-Volatile | Brady Corporation | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | XDCP™ | - | ±20% | Active | - | - | Warning Signs | - | - | - | - | - | - | - | - | - | - | - | 2.7 V ~ 5.5 V | - | - | - | - | X9315 | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | - | - | - | Up/Down (U/D, INC, CS) | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Linear | - | - | - | - | - | - | - | - | - | - | - | - | Argon | - | - | 32 | - | - | - | ±300 ppm/°C | - | 10k | - | White | - | - | English | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADF09 TE Connectivity | In Stock | - | - | - | - | Gold/Nickel | Through Hole | Surface Mount, Right Angle | 2-SMD, Boomerang | - | - | - | SMD | - | Polyester | Polyphenylene Sulfide (PPS) | Polyamide | - | - | - | - | - | - | Flush Slide | - | - | - | Straight | - | - | Copper Alloy | - | - | - | - | 1,000 Cycles | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | ADF09 | AD | - | - | OSRAM Opto (ams OSRAM) | - | - | Through Hole | - | -30C to 85C | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | SPST | 7.6(mm) | Last Time Buy | No | 8.49 | Compliant | No | No | - | - | OFF ON | - | 2.54(mm) | 9 | - | 24(V) | - | 24VDC | 588nm | -30°C ~ 85°C | Tube | SIDELED | 4.00mm L x 3.60mm W | - | Obsolete | PC Pins | - | Switch | 9 | 85 °C | -30 °C | Yellow | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | Straight | 2.54 mm | compliant | 100mA | - | - | Gold | PC Pins | - | - | - | Slide (Standard) | Grey | - | Alcoswitch | SPST | - | 50 mΩ | - | - | - | - | - | Non-Compliant | - | - | - | - | 2.1V | SPST | 120° | 24 V | 1,000 Cycles | 30mA | SLIDE DIP SWITCH | - | Round with Flat Top | - | - | 2.40mm Dia | - | - | - | 675mcd | - | - | Clear | 594nm | - | - | - | - | - | - | - | - | Colorless | - | - | - | - | - | 0.1(A) | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.84(mm) | - | 0.978 (24.84mm) | - | 0 m | 0.189 (4.80mm) | 4.20mm | 4.32(mm) | - | UL94 V-0 | Contains Lead | ||
![]() 3-435802-8 TE Connectivity | In Stock | - | - | 10 Weeks | Production (Last Updated: 5 days ago) | Gold | Through Hole | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | Polyester | - | THERMOPLASTIC | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | Piano | Piano | WHITE | - | 435802 | - | TE Connectivity / Alcoswitch | - | Copper Alloy | - | - | 500VDC V | - | 7000 Cycle(s) | 13 | - | TE CONNECTIVITY LTD | Non-Illuminated | GLASS FILLED POLYESTER | - | - | 3-435802-8 | - | + 105 C | - | TE Connectivity ALCOSWITCH Switches | - 55 C | - | PCB Mount | - | - | 105 °C | -55 °C | - | Tube | ROHS COMPLIANT | - | - | Active | - | - | - | Active | - | 5.51 | Details | No | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | 7000 | - | - | - | PC Pins | EAR99 | Switch | 8 Position | 105 °C | -55 °C | - | - | LOW PROFILE | 8536.50.90.40 | Switches | - | 2.54 mm | - | - | Straight | 2.54 mm | compliant | 100 mA | - | - | - | Through Hole | 22.35 mm | - | 9.65 mm | PIANO | Black | 3.556 mm | Alcoswitch | SPST | SPST | 0.1 mΩ | - | 100000000000 Ω | 0.025 A | TAPE SEALED | - | Compliant | - | 24 V | SOLDER | 100 mA | - | SPST | - | 24 V | - | - | PIANO DIP SWITCH | 1.5 A | - | - | SPST | - | - | DIP Switches | - 55 C to + 105 C | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 8 | - | - | 16 | ON-OFF | - | MOMENTARY | Yes | Flush, Recessed | - | BLACK | - | - | - | - | - | - | - | Right Angle | - | 0.14 inch | DIP Switches / SIP Switches | - | - | - | 7.366 mm | 22.352 mm | 7.37 mm | - | - | - | - | No | UL94 V-0 | Lead Free | ||
![]() 1825911-1 TE Connectivity | 10000 | - | - | - | - | Gold Flash | - | Chassis Mount | - | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Recessed Slide | - | - | 1825911 | Straight | TE Connectivity | 85.71Ohms | - | 100(mohm) | - | - | - | 1,000 Cycles | 500 | - | - | Non-Illuminated | - | - | TE Connectivity | - | - | + 85 C | - | Sensata-Gigavac Clean Energy | - 30 C | Surface Mount | Surface Mount | 2 | -30C to 85C | - | - | - | Bulk | - | - | - | - | 2.54(mm) | - | 9.29(mm) | Active | No | - | Details | - | - | - | - | - | - | - | - | - | - | 24 VDC | 24VDC | - | -55°C ~ 85°C | Tape & Reel (TR) | GX12 | - | - | Active | - | - | DIP Socket | 8 | - | - | - | SKT | - | - | Switches | 100mA | 0.100 (2.54mm), Full | - | - | - | - | - | 100mA | - | - | Gold | Stud, Wire Leads | - | 8(POS) | - | Slide (Standard) | - | - | - | SPST | - | - | - | 1000(Mohm) | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Cycles | - | DIP | - | - | 1825911 | SPST-NO (DM) (1 Form X) | - | Gull Wing | DIP Switches | - 30 C to + 85 C | - | - | 20 ms | - | - | 24VDC | 800VDC - Max | - | - | 280 mA | 12 ms | - | 16 VDC | - | 225 A | 6.8W | 0.5 VDC | - | - | - | - | - | - | - | - | Yes | Raised | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts, Sealed - Hermetically | - | DIP Switches / SIP Switches | - | - | 22.3(mm) | - | 0.878 (22.30mm) | - | - | 0.214 (5.45mm) | - | - | - | - | - | ||
![]() 206-124 CTS | 89 | - | - | - | - | Gold | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | Raised Slide | - | - | - | Straight | - | - | Copper Alloy | - | 500V ac | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | +85°C | - | - | -55°C | Through Hole | Through Hole | - | -55C to 85C | - | - | - | - | - | DIP | - | - | - | SPDT | 9.78(mm) | - | No | - | - | - | No | - | OFF (ON) | OFF ON | - | 2.54(mm) | 4 | - | 24(V) | 50 VDC | 24 V dc, 50 (Non Switching) V dc | - | -55 to 85 °C | Tube | 206 | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | 100 mA | - | - | - | PC Pins | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | DIP Unsealed | 100 (Non Switching) mA, 50 (Switching) mA | - | - | SPDT | - | - | - | -55 → +85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | 22.5(mm) | - | - | - | - | - | - | 8.49(mm) | - | - | - | ||
![]() 220AMA04R CTS | 343 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | Flush Screwdriver | - | - | - | Straight | - | - | Beryllium Copper | - | 250 VAC | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | + 85 C | - | - | - 40 C | Surface Mount | Surface Mount | - | -40C to 85C | - | - | - | - | - | - | - | - | - | SP4T | 9.5(mm) | - | No | - | - | - | - | DIP | - | N.O./N.C. | 3 x 2 | 2.54(mm) | 4 | - | 50(V) | 50 VDC | - | - | -40 to 85 °C | Tape and Reel | - | - | - | - | - | - | - | 4 Position | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 100 mA | - | 6 | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | 50VDC | - | - | - | - | - | - | - | - | - | - | - | - | 0.1(A) | - | - | - | - | - | - | Flushed | - | - | - | 100mA | - | - | BCD | - | - | - | - | - | - | - | - | 7.2(mm) | - | - | - | - | - | - | 3.8(mm) | - | - | - | ||
![]() 5-2319764-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | - | - | 700 | - | - | - | - | - | TE Connectivity | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | PCB Mount | - | - | - | - | - | Box | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P56SMT163TR APEM | 53 | - | - | - | - | - | - | - | - | - | - | - | - | Rigid PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | FT3BK25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-120 °F | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flushed | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | ||
![]() M404SNL APEM | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IKH0204000(00) APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7000-12081-0330270 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Sealed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IKH0404000(00) APEM | 30 |
| - | - | - | - | - | Surface Mount | - | - | - | - | - | Vinyl | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold over Nickel Barrier Plated Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | Brady | 120593 | - | +70°C | - | - | -20°C | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V dc | - | - | - | - | - | - | - | - | - | Safety Signs | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 (Electrical)ciklusok | - | DIP Sealed | 25 mA | - | - | - | - | - | - | -20 → +70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hard Hat Required | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IKH0804000(00) APEM | 588 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | MP2-42C10L8 | - | - | - | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Sealed | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.91 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | LED | - | - | - | - | 1NO | IP66 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IKD0204101 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | 700 | - | - | Non-Illuminated | - | Unavailable | Apem | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EDSP02SGRNNTR04 TE Connectivity | 2468 |
| - | - | - | Gold/Nickel | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | SHORT PIANO | - | - | EDSP02 | Straight | TE Connectivity / Alcoswitch | - | Copper Alloy | - | - | - | - | 2,000 Cycles | 700 | - | - | Non-Illuminated | - | - | TE Connectivity | - | - | + 85 C | - | PEI-Genesis | - 20 C | - | Surface Mount | - | -20C to 85C | - | - | - | Bulk | - | - | 3-2319764-6 | - | - | SPST | 9.8(mm) | Active | No | - | Details | - | No | - | - | OFF ON | - | 2.54(mm) | 2 | - | 24(V) | - | 24VDC | - | -20°C ~ 85°C | Tape & Reel (TR) | * | - | - | Active | - | - | - | 2 | - | - | - | - | - | - | Switches | 25mA | 0.100 (2.54mm), Full | - | - | - | 2.54 mm | - | 25mA | - | - | Gold | Gull Wing | - | - | - | Piano | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | - | DIP | - | - | - | SPST | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025(A) | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | - | - | Straight | -- | - | DIP Switches / SIP Switches | - | - | 4.98(mm) | - | 0.196 (4.98mm) | - | - | 0.197 (5.00mm) | - | 5(mm) | - | - | - |