- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Material Type | Actuator | Actuator Style | Approvals | Body Orientation | Brand | Contact Materials | Dielectric Strength | ECCN | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package Style | Pole Throw Configuration | Product Depth (mm) | Rad Hardened | RoHS | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Terminal Pitch | Current Rating | Pin Count | Termination Style | Actuator Type | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Adhesive | Terminal Type | Product Type | Operating Temperature Range | Max Frequency | Current Rating (Max) | Background Color | Contact Configuration | Disconnect Type | Lamp Type | Nominal Input Voltage (AC) | Product Category | IP Rating | Label Width | Product Length (mm) | Label Height | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | C&K | - | - | EAR99 | 8536509031 | - | Unavailable | C&K Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polypropylene | - | - | UL | - | - | - | - | EAR99 | 8536509020 | - | Unavailable | Brady | 143053 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General & Industrial | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | White | - | - | - | - | - | - | 3 | - | 2 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | EAR99 | 8536509020 | - | Unavailable | ABB | ACH550-BCR-024A-2+B055 | - | - | Panel, Wall | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Bulk | - | PC Pins | 16 | 85 °C | -25 °C | - | - | - | - | - | - | - | SP16T | 30 V | - | - | - | - | - | - | - | - | 60 Hz | - | - | - | Circuit Breaker | - | 240 VAC | - | IP54 | - | - | - | - | No | ||
![]() BPC01B32 IDEC | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | EGC3070FFGQ02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 194-12MSTN CTS | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | DIP | ON (OFF) | - | - | - | - | - | - | -40 to 85 °C | - | 194 | - | - | - | - | - | - | - | - | 24 | - | - | - | - | 7000 Cycles | DIP | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-2MSFD CTS | In Stock | - | - | Gold Flash | - | - | - | Medium | - | - | - | - | Beryllium Copper | - | - | - | Non-Illuminated | - | - | - | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | DIP | OFF (ON) | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | - | - | 2 Position | - | - | - | - | 2.54 mm | 100 mA | 4 | Solder Pin | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-211RAS CTS | In Stock | - | - | Gold | - | - | - | Slide | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | + 85 C | - 55 C | Through Hole | PCB Mount | - | - | DPST | - | - | - | - | - | OFF (ON) | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | 206RA | - | 1 Position | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | - | DIP | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-10MSTJR CTS | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | Non-Illuminated | - | - | - | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | - | SMD | ON (OFF) | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | - | - | - | - | - | - | - | - | 100 mA | 20 | J Form Lead | - | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-4LPST CTS | 613 |
| - | Gold | - | - | - | Flush | Flush Slide | - | Straight | - | Beryllium Copper | - | - | - | Non-Illuminated | - | - | - | + 85 C | - 40 C | Through Hole | Through Hole | -40C to 85C | - | SPST | 8(mm) | No | - | Bottom | - | ON (OFF) | ON OFF | 2.54(mm) | 4 | 20(V) | 50 VDC | - | -40 to 85 °C | Tube | - | - | 4 Position | - | - | - | - | 2.54 mm | 100 mA | - | PC Pins | - | - | - | 2000 | DIP Sealed | - | SPST | - | - | - | - | - | 0.1(A) | - | SPST | - | - | - | - | - | - | 11.63(mm) | - | 4.58(mm) | - | ||
![]() 209-12LPSF CTS | In Stock | - | - | Gold | - | - | - | Flush | - | - | - | - | Beryllium Copper | - | - | - | Non-Illuminated | - | - | - | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | DIP | OFF (ON) | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | - | - | 12 Position | - | - | - | - | 2.54 mm | 100 mA | 24 | Solder Pin | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-8LPSFD CTS | In Stock | - | - | Gold | - | - | - | Flush | - | - | - | - | Beryllium Copper | - | - | - | Non-Illuminated | - | - | - | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | DIP | OFF (ON) | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | - | - | 8 Position | - | - | - | - | 2.54 mm | 100 mA | 16 | Solder Pin | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-8MSR CTS | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | Non-Illuminated | - | - | - | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | - | SMD | ON (OFF) | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | - | - | - | - | - | - | - | - | 100 mA | 16 | SMD/SMT | - | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-2LPST CTS | In Stock | - | - | Gold | - | - | - | Flush | - | - | - | - | Copper Alloy | - | - | - | Non-Illuminated | - | - | - | + 85 C | - 55 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | - | OFF (ON) | - | - | - | - | 50 VDC | - | -55 to 85 °C | - | 206 | - | 2 Position | - | - | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-2MSF CTS | In Stock | - | - | Gold Flash | - | - | - | Medium | - | - | - | - | Beryllium Copper | - | - | - | Non-Illuminated | - | - | - | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | DIP | OFF (ON) | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | - | - | 2 Position | - | - | - | - | 2.54 mm | 100 mA | 4 | Solder Pin | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2319764-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-8ESRF CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | + 85 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | -55 to 85 °C | - | - | - | - | - | - | - | - | - | 100 mA | - | SMD/SMT | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-12MSFD CTS | In Stock | - | - | Gold Flash | - | - | - | Medium | - | - | - | - | Beryllium Copper | - | - | - | Non-Illuminated | - | - | - | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | DIP | OFF (ON) | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | 210 | - | 12 Position | - | - | - | - | 2.54 mm | 100 mA | 24 | Solder Pin | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-6RAST CTS | In Stock | - | - | Gold | - | Through Hole | - | Slide | Raised Slide | - | Right Angle | - | - | 500V ac | - | - | Non-Illuminated | - | - | - | +85°C | -55°C | Through Hole | Through Hole | -55C to 85C | DIP | SPST | 13.47(mm) | No | - | Tape/Epoxy | - | OFF (ON) | OFF ON | 2.54(mm) | 6 | 24(V) | 50 VDC | 24 V dc, 50 (Non Switching) V dc | -55 to 85 °C | Tube | - | - | 6 | - | - | - | - | 2.54 mm | 100 mA | - | PC Pins | Standard | - | - | 10000 | DIP | 100 (Non Switching) mA, 50 (Switching) mA | SPST | - | - | - | -55 → +85°C | - | 0.05(A) | - | SPST | - | - | - | - | - | - | 17.42(mm) | - | 10.16(mm) | - | ||
![]() 193-04MSR CTS | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | SPST | - | - | - | - | - | OFF (ON) | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-3MSF CTS | In Stock | - | - | Gold | - | - | - | Medium | - | - | - | - | Beryllium Copper | - | - | - | Non-Illuminated | - | - | - | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | - | - | - | - | - | DIP | - | - | - | - | - | 50 VDC | - | -40 to 85 °C | - | 209 | - | 3 Position | - | - | - | - | 2.54 mm | 100 mA | 6 | Solder Pin | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |