- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount Land Size | Actuator | Actuator Style | Body Orientation | Contact Materials | Dielectric Strength | Illuminated | Lead Free Status / RoHS Status | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Other Names | Package Style | Pole Throw Configuration | Product Depth (mm) | Rad Hardened | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Arrangement | Terminal Pitch (mm) | Total # of Positions | Voltage Rated | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Number of Positions | Applications | Capacitance | Subcategory | Terminal Pitch | Current Rating | Pin Count | Termination Style | Actuator Type | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Product Type | Operating Temperature Range | Current Rating (Max) | Contact Configuration | Output Code | Lamp Type | Features | Product Length (mm) | Height Seated (Max) | Thickness (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 208-3ST CTS | In Stock | - | - | Tin | Through Hole | Radial, Can - Snap-In - 4 Lead | - | Slide | - | - | Copper Alloy | - | Non-Illuminated | Lead free / RoHS Compliant | 5000 Hrs @ 85°C | + 85 C | - 55 C | Through Hole | PCB Mount | - | B43510B3827M087 | - | SPST | - | - | - | - | OFF (ON) | - | - | - | - | 385V | - | 50 VDC | - | -40°C ~ 85°C | Bulk | B43510 | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | - | 3 Position | General Purpose | 820µF | - | 2.54 mm | 100 mA | - | Solder Pin | - | 75 mOhm @ 100Hz | - | 0.984 (25.00mm) | Polar | 100 mOhms | 4.04A @ 100Hz | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | 2.449 (62.20mm) | - | - | - | ||
![]() 206-10ST CTS | In Stock | - | - | Gold | Through Hole | Radial, Can | - | Slide | Raised Slide | Straight | Copper Alloy | 500V ac | Non-Illuminated | Lead free / RoHS Compliant | 10000 Hrs @ 105°C | +85°C | -55°C | Through Hole | Through Hole | -55C to 85C | - | DIP | SPST | 9.78(mm) | No | Tape/Epoxy | - | OFF (ON) | OFF ON | - | 2.54(mm) | 10 | 63V | 24(V) | 50 VDC | 24 V dc, 50 (Non Switching) V dc | -55°C ~ 105°C | Bulk | 136 RVI | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | - | 10 | General Purpose | 680µF | - | 2.54 mm | 100 mA | - | PC Pins | Standard | - | - | 0.295 (7.50mm) | Polar | 46 mOhms | 850mA @ 100Hz | - | - | 10000 | DIP | 100 (Non Switching) mA, 50 (Switching) mA | SPST | - | -55 → +85°C | 0.05(A) | SPST | - | - | - | 27.58(mm) | 1.319 (33.50mm) | - | 8.49(mm) | - | ||
![]() 210-7LPSTF CTS | In Stock | - | - | Gold Flash | Through Hole | Axial, Can | - | Flush | - | - | Beryllium Copper | - | Non-Illuminated | Contains lead / RoHS non-compliant | 2000 Hrs @ 105°C | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | DIP | OFF (ON) | - | - | - | - | 10V | - | 50 VDC | - | -55°C ~ 105°C | Bulk | 601D | 0.750 Dia x 1.625 L (19.05mm x 41.28mm) | - | 1 (Unlimited) | - | 7 Position | General Purpose | 2200µF | - | 2.54 mm | 100 mA | 14 | Solder Pin | - | - | - | - | Polar | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 220ADB10 CTS | In Stock | - | - | Gold | Through Hole | Radial, Can | - | Shaft | Shaft | - | Beryllium Copper | 250 VAC | Non-Illuminated | Lead free / RoHS Compliant | 5000 Hrs @ 125°C | + 85 C | - 40 C | Through Hole | Through Hole | - | 565-3403 EGPA500ELL182MM30S-ND | - | - | - | - | - | DIP | - | - | 3 x 2 | - | - | 50V | - | 50 VDC | - | -40°C ~ 125°C | Bulk | GPA | 0.709 Dia (18.00mm) | ±20% | 1 (Unlimited) | - | 10 Position | Automotive | 1800µF | Switches | - | 100 mA | 6 | Solder Pin | - | 26 mOhm @ 100kHz | - | 0.295 (7.50mm) | Polar | - | 1.884A @ 120Hz | - | 3.14A @ 100kHz | - | - | - | - | Rotary Switches | - | - | - | BCD | - | - | - | 1.240 (31.50mm) | - | - | AEC-Q200 | ||
![]() 219-4LPST CTS | 2080 | - | - | Gold | Through Hole | Radial, Can | - | Flush | Flush Slide | Straight | Beryllium Copper | - | Non-Illuminated | Lead free / RoHS Compliant | 12000 Hrs @ 105°C | + 85 C | - 55 C | Surface Mount | Surface Mount | -55C to 85C | 565-3494 EKXJ161ELL471MMN3S-ND | - | SPST | 9.91(mm) | No | Tape/Bottom | - | ON (OFF) | ON OFF | - | 2.54(mm) | 4 | 160V | 20(V) | 50 VDC | - | -40°C ~ 105°C | Bulk | KXJ | 0.709 Dia (18.00mm) | ±20% | 1 (Unlimited) | - | 4 Position | Automotive | 470µF | - | 2.54 mm | 100 mA | - | Gull Wing | - | - | - | 0.295 (7.50mm) | Polar | - | 1.66A @ 120Hz | - | 3.735A @ 100kHz | 2000 Cycles | DIP Sealed | - | SPST | - | - | 0.1(A) | SPST | - | - | - | 11.63(mm) | 1.299 (33.00mm) | - | 4.05(mm) | AEC-Q200 | ||
![]() 219-8LPSTJRF CTS | In Stock | - | - | Gold | Through Hole | Radial, Can - Snap-In | - | - | - | - | Beryllium Copper | - | Non-Illuminated | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | + 85 C | - 55 C | Surface Mount | PCB Mount | - | B43504H2687M 7 B43504H2687M0007 | - | SPST | - | - | - | SMD | OFF (ON) | - | - | - | - | 200V | - | 20 VDC | - | -40°C ~ 105°C | Bulk | B43504 | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | - | - | General Purpose | 680µF | - | - | 100 mA | 16 | J Form Lead | - | 190 mOhm @ 100Hz | - | 0.394 (10.00mm) | Polar | 230 mOhms | 1.86A @ 100Hz | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | 1.260 (32.00mm) | - | - | - | ||
![]() 219-3ESRF CTS | In Stock | - | - | Gold | Through Hole | Radial, Can - Snap-In - 3 Lead | - | - | - | - | Beryllium Copper | - | Non-Illuminated | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | + 85 C | - 55 C | Surface Mount | PCB Mount | - | B43305B9687M 2 B43305B9687M2 B43305B9687M2-ND | - | SPST | - | - | - | SMD | OFF (ON) | - | - | - | - | 400V | - | 20 VDC | - | -40°C ~ 85°C | Bulk | B43305 | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | - | - | General Purpose | 680µF | - | - | 100 mA | 6 | SMD/SMT | - | 200 mOhm @ 100Hz | - | 0.394 (10.00mm) | Polar | 270 mOhms | 2.64A @ 100Hz | - | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | 1.654 (42.00mm) | - | - | - | ||
![]() 219-8ESF CTS | In Stock | - | - | Gold | Through Hole | Radial, Can | - | - | - | - | Beryllium Copper | - | Non-Illuminated | Lead free / RoHS Compliant | 7000 Hrs @ 105°C | + 85 C | - 55 C | Surface Mount | PCB Mount | - | 565-1780 | - | SPST | - | - | - | - | OFF (ON) | - | - | - | - | 16V | - | 20 VDC | - | -55°C ~ 105°C | Bulk | LXY | 0.492 Dia (12.50mm) | ±20% | Not Applicable | - | - | Automotive | 1500µF | - | - | 100 mA | - | SMD/SMT | - | - | - | 0.197 (5.00mm) | Polar | 34 mOhms | 1.014A @ 120Hz | - | 1.69A @ 100kHz | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | 1.043 (26.50mm) | - | - | AEC-Q200 | ||
![]() 204-126STR CTS | In Stock | - | - | Gold | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | Non-Illuminated | Lead free / RoHS Compliant | - | - | - | Surface Mount | PCB Mount | - | - | - | SPDT | - | - | - | SMD | OFF (ON) | - | - | - | - | 50V | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-55681, CDR34 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | 1 (Unlimited) | BX | - | General Purpose | 0.1µF | - | - | - | 12 | Gull Wing Lead | - | - | S (0.001%) | - | - | - | - | - | - | - | DIP | - | SPDT | - | - | - | - | - | - | - | - | - | 0.059 (1.50mm) | - | - | ||
![]() 210-4MSF CTS | In Stock | - | - | Gold Flash | Surface Mount, MLCC | 1206 (3216 Metric) | - | Slide | - | - | Beryllium Copper | - | Non-Illuminated | Lead free / RoHS Compliant | - | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | DIP | OFF (ON) | - | - | - | - | 100V | - | 50 VDC | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-55681, CDR32 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 1 (Unlimited) | BP | 4 Position | General Purpose | 150pF | - | 2.54 mm | 100 mA | 8 | Solder Pin | - | - | S (0.001%) | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | ||
![]() 206-212ST CTS | In Stock | - | - | Gold | Surface Mount, MLCC | 0603 (1608 Metric) | - | Slide | - | - | Copper Alloy | - | Non-Illuminated | Lead free / RoHS Compliant | - | + 85 C | - 55 C | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | 50 VDC | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±5% | 1 (Unlimited) | C0G, NP0 | 2 Position | Automotive | 22pF | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | DIP | - | DPST | - | - | - | - | - | - | - | - | - | 0.038 (0.97mm) | - | AEC-Q200 | ||
![]() 206-8ST CTS | 361 | - | - | Gold | Surface Mount, MLCC | 0603 (1608 Metric) | - | Slide | Raised Slide | Straight | Copper Alloy | - | Non-Illuminated | Lead free / RoHS Compliant | - | + 85 C | - 55 C | Through Hole | Through Hole | -55C to 85C | - | - | SPST | 9.78(mm) | No | Tape/Epoxy | - | OFF (ON) | OFF ON | - | 2.54(mm) | 8 | 50V | 24(V) | 50 VDC | - | -55°C ~ 150°C | Tape & Reel (TR) | VJ | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±20% | 1 (Unlimited) | X7R | 8 Position | General Purpose | 390pF | - | 2.54 mm | 100 mA | - | PC Pins | - | - | - | - | - | - | - | - | - | 10000 | DIP Sealed | - | SPST | - | - | 0.05(A) | SPST | - | - | - | 22.5(mm) | - | 0.038 (0.97mm) | 8.49(mm) | - | ||
![]() 210-5ESFD CTS | In Stock | - | - | Gold Flash | Surface Mount, MLCC | 0402 (1005 Metric) | - | Extended | - | - | Beryllium Copper | - | Non-Illuminated | Lead free / RoHS Compliant | - | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | DIP | OFF (ON) | - | - | - | - | 16V | - | 50 VDC | - | -25°C ~ 85°C | Tape & Reel (TR) | VJ | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±20% | 1 (Unlimited) | Y5V (F) | 5 Position | General Purpose | 0.012µF | - | 2.54 mm | 100 mA | 10 | Solder Pin | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | ||
![]() 193-2MS CTS | In Stock | - | - | Gold | Surface Mount, MLCC | 0805 (2012 Metric) | - | Piano | Piano | Straight | Copper Alloy | - | Non-Illuminated | Lead free / RoHS Compliant | - | + 85 C | - 40 C | Surface Mount | Surface Mount | -40C to 85C | - | - | SPST | 11.23(mm) | No | Epoxy | - | OFF (ON) | OFF ON | - | 2.54(mm) | 2 | 50V | 24(V) | 50 VDC | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | 1 (Unlimited) | X7R | 2 Position | General Purpose | 680pF | - | 2.54 mm | 100 mA | - | Gull Wing | - | - | - | - | - | - | - | - | - | 7000 | DIP | - | SPST | - | - | 0.05(A) | - | - | - | - | 7.26(mm) | - | 0.035 (0.90mm) | 9.12(mm) | - | ||
![]() 209-5LPST CTS | In Stock | - | - | Gold | Surface Mount, MLCC | 0603 (1608 Metric) | - | Flush | Flush Slide | Straight | Beryllium Copper | - | Non-Illuminated | Lead free / RoHS Compliant | - | + 85 C | - 40 C | Through Hole | Through Hole | -40C to 85C | - | - | SPST | 8(mm) | No | Tape/Bottom | - | ON (OFF) | ON OFF | - | 2.54(mm) | 5 | 100V | 20(V) | 50 VDC | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±1% | 1 (Unlimited) | C0G, NP0 | 5 Position | RF, Microwave, High Frequency | 82pF | - | 2.54 mm | 100 mA | - | PC Pins | - | - | - | - | - | - | - | - | - | 2000 | DIP | - | SPST | - | - | 0.1(A) | - | - | - | High Q, Low Loss | 14.17(mm) | - | 0.037 (0.94mm) | 4.58(mm) | - | ||
![]() 206-4LPST CTS | In Stock | - | - | Gold | Through Hole | Radial | - | Flush | Flush Slide | Straight | Copper Alloy | - | Non-Illuminated | Lead free / RoHS Compliant | - | + 85 C | - 55 C | Through Hole | Through Hole | -55C to 85C | - | - | SPST | 9.78(mm) | No | Tape/Epoxy | - | OFF (ON) | OFF ON | - | 2.54(mm) | 4 | 100V | 24(V) | 50 VDC | - | -55°C ~ 125°C | Tape & Reel (TR) | Mono-Kap™ K | 0.142 L x 0.091 W (3.60mm x 2.30mm) | ±20% | 1 (Unlimited) | X7R | 4 Position | General Purpose | 820pF | - | 2.54 mm | 100 mA | - | PC Pins | - | - | - | 0.197 (5.00mm) | - | - | - | Formed Leads | - | 10000 | DIP | - | SPST | - | - | 0.05(A) | - | - | - | - | 12.34(mm) | 0.100 (2.54mm) | - | 7.6(mm) | - | ||
![]() 219-5LPSTRF CTS | In Stock | - | - | Gold | Surface Mount, MLCC | 0805 (2012 Metric) | - | Standard | Flush Slide | Straight | Beryllium Copper | - | Non-Illuminated | Contains lead / RoHS non-compliant | - | + 85 C | - 55 C | Surface Mount | Surface Mount | -55C to 85C | CDR31BP181BKZMAT-MIL | - | SPST | 9.91(mm) | No | Tape/Bottom | SMD | - | OFF ON | - | 2.54(mm) | 5 | 100V | 20(V) | 20 VDC | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55681, CDR31 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | 1 (Unlimited) | BP | 5 Position | General Purpose | 180pF | - | - | 100 mA | 10 | Gull Wing | - | - | M (1%) | - | - | - | - | - | - | 2000 Cycles | DIP | - | SPST | - | - | 0.1(A) | - | - | - | - | 14.17(mm) | - | 0.051 (1.30mm) | 4.05(mm) | - | ||
![]() 206-7ST CTS | 48 |
| - | Gold | Through Hole | Radial | - | Slide | Raised Slide | Straight | Copper Alloy | - | Non-Illuminated | Lead free / RoHS Compliant | - | + 85 C | - 55 C | Through Hole | Through Hole | -55C to 85C | - | - | SPST | 9.78(mm) | No | Tape/Epoxy | - | OFF (ON) | OFF ON | - | 2.54(mm) | 7 | 200V | 24(V) | 50 VDC | - | -55°C ~ 125°C | Tape & Box (TB) | Mono-Kap™ K | 0.157 L x 0.098 W (4.00mm x 2.50mm) | ±20% | 1 (Unlimited) | X7R | 7 Position | General Purpose | 1000pF | - | 2.54 mm | 100 mA | - | PC Pins | - | - | - | 0.098 (2.50mm) | - | - | - | Straight | - | 10000 | DIP | - | SPST | - | - | 0.05(A) | - | - | - | - | 19.96(mm) | 0.062 (1.58mm) | - | 8.49(mm) | - | ||
![]() 209-6ESD CTS | In Stock | - | - | Gold | Surface Mount, MLCC | 0603 (1608 Metric) | - | Extended | - | - | Beryllium Copper | - | Non-Illuminated | Lead free / RoHS Compliant | - | + 85 C | - 40 C | Through Hole | PCB Mount | - | - | - | SPST | - | - | - | DIP | ON (OFF) | - | - | - | - | 50V | - | 50 VDC | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±2% | 1 (Unlimited) | C0G, NP0 | 6 Position | RF, Microwave, High Frequency | 68pF | - | 2.54 mm | 100 mA | 12 | Solder Pin | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | High Q, Low Loss | - | - | 0.037 (0.94mm) | - | - | ||
![]() 219-2MS CTS | In Stock | - | - | Gold | Through Hole | Radial | - | Slide | - | - | Beryllium Copper | - | Non-Illuminated | Lead free / RoHS Compliant | - | + 85 C | - 55 C | Surface Mount | PCB Mount | - | - | - | SPST | - | - | - | SMD | ON (OFF) | - | - | - | - | 100V | - | 50 VDC | - | -55°C ~ 125°C | Tape & Reel (TR) | Mono-Kap™ K | 0.157 L x 0.098 W (4.00mm x 2.50mm) | ±5% | 1 (Unlimited) | C0G, NP0 | 2 Position | General Purpose | 39pF | - | 2.54 mm | 100 mA | 4 | SMD/SMT | - | - | - | 0.197 (5.00mm) | - | - | - | Formed Leads | - | 2000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - |