- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Actuator | Breakdown Voltage / V | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage Rating (DC) | Voltage Rating DC | Packaging | Series | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Power Rating | Terminal Pitch | Current Rating | Termination Style | Operating Supply Voltage | Polarity | Number of Channels | Number of Bits | Throw Configuration | Switch Type | Access Time | Logic Function | Clamping Voltage | Contact Form | Max Surge Current | Peak Pulse Power | Relay Type | Core Architecture | Load Current | Lamp Type | Height | Length | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 206-6E CTS | In Stock | - | - | - | - | Extended | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | 50 VDC | - | 206 | - | 6 Position | - | - | - | 2.54 mm | 100 mA | Solder Pin | - | - | - | - | - | DIP | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-223ST CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-7LPSTFD CTS | In Stock | - | - | - | - | Flush | - | Non-Illuminated | + 85 C | - 40 C | PCB Mount | - | - | 50 VDC | - | 210 | - | 7 Position | - | - | - | 2.54 mm | 100 mA | Solder Pin | - | - | - | - | - | DIP | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-126RAST CTS | In Stock | - | - | - | - | Slide | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | 50 VDC | - | 206RA | - | 6 Position | - | - | - | 2.54 mm | 100 mA | Solder Pin | - | - | - | - | - | DIP | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 193-8MSRN CTS | In Stock | - | - | - | - | - | - | Non-Illuminated | - | - | PCB Mount | - | - | - | - | 193 | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-6LPS CTS | In Stock | - | - | - | - | Flush | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | 50 VDC | - | 219 | - | 6 Position | - | - | - | 2.54 mm | 100 mA | SMD/SMT | - | - | - | - | - | DIP | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-7ESRF CTS | In Stock | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | Compliant | - | 20 VDC | - | 219 | - | - | - | - | - | - | 100 mA | SMD/SMT | - | - | - | - | - | DIP | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-7MSTJF CTS | In Stock | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | Non-Compliant | - | 20 VDC | - | 219 | - | - | - | - | - | - | 100 mA | J Form Lead | - | - | - | - | - | DIP | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-10ES CTS | In Stock | - | - | Surface Mount | 100 | Extended | - | Non-Illuminated | + 85 C | - 40 C | PCB Mount | Non-Compliant | - | 50 VDC | - | 209 | - | 10 Position | 70 °C | 0 °C | - | 2.54 mm | 100 mA | Solder Pin | - | - | - | - | - | DIP | 4 ns | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-10MSFD CTS | In Stock | - | - | - | - | Medium | - | Non-Illuminated | + 85 C | - 40 C | PCB Mount | - | - | 50 VDC | - | 209 | - | 10 Position | - | - | - | 2.54 mm | 100 mA | Solder Pin | - | - | - | - | - | DIP | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-3LPSF CTS | In Stock | - | - | - | - | Flush | - | Non-Illuminated | + 85 C | - 40 C | PCB Mount | - | - | 50 VDC | - | 210 | - | 3 Position | - | - | - | 2.54 mm | 100 mA | Solder Pin | - | - | - | - | - | DIP | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-4ES CTS | In Stock | - | - | - | - | Extended | - | Non-Illuminated | + 85 C | - 40 C | PCB Mount | - | - | 50 VDC | - | 209 | - | 4 Position | - | - | - | 2.54 mm | 100 mA | Solder Pin | - | - | - | - | - | DIP | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-9LPSTF CTS | In Stock | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | Non-Compliant | - | 20 VDC | - | 219 | - | - | - | - | - | - | 100 mA | SMD/SMT | - | - | - | - | - | DIP | - | - | - | SPST | - | - | - | ARM | - | - | - | - | - | No SVHC | - | ||
![]() 219-10LPS CTS | In Stock | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | 20 VDC | - | 219 | - | - | - | - | - | - | 100 mA | SMD/SMT | - | - | - | - | - | DIP | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-6LPSTJR CTS | In Stock | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | 20 VDC | - | 219 | - | - | - | - | - | - | 100 mA | J Form Lead | - | - | - | - | - | DIP | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-8MSRF CTS | In Stock | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | Non-Compliant | - | 20 VDC | - | 219 | - | - | - | - | - | - | 100 mA | SMD/SMT | - | - | - | - | - | DIP | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-10MSTD CTS | In Stock | - | - | - | 6 | Medium | 18 V | Non-Illuminated | + 85 C | - 40 C | PCB Mount | Compliant | 18 V | 50 VDC | Tape & Reel (TR) | 209 | SMD/SMT | 10 Position | 150 °C | -65 °C | 19.6 W | 2.54 mm | 100 mA | Solder Pin | 18.9 V | Unidirectional | 4 | - | - | DIP | - | - | 27 V | SPST | 700 mA | 19.6 W | - | - | - | - | 1.1 mm | 3.1 mm | 1.7 mm | - | Lead Free | ||
![]() 219-2MSTJ CTS | In Stock | - | - | Chassis Mount, Panel | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | Compliant | - | 20 VDC | - | 219 | Screw | - | - | - | - | - | 100 mA | J Form Lead | - | - | - | - | SPST | DIP | - | - | - | SPST | - | - | Contactor | - | 50 A | - | - | - | - | - | - | ||
![]() 219-12MSF CTS | In Stock | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | Non-Compliant | - | 20 VDC | - | 219 | - | - | - | - | - | - | 100 mA | SMD/SMT | - | - | - | - | - | DIP | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-2MSJ CTS | In Stock | - | - | Surface Mount | 28 | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | Compliant | - | 20 VDC | Tape & Reel (TR) | 219 | - | - | 85 °C | 0 °C | - | - | 100 mA | J Form Lead | 5.5 V | - | - | 5 | - | DIP | - | Receiver | - | SPST | - | - | - | - | - | - | - | - | - | - | Contains Lead |