- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Actuator | Actuator Style | Body Orientation | Contact Materials | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Pole Throw Configuration | Product Depth (mm) | Rad Hardened | Seal | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rating (VDC) | Voltage Rating DC | Packaging | Number of Positions | Terminal Pitch | Current Rating | Termination Style | Mechanical Life | Switch Type | Contact Form | Current Rating (Max) | Lamp Type | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 210-7MSFD CTS | In Stock | - | - | - | Medium | - | - | - | Non-Illuminated | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | 50 VDC | - | 7 Position | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 218-10LPSRF CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | 25 mA | SMD/SMT | - | DIP | SPST | - | - | - | - | ||
![]() 209-6MSF CTS | In Stock | - | - | - | Medium | - | - | - | Non-Illuminated | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | 50 VDC | - | 6 Position | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 209-12ESFD CTS | In Stock | - | - | - | Extended | - | - | - | Non-Illuminated | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | 50 VDC | - | 12 Position | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 219-3MSTJ CTS | In Stock | - | - | - | Slide | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 50 VDC | - | 3 Position | 2.54 mm | 100 mA | J Form Lead | - | DIP | SPST | - | - | - | - | ||
![]() 208-12 CTS | In Stock | - | - | Tin | Slide | Raised Slide | Straight | Copper Alloy | Non-Illuminated | + 85 C | - 55 C | Through Hole | -55C to 85C | SPST | 9.78(mm) | No | No | OFF ON | 2.54(mm) | 12 | 24(V) | 50 VDC | Tube | 12 Position | 2.54 mm | 100 mA | PC Pins | 2000 | DIP | SPST | 0.05(A) | - | 32.66(mm) | 8.49(mm) | ||
![]() 204-214STR CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing Lead | - | DIP | DPST | - | - | - | - | ||
![]() 219-10LPSJF CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | 100 mA | J Form Lead | - | DIP | SPST | - | - | - | - | ||
![]() 208-9ST CTS | In Stock | - | - | - | Slide | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 50 VDC | - | 9 Position | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 208-7S CTS | In Stock | - | - | - | Slide | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 50 VDC | - | 7 Position | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 219-5ESRF CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | 100 mA | SMD/SMT | - | DIP | SPST | - | - | - | - | ||
![]() 219-2ESJRF CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | 100 mA | J Form Lead | - | DIP | SPST | - | - | - | - | ||
![]() 210-8MST CTS | In Stock | - | - | - | Slide | - | - | - | Non-Illuminated | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | 50 VDC | - | 8 Position | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 219-6MSR CTS | In Stock | - | - | - | - | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | 100 mA | SMD/SMT | - | DIP | SPST | - | - | - | - | ||
![]() 210-4LPSFD CTS | In Stock | - | - | - | Flush | - | - | - | Non-Illuminated | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | 50 VDC | - | 4 Position | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 206-212S CTS | In Stock | - | - | - | Slide | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 50 VDC | - | 2 Position | 2.54 mm | 100 mA | Solder Pin | - | DIP | DPST | - | - | - | - | ||
![]() 206-215ST CTS | In Stock | - | - | - | Slide | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 50 VDC | - | 5 Position | 2.54 mm | 100 mA | Solder Pin | - | DIP | DPST | - | - | - | - | ||
![]() 206-9E CTS | In Stock | - | - | - | Extended | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 50 VDC | - | 9 Position | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 206-12 CTS | 2000 | - | - | - | Slide | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 50 VDC | - | 12 Position | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - | ||
![]() 208-3S CTS | In Stock | - | - | - | Slide | - | - | - | Non-Illuminated | + 85 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 50 VDC | - | 3 Position | 2.54 mm | 100 mA | Solder Pin | - | DIP | SPST | - | - | - | - |