- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Body Material | Actuator | Actuator Style | Base Product Number | Body Orientation | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Contact Materials | Dielectric Strength | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insert Arrangement | Latching Type | Manufacturer | Manufacturer Part Number | Mating Style | Maximum Operating Temperature | Mfr | MIL Type | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temp Range | Package | Package Style | Part # Aliases | Pole Throw Configuration | Product Depth (mm) | Product Status | Qualification | Rad Hardened | RoHS | Seal | Shell Sizes | Shell Style# | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Tradename | Unit Weight | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Capacitance | Subcategory | Current Rating (Amps) | Pitch | Terminal Pitch | Depth | Current Rating | Contact Finish | Termination Style | Number of Contacts | Actuator Type | Contact Gender | Housing Color | Dielectric | Circuit | Contact Style | Wire Gauge | Insulation Resistance | Viewing Angle | Mechanical Life | Forward Current | Switch Type | Contact Current Rating | Lens Style | Contact Form | Test Current | Forward Voltage | Luminous Intensity | Product Type | Operating Temperature Range | Switching Voltage | Release Time | Lens Color | Luminous Flux | Reverse Voltage | Number of LEDs | Termination Post Length | Current Rating (Max) | Washable | Actuator Level | Shell Plating | Dominant Wavelength | Contact Configuration | Product | Switching Capacity | Lamp Type | Mounting Angle | Features | Product Category | Product Length (mm) | Height | Length | Width | Height Above Board | Product Height (mm) | Radiation Hardening | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-1571999-9 TE Connectivity | In Stock | - | - | - | - | Surface Mount, Right Angle | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | 1571999 | - | - | - | - | - | - | Copper Alloy | - | 1,000 Cycles | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 24VDC | -30°C ~ 85°C | Tape & Reel (TR) | ADP | - | Active | - | - | - | 6 | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | 10 A | Gold | Gull Wing | - | Piano | - | - | - | SPST | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | 250 V | 20 ms | - | - | - | - | - | - | Yes | Raised | - | - | - | - | 1.8 kW | - | - | -- | - | - | 60.8 mm | 0.678 (17.22mm) | 17.5 mm | 0.273 (6.93mm) | - | - | - | IP20 | ||
Tiny WHSL | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | 1 | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | FB | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Emergency Stop Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Emergency Stop Switches / E-Stop Switches | - | - | - | - | - | - | - | - | - | ||
![]() 6-1571999-2 TE Connectivity | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 1571999 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADPA | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Piano | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Raised | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA1F-21C54V-W IDEC | In Stock | - | - | Tin | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | HA1F-21C54V-W | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | 100 °C | -40 °C | Yellow | - | - | - | - | - | - | - | 3.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | 120 ° | - | 30 mA | - | - | Circular, Colorless, Diffused, Round | - | 20 mA | 2.4 V | 280 mcd | - | - | - | - | Clear | 550 mlm | 12 V | 1 | - | - | - | - | - | 587 nm | - | - | - | - | - | - | - | - | - | 4.2 mm | - | - | - | No | - | - | ||
![]() 78V01T Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | - | 10 | - | - | - | Carling Technologies | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | - | - | - | - | ||
![]() 209-5MSTFD CTS | In Stock | - | - | - | - | - | 1206 (3216 metric) | - | - | - | - | Medium | - | - | - | Vishay / Vitramon | 0.68 nF | 1206 | 3216 | Class 2 | - | - | - | 4000 | Non-Illuminated | - | - | Vishay | - | - | + 125 C | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 0.000952 oz | - | 50 VDC | - | - | MouseReel | VJ W1BC Basic Comm | 10 % | - | Flexible (Soft) | - | - | 5 Position | - | - | - | - | - | 680 pF | Capacitors | - | - | 2.54 mm | - | 100 mA | - | SMD/SMT | - | - | - | - | X7R | - | - | - | - | - | - | - | DIP | - | - | SPST | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() 206-122RAST CTS | In Stock | - | - | Gold | - | - | - | - | - | Nylon | - | Slide | - | - | - | TE Connectivity / AMP | - | - | - | - | Copper Alloy | - | - | 1000 | Non-Illuminated | - | - | TE Connectivity | - | - | + 85 C | - | - | - 55 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | MTA | - | - | 50 VDC | - | - | - | MTA-156 | - | - | - | Plug Housing | - | 6 Position | - | - | - | - | - | - | Headers & Wire Housings | - | 3.96 mm | 2.54 mm | - | 100 mA | - | IDC | - | - | Pin (Male) | Orange | - | - | - | 18 AWG | - | - | - | - | DIP | - | - | SPDT | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | ||
![]() 219-10MSTJRF CTS | In Stock | - | - | Gold | - | - | - | - | Aluminum | - | - | - | Raised Slide | - | Straight | Amphenol Aerospace | - | - | - | - | Beryllium Copper | - | - | 1 | Non-Illuminated | 14-35 | - | Amphenol | - | Bayonet | + 85 C | - | MIL-DTL-38999 II | - 55 C | Cable | - | -55C to 85C | - | - | 91-542179-35X | SPST | 8.51(mm) | - | EREL | No | Details | Tape/Bottom | 14 | Straight | OFF ON | 2.54(mm) | 10 | 38999 | - | 20(V) | 20 VDC | - | - | Tape and Reel | MS 38999 II | - | - | - | - | - | 37 Position | - | - | - | - | - | - | Circular Connectors | - | - | - | - | 100 mA | - | Crimp | - | - | Socket (Female) | - | - | - | - | - | - | - | 2000 | - | DIP | - | - | SPST | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | 0.1(A) | - | - | Nickel | - | - | Plugs | - | - | Straight | - | Circular MIL Spec Connector | 26.87(mm) | - | - | - | - | 5.32(mm) | - | - | - | ||
![]() 208-12S CTS | In Stock | - | - | Tin | - | - | - | - | - | Nylon | - | Slide | - | - | - | TE Connectivity / AMP | - | - | - | - | Copper Alloy | - | - | 500 | Non-Illuminated | - | Friction Lock | TE Connectivity | - | - | + 85 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | MTA | 0.042329 oz | - | 50 VDC | 250 V | - | Bulk | MTA-100 | - | - | - | Unshrouded | - | 9 Position | - | - | - | Wire-to-Board | - | - | Headers & Wire Housings | - | 2.54 mm | 2.54 mm | - | 100 mA | - | Solder | - | - | Pin (Male) | Black | - | - | - | - | - | - | - | - | DIP | - | - | SPST | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 3.18 mm | - | - | - | - | - | - | Headers | - | - | Straight | - | Headers & Wire Housings | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 206-123RA CTS | In Stock | - | - | Gold | - | - | - | - | Aluminum | - | - | Slide | - | - | - | Amphenol Aerospace | - | - | - | - | - | - | - | 1 | Non-Illuminated | 19-32 | - | Amphenol | - | Bayonet | + 85 C | - | MIL-DTL-38999 I | - 55 C | Panel | - | - | - | - | 88-463081-32P | - | - | - | EREL | - | N | - | 19 | Box Mount | - | - | - | 38999 | - | - | 50 VDC | - | - | - | MS 38999 I | - | - | - | - | - | 32 Position | - | - | - | - | - | - | Circular Connectors | - | - | 2.54 mm | - | 100 mA | - | Crimp | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | DIP | - | - | SPDT | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | Olive Drab Cadmium | - | - | Receptacles | - | - | Straight | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | ||
![]() 209-9MSTF CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Medium | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | + 85 C | - | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 209 | - | - | - | - | - | 9 Position | - | - | - | - | - | - | - | - | - | 2.54 mm | - | 100 mA | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-9LPST CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | + 85 C | - | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 210 | - | - | - | - | - | 9 Position | - | - | - | - | - | - | - | - | - | 2.54 mm | - | 100 mA | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-5RA CTS | In Stock | - | - | Gold | - | - | - | - | - | - | - | Slide | Raised Slide | - | Right Angle | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | + 85 C | - | - | - 55 C | Through Hole | - | -55C to 85C | - | - | - | SPST | 13.47(mm) | - | - | No | - | No | - | - | OFF ON | 2.54(mm) | 5 | - | - | 24(V) | 50 VDC | - | - | Tube | 206RA | - | - | - | - | - | 5 Position | - | - | - | - | - | - | - | - | - | 2.54 mm | - | 100 mA | - | PC Pins | - | - | - | - | - | - | - | - | - | - | 10000 | - | DIP | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | - | - | - | 14.88(mm) | - | - | - | - | 10.16(mm) | - | - | - | ||
![]() 219-10MSR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | + 85 C | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204-214ST CTS | In Stock | - | - | Gold | - | Surface Mount | - | - | - | - | - | Slide | Raised Slide | - | Straight | - | - | - | - | - | Copper Alloy | 500V ac | - | - | Non-Illuminated | - | - | - | - | - | +85°C | - | - | -55°C | Surface Mount | - | -55C to 85C | - | DIP | - | DPST | 10.4(mm) | - | - | No | - | Tape/Epoxy | - | - | OFF ON | 2.54(mm) | 4 | - | - | 24(V) | 50 VDC | 24 V dc, 50 (Non Switching) V dc | - | Tube | 204 | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 2.54 mm | - | 100 mA | - | Gull Wing | - | Standard | - | - | - | - | - | - | - | - | 5000 | - | DIP | 100 (Non Switching) mA, 50 (Switching) mA | - | DPST | - | - | - | - | -55 → +85°C | - | - | - | - | - | - | - | 0.05(A) | - | - | - | - | DPST | - | - | - | - | - | - | 22.5(mm) | - | - | - | - | 10.14(mm) | - | - | - | ||
![]() 209-2LPSF CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | + 85 C | - | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 209 | - | - | - | - | - | 2 Position | - | - | - | - | - | - | - | - | - | 2.54 mm | - | 100 mA | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-6LPSF CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | + 85 C | - | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 209 | - | - | - | - | - | 6 Position | - | - | - | - | - | - | - | - | - | 2.54 mm | - | 100 mA | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-2MSJF CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | + 85 C | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | 219 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | J Form Lead | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208-7LPST CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | + 85 C | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 208 | - | - | - | - | 2.801 MΩ | 7 Position | - | - | - | - | Male | - | - | - | - | 2.54 mm | - | 100 mA | - | Solder Pin | 3 | - | - | - | - | - | Pin | - | 5 GΩ | - | - | - | DIP | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208-9S CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | + 85 C | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | 208 | - | - | - | - | - | 9 Position | - | - | - | - | - | - | - | - | - | 2.54 mm | - | 100 mA | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |