- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Body Material | Conductor Material | Actuator | Actuator Style | Approvals | Base Product Number | Brand | Contact Materials | Contact Rating | Dielectric Strength | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Standards Met | Switch Configuration | Terminal Arrangement | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Subcategory | Current Rating (Amps) | Pitch | Terminal Pitch | Current Rating | Contact Finish | Termination Style | Actuator Type | Housing Color | Circuit | Voltage | ELV | Current | Wire/Cable Gauge | Throw Configuration | Mechanical Life | Switch Type | Contact Form | Product Type | Washable | Actuator Level | Number of Cores | Number of Strands | Outer Diameter | Output Code | Lamp Type | Features | Product Category | Grade | Temperature | Minimum Bend Radius | Height | Length | Actuator Length | Height Above Board | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KG01ET CIT | In Stock | - | - | - | - | Through Hole | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | Tube | Active | - | - | - | - | - | 24VDC | -40°C ~ 85°C | - | KG | - | - | 1 | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | Gold | PC Pin | Slide (Standard) | - | SPST | - | - | - | - | - | - | - | - | - | Yes | Raised | - | - | - | - | - | - | - | - | - | - | - | 0.137 (3.48mm) | - | 0.258 (6.55mm) | - | ||
![]() HBL1392D Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | HBL1392D | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFJ602-3PY6 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMR-07-V-T/R Diptronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Diptronics | - | - | - | - | - | 900 | - | Non-Illuminated | - | - | Diptronics | - | + 85 C | - | - 20 C | PCB Mount | - | - | Details | - | - | - | 24 VDC | - | - | Reel | DMR | - | - | 7 Position | - | - | Switches | - | - | 2.54 mm | 25 mA | - | SMD/SMT | - | - | - | - | - | - | - | - | - | DIP | SPST | DIP Switches | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | ||
![]() DJR-02-V-T/R Diptronics | In Stock | - | - | Gold | - | - | - | - | Recessed | Recessed | - | - | Diptronics | - | - | - | - | - | 1000 | - | Non-Illuminated | - | - | Diptronics | - | + 85 C | - | - 20 C | PCB Mount | - | - | Details | - | - | - | 24 VDC | - | - | Cut Tape | DJR | - | - | 2 Position | - | - | Switches | - | - | 2.54 mm | 25 mA | - | J Form Lead | - | - | - | - | - | - | - | - | - | DIP | - | DIP Switches | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | 1 mm | - | - | ||
![]() DJR-12-V-T/R Diptronics | In Stock | - | - | Gold | - | - | - | - | Recessed | Recessed | - | - | Diptronics | - | - | - | - | - | 1000 | - | Non-Illuminated | - | - | Diptronics | - | + 85 C | - | - 20 C | PCB Mount | - | - | Details | - | - | - | 24 VDC | - | - | Reel | DJR | - | - | 12 Position | - | - | Switches | - | - | 27.94 mm | 25 mA | - | J Form Lead | - | - | - | - | - | - | - | - | - | DIP | - | DIP Switches | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | 1 mm | - | - | ||
![]() DHNF08F APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | EAR99 | - | 1 | - | - | - | No | Apem | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | DHNF | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | DIP Switches | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | ||
![]() MPG201A APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | EAR99 | - | 1 | - | - | - | Unavailable | Apem | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | ||
![]() RH4A16CVB APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | EAR99 | - | 48 | - | Non-Illuminated | - | No | Apem | - | - | - | - | PCB Mount | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | ||
![]() EPM08V APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | EAR99 | - | 1 | - | - | - | Unavailable | Apem | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | ||
![]() RDTKR16P2T E-Switch | 28 |
| - | - | - | Surface Mount | - | - | Segment Wheel | - | - | - | - | - | 150 mA | 250 VAC | EAR99 | 10,000 Cycles | - | 8536.50.90.65 | Non-Illuminated | - | Unavailable | - | - | + 85 C | E-Switch | - 40 C | Through Hole | Bulk | Active | - | - | - | 3 x 2 | 42 VDC | 42VDC | -60°C ~ 125°C | - | RDT | - | - | 4 | - | - | Switches | 150mA | 0.100 (2.54mm), Full | - | 150 mA | Gold | Gull Wing | Rotary with Knob | - | BCD | - | - | - | - | - | 10,000 Cycles | - | - | Rotary Switches | Yes | Raised | - | - | - | Real | - | - | - | - | - | - | - | 0.394 (10.01mm) | - | 0.256 (6.50mm) | - | ||
![]() 1825152-5 TE Connectivity | In Stock | - | - | Gold | Through Hole | Through Hole | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Copper Alloy | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Tube | Obsolete | Compliant | - | - | - | - | 20VAC/DC | -30°C ~ 85°C | Tube | SSV | Obsolete | Switch | 10 | - | - | - | 0.4VA | 0.100 (2.54mm), Full | - | 0.4VA | Gold | PC Pin | Slide (Standard) | Black | SPST | - | Compliant | - | - | SPST | 1,000 Cycles | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | -- | - | - | - | - | 5 mm | 1.098 (27.89mm) | - | 0.197 (5.00mm) | UL94 V-0 | ||
![]() DRM10 TE Connectivity | In Stock | - | - | - | - | Through Hole | Polyphenylene Sulfide (PPS) | - | - | - | - | DRM10 | - | Copper Alloy | - | - | - | 20,000 Steps | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Tube | Obsolete | - | - | - | - | - | 20VAC/DC | -30°C ~ 85°C | Tube | DR | Obsolete | - | 10 | - | - | - | 0.4VA | 0.100 (2.54mm), Full | - | 0.4VA | Gold | PC Pin | Rotary with Shaft | - | BCD | - | - | - | - | - | 20,000 Steps | - | - | - | No | Raised | - | - | - | - | - | -- | - | - | - | - | - | 0.393 (10.00mm) | - | 0.543 (13.80mm) | - | ||
![]() APW1B99D-G-24 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78142 Alpha Wire | In Stock | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | MPPE | - | - | - | +80°C | - | -40°C | - | - | - | Non-Compliant | CE, CSA, UL | - | - | - | 300 V | - | - | EcoCable Mini | - | - | - | 80 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | 2 | 19 | 3.71mm | - | - | - | - | - | - | 10 x Diameter | - | 30m | - | - | - | ||
![]() RCS2BK Cooper | In Stock | - | - | - | - | - | - | - | - | - | cUL | - | - | - | - | - | - | - | - | - | Yes | - | - | Hubbell | RCS2BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCSTOI Cooper | In Stock | - | - | - | - | - | - | - | - | - | cUL | - | - | - | - | - | - | - | - | - | Yes | - | - | Hubbell | RCSTOI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS415I Cooper | In Stock | - | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | - | - | - | - | - | - | No | - | - | Hubbell | RS415I | - | - | - | - | - | - | - | - | Four Way | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | 15 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Residential | -4 to 140 Degrees F | - | - | - | - | - | - | ||
![]() RSD415I Cooper | In Stock | - | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | - | - | - | - | - | - | No | - | - | Hubbell | RSD415I | - | - | - | - | - | - | - | - | Four Way | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120/277 VAC | - | 15 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Residential | -4 to 140 Degrees F | - | - | - | - | - | - | ||
![]() SNAP1221PLRNA Cooper | In Stock | - | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | - | - | - | - | - | - | Yes | - | - | Hubbell | SNAP1221PLRNA | - | - | - | - | - | - | - | - | Single Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120/277 VAC | - | 20 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty | -40 to 167 Degrees F | - | - | - | - | - | - |