- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Body Material | Actuator | Base Product Number | Contact Materials | Current-IEC | Current-UL | ElectricalLife | Illuminated | Mfr | Mounting Styles | Package | Product Status | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Color | Current Rating (Amps) | Pitch | Current Rating | Contact Finish | Termination Style | Actuator Type | Circuit | Number of Levels | Mechanical Life | Wire Gauge or Range - AWG | Contact Form | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Control Type | Washable | Actuator Level | Disconnect Type | Lamp Type | Features | IP Rating | Length | Height Above Board | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M22885/93NAA35R Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA1F-32C28V-G IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP10 Dinkle | In Stock | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 57 A | 60 A | - | - | Dinkle Corporation, USA | - | Box | Active | 1000V | 600V | - | - | - | DP | - | Feed Through | 2 | Gray | - | - | - | - | Push In | - | - | 1 | - | 6-20 AWG | - | - | 0.5-10mm² | 18mm | - | - | - | - | - | - | - | - | - | 10.0mm | UL94 V-0 | ||
![]() ADF03 TE Connectivity | In Stock | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | - | ADF03 | Copper Alloy | - | - | 1,000 Cycles | - | TE Connectivity ALCOSWITCH Switches | - | Tube | Obsolete | - | - | 24VDC | -30°C ~ 85°C | Tube | ADF | Obsolete | - | 3 | - | 25mA | 0.100 (2.54mm), Full | 100mA | Gold | PC Pin | Slide (Standard) | SPST | - | 1,000 Cycles | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | -- | - | 0.378 (9.60mm) | 0.189 (4.80mm) | - | - | ||
![]() MDRR-DT Littelfuse | 35050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8080200 Littelfuse | In Stock | - | - | - | - | - | Handle | - | - | - | - | - | Non-Illuminated | - | Panel Mount | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | 150 A | - | Through Hole | - | - | - | - | - | SPST | - | - | - | Disconnect | - | - | - | - | - | IP65 | - | - | - | - | ||
![]() 8084300 Littelfuse | In Stock | - | - | - | - | - | Handle | - | - | - | - | - | Non-Illuminated | - | Panel Mount | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | 250 A | - | Stud | - | - | - | - | - | DPST | - | - | - | Disconnect | - | - | - | - | - | IP69X | - | - | - | - | ||
![]() ENF45P-3PY6 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENF30X-6PB6 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENF251-3PB6 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENF321-6PB6 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENF251-6PB6 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENF30X-4PB6 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENF453-3PB6 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENF63X-4PB6 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFC30X-3PB6 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENF16P-3PB6 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFJ302-4PB6 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFC303-3PYJ Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2084 3M | 41 |
| - | - | - | - | - | - | - | - | - | - | - | 3M | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |