- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Body Material | Actuator | Actuator Style | Brand | Contact Materials | Contact Rating | Dielectric Strength | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Subcategory | Current Rating (Amps) | Pitch | Contact Finish | Termination Style | Actuator Type | Circuit | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Product Type | Illumination Color | Washable | Actuator Level | Output Code | Lamp Type | Features | Product Category | Length | Height Above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB6MK-3SB-4H IDEC | 45 |
| - | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | IDEC | LB6MK-3SB-4H | - | - | - | - | - | - | - | 1 oz | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | Keylock Switches | - | - | - | - | - | - | Keylock Switches | - | - | ||
![]() LB6MK-3SH-5H IDEC | 45 |
| - | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | IDEC | LB6MK-3SH-5H | - | - | - | - | - | - | - | 1 oz | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | Keylock Switches | - | - | - | - | - | - | Keylock Switches | - | - | ||
![]() LB6MK-3ST6G-4H IDEC | 36 |
| - | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | IDEC | LB6MK-3ST6G-4H | - | - | - | - | - | - | - | 1 oz | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | Keylock Switches | - | - | - | - | - | - | Keylock Switches | - | - | ||
![]() RD07B4CVAT CIT | In Stock | - | - | - | Through Hole, Right Angle | Liquid Crystal Polymer (LCP) | - | - | - | Copper Alloy | - | - | 25,000 Steps | - | - | - | - | - | CIT Relay and Switch | - | - | - | Active | - | - | - | 50VDC | -40°C ~ 85°C | - | - | - | 4 | - | - | - | 100mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | BCD Complement | - | - | - | - | - | No | Raised | - | - | - | - | 0.291 (7.40mm) | 0.291 (7.40mm) | ||
![]() RD10RB8CGT CIT | In Stock | - | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | Copper Alloy | - | - | 15,000 Steps | - | - | - | - | - | CIT Relay and Switch | - | - | Tube | Active | - | - | - | 50VDC | -40°C ~ 85°C | - | RD10 | - | 8 | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary with Shaft | Octal Complement | - | - | - | - | - | No | Raised | - | - | - | - | 0.394 (10.00mm) | 0.555 (14.10mm) | ||
![]() RD10AA16CTT CIT | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | - | - | Copper Alloy | - | - | 15,000 Steps | - | - | - | - | - | CIT Relay and Switch | - | - | - | Active | - | - | - | 50VDC | -40°C ~ 85°C | - | - | - | 16 | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary for Tool | Hexadecimal Complement | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | 0.394 (10.00mm) | 0.256 (6.50mm) | ||
![]() RD10AB16CGT CIT | In Stock | - | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | Copper Alloy | - | - | 15,000 Steps | - | - | - | - | - | CIT Relay and Switch | - | - | - | Active | - | - | - | 50VDC | -40°C ~ 85°C | - | - | - | 16 | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary with Shaft | Hexadecimal Complement | - | - | - | - | - | No | Raised | - | - | - | - | 0.394 (10.00mm) | 0.555 (14.10mm) | ||
![]() RD07C4CGT CIT | In Stock | - | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | Copper Alloy | - | - | 25,000 Steps | - | - | - | - | - | CIT Relay and Switch | - | - | - | Active | - | - | - | 50VDC | -40°C ~ 85°C | - | - | - | 4 | - | - | - | 100mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary with Shaft | BCD Complement | - | - | - | - | - | No | Raised | - | - | - | - | 0.291 (7.40mm) | 0.317 (8.05mm) | ||
![]() RD10AA4CGT CIT | In Stock | - | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | Copper Alloy | - | - | 15,000 Steps | - | - | - | - | - | CIT Relay and Switch | - | - | - | Active | - | - | - | 50VDC | -40°C ~ 85°C | - | - | - | 4 | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary for Tool | BCD Complement | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | 0.394 (10.00mm) | 0.268 (6.80mm) | ||
![]() RD10AA10CVAT CIT | In Stock | - | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | - | - | - | Copper Alloy | - | - | 15,000 Steps | - | - | - | - | - | CIT Relay and Switch | - | - | - | Active | - | - | - | 50VDC | -40°C ~ 85°C | - | - | - | 10 | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary for Tool | BCD Complement | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() RD07A4RGT CIT | In Stock | - | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | Copper Alloy | - | - | 25,000 Steps | - | - | - | - | - | CIT Relay and Switch | - | - | - | Active | - | - | - | 50VDC | -40°C ~ 85°C | - | - | - | 4 | - | - | - | 100mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary for Tool | BCD | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | 0.291 (7.40mm) | 0.152 (3.85mm) | ||
![]() RD07B4RVBT CIT | In Stock | - | - | - | Through Hole, Right Angle | Liquid Crystal Polymer (LCP) | - | - | - | Copper Alloy | - | - | 25,000 Steps | - | - | - | - | - | CIT Relay and Switch | - | - | - | Active | - | - | - | 50VDC | -40°C ~ 85°C | - | - | - | 4 | - | - | - | 100mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | BCD | - | - | - | - | - | No | Raised | - | - | - | - | 0.291 (7.40mm) | 0.291 (7.40mm) | ||
![]() RD07B4CVBT CIT | In Stock | - | - | - | Through Hole, Right Angle | Liquid Crystal Polymer (LCP) | - | - | - | Copper Alloy | - | - | 25,000 Steps | - | - | - | - | - | CIT Relay and Switch | - | - | - | Active | - | - | - | 50VDC | -40°C ~ 85°C | - | - | - | 4 | - | - | - | 100mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | BCD Complement | - | - | - | - | - | No | Raised | - | - | - | - | 0.291 (7.40mm) | 0.291 (7.40mm) | ||
![]() RD10AB4CGR CIT | In Stock | - | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | Copper Alloy | - | - | 15,000 Steps | - | - | - | - | - | CIT Relay and Switch | - | - | - | Active | - | - | - | 50VDC | -40°C ~ 85°C | - | - | - | 4 | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary with Shaft | BCD Complement | - | - | - | - | - | No | Raised | - | - | - | - | 0.394 (10.00mm) | 0.555 (14.10mm) | ||
![]() RD10AB4CVBT CIT | In Stock | - | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | - | - | - | Copper Alloy | - | - | 15,000 Steps | - | - | - | - | - | CIT Relay and Switch | - | - | - | Active | - | - | - | 50VDC | -40°C ~ 85°C | - | - | - | 4 | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | BCD Complement | - | - | - | - | - | No | Raised | - | - | - | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() RD10RA16RGT CIT | In Stock | - | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | - | - | Copper Alloy | - | - | 15,000 Steps | - | - | - | - | - | CIT Relay and Switch | - | - | Tube | Active | - | - | - | 50VDC | -40°C ~ 85°C | - | RD10 | - | 16 | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary for Tool | Hexadecimal | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | 0.394 (10.00mm) | 0.268 (6.80mm) | ||
![]() RD07C16RTT CIT | In Stock | - | - | - | Through Hole | Liquid Crystal Polymer (LCP) | - | - | - | Copper Alloy | - | - | 25,000 Steps | - | - | - | - | - | CIT Relay and Switch | - | - | - | Active | - | - | - | 50VDC | -40°C ~ 85°C | - | - | - | 16 | - | - | - | 100mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | Hexadecimal | - | - | - | - | - | No | Raised | - | - | - | - | 0.291 (7.40mm) | 0.309 (7.85mm) | ||
![]() RD10AA10RTT CIT | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | - | - | Copper Alloy | - | - | 15,000 Steps | - | - | - | - | - | CIT Relay and Switch | - | - | - | Active | - | - | - | 50VDC | -40°C ~ 85°C | - | - | - | 10 | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary for Tool | BCD | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | 0.394 (10.00mm) | 0.256 (6.50mm) | ||
![]() SA-5011B1E Nidec | 22 |
| - | - | - | - | Screwdriver Slot | Arrow Shaped Slot | Nidec Copal | - | 100 mA | 250 VAC | - | 25 | Non-Illuminated | Nidec | - | + 75 C | - | - 25 C | Through Hole | - | - | Details | - | 5 VDC | - | - | Bulk | SA-5000 | - | 10 Position | - | - | Switches | - | - | - | PC Pin | - | - | - | - | - | Rotary Switches | - | - | - | BCD | - | - | Coded Rotary Switches | - | - | ||
![]() SD-2210B Nidec | 22 |
| - | Surface Mount | - | - | Cross Slot | - | Nidec Copal | - | 100 mA | 250 VAC | - | 50 | Non-Illuminated | Nidec | - | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | 5 VDC | - | - | Bulk | SD-2000 | Gull Wing | 10 Position | 85 °C | -40 °C | Switches | - | - | - | Solder Terminal | - | - | SP10T | 5 V | - | Rotary Switches | - | - | - | BCD | - | - | Coded Rotary Switches | - | - |