- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | (Ø) | Actuator | Actuator Style | Approvals | Brand | Cable entry | Connections | Degree of protection (IP), front side | Dielectric Strength | Dim | ElectricalLife | Envelope length | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Material (details) | Max. switching capacity | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting Styles | Package Description | Part Life Cycle Code | Rated permanent current Iu | Risk Rank | RoHS | Rohs Code | Switching current (max.) | Switching voltage (max.) | Type of control element | Type of electrical connection of main circuit | Unit Weight | Voltage Rating DC | Water activity | Water activity (max.) | Water activity (min.) | Packaging | Series | JESD-609 Code | ECCN Code | Type | Number of Positions | Terminal Finish | HTS Code | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Form | Terminal Type | Product Type | Illumination Color | Contact (DC) Max Rating R Load | Depth Behind Panel | Number of Switch Sections | Switch Action | Output Code | Connection Type | Lamp Type | Operating Voltage | Product Category | Contacts | IP Rating | Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TIM-08-V-T/R Diptronics | In Stock | - | - | - | - | - | Slide | Slide | - | Diptronics | - | - | - | - | - | - | - | 900 | - | Non-Illuminated | Diptronics | - | - | - | - | + 85 C | - | - 20 C | PCB Mount | - | - | - | - | Details | - | - | - | - | - | - | 24 VDC | - | - | - | Reel | - | - | - | - | 8 Position | - | - | Switches | - | 2.54 mm | - | 25 mA | SMD/SMT | - | - | - | - | - | - | DIP | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | ||
![]() TII-04-V Diptronics | In Stock | - | - | - | - | - | Slide | Raised | - | Diptronics | - | - | - | - | - | - | - | 41 | - | Non-Illuminated | Diptronics | - | - | - | - | + 85 C | - | - 20 C | PCB Mount | - | - | - | - | Details | - | - | - | - | - | - | 24 VDC | - | - | - | Tube | - | - | - | - | 4 Position | - | - | Switches | - | 2.54 mm | - | 25 mA | Through Hole | - | - | - | - | - | - | DIP | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | ||
![]() TII-10-V Diptronics | In Stock | - | - | - | - | - | Slide | Raised | - | Diptronics | - | - | - | - | - | - | - | 18 | - | Non-Illuminated | Diptronics | - | - | - | - | + 85 C | - | - 20 C | PCB Mount | - | - | - | - | Details | - | - | - | - | - | - | 24 VDC | - | - | - | Tube | - | - | - | - | 10 Position | - | - | Switches | - | 2.54 mm | - | 25 mA | Through Hole | - | - | - | - | - | - | DIP | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | ||
![]() NDSR-03V Diptronics | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | - | Slide | Recessed | - | Diptronics | - | - | - | - | - | 2000 Cycle(s) | - | 51 | DIPTRONICS MANUFACTURING INC | Non-Illuminated | Diptronics | NDSR-03V | - | - | - | + 85 C | - | - 40 C | PCB Mount | ROHS COMPLIANT | Contact Manufacturer | - | 5.76 | Details | Yes | - | - | - | - | - | 24 VDC | - | - | - | Tube | NDS | e4 | EAR99 | - | 3 Position | Gold (Au) - with Nickel (Ni) barrier | 8536.50.90.65 | Switches | TUBE | 2.54 mm | compliant | 25 mA | Solder Pin | 9.9 mm | 8.98 mm | SPST | 0.025 A | 24 V | SOLDER | DIP | SPST | - | DIP Switches | - | - | - | 3 | LATCHED | - | - | - | - | DIP Switches / SIP Switches | - | - | - | 5.85 mm | ||
![]() R7V3H-16RA-V-B Diptronics | In Stock | - | - | - | - | - | Cross Slot | Slotted | - | Diptronics | - | - | - | 250 VAC | - | - | - | 60 | - | Non-Illuminated | Diptronics | - | - | - | - | + 80 C | - | - 30 C | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Tube | R7 | - | - | - | 16 Position | - | - | Switches | - | - | - | 25 mA | Through Hole | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | Real | - | - | - | Coded Rotary Switches | - | - | - | - | ||
![]() R7M3-10RB-V-B Diptronics | In Stock | - | - | - | - | - | Cross Slot | Slotted | - | Diptronics | - | - | - | 250 VAC | - | - | - | 63 | - | Non-Illuminated | Diptronics | - | - | - | - | + 80 C | - | - 30 C | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Tube | R7 | - | - | - | 10 Position | - | - | Switches | - | - | - | 25 mA | SMD/SMT | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | Real | - | - | - | Coded Rotary Switches | - | - | - | - | ||
![]() NDS-07V Diptronics | In Stock | - | - | - | - | - | Slide | Raised | - | Diptronics | - | - | - | - | - | - | - | 24 | - | Non-Illuminated | Diptronics | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | Details | - | - | - | - | - | 0.324050 oz | 24 VDC | - | - | - | Tube | NDS | - | - | - | 7 Position | - | - | Switches | - | 2.54 mm | - | 25 mA | Solder Pin | - | - | - | - | - | - | DIP | SPST | - | DIP Switches | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | ||
![]() TIMR-09-T-V-T/R Diptronics | In Stock | - | - | - | - | - | Slide | Slide | - | Diptronics | - | - | - | - | - | - | - | 900 | - | Non-Illuminated | Diptronics | - | - | - | - | + 85 C | - | - 20 C | PCB Mount | - | - | - | - | Details | - | - | - | - | - | - | 24 VDC | - | - | - | Reel | - | - | - | - | 9 Position | - | - | Switches | - | 2.54 mm | - | 25 mA | SMD/SMT | - | - | - | - | - | - | DIP | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | ||
![]() M2SS4-60R01 ABB | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | ABB | M2SS4-60R01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 1.91 | - | - | - | - | - | - | - | 1NC | IP66 | - | - | ||
![]() M2SS6-40R20 ABB | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | ABB | M2SS6-40R20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 1.91 | - | - | - | - | - | - | - | 2NO | IP66 | - | - | ||
![]() M3SS3-40B10 ABB | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | ABB | M3SS3-40B10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 1.91 | - | - | - | - | - | - | - | 1NO | IP66 | - | - | ||
![]() M3SS3-40U10 ABB | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | ABB | M3SS3-40U10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 1.91 | - | - | - | - | - | - | - | 1NO | IP66 | - | - | ||
![]() A3SKAF-6AA1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | A3SKAF-6AA1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFDL-S5A-G1/2 Autonics | In Stock | - | - | - | - | - | - | - | CE;cULus | - | - | - | - | - | - | - | - | - | - | - | Autonics | SFDL-S5A-G1/2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminals | - | 120 VAC;125 VDC | - | - | IP67 | - | - | ||
![]() LV480865 Schneider | In Stock | - | - | - | - | - | - | - | - | - | Other | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630 | - | - | - | - | - | Other | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2118701020 Standex | In Stock | - | - | - | - | 2mm | - | - | - | - | - | Solder pins | - | - | (Ø x L) 2 mm x 35.5 mm | - | 10mm | - | - | - | - | - | - | 10W | +130°C | - | -20°C | - | - | - | - | - | - | - | - | 0.5A | 200V DC,200V AC | - | - | - | - | 10 - 20 | 20 | 10 | - | - | - | - | KSK-1A87-1020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.5mm | - | ||
![]() CPS 511 TE Connectivity | In Stock | - | - | - | - | 6.16mm | - | - | - | - | - | Open end cable | - | - | (Ø x L) 6.16 mm x 25.4 mm | - | - | - | - | - | - | - | Polyamide | 10W | +70°C | - | -30°C | - | - | - | - | - | - | - | - | 1A | 100V DC,250V AC | - | - | - | - | - | - | - | - | - | - | - | PS 511 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | ||
![]() HA1F-32C28V-Y IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS21601P Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Appleton | DS21601P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 1.91 | - | - | - | - | - | - | - | 1NC | IP66 | - | - |