- Manufacturer
- Series
- Termination Style
- Packaging
- Current Rating
- Actuator Type
- Number of Positions
- Mounting Type
- Circuit
- ElectricalLife
- Factory Lead Time
- Length
- Operating Temperature
Attribute column
Categories
DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Body Material | Actuator Material | Terminal Material | Actuator | Actuator Style | ActuatorColor | Alternate PN | Base Product Number | Brand | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulation Materials | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Lead Length | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Lead/Base Style | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Product Type | Operating Temperature Range | Illumination Color | Contact (DC) Max Rating R Load | Index Angle | Number of Switch Sections | Control Type | PCB Hole Count | Switch Action | Washable | Actuator Level | Solderability | Contact Configuration | Bushing Diameter | Bushing Type | Lamp Type | Mounting Angle | Features | Product Category | IP Rating | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFS-0400TB Nidec Copal Electronics | 1 |
| - | - | Gold | - | Surface Mount | - | - | - | - | - | Polyphenylene Sulfide (PPS) | Polyamide (PA) | - | Slide | Flush | - | - | CFS-0400 | Nidec Copal | Copper Alloy | - | 1,000 Cycles | 1000 | - | - | Non-Illuminated | - | - | Nidec | - | - | + 85 | Nidec Copal Electronics | - 40 C | SMD/SMT | - | - | - | - | - | - | Active | - | Details | - | 0.014815 oz | - | 6 VDC, 24 VDC, 50 VDC | 6VDC | -40°C ~ 85°C | Cut Tape | - | CFS | - | - | - | - | - | - | General Purpose Slide Switch | 4 | - | - | - | Switches | - | 100mA | 0.100" (2.54mm), Full | - | - | - | - | - | 100 mA | Gold | Gull Wing | - | - | Slide (Standard) | - | SPST | OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | 4PST | - | Slide Switches | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | 4PST | - | - | - | Horizontal | Tape Seal | Slide Switches | - | - | 0.457" (11.61mm) | - | - | - | 0.146" (3.70mm) | - | - | - | UL 94 V-0 | - | - | ||
![]() DHN02TV APEM Inc. | In Stock | - | - | - | Gold | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | Flush | Switch | - | - | - | Apem | Phosphor Bronze | EAR99 | 1000 Cycle(s) | 125 | - | DIPTRONICS MANUFACTURING INC | Non-Illuminated | - | Unavailable | Apem | DHN-02-T-V | DHN | + 85 C | - | - 40 C | PCB Mount | 85 °C | -40 °C | - | ROHS COMPLIANT | - | Contact Manufacturer | - | 5.41 | Details | Yes | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 2 Position | LOW PROFILE | - | - | Switches | - | - | - | TUBE | - | 1.27 mm | - | compliant | 25 mA | - | SMD/SMT | 4.5 mm | 3.77 mm | - | - | - | SPST | - | - | 0.025 A | TOP TAPE SEALED | 24 V | SOLDER | - | - | - | - | - | - | - | DIP | - | SPST | - | DIP Switches | - 40 C to + 85 C | - | - | - | 2 | - | - | LATCHED | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | ||
![]() A6SN-8104-P Omron Electronics Inc-EMC Div | 9 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | -30°C~85°C | Tape & Reel (TR) | 2010 | A6SN | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8 | - | - | - | - | 24V | - | 0.100 2.54mm Full | TAPE AND REEL | - | - | - | - | 25mA | - | Gull Wing | - | 7.5 mm | Slide (Standard) | - | SPST | - | - | - | 0.025A | - | - | - | - | - | - | - | 24V | - | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | 8 | - | - | LATCHED | Yes | Raised | - | - | - | - | - | - | - | - | - | - | 0.876 22.26mm | - | 4.25mm | - | 0.214 5.45mm | No | - | RoHS Compliant | - | - | - | ||
![]() A6H-8102 Omron Electronics Inc-EMC Div | 1400 | - | Datasheet | 15 Weeks | - | PCB, Surface Mount | Surface Mount | DIP | - | - | - | 150mg | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | -20°C~70°C | Tube | 2002 | A6H | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | LOW PROFILE | - | - | - | 24V | - | 0.050 1.27mm Half | - | Straight | 1.27mm | 6.7mm | - | 25mA | - | Gull Wing | - | - | Slide (Standard) | - | SPST | - | 200mOhm | - | 0.025A | - | - | - | 25mA | - | 8 | - | 24V | 1,000 Cycles | Gull Wing | - | 25mA | - | - | - | - | - | - | - | 8 | - | - | LATCHED | Yes | Flush, Recessed | - | - | - | - | - | - | Tape Seal | - | - | 1.55mm | 0.448 11.39mm | 4.5mm | - | 0m | 0.061 1.55mm | No | Unknown | RoHS Compliant | - | - | IP40 | ||
![]() CF362FRKW Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | - | 1 | - | - | Non-Illuminated | - | - | Eaton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.016000 oz | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Control Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Control Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF363NGKW Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | - | 1 | - | - | Non-Illuminated | - | - | Eaton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.016000 oz | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Fusible Safety | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Control Switches | - | - | - | - | - | Safety | - | - | - | - | - | - | - | - | - | - | - | Control Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF362NRK Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bussmann / Eaton | - | - | - | 1 | - | - | Non-Illuminated | - | - | Eaton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.016000 oz | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Fusible Safety | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Control Switches | - | - | - | - | - | Safety | - | - | - | - | - | - | - | - | - | - | - | Control Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR01AR16HB-S NKK Switches | 25 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount, Right Angle | Metal | - | - | GLASS FILLED POLYAMIDE | - | Polyamide (PA), Nylon, Glass Filled | - | PHOSPHOR BRONZE | - | - | ORANGE | - | - | - | Copper Alloy | - | 10,000 Steps | - | - | - | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | - | -25°C~85°C | Tube | 2012 | FR01 | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 16 | - | 8536.50.90.20 | - | - | 5V | - | 0.100 2.54mm Full | - | Right Angle | - | 30mm | - | 100mA | Gold | PC Pin | - | - | Rotary with Shaft | - | Hexadecimal | - | - | - | - | - | 5V | - | 100mA | 250VAC V | 1 | SP16T | - | 10,000 Steps | - | ROTARY SWITCH | - | - | Illuminated | - | - | - | - | 22.5 deg | - | - | 9 | - | No | Raised | WAVE | - | 0.236 inch | M6P0.75 | - | - | - | - | - | - | 0.516 13.11mm | - | - | - | 0.433 11.00mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() FR02KR16P-S NKK Switches | 48 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | Copper Alloy | - | 10,000 Steps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | - | -25°C~85°C | Tube | 2010 | FR02 | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | 16 | - | - | - | - | 5V | - | 0.100 2.54mm Full | - | - | - | - | - | 100mA | Gold | Gull Wing | - | - | Rotary with Shaft | - | Hexadecimal | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Steps | Gull Wing | ROTARY CODED SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | - | - | - | - | 0.393 10.00mm | - | - | - | 0.430 10.92mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() LW1F-2C20M-GL Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | Knob | - | - | - | IDEC | - | - | - | 1 | - | - | Illuminated | - | - | IDEC | - | - | + 60 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 30 VDC | - | - | - | - | LW | - | - | - | - | - | - | Knob Type Selector | - | - | - | - | Switches | - | - | - | - | - | - | - | - | 0.1 A, 3 A | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Pole | - | - | - | - | - | - | DPDT | - | Control Switches | - | Green | - | - | - | Selector | - | - | - | - | - | - | - | - | Incandescent | - | - | Control Switches | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AXW-300-KEY#1 Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keylock Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keylock Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASW2K00-KEY#5 Idec | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASW2K00-RL-KEY#6 Idec | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keylock Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keylock Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LW1F-3C20M-GL Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | Knob | - | - | - | IDEC | - | - | - | 1 | - | - | Illuminated | - | - | IDEC | - | - | + 60 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 30 VDC | - | - | - | - | LW | - | - | - | - | - | - | Knob Type Selector | - | - | - | - | Switches | - | - | - | - | - | - | - | - | 0.1 A, 3 A | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Pole | - | - | - | - | - | - | DPDT | - | Control Switches | - | Green | - | - | - | Selector | - | - | - | - | - | - | - | - | Incandescent | - | - | Control Switches | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDTAR04P1T E-Switch | 45 |
| - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | U200027 | - | E-Switch | - | - | 10,000 Steps | 50 | - | - | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | Tube | - | Tube | - | Active | - | Details | - | - | - | - | 42VDC | -40°C ~ 85°C | - | - | RDT | - | - | - | - | - | - | - | 4 | - | - | - | Switches | - | 150mA | 0.100" (2.54mm), Full | - | - | - | - | - | - | Gold | PC Pin | - | - | Rotary for Tool | - | BCD | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Steps | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | - | Rotary Switches | - | - | 0.394" (10.01mm) | - | - | - | 0.256" (6.50mm) | - | - | - | - | - | - | ||
Tiny WHSL | 2358 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARN | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASW2K00-KEY#6 Idec | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASW2K00-KEY#2 Idec | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76SB03ST Grayhill Inc. | 62 | - | Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Copper Alloy | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | - | -40°C~85°C | Tube | 2005 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 3 | - | - | - | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.5mm | 9.65mm | - | 150mA | Gold | PC Pin | - | - | Rocker | - | SPST | - | - | - | 0.15A | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | 150mA | - | - | - | - | - | - | - | 3 | - | - | - | Yes | Raised | - | - | - | - | - | - | Tape Seal | - | - | 8mm | 0.380 9.65mm | - | - | 580μm | 0.315 8.00mm | No | No SVHC | RoHS Compliant | - | Lead Free | - | ||
![]() 76PSB08ST Grayhill Inc. | 10 |
| - | 16 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Copper Alloy | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VDC | - | - | -40°C~85°C | Tube | 2005 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | 8 | - | - | 5pF | - | 30V | - | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | - | 150mA | Gold | PC Pin | - | - | Piano | 3.96mm | SPST | - | 30mOhm | 5GOhm | 0.15A | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | - | 150mA | - | - | - | - | - | - | - | 8 | - | - | - | Yes | Raised | - | - | - | - | - | - | Tape Seal | - | - | - | 0.880 22.35mm | - | 7.14mm | - | 0.301 7.65mm | No | No SVHC | RoHS Compliant | - | Lead Free | - |